The AW189 is the latest-generation, high performance 8.3 / 8.6 tonne twin-engine helicopter, designed to answer the growing market demand for a versatile, affordable, multirole platform.
The platform exceeds the most recent FAA and EASA Part 29 safety standards, ideal for demanding SAR and offshore operator requirements and benefits from an industry-leading 50 minutes ‘dry-run’ capability on the main gearbox.
The cockpit features an advanced, open-architecture avionics suite with fully digital glass cockpit, incorporating advanced situational awareness technologies to minimise pilot workload and optimise mission-effectivenes
Leading Features
MTOW: 8,300/8,600 kg
Powerplant: 2 x General Electric GE CT7-2E1 (2,000 shp class each) with FADEC and built-in particle separator and one APU (60 kW)
Crew/passengers: 1 or 2 pilots and up to 19 passengers
Technical Data
|
Certification category |
|---|
| EASA CS-29/FAR Part 29 |
| Overall length* | 17.60 | m | 57 | ft | 09 | in |
| Overall height | 5.06 | m | 16 | ft | 07 | in |
| Rotor Diameter | 14.60 | m | 47 | ft | 11 | in |
| Powerplant | 2 x General Electric CT7-2E1 Turboshaft with FADEC, (2000 shp class each), and 1 x APU (60 kW) |
| AEO Take off power | 2 x 1,479 | kW | 2 x 1,983 | shp |
| OEI 2.5 min contingency power | 1,570 | kW | 2,104 | shp |
| Max Take Off weight (MTOW) | 8,300/8,600* | kg | 18,298/18,960* | lb |
| Crew | 1-2 | |||
| Passenger seating | Up to 19 | |||
| Baggage compartment | 2.4 | cu. m | 85 | cu. ft |
| VNE (IAS) | 313 | km/h | 169 | kt |
| Cruise Speed | 269-287 | km/h | 145-155 | kt |
| Rate of Climb | 9.9 | m/s | 1,960 | ft/min |
| HOGE | 2,673 | m | 8,770 | ft |
| Range** | 907 | km | 490 | nm |
| Endurance** | 4 h 40 min | |||
* An optional MTOW (Internal) of 8,600 kg (18,960 lb) is available as a kit ** No reserve
| AgustaWestland | |
|---|---|
| Product Category | Aircraft |
| Product Number | AW189 |
| Product Name | Helicopter |