Beswick Engineering Co., Inc. Datasheets for Tube Clamp Connectors
Tube clamp connectors are structuring components used to fasten tubing together in flexible or modular construction systems. These systems are essentially industrial-grade Erector® sets made of steel, aluminum, or composite materials.
Tube Clamp Connectors: Learn more
| Product Name | Notes |
|---|---|
| Beswick series MPC plastic sleeve tubing clamp is designed to secure tubing to our barb fittings. Package Size: Pricing is given per clamp and are sold in bags of 100... | |
| Reusable knuckle or light bulb threaded tubing clamp. Installation: place clamp over 1/4"" OD tubing, push tubing onto fitting and then screw clamp into position to secure tubing. Features Beswick... | |
| Two-ear style clamp. Package Size: Pricing given per clamp. Sold in bags of 25 clamps each. Installation: Place clamp over tubing, push tubing onto fitting, slide clamp into position and... |