Beswick Engineering Co., Inc. Datasheets for Ball Valves
Ball valves are quarter-turn, straight-through valves that have a round closure element with matching rounded seats that permit uniform sealing stress. The valve gets its name from the ball that rotates to open and close the valve. Ball valves are used in situations where tight shut-off is required. They are wide duty valves, able to transfer gases, liquids and liquids with suspended solids (slurries).
Ball valves provide tight shut-off and characterizable control. They have high rangeability due to the design of the regulating element and few complications from side loads typical of butterfly or globe valves.
Ball Valves: Learn more
| Product Name | Notes |
|---|---|
| Beswick's miniature 1/4-28 threaded selector ball valve is an excellent choice for applications requiring a port selection valve. The MBVT-1414 allows bi-directional flow between a common inlet port on the... | |
| Beswick’s miniature ball valve is an excellent choice for applications requiring a compact on/off valve. This design offers small size, light weight, and increased flow over the 10-32 MBV design. | |
| Beswick’s miniature ball valve is an excellent choice for applications requiring a compact on/off valve. This design offers small size, light weight, and non-restricted flow. Maximum Pressure: Maximum supply pressure... | |
| Beswick’s miniature mixing/diverting ball valve is an excellent choice for applications requiring a port selection valve. The MBVMD allows bi-directional flow between a common inlet port on the bottom of... | |
| Beswick’s miniature selector ball valve is an excellent choice for applications requiring a port selection valve. The MBVT allows bi-directional flow between a common inlet port on the bottom of... | |
| The Beswick four and six port selector valves offer bidirectional flow switching between four or six ports. It is designed with one central inlet at the bottom of the valve... |