Beswick Engineering Co., Inc. Datasheets for Pressure Regulators
Pressure regulators are used to maintain a constant outlet pressure or flow.
Pressure Regulators: Learn more
| Product Name | Notes |
|---|---|
| "NOTICE: The part number scheme for the BPR series back pressure regulators has recently changed. Please view the update here. A back pressure regulator is a modulating device, set to... | |
| "NOTICE: The part number scheme for the PR series regulators has recently changed. Please view the update here. The PR family of regulators offers relatively precise pressure regulation in a... | |
| Beswick Engineering's PR-MLS series single stage piston style pressure regulators offer relatively precise pressure regulation in an extremely compact package. The PR-MLS is the smallest regulator that we currently offer,... | |
| Beswick Engineering’s VRD is a single stage vacuum regulator. When placed in line after a vacuum source, it will control vacuum from 0 psig (29.5 in-Hg) down to -12.7 psig... | |
| Beswick’s PR3HP is a compact , piston based, two stage regulator, ideal for applications requiring accurate regulation of high-pressure fluids down to lower pressures. NOTE: Please review the Low Flow... | |
| Beswick’s PRD4HP is a compact three stage regulator, ideal for applications requiring accurate regulation of high pressure fluids down to very low pressures and flows. The PRD4HP improves upon the... | |
| Note: The PRD3HP is not recommend for new designs as it has been superseded by the new PRD4HP. You can find the PRD4HP on our website here: PRD4HP Please contact... | |
| The PRD is a miniature, single stage, diaphragm style, pressure regulator. It is an excellent choice for applications where the inlet pressures will be consistent, and flow and outlet pressures... | |
| The PRD28 series regulator is a two stage manifold mount regulator. The first stage is a piston stage, and the second a diaphragm stage. Max Inlet Pressure Rating: This is... | |
| The PRD3 is the next generation of our award winning PRD2 family of regulators, featuring larger 10-32 threaded inlet and outlet ports, and an improved valve design. Max Inlet Pressure... | |
| The PRDB series regulator features an improved valve design compared to the PRD series regulators. This allows for improved seal reliability and precision at very low outlet pressures, pressure differentials,... | |
| The PRDB-18MM series regulator is our smallest diaphragm style regulator, ideal for applications where space and weight are critical. It offers some of the performance benefits of our larger diaphragm... | |
| The PRDB8 features performance similar to the PRDB series regulator, but in a convenient manifold mount configuration. Max Inlet Pressure Rating: This is a single stage regulator, and is ideal... | |
| The PRDHF is a single stage regulator that allows for significantly higher flow when compared to the PRD and PRDB series pressure regulators. Max Inlet Pressure Rating: This is a... | |
| The PRDHF8 is a single stage regulator that features performance similar to the PRDHF series regulator, but in a convenient manifold mount configuration. It allows for significantly higher flow when... | |
| The VRD8 is a manifold mount configuration of the VRD single stage vacuum regulator. When placed in line after a vacuum source, it will control vacuum from 0 psig (29.5... |