Beswick Engineering Co., Inc. Datasheets for Tube Fittings

Tube fittings connect runs of tubing for in-line, offset, multi-port, and mounting configurations to other tubing sections, pipe, hose, and other fluid transfer components.
Tube Fittings: Learn more

Product Name Notes
1/16"" or 1/8†NPT male to 10-32 female thread tee adapter. Max Pressure Rating: 1,000 psig brass and 3,000 psig stainless steel Features Beswick adapter fittings provide a convenient method...
1/16"" or 1/8†NPT male to 10-32 female threaded elbow adapter. Max Pressure Rating: 1,000 psig brass and 3,000 psig stainless steel Features Beswick adapter fittings provide a convenient method...
1/4"" NPT female to M8 X 1.25 female threaded straight adapter. Max Pressure Rating: 3,000psig stainless steel Features 303 Stainless Steel construction. Beswick adapter fittings provide a convenient method for...
1/4"" or 1/8"" NPT female to 10-32 male threaded straight adapter. Max Pressure Rating: 1,000psig brass 3,000psig stainless steel Features Beswick adapter fittings provide a convenient method for adapting Imperial/English...
1/4"", 1/8"", or 1/16"" NPT male to 10-32 female threaded straight adapter fitting. Max Pressure Rating: 1,000 psig brass and 3,000 psig stainless steel Features Beswick adapter fittings provide a...
1/4-28 female to 10-32 male threaded straight adapter. Max Pressure Rating: 1,000psig brass 3,000psig stainless steel Features Beswick adapter fittings provide a convenient method for adapting Imperial/English threaded components and...
1/8"" NPT female to 10-32 female threaded straight adapter. Max Pressure Rating: 1,000psig brass 3,000psig stainless steel Features Beswick adapter fittings provide a convenient method for adapting Imperial/English threaded components...
1/8"" NPT male to 10-32 female tee adapter. Max Pressure Rating: 1,000 psig brass and 3,000 psig stainless steel Features Beswick adapter fittings provide a convenient method for adapting Imperial/English...
10-32 female to 1/4-28 male threaded straight adapter. Max Pressure Rating: 1,000psig brass, 3,000psig stainless steel Features Beswick adapter fittings provide a convenient method for adapting Imperial/English threaded components and...
10-32 male to M5 female threaded straight adapter. Max Pressure Rating: 1,000psig brass 3,000psig stainless steel Features Beswick adapter fittings provide a convenient method for adapting Imperial/English threaded components and...
10-32 or M5 male to M3 female threaded straight adapter. Max Pressure Rating: 3,000psig Features Beswick adapter fittings provide a convenient method for adapting Imperial/English threaded components and metric threaded...
17/64†round head stud with screwdriver slot and 10-32 external thread. Used in low profile series elbow and tee fittings (SMLS, SMTS, SMCBL, and SMCBT series).
17/64†round head stud with screwdriver slot and M5x0.8 external thread. Used in low profile series elbow and tee fittings (S5MLS, S5MTS, S5MCBL, and S5MCBT series).
37 degree straight male flare fittings. Configurations currently available for 1/8"" and 1/4"" tubing. Max Pressure Rating: 3,000 psig, always ensure that the temperature and pressure rating for your specificied...
5/16"" Hex extension fitting with 10-32 male to 10-32 female threaded connections. Models are available with shouldered lengths ranging from 1/4"" to 2"". Max Pressure Rating: 1,000psig brass 3,000psig stainless...
5/16†hex combination stud with one 10-32 external thread and one built-in barb for use with .170†to 3/16†ID tubing. Used in tee, cross, and 6-port fittings (MTCS, MCCS,...
5/16†hex combination stud with one 10-32 external thread and one built-in barb. Used in ultra-miniature tee and cross fittings (MTACS and MCACS series). Materials: Brass body. Note: Suggested tube...
5/16†hex head stud with 10-32 external thread. Used in ultra-miniature series elbow and tee fittings with hex head (MLASH and MTASH series).
5/16†hex head stud with screwdriver slot and 10-32 external thread. Used in elbow, tee, and 5-port fittings (MLS, MLSN, MTS, and MKS series). Note: Brass stud does not have...
5/16†hex head stud with screwdriver slot and M5x0.8 external thread. Used in elbow, tee, and 5-port fittings (M5LS, M5TS, and M5KS series). Note: Brass stud does not have a...
5/16†hex manifold stud with one 10-32 external thread and one 10-32 internal thread. Used in street tee, cross, and 6-port fittings (MTM, MCM, and MKM series).
5/16†hex manifold stud with one M5x0.8 external thread and one M5x0.8 internal thread. Used in street tee, cross, and 6-port fittings (M5TM, M5CM, and M5KM series).
9/32†round head stud with screwdriver slot and 10-32 external thread. Used in ultra-miniature series elbow and tee fittings (MLAS and MTAS series). Note: For best results use screwdriver size...
Adjustable position 5-port fitting, with one 10-32 external thread and four 10-32 internal threads. Used as a manifold or valve connection. Features Beswick's trademark O-ring seal design provides a leak-tight...
Adjustable position 5-port fitting, with one M5x0.8 external thread and four M5x0.8 internal threads. Used as a manifold or valve connection. Features 316 Stainless Steel construction. Beswick's trademark O-ring seal...
Adjustable position 6-port fitting, with 10-32 external thread, combination stud with barb, and four 10-32 internal threads. Max Pressure Rating: 100 psig, when used with appropriately sized polyurethane tubing. With...
Adjustable position 6-port fitting, with one 10-32 external thread and five 10-32 internal threads. Used as a manifold or valve connection. Max Pressure Rating: 1,000psig brass 3,000psig stainless steel Features...
Adjustable position 6-port fitting, with one M5x0.8 external thread and five M5x0.8 internal threads. Used as a manifold or valve connection. Features 316 Stainless Steel construction. Beswick's trademark O-ring seal...
Adjustable position 90 degree elbow fitting, from M3x0.5 external thread to barb. Max Pressure Rating: 100 psig, when used with appropriately sized polyurethane tubing. With a clamp installed, the limiting...
Adjustable position 90 degree elbow fitting, from M3x0.5 external thread to M3x0.5 internal thread. Features Beswick adapter fittings provide a convenient method for adapting Imperial/English threaded components and metric threaded...
Adjustable position 90 degree elbow push-to-connect fitting, from 10-32 external thread to 1/4"" OD tubing. Max Pressure Rating: 150psig Features All components, including the release collar, are fabricated from stainless...
Adjustable position 90 degree elbow push-to-connect fitting, from 10-32 external thread to 1/8"" OD tubing. Max Pressure Rating: 150psig Features All components, including the release collar, are fabricated from stainless...
Adjustable position cross fitting, from 10-32 external thread, to three 10-32 internal threads. Features Beswick's trademark O-ring seal design provides a leak-tight joint.
Adjustable position cross fitting, from M5x0.8 external thread, to three M5x0.8 internal threads. Features Beswick's trademark O-ring seal design provides a leak-tight joint.
Adjustable position cross fitting, with 10-32 external thread, and three built-in barbs. Max Pressure Rating: 100 psig, when used with appropriately sized polyurethane tubing. With a clamp installed, the limiting...
Adjustable position cross with 10-32 external thread, combination stud with barb, and two 10-32 internal threads. Max Pressure Rating: 100 psig, when used with appropriately sized polyurethane tubing. With a...
Adjustable position cross with 10-32 external thread, manifold stud with 10-32 internal thread and two built-in barbs. Max Pressure Rating: 100 psig, when used with appropriately sized polyurethane tubing. With...
Adjustable position cross with M5x0.8 external thread, manifold stud with M5x0.8 internal thread and two built-in barbs. Max Pressure Rating: 100 psig, when used with appropriately sized polyurethane tubing. With...
Adjustable position elbow fitting, with 10-32 thread and built-in barb. Max Pressure Rating: 100 psig, when used with appropriately sized polyurethane tubing. With a clamp installed, the limiting factor generally...
Adjustable position elbow fitting, with M5x0.8 external thread and built-in barb. Max Pressure Rating: 100 psig, when used with appropriately sized polyurethane tubing. With a clamp installed, the limiting factor...
Adjustable position elbow fitting, with one internal and one external 10-32 thread. Features Beswick's trademark O-ring seal design provides a leak-tight joint. Note: Brass stud on MLSB does not have...
Adjustable position elbow fitting, with one internal and one external M5x0.8 thread. Max Pressure Rating: 1,000psig brass 3,000psig stainless steel Features Beswick's trademark O-ring seal design provides a leak-tight joint.
Adjustable position elbow fitting, with two external 10-32 threads. Features Beswick's trademark O-ring seal design provides a leak-tight joint.
Adjustable position elbow with 1/4-20 or 1/4-28 male to 10-32 female thread. Max Pressure Rating: 1,000psig Features Beswick adapter fittings provide a convenient method for adapting Imperial/English threaded components and...
Adjustable position elbow with 1/4-28 threads. Features Beswick's trademark O-ring seal design provides a leak-tight joint.
Adjustable position elbow with 10-32 male to M5 female thread. Max Pressure Rating: 1,000psig brass 3,000psig stainless steel Features Beswick adapter fittings provide a convenient method for adapting Imperial/English threaded...
Adjustable position elbow with M5 male to 10-32 female thread. Max Pressure Rating: 1,000psig brass 3,000psig stainless steel Features Beswick adapter fittings provide a convenient method for adapting Imperial/English threaded...
Adjustable position elbow with M6 male to 10-32 female thread. Max Pressure Rating: 1,000psig Features Beswick adapter fittings provide a convenient method for adapting Imperial/English threaded components and metric threaded...
Adjustable position push-to-connect tee fitting, from 10-32 external thread to 1/4"" OD tubing. Max Pressure Rating: 150psig Features All components, including the release collar, are fabricated from stainless steel, permitting...
Adjustable position street tee fitting, from 10-32 external thread, to 10-32 internal thread and barb. Max Pressure Rating: 100 psig, when used with appropriately sized polyurethane tubing. With a clamp...
Adjustable position street tee fitting, from 10-32 external thread, to two 10-32 internal threads. Features Beswick's trademark O-ring seal design provides a leak-tight joint.
Adjustable position street tee fitting, from M5x0.8 external thread, to two M5x0.8 internal threads. Features Beswick's trademark O-ring seal design provides a leak-tight joint.
Adjustable position street tee fitting, with 10-32 external thread, and two built-in barbs. Max Pressure Rating: 100 psig, when used with appropriately sized polyurethane tubing. With a clamp installed, the...
Adjustable position tee fitting, from M3x0.5 external thread to two barbs. Max Pressure Rating: 100 psig, when used with appropriately sized polyurethane tubing. With a clamp installed, the limiting factor...
Adjustable position tee fitting, from M3x0.5 external thread to two M3x0.5 internal threads.
Adjustable position tee fitting, with 10-32 external thread and built-in barbs. Max Pressure Rating: 100 psig, when used with appropriately sized polyurethane tubing. With a clamp installed, the limiting factor...
Adjustable position tee fitting, with M5x0.8 external thread and built-in barbs. Max Pressure Rating: 100 psig, when used with appropriately sized polyurethane tubing. With a clamp installed, the limiting factor...
Adjustable position tee fitting, with one external 10-32 thread and two internal 10-32 threads. Max Pressure Rating: 1,000 psig brass 3,000 psig stainless steel Features Beswick's trademark O-ring seal design...
Adjustable position tee fitting, with one external M5x0.8 thread and two internal M5x0.8 threads. Features Beswick's trademark O-ring seal design provides a leak-tight joint. Note: Brass stud on M5TSB does...
Adjustable position tee from one 10-32 external thread to 2 compression connections for 1/16†OD stiff plastic or metal tubing. This fitting has a recessed stud for a low profile...
Adjustable position tee from one M5x0.8 external thread to 2 compression connections for 1/16†OD stiff plastic or metal tubing. This fitting has a recessed stud for a low profile...
Adjustable position tee with one 10-32 external thread, one 10-32 internal thread, and one compression connections for 1/16†OD stiff plastic or metal tubing. Max Pressure Rating: 1,000 psig in...
Beswick tubing inserts are designed to facilitate connection of soft tubing, such as polyurethane, to a compression fitting. The tubing insert prevents the tube wall from collapsing and ensures a...
Bulkhead elbow fitting with built-in barb for 1/8"" ID tubing connections. Max Pressure Rating: 100 psig, when used with appropriately sized polyurethane tubing. With a clamp installed, the limiting factor...
Bulkhead fitting with built-in barbed tubing connections, unsealed flange body. Max Pressure Rating: 100 psig, when used with appropriately sized polyurethane tubing. With a clamp installed, the limiting factor generally...
Bulkhead fitting with built-in barbed tubing connections. 5/16†sealed hex body and O-ring seal. Max Pressure Rating: 100 psig, when used with appropriately sized polyurethane tubing. With a clamp installed,...
Bulkhead reducer fitting with built-in barbed tubing connections and round flange body. Custom barb combinations are available upon request, please consult factory for information. Max Pressure Rating: 100 psig, when...
Bulkhead reducer fitting with built-in barbed tubing connections. Custom barb combinations are available upon request, please consult factory for information. Max Pressure Rating: 100 psig, when used with appropriately sized...
Caps and plugs for use with Beswick compression fittings. The cap can be used to seal the end of an 1/8"" or 1/16"" compression fitting body. The plug can be...
Cross fitting with an 1/8"" NPT male thread and three 10-32 female threads. Max Pressure Rating: 1,000psig Features Brass construction. Beswick adapter fittings provide a convenient method for adapting Imperial/English...
Descripti on: Internal luer lock fitting with a 10-32 thread. Also available with an optional integrated shut off mechanism. Max Pressure Rating: 40psig with liquids. Metal-to-metal luer lock interface not...
External end of Beswick QH series high flow quick disconnect. Internal and external ends will shut off when disconnected. Max Pressure Rating: 500 psig while connected. 200 psig while connecting...
External end of Beswick QH series high flow quick disconnect. Internal end will shut off when disconnected. Max Pressure Rating: 500 psig while connected. Take caution when disconnecting lines under...
External end of the Beswick QM3 series ultra miniature M3 quick disconnect. Internal end will shut off when disconnected. The QM3 series is a great fit for applications with limited...
External end of the multiple line quick disconnect. The snap-type multiple line quick disconnect features a releasing sleeve that permits one-hand connecting or disconnecting of several fluid lines simultaneously. Simply...
External half Beswick series QD dry break quick disconnect assembly. The dry break quick disconnect functions similar to a double shut-off quick disconnect however it provides a higher level of...
External half Beswick series QDM3 dry break quick disconnect assembly. The dry break quick disconnect functions similar to a double shut-off quick disconnect however it provides a higher level of...
External half of a non-latching dry break quick disconnect assembly with automatic shut-off, for use with dry break internal end. Non-latching versions of our dry break quick disconnects are useful...
External half of a non-latching quick disconnect assembly, for use with single shut-off internal end. No shut-off provided in external end. Nonlatching versions of our single shut-off quick disconnects are...
External half of Beswick series QB bayonet dry break quick disconnect for high pressure applications. Internal and external end will shut off when disconnected. Additionally, the design minimizes dead volume...
External half of Beswick series QB bayonet quick disconnect for high pressure applications. Internal end (QBI) will shut off when disconnected. Max Pressure Rating: 3,000 psig while connected Take caution...
External half of our standard snap-type quick disconnect assembly. This QDC-101-E series is compatible with both the single shut off QDC-101-I series and QDC-101-I-NS no shut off series internal quick...
External half of the Beswick series QDM34L dry break quick disconnect multi-line assembly. The assembly incorporates a keyed location pin to insure correct orientation of the fluid lines during connection.
External half of the double shut off snap-type quick disconnect assembly. An automatic shut-off within both halves closes to prevent flow to atmosphere upon disconnection. Max Pressure Rating: 500 psig...
External luer lock fitting with a 10-32 thread. This fitting is available without the locking feature and is also available with an optional integrated shut off mechanism. Max Pressure Rating:...
Female threaded coupling for use joining two male threaded M3, M5, 10-32, or 1/4-28 threaded components. Also available as an adapter with a combination of 10-32 and M3, M5 or...
Fixed position 90 degree elbow union push-to-connect fitting, from 1/4"" OD tubing to 1/4"" OD tubing. Max Pressure Rating: 150psig Features All components, including the release collar, are fabricated from...
Fixed position cross fitting, with four internal 10-32 threads.
Fixed position cross fitting, with one external 10-32 thread and three internal 10-32 threads. Features Beswick's trademark O-ring seal design provides a leak-tight joint.
Fixed position tee union push-to-connect fitting, with three connections for 1/4"" OD tubing. Max Pressure Rating: 150psig Features All components, including the release collar, are fabricated from stainless steel, permitting...
Fixed position tubing supported elbow fitting, used to join two tubes or hoses of different inside diameters. Max Pressure Rating: 100 psig, when used with appropriately sized polyurethane tubing. With...
Fixed position tubing supported elbow fitting, used to join two tubes or hoses of the same inside diameter. Max Pressure Rating: 100 psig, when used with appropriately sized polyurethane tubing.
Fixed position tubing supported tee fitting, used to join three tubes or hoses of different inside diameters. Max Pressure Rating: 100 psig, when used with appropriately sized polyurethane tubing. With...
Fixed position tubing supported tee fitting, used to join three tubes or hoses of the same inside diameters. Max Pressure Rating: 100 psig, when used with appropriately sized polyurethane tubing.
Hexagonal head stud with screwdriver slot and M3x0.5 external thread. Used in M3 series elbow and tee fittings with thread to thread configuration (M3LS-M3I and M3TS-M3I series).
Internal end of Beswick QH series high flow quick disconnect. Internal and external ends will shut off when disconnected. Max Pressure Rating: 500 psig while connected. 200 psig while connecting...
Internal end of Beswick QH series high flow quick disconnect. Internal end will shut off when disconnected. Max Pressure Rating: 500 psig while connected. Take caution when disconnecting lines under...
Internal end of the Beswick miniature screw-type quick disconnect. When the internal end (QDC-1F, QDC-2F or QDC-5F) and the external end (QDC-1M, QDC-2M or QDC-3M) are screwed together, a valve...
Internal end of the Beswick QM3 series ultra miniature M3 quick disconnect. Internal end will shut off when disconnected. The QM3 series is a great fit for applications with limited...
Internal end of the multiple line quick disconnect. The snap-type multiple line quick disconnect features a releasing sleeve that permits one-hand connecting or disconnecting of several fluid lines simultaneously. Simply...
Internal half Beswick series QB dry break quick disconnect assembly. The dry break quick disconnect functions similar to a double shut-off quick disconnect however it provides a higher level of...
Internal half Beswick series QDM3I-3 dry break quick disconnect assembly. The dry break quick disconnect functions similar to a double shut-off quick disconnect however it provides a higher level of...
Internal half of a non-latching dry break quick disconnect assembly with automatic shut-off, for use with dry break external end. Non-latching versions of our dry break quick disconnects are useful...
Internal half of a non-latching quick disconnect assembly with automatic shut-off, for use with single shut-off external end. Non-latching versions of our single shut-off quick disconnects are useful for applications...
Internal half of Beswick series QB bayonet dry break quick disconnect for high pressure applications. Internal and external end will shut off when disconnected. Additionally, the design minimizes dead volume...
Internal half of Beswick series QB bayonet quick disconnect for high pressure applications. Built in shut off mechanism will shut off when disconnected. Max Pressure Rating: 3,000 psig while connected...
Internal half of the Beswick series QDM34L dry break quick disconnect multi-line assembly. The four line quick disconnect features a releasing sleeve that permits one-hand connecting or disconnecting of several...
Internal half of the double shut off snap-type quick disconnect assembly. An automatic shut-off within both halves closes to prevent flow to atmosphere upon disconnection. Max Pressure Rating: 500 psig...
Internal half of the snap-type quick disconnect assembly with integrated automatic shut off . Max Pressure Rating: 500 psig while connected. Take caution when disconnecting lines under pressure since the...
Internal half of the snap-type quick disconnect assembly with no automatic shut off. Line remains open to atmosphere when disconnected. Max Pressure Rating: 500 psig while connected. Take caution when...
Low Profile adjustable position elbow with 5/16-24 thread and built-in barb for 1/4"" I.D. tubing. Materials: 303 or 316 stainless steel body and stud. Max Pressure Rating: 100 psig, when...
Low profile miniature swivel fitting with 10-32 thread and built-in barb. Designed to swivel freely 360 degrees in applications with low cycling. Max Pressure Rating: 100 psig, when used with...
Low profile, adjustable position elbow fitting, with 1/4-28 thread and built-in barb. Max Pressure Rating: 100 psig, when used with appropriately sized polyurethane tubing. With a clamp installed, the limiting...
Low profile, adjustable position elbow fitting, with 10-32 thread and built-in barb. Max Pressure Rating: 100 psig, when used with appropriately sized polyurethane tubing. With a clamp installed, the limiting...
Low profile, adjustable position elbow fitting, with M5x0.8 external thread and built-in barb. Max Pressure Rating: 100 psig, when used with appropriately sized polyurethane tubing. With a clamp installed, the...
Low profile, adjustable position tee fitting, with 10-32 external thread and two built-in barbs. Max Pressure Rating: 100 psig, when used with appropriately sized polyurethane tubing. With a clamp installed,...
Low profile, adjustable position tee fitting, with M5x0.8 external thread and two built-in barbs. Max Pressure Rating: 100 psig, when used with appropriately sized polyurethane tubing. With a clamp installed,...
M3 male to 10-32 or M5 female threaded straight adapter. Max Pressure Rating: 3,000 psig Features Beswick adapter fittings provide a convenient method for adapting Imperial/English threaded components and metric...
M3 male to M3 female threaded extension fitting. Max Pressure Rating: 3,000 psig Features 303 Stainless Steel construction. Beswick adapter fittings provide a convenient method for adapting Imperial/English threaded components...
M5 male to 10-32 female threaded straight adapter. Max Pressure Rating: 3,000 psig Features Beswick adapter fittings provide a convenient method for adapting Imperial/English threaded components and metric threaded components.
M5 male to M5 female threaded extension fitting. Max Pressure Rating: 1,000psig brass 3,000psig stainless steel Material: 316 Stainless Steel Features Beswick adapter fittings provide a convenient method for adapting...
M6 male to 10-32 female threaded straight adapter. Max Pressure Rating: 1,000 psig brass 3,000 psig stainless steel Features Beswick adapter fittings provide a convenient method for adapting Imperial/English threaded...
Miniature barbed inserts for installation by braze, solder, epoxy, anaerobic adhesive, or other methods. Note: Press fit installation is not recommended for the MHPR. Max Pressure Rating: 100 psig, when...
Miniature bulkhead fitting with female 10-32 threads and an external 5/16-24 panel mount thread. The MBH-1010-1 series is provided with one nut and one lock washer for use in threaded...
Miniature compression fitting elbow with 10-32 external thread, for 1/4"" OD stiff plastic or metal tubing. Adjustable position design. Max Pressure Rating: 1,000 psig in brass and 3,000 psig in...
Miniature compression fitting elbow with 10-32 external thread, for 1/8"" OD stiff plastic or metal tubing. Adjustable position design. Max Pressure Rating: 1,000 psig in brass and 3,000 psig in...
Miniature compression fitting elbow with 5/16-24 external thread, for 1/4"" OD stiff plastic or metal tubing. Max Pressure Rating: 3,000 psig in stainless steel, when used with high pressure metal...
Miniature compression fitting elbow with M5 external thread, for 1/4"" OD stiff plastic or metal tubing. Adjustable position design. Max Pressure Rating: 3,000 psig in stainless steel, when used with...
Miniature compression fitting elbow with M5x0.8 external thread, for 1/8"" OD stiff plastic or metal tubing. Adjustable position design. Max Pressure Rating: 1,000 psig in brass and 3,000 psig in...
Miniature compression fitting elbow with M6x1.0 external thread, for 1/8"" OD stiff plastic or metal tubing. Adjustable position design. Max Pressure Rating: 1,000 psig in brass and 3,000 psig in...
Miniature compression fitting elbow with ¼-20 external thread, for 1/8"" OD stiff plastic or metal tubing. Adjustable position design. Max Pressure Rating: 1,000 psig in brass and 3,000 psig in...
Miniature compression fitting elbow with ¼-28 external thread, for 1/4"" OD stiff plastic or metal tubing. Max Pressure Rating: 3,000 psig in stainless steel, when used with high pressure metal...
Miniature compression fitting elbow with ¼-28 external thread, for 1/8"" OD stiff plastic or metal tubing. Adjustable position design. Max Pressure Rating: 1,000 psig in brass and 3,000 psig in...
Miniature compression fitting for 1/8"" OD copper, stainless steel, nylon, or polyethylene tubing, with built-in hose barb. Max Pressure Rating: 100 psig, when barbed end is used with appropriately sized...
Miniature compression fitting tee with 10-32 external thread, for 1/8"" OD stiff plastic or metal tubing. Adjustable position design. Max Pressure Rating: 1,000 psig in brass and 3,000 psig in...
Miniature compression fitting tee with M5x0.8 external thread, for 1/8"" OD stiff plastic or metal tubing. Adjustable position design. Max Pressure Rating: 1,000 psig in brass and 3,000 psig in...
Miniature compression fitting tee with one 10-32 external thread, one 10-32 internal thread, and one connection for 1/8"" OD stiff plastic or metal tubing. Adjustable position design. Max Pressure Rating:...
Miniature compression fitting with 10-32 external thread, for 1/16"" OD stiff plastic or metal tubing. It has a 1/4†hex body. Max Pressure Rating: 3,000 psig in stainless steel, when...
Miniature compression fitting with 10-32 external thread, for 1/16"" OD stiff plastic or metal tubing. It has a 5/16†hex body. The model with 0.067†through hole is designed to...
Miniature compression fitting with 10-32 external thread, for 1/16"" OD stiff plastic or metal tubing. This adjustable position elbow has a recessed stud for a low profile configuration. Max Pressure...
Miniature compression fitting with 10-32 external thread, for 1/32"" 1/16â€, 1/8"", or ¼†OD Teflon® tubing. Internal O-ring seals provide a redundant leak-tight connection for difficult to seal situations such...
Miniature compression fitting with 10-32 external thread, for 1/32"" OD stiff plastic or metal tubing. Two piece metallic ferrule or single piece PEEK ferrule option. Max Pressure Rating: 3,000 psig...
Miniature compression fitting with 10-32 external thread, for 1/4"" OD stiff plastic or metal tubing. Max Pressure Rating: 1,000 psig in brass and 3,000 psig in stainless steel, when used...
Miniature compression fitting with 10-32 external thread, for 1/8"" OD stiff plastic or metal tubing. Max Pressure Rating: 1,000 psig in brass and 3,000 psig in stainless steel, when used...
Miniature compression fitting with 10-32 external thread, for 1/8"" OD stiff plastic or metal tubing. This fitting consists of a brass body, with a nylon nut and ferrule combined in...
Miniature compression fitting with 10-32 external thread, for 4mm OD stiff plastic or metal tubing. Max Pressure Rating: 1,000 psig in brass and 3,000 psig in stainless steel, when used...
Miniature compression fitting with 10-32 external thread, for 6mm OD stiff plastic or metal tubing. Max Pressure Rating: 3,000 psig in stainless steel, when used with high pressure metal tubing.
Miniature compression fitting with 5/16-24 external thread, for 1/8"" OD stiff plastic or metal tubing. Max Pressure Rating: 1,000 psig in brass and 3,000 psig in stainless steel, when used...
Miniature compression fitting with M3 external thread, for 1/16"" OD stiff plastic or metal tubing. This elbow has an adjustable position hex stud. Max Pressure Rating: 3,000 psig in stainless...
Miniature compression fitting with M3 external thread, for 1/16"" OD stiff plastic or metal tubing. This tee has an adjustable position hex stud. Max Pressure Rating: 3,000 psig in stainless...
Miniature compression fitting with M3x0.5 external thread, for 1/16"" OD stiff plastic or metal tubing. Max Pressure Rating: 1,000 psig when used with high pressure metal tubing. When using stiff...
Miniature compression fitting with M3x0.5 external thread, for 1/32"" OD stiff plastic or metal tubing. Available with both a standard 6mm hex or a compact 5mm hex body. Max Pressure...
Miniature compression fitting with M3x0.5 external thread, for 1/8"" OD stiff plastic or metal tubing. Max Pressure Rating: 1,000 psig when used with high pressure metal tubing. When using stiff...
Miniature compression fitting with M4x0.7 external thread, for 1/16"" OD stiff plastic or metal tubing. Max Pressure Rating: 1,000 psig when used with high pressure metal tubing. When using stiff...
Miniature compression fitting with M5x0.8 external thread, for 1/16"" OD stiff plastic or metal tubing. It has a 5/16†hex body. Max Pressure Rating: 3,000 psig in stainless steel, when...
Miniature compression fitting with M5x0.8 external thread, for 1/16"" OD stiff plastic or metal tubing. This adjustable position elbow has a recessed stud for a low profile configuration. Max Pressure...
Miniature compression fitting with M5x0.8 external thread, for 1/8"" OD stiff plastic or metal tubing. Max Pressure Rating: 3,000 psig in stainless steel, when used with high pressure metal tubing.
Miniature compression fitting with ¼-28 external thread, for 1/4"" OD stiff plastic or metal tubing. Max Pressure Rating: 1,000 psig in brass and 3,000 psig in stainless steel, when used...
Miniature compression fitting with ¼-28 external thread, for 1/8"" OD stiff plastic or metal tubing. Max Pressure Rating: 1,000 psig in brass and 3,000 psig in stainless steel, when used...
Miniature compression fitting with ¼-28 external thread, for 4mm O.D. stiff plastic or metal tubing. Max Pressure Rating: 1,000 psig in brass and 3,000 psig in stainless steel, when used...
Miniature moisture indicating fitting designed to indicate moisture in a pneumatic line. The desiccant is type A commercial grade orange/yellow indicating silica gel. The gel is a bright orange-yellow color...
Miniature swivel fitting with 10-32 thread and built-in barb. Designed with ball bearings, to swivel freely 360 degrees in applications with moderate to high cycling. Max Pressure Rating: 100 psig,...
Miniature, fixed position cross fitting, with NPT external thread and three built-in barbs. Max Pressure Rating: 100 psig, when used with appropriately sized polyurethane tubing. With a clamp installed, the...
Miniature, fixed position elbow fitting, with 1/16"" NPT external thread and built-in barb. Max Pressure Rating: 100 psig, when used with appropriately sized polyurethane tubing. With a clamp installed, the...
Miniature, fixed position elbow fitting, with 1/4"" NPT external thread and built-in barb. Max Pressure Rating: 100 psig, when used with appropriately sized polyurethane tubing. With a clamp installed, the...
Miniature, fixed position elbow fitting, with 1/8"" NPT external thread and built-in barb. Max Pressure Rating: 100 psig, when used with appropriately sized polyurethane tubing. With a clamp installed, the...
Miniature, fixed position elbow fitting, with one internal and one external 10-32 thread. Features Beswick's trademark O-ring seal design provides a leak-tight joint.
Miniature, fixed position tee fitting, with 1/16"" NPT external thread and two built-in barbs. Max Pressure Rating: 100 psig, when used with appropriately sized polyurethane tubing. With a clamp installed,...
Miniature, fixed position tee fitting, with 1/4"" NPT external thread and two built-in barbs. Max Pressure Rating: 100 psig, when used with appropriately sized polyurethane tubing. With a clamp installed,...
Miniature, fixed position tee fitting, with 1/8"" NPT external thread and two built-in barbs. Max Pressure Rating: 100 psig, when used with appropriately sized polyurethane tubing. With a clamp installed,...
Miniature, fixed position tee fitting, with one external 10-32 thread and two internal 10-32 threads. Features Beswick's trademark O-ring seal design provides a leak-tight joint.
Nipple fitting with 1/4-28 male threads. Used to connect two components with 1/4-28 female threads that do not require orientation. Max Pressure Rating: 3,000psig stainless steel Features 303 Stainless Steel...
Nipple fitting with 1/8"" NPT male threads. Used to connect two components with 1/8"" NPT female threads. Max Pressure Rating: 1,000psig Features Brass construction. Beswick adapter fittings provide a convenient...
Nipple fitting with 10-32 male threads. Used to connect two components with 10-32 female threads that do not require orientation. Max Pressure Rating: 1,000psig brass 3,000psig stainless steel Features Beswick...
Nipple fitting with M3 and M5 male threads. Used to connect two components with M5 female and M3 female threads that do not require orientation. Max Pressure Rating: 3,000psig Features...
Nipple fitting with M3 male threads. Used to connect two components with M3 female threads and permits any angular relationship of the connected components. Features 303 Stainless Steel construction. Beswick...
Nipple fitting with M3 male threads. Used to connect two components with M3 female threads that do not require orientation. Max Pressure Rating: 3,000 psig 303 Stainless Steel construction. Beswick...
Nipple fitting with M5 male threads. Used to connect two components with M5 female threads that do not require orientation. Max Pressure Rating: 3000psig Features 316 Stainless Steel construction. Beswick...
NOTICE: The QDC-1M, QDC-2M and QDC-3M are not recommended for new designs. They are scheduled to be discontinued once current stock is depleted. External end of miniature screw-type quick disconnect.
Pre-Swage tools can be used with Beswick compression fittings. The pre-swage tool is designed to swage the ferrule(s) onto the tube prior to installation of the tube/nut/ferrule assembly into the...
Replacement nuts for Beswick compression fittings. Features Replacement nuts for Beswick 1/8â€, 1/4â€, 4mm and 6mm compression fittings.
Replacement screws for Beswick compression fittings. Features Replacement screws for Beswick 1/32"", 1/16†and 1/8†compression fittings."
Round head stud with screwdriver slot and M3x0.5 external thread. Used in M3 series elbow and tee fittings with built-in barbs (M3LS and M3TS series). Note: There is no o-ring...
Screw plug with 1/16"" NPT external thread. Used to block unused port. Max Pressure Rating: 1,000 psig Materials: Brass body."
Screw plug with 1/4-28 external thread. Used to block unused port. Max Pressure Rating: 1,000 psig brass 3,000 psig stainless steel Features Beswick's trademark O-ring seal design provides a leak-tight...
Screw plug with 1/8†NPT external thread. Used to block unused port. Max Pressure Rating: 1,000 psig in brass and 3,000 psig in stainless steel
Screw plug with 10-32 external thread. Used to block unused port. Max Pressure Rating: 3,000 psig (207 bar) Features Beswick's trademark O-ring seal design provides a leak-tight joint.
Screw plug with 5/16-24 external thread. Used to block unused port. Max Pressure Rating: 500 psig Features Beswick's trademark O-ring seal design provides a leak-tight joint.
Screw plug with M3x0.5 external thread. Used to block unused port. Features Beswick's trademark O-ring seal design provides a leak-tight joint.
Screw plug with M5x0.8 external thread. Used to block unused ports. Max Pressure Rating: 3,000 psig (207 bar) Features Beswick's trademark O-ring seal design provides a leak-tight joint.
Single piece replacement ferrules for Beswick compression fittings. Features Single piece ferrules are used on most Beswick 1/8†and ¼†brass compression fittings such as the MCB-1018, MCB-1018-1 and MCB-14...
Straight 10-32 external threaded barb fitting. Max Pressure Rating: 100 psig, when used with appropriately sized polyurethane tubing. With a clamp installed, the limiting factor generally becomes the burst pressure...
Straight 10-32 internal threaded barb fitting. Max Pressure Rating: 100 psig, when used with appropriately sized polyurethane tubing. With a clamp installed, the limiting factor generally becomes the burst pressure...
Straight 5/16-24 external threaded barb fitting for 1/4"" ID soft tubing. Max Pressure Rating: 100 psig, when used with appropriately sized polyurethane tubing. With a clamp installed, the limiting factor...
Straight fitting from 1/16†NPT external thread to barb. Max Pressure Rating: 100 psig, when used with appropriately sized polyurethane tubing. With a clamp installed, the limiting factor generally becomes...
Straight fitting from 1/4†NPT external thread to barb. Max Pressure Rating: 100 psig, when used with appropriately sized polyurethane tubing. With a clamp installed, the limiting factor generally becomes...
Straight fitting from 1/4†NPT internal thread to barb. Max Pressure Rating: 100 psig, when used with appropriately sized polyurethane tubing. With a clamp installed, the limiting factor generally becomes...
Straight fitting from 1/8†NPT external thread to barb. Max Pressure Rating: 100 psig, when used with appropriately sized polyurethane tubing. With a clamp installed, the limiting factor generally becomes...
Straight fitting from 1/8†NPT internal thread to barb. Max Pressure Rating: 100 psig, when used with appropriately sized polyurethane tubing. With a clamp installed, the limiting factor generally becomes...
Straight fitting, from M3 external thread to 1/16†OD tubing. Max Pressure Rating: 150psig Features All components, including the release collar, are fabricated from stainless steel, permitting use in corrosive...
Straight M3x0.5 external threaded barb fitting. Max Pressure Rating: 100 psig, when used with appropriately sized polyurethane tubing. With a clamp installed, the limiting factor generally becomes the burst pressure...
Straight M5x0.8 external threaded barb fitting. Max Pressure Rating: 100 psig, when used with appropriately sized polyurethane tubing. With a clamp installed, the limiting factor generally becomes the burst pressure...
Straight push-to-connect fitting, from 10-32 external thread to 1/16"" OD tubing. Max Pressure Rating: 150psig Materials: 17-7PH and 303 Stainless Steel. Features All components, including the release collar, are fabricated...
Straight push-to-connect fitting, from 10-32 external thread to 1/4"" OD tubing. This design offers convenience, leak-free connections, and corrosion resistance in a space saving package. Max Pressure Rating: 150psig Features...
Straight push-to-connect fitting, from 10-32 external thread to 1/8"" OD tubing. Max Pressure Rating: 150psig Features All components, including the release collar, are fabricated from stainless steel, permitting use in...
Straight push-to-connect fitting, from 10-32 external thread to 5/32"" (4mm) OD tubing. Max Pressure Rating: 150psig Materials: 17-7PH and 303 Stainless Steel. Features All components, including the release collar, are...
Straight push-to-connect fitting, from 10-32 external thread to 6mm OD tubing. Max Pressure Rating: 150psig Materials: 17-7PH and 303 Stainless Steel. Features All components, including the release collar, are fabricated...
Straight push-to-connect fitting, from 5/16-24 external thread to 3/8"" OD tubing. Max Pressure Rating: 150psig Materials: 17-7PH and 303 Stainless Steel. Features All components, including the release collar, are fabricated...
Straight push-to-connect fitting, from ¼-28 external thread to 1/4"" OD tubing. Max Pressure Rating: 150psig Materials: 17-7PH and 303 Stainless Steel. Features All components, including the release collar, are fabricated...
Straight union push-to-connect fitting, from 1/4"" OD tubing to 1/4"" OD tubing. Max Pressure Rating: 150psig Features All components, including the release collar, are fabricated from stainless steel, permitting use...
Straight ¼-28 external threaded barb fitting. Max Pressure Rating: 100 psig, when used with appropriately sized polyurethane tubing. With a clamp installed, the limiting factor generally becomes the burst pressure...
Test plugs with 10-32 or 1/4-28 threads. Plugs are knurled for fast and easy finger tight installation. All plugs also have a 3/16"" recessed hex drive. Material: 303 Stainless Steel.
The GCP series fittings are designed to allow easy connection from 3/8-24 or 1/2-20 threaded compressed gas cylinders directly to the inlet port of a Beswick multi-stage regulator such as...
The muffler can be used for reducing exhaust and inlet noise or for filtering in pneumatic circuits. 5 and 40 micron sintered elements are available. Max Pressure Rating: 300 psig...
The QD3L product line features high flow quick disconnects with a double shut off dry break feature. Internal and external ends will shut off when disconnected. The dry break connects...
The QD3NL product line features high flow quick disconnects with a double shut off dry break feature and no latching mechanism. Internal and external ends will shut off when disconnected.
The SSF is a universal straight adapter fitting with 10-32, 1/4-28 or 5/16-24 male to female threads. Allows two connected components to swivel permitting any angular relationship between the components.
Tube plug fitting. Used to block unused tubing. Features Beswick’s proprietary single edged ""line contact"" barb allows tubing to be pushed onto the fitting easily by hand, while still providing...
Tubing supported cross fitting, used to join four tubes or hoses of the same inside diameter. Max Pressure Rating: 100 psig, when used with appropriately sized polyurethane tubing. With a...
Tubing supported in-line nipple. Used to join two tubes or hoses of the same inside diameter. Max Pressure Rating: 100 psig, when used with appropriately sized polyurethane tubing. With a...
Tubing supported in-line reducing nipple. Used to join two tubes or hoses of different inside diameters. Max Pressure Rating: 100 psig, when used with appropriately sized polyurethane tubing. With a...
Two piece replacement ferrules for stainless steel Beswick compression fittings. Features Two piece ferrules are used on Beswick stainless steel compression fittings. Front ferrules are the cone shaped component that...
Ultra miniature, adjustable position elbow fitting, with 10-32 thread and built-in barb. Max Pressure Rating: 100 psig, when used with appropriately sized polyurethane tubing. With a clamp installed, the limiting...
Ultra miniature, adjustable position elbow fitting, with 10-32 thread, built-in barb. This fitting is similar to the MLAS series, but features a raised hex head stud for installation, rather than...
Ultra miniature, adjustable position street tee fitting, with 10-32 external thread, and built-in reducing barbs, for two tubes or hoses with different inside diameters. Max Pressure Rating: 100 psig, when...
Ultra miniature, adjustable position tee fitting, with 10-32 external thread and built-in barbs, for two tubes or hoses of the same inside diameter. Max Pressure Rating: 100 psig, when used...
Ultra miniature, adjustable position tee fitting, with 10-32 external thread and built-in reducing barbs, for two tubes or hoses with different inside diameters. Max Pressure Rating: 100 psig, when used...
Ultra miniature, adjustable position tee fitting, with 10-32 external thread, and two built-in barbs. This fitting is similar to the MTAS series, but features a raised 5/16†hex head stud...
Ultra miniature, fixed position elbow fitting, with 10-32 thread and built-in barb. Max Pressure Rating: 100 psig, when used with appropriately sized polyurethane tubing. With a clamp installed, the limiting...
Ultra miniature, fixed position tee fitting, with 10-32 external thread and two built-in barbs. Max Pressure Rating: 100 psig, when used with appropriately sized polyurethane tubing. With a clamp installed,...
Universal adapter fitting with 10-32 female threads. Used to connect two components with 10-32 male threads and permits any angular relationship of the connected components. The MU adapter can also...
Universal nipple fitting with 10-32 male threads. Used to connect two components with 10-32 female threads and permits any angular relationship of the connected components. Max Pressure Rating: 300psig Features...