Beswick Engineering Co., Inc. Datasheets for Air Cylinders

Air cylinders are pneumatic linear actuators that are driven by a pressure differential in the cylinder's chambers. They may be single-acting (with a spring return) or double-acting.
Air Cylinders: Learn more

Product Name Notes
The 2-640 series 1"" bore cylinders are made from brass or stainless steel with a clevis style tail. This novel design has the piston rod supported with two composite bushings.
The 7/16"" bore air cylinder is available with 5/32"" stroke and features a spring return option. Force Factor: 0.150 in extension, 0.138 in retraction. Maximum Pressure Range: 250psig. Approximate Weight:...