Beswick Engineering Co., Inc. Datasheets for Compressed Air Filters
Compressed air filters are used to remove water, oil, oil vapor, dirt, and other contaminants from a compressed air supply.
Compressed Air Filters: Learn more
| Product Name | Notes |
|---|---|
| 5/16"" hex head breather with a mesh screen filter element (opposite to 10-32 or M5 male thread). The breather is used to keep foreign material from entering a fluid circuit. | |
| 5/16"" hex head breather with a sintered filter element (opposite to 10-32 or M5 male thread). The breather is used to keep foreign material from entering a fluid circuit. 5,... | |
| A 20 micron sintered filter element is contained within an M3 male threaded barb fitting. Max Pressure Rating: 100 psig, when used with appropriately sized polyurethane tubing. With a clamp... | |
| Adjustable position elbow with 10-32 or M5 thread, 5/16"" hex head stud, and built-in barb. A porous sintered filter or wire mesh screen is pressed into the external threaded end... | |
| Low profile, adjustable position elbow with 10-32 or M5 thread and built-in barb. A porous sintered filter or wire mesh screen is pressed into the external threaded end of the... | |
| Straight barb fitting with integrated wire mesh filter element. The filter element is contained within a 10-32 male thread. Max Pressure Rating: 100 psig, when used with appropriately sized polyurethane... | |
| The filter element is contained within a 10-32 male threaded barb fitting. 5, 20, and 40 micron sintered filter elements available Max Pressure Rating: 100 psig, when used with appropriately... | |
| The filter element is contained within a 10-32 male to 10-32 female or M5 male to M5 female threaded fitting so that components may be stacked for maximum efficiency and... | |
| The filter element is contained within a 10-32 or M5 male to female threaded fitting so that components may be stacked for maximum efficiency and compactness. The filter is pressed... | |
| The filter element is contained within a M3 X 0.5 male to M3 X 0.5 female threaded fitting so that components may be stacked for maximum efficiency and compactness. The... | |
| The filter element is contained within an M5 male threaded barb fitting. 5, 20, and 40 micron sintered filter elements available. The barb is designed for use with 1/16"" ID... |