Beswick Engineering Co., Inc. Datasheets for Flow Orifices and Flow Restrictors

Flow orifices and flow restrictors contain precision-machined holes and filters or screens to restrict flow and reduce pressure. They are available as stand-alone devices and in kits, assemblies, restrictors, and restrictor valves.
Flow Orifices and Flow Restrictors: Learn more

Product Name Notes
1/8†NPT male threaded barb fitting with a pressed in sapphire jewel for precise flow restriction. Max Pressure Rating: 100 psig, when used with appropriately sized polyurethane tubing. With a...
1/8†NPT male threaded barb fitting with micro-drilled orifice for precise flow restriction. Max Pressure Rating: 100 psig, when used with appropriately sized polyurethane tubing. With a clamp installed, the...
10-32 female to 10-32 male fitting with sapphire jewel. Jewel is pressed into brass bodies. For stainless steel models, jewel is held in place with a stainless steel retaining screw...
10-32 male threaded barb fitting with a pressed in sapphire jewel for precise flow restriction. Max Pressure Rating: 100 psig, when used with appropriately sized polyurethane tubing. With a clamp...
10-32 male threaded barb fitting with micro-drilled orifice for precise flow restriction. Max Pressure Rating: 100 psig, when used with appropriately sized polyurethane tubing. With a clamp installed, the limiting...
10-32 male threaded fitting with micro-drilled orifice for precise flow restriction. Max Pressure Rating: 1,000 psig for brass and 2,000 psig for stainless steel. Features Beswick has developed specialized micro-drilling...
10-32, M5 or M3 female to male threaded fitting with micro-drilled orifice for precise flow restriction. Max Pressure Rating: 10-32 and M5 threaded configurations are rated to 1,000 psig in...
M3 male threaded barb fitting with micro-drilled orifice for precise flow restriction. Max Pressure Rating: 100 psig, when used with appropriately sized polyurethane tubing. With a clamp installed, the limiting...
M3 male threaded fitting with micro-drilled orifice for precise flow restriction. Max Pressure Rating: 1,000 psig Features Beswick has developed specialized micro-drilling technology to produce precision orifices as small as...
M5 male threaded barb fitting with micro-drilled orifice for precise flow restriction. Max Pressure Rating: 100 psig, when used with appropriately sized polyurethane tubing. With a clamp installed, the limiting...
The Beswick MIL-FOFC contains a factory pre-set orifice and check valve. The orifice meters flow in the forward direction, while the check valve permits free return flow. This valve is...
Tubing supported in-line barb fitting with a pressed in sapphire jewel for precise flow restriction. Max Pressure Rating: 100 psig, when used with appropriately sized polyurethane tubing. With a clamp...
Tubing supported in-line barb fitting with micro-drilled orifice for precise flow restriction. Max Pressure Rating: 100 psig, when used with appropriately sized polyurethane tubing. With a clamp installed, the limiting...