Beswick Engineering Co., Inc. Datasheets for Quick Couplers

Quick couplers are used in a hydraulic or pneumatic system to quickly connect lines without losing fluid or fluid pressure.
Quick Couplers: Learn more

Product Name Notes
External end of Beswick QH series high flow quick disconnect. Internal and external ends will shut off when disconnected. Max Pressure Rating: 500 psig while connected. 200 psig while connecting...
External end of Beswick QH series high flow quick disconnect. Internal end will shut off when disconnected. Max Pressure Rating: 500 psig while connected. Take caution when disconnecting lines under...
External end of the Beswick QM3 series ultra miniature M3 quick disconnect. Internal end will shut off when disconnected. The QM3 series is a great fit for applications with limited...
External end of the multiple line quick disconnect. The snap-type multiple line quick disconnect features a releasing sleeve that permits one-hand connecting or disconnecting of several fluid lines simultaneously. Simply...
External half Beswick series QD dry break quick disconnect assembly. The dry break quick disconnect functions similar to a double shut-off quick disconnect however it provides a higher level of...
External half Beswick series QDM3 dry break quick disconnect assembly. The dry break quick disconnect functions similar to a double shut-off quick disconnect however it provides a higher level of...
External half of a non-latching dry break quick disconnect assembly with automatic shut-off, for use with dry break internal end. Non-latching versions of our dry break quick disconnects are useful...
External half of a non-latching quick disconnect assembly, for use with single shut-off internal end. No shut-off provided in external end. Nonlatching versions of our single shut-off quick disconnects are...
External half of Beswick series QB bayonet dry break quick disconnect for high pressure applications. Internal and external end will shut off when disconnected. Additionally, the design minimizes dead volume...
External half of Beswick series QB bayonet quick disconnect for high pressure applications. Internal end (QBI) will shut off when disconnected. Max Pressure Rating: 3,000 psig while connected Take caution...
External half of our standard snap-type quick disconnect assembly. This QDC-101-E series is compatible with both the single shut off QDC-101-I series and QDC-101-I-NS no shut off series internal quick...
External half of the Beswick series QDM34L dry break quick disconnect multi-line assembly. The assembly incorporates a keyed location pin to insure correct orientation of the fluid lines during connection.
External half of the double shut off snap-type quick disconnect assembly. An automatic shut-off within both halves closes to prevent flow to atmosphere upon disconnection. Max Pressure Rating: 500 psig...
Internal end of Beswick QH series high flow quick disconnect. Internal and external ends will shut off when disconnected. Max Pressure Rating: 500 psig while connected. 200 psig while connecting...
Internal end of Beswick QH series high flow quick disconnect. Internal end will shut off when disconnected. Max Pressure Rating: 500 psig while connected. Take caution when disconnecting lines under...
Internal end of the Beswick miniature screw-type quick disconnect. When the internal end (QDC-1F, QDC-2F or QDC-5F) and the external end (QDC-1M, QDC-2M or QDC-3M) are screwed together, a valve...
Internal end of the Beswick QM3 series ultra miniature M3 quick disconnect. Internal end will shut off when disconnected. The QM3 series is a great fit for applications with limited...
Internal end of the multiple line quick disconnect. The snap-type multiple line quick disconnect features a releasing sleeve that permits one-hand connecting or disconnecting of several fluid lines simultaneously. Simply...
Internal half Beswick series QB dry break quick disconnect assembly. The dry break quick disconnect functions similar to a double shut-off quick disconnect however it provides a higher level of...
Internal half Beswick series QDM3I-3 dry break quick disconnect assembly. The dry break quick disconnect functions similar to a double shut-off quick disconnect however it provides a higher level of...
Internal half of a non-latching dry break quick disconnect assembly with automatic shut-off, for use with dry break external end. Non-latching versions of our dry break quick disconnects are useful...
Internal half of a non-latching quick disconnect assembly with automatic shut-off, for use with single shut-off external end. Non-latching versions of our single shut-off quick disconnects are useful for applications...
Internal half of Beswick series QB bayonet dry break quick disconnect for high pressure applications. Internal and external end will shut off when disconnected. Additionally, the design minimizes dead volume...
Internal half of Beswick series QB bayonet quick disconnect for high pressure applications. Built in shut off mechanism will shut off when disconnected. Max Pressure Rating: 3,000 psig while connected...
Internal half of the Beswick series QDM34L dry break quick disconnect multi-line assembly. The four line quick disconnect features a releasing sleeve that permits one-hand connecting or disconnecting of several...
Internal half of the double shut off snap-type quick disconnect assembly. An automatic shut-off within both halves closes to prevent flow to atmosphere upon disconnection. Max Pressure Rating: 500 psig...
Internal half of the snap-type quick disconnect assembly with integrated automatic shut off . Max Pressure Rating: 500 psig while connected. Take caution when disconnecting lines under pressure since the...
Internal half of the snap-type quick disconnect assembly with no automatic shut off. Line remains open to atmosphere when disconnected. Max Pressure Rating: 500 psig while connected. Take caution when...
NOTICE: The QDC-1M, QDC-2M and QDC-3M are not recommended for new designs. They are scheduled to be discontinued once current stock is depleted. External end of miniature screw-type quick disconnect.
The QD3L product line features high flow quick disconnects with a double shut off dry break feature. Internal and external ends will shut off when disconnected. The dry break connects...
The QD3NL product line features high flow quick disconnects with a double shut off dry break feature and no latching mechanism. Internal and external ends will shut off when disconnected.