Beswick Engineering Co., Inc. Datasheets for Check Valves
Check valves are self-activating safety valves that permit gases and liquids to flow in only one direction, preventing process flow from reversing. They are classified as one-way directional valves.
Check Valves: Learn more
| Product Name | Notes |
|---|---|
| "The CKV38 series check valve permits free flow in one direction and no (checked) flow in the opposite direction. The valve is specified in many applications because of its very... | |
| The Beswick CKVA is a poppet style check valve with adjustable cracking pressure. The cracking pressure can be adjusted from 2 psig to 60 psig. This valve requires back pressure... | |
| The CKV series check valve permits free flow in one direction and no flow (checked) in the opposite direction. This valve is specified in many applications because of its very... | |
| This Ultra Miniature low cracking pressure check valve permits free flow in one direction and no flow (checked) in the opposite direction. This valve is specified in many applications because... |