SAE International HOSE ASSEMBLY, POLYTETRAFLUOROETHYLENE (PTFE), WIRE REINFORCED 204 °C, 28 000 kPa, HYDRAULIC, METRIC MA614

Description
This SAE Aerospace Standard establishes the requirements for polytetrafluoroethyl ene (PTFE) hose assemblies for use in aerospace hydraulic systems at temperatures between -55 °C and 204 °C and at a nominal pressure up to 28 000 kPa (280 bar). The hose assemblies are also suitable for use within the same temperature and pressure limitations in aerospace pneumatic systems where some gaseous diffusion through the wall of the PTFE liner can be tolerated. The use of these hose assemblies in high pressure pneumatic storage systems is not recommended. In addition, installations in which the limits specified herein are exceeded, or in which the application is not covered specifically by this document, for example, oxygen, shall be subject to the approval of the purchaser.
Description
This SAE Aerospace Standard establishes the requirements for polytetrafluoroethyl ene (PTFE) hose assemblies for use in aerospace hydraulic systems at temperatures between -55 °C and 204 °C and at a nominal pressure up to 28 000 kPa (280 bar). The hose assemblies are also suitable for use within the same temperature and pressure limitations in aerospace pneumatic systems where some gaseous diffusion through the wall of the PTFE liner can be tolerated. The use of these hose assemblies in high pressure pneumatic storage systems is not recommended. In addition, installations in which the limits specified herein are exceeded, or in which the application is not covered specifically by this document, for example, oxygen, shall be subject to the approval of the purchaser.

Suppliers

Company
Product
Description
Supplier Links
HOSE ASSEMBLY, POLYTETRAFLUOROETHYLENE (PTFE), WIRE REINFORCED 204 °C, 28 000 kPa, HYDRAULIC, METRIC - MA614 - SAE International
Warrendale, PA, United States
HOSE ASSEMBLY, POLYTETRAFLUOROETHYLENE (PTFE), WIRE REINFORCED 204 °C, 28 000 kPa, HYDRAULIC, METRIC
MA614
HOSE ASSEMBLY, POLYTETRAFLUOROETHYLENE (PTFE), WIRE REINFORCED 204 °C, 28 000 kPa, HYDRAULIC, METRIC MA614
This SAE Aerospace Standard establishes the requirements for polytetrafluoroethyl ene (PTFE) hose assemblies for use in aerospace hydraulic systems at temperatures between -55 °C and 204 °C and at a nominal pressure up to 28 000 kPa (280 bar). The hose assemblies are also suitable for use within the same temperature and pressure limitations in aerospace pneumatic systems where some gaseous diffusion through the wall of the PTFE liner can be tolerated. The use of these hose assemblies in high pressure pneumatic storage systems is not recommended. In addition, installations in which the limits specified herein are exceeded, or in which the application is not covered specifically by this document, for example, oxygen, shall be subject to the approval of the purchaser.

This SAE Aerospace Standard establishes the requirements for polytetrafluoroethylene (PTFE) hose assemblies for use in aerospace hydraulic systems at temperatures between -55 °C and 204 °C and at a nominal pressure up to 28 000 kPa (280 bar). The hose assemblies are also suitable for use within the same temperature and pressure limitations in aerospace pneumatic systems where some gaseous diffusion through the wall of the PTFE liner can be tolerated. The use of these hose assemblies in high pressure pneumatic storage systems is not recommended. In addition, installations in which the limits specified herein are exceeded, or in which the application is not covered specifically by this document, for example, oxygen, shall be subject to the approval of the purchaser.

Supplier's Site

Technical Specifications

  SAE International
Product Category Standards and Technical Documents
Product Number MA614
Product Name HOSE ASSEMBLY, POLYTETRAFLUOROETHYLENE (PTFE), WIRE REINFORCED 204 °C, 28 000 kPa, HYDRAULIC, METRIC
Unlock Full Specs
to access all available technical data

Similar Products