Accuris Datasheets for Standards and Technical Documents

Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more

Page: 1 500 650 700 750 800 850 900 930 940 950 960 970 980 985 986 987 988 989 990 991 992 993 994 995 996 997 1000 1010 1020 1030 1040 1050 1100 1150 1200 1250 1300 1350 1500 1620
Product Name Notes
CABLE ASSEMBLIES, MAGNETIC MINESWEEPING, TYPE CL2B
CABLE ASSEMBLY, AIRCRAFT AUTONAVIGATOR ALIGNMENT, UMBILICAL
CABLE REELS, ACOUSTIC, COMPLETE WITH HYDRAULIC MOTOR AND CONTROLS (FOR NAVAL SHIPBOARD USE)
CABLE REELS, MACAS AND MONITOR COMPLETE WITH HYDRAULIC MOTOR AND CONTROLS (FOR NAVAL SHIPBOARD USE)
CABLE REELS, MAGNETIC, COMPLETE WITH HYDRAULIC MOTOR AND CONTROLS (NAVAL SHIPBOARD USE)
CABLE, ELECTRIC, 600 VOLTS, LIGHT-WEIGHT, FOUR CONDUCTOR, LOW POWER, TYPE FXW (INCLUDING VARIATION TYPE FXOW)
CABLE, ELECTRIC, 600 VOLTS, LIGHT-WEIGHT, FOUR- CONDUCTOR, LOW POWER, TYPE FX
CABLE, ELECTRIC, 600 VOLTS, LIGHT-WEIGHT, MULTI -PAIR, AWG 22, TYPE 2XS (INCLUDING VARIATION TYPE 2XSO)
CABLE, ELECTRIC, 600 VOLTS, LIGHT-WEIGHT, MULTI- PAIR, AWG 20, TYPE TTXS (INCLUDING VARIATION TYPE TTXSO)
CABLE, ELECTRIC, 600 VOLTS, LIGHT-WEIGHT, MULTI- PAIR, AWG 22, TYPE 2XAO
CABLE, ELECTRIC, 600 VOLTS, LIGHT-WEIGHT, MULTI- PAIR, AWG 26, TYPE 2XO
CABLE, ELECTRIC, 600 VOLTS, LIGHT-WEIGHT, MULTI- PAIR, AWG 26, TYPE 2XSX0
CABLE, ELECTRIC, 600 VOLTS, LIGHT-WEIGHT, MULTI-CONDUCTOR, AWG 16, TYPE MXSO
CABLE, ELECTRIC, 600 VOLTS, LIGHT-WEIGHT, MULTI-CONDUCTOR, AWG 18, TYPE MXCW (INCLUDING VARIATION TYPE MXCOW)
CABLE, ELECTRIC, 600 VOLTS, LIGHT-WEIGHT, MULTI-CONDUCTOR, AWG 20, TYPE MXO
CABLE, ELECTRIC, 600 VOLTS, LIGHT-WEIGHT, MULTI-CONDUCTOR, AWG 22, TYPE 1XMSO
CABLE, ELECTRIC, 600 VOLTS, LIGHT-WEIGHT, MULTI-CONDUCTOR, AWG 22, TYPE 1XSOW
CABLE, ELECTRIC, 600 VOLTS, LIGHT-WEIGHT, MULTI-PAIR, AWG 18, TYPE 2XSW (INCLUDING VARIATION TYPE 2XSOW)
CABLE, ELECTRIC, 600 VOLTS, LIGHT-WEIGHT, MULTI-PAIR, AWG 20, TYPE TTX
CABLE, ELECTRIC, 600 VOLTS, LIGHT-WEIGHT, MULTI-PAIR, AWG 22, TYPE 2XSAW (INCLUDING VARIATION TYPE 2XSAOW)
CABLE, ELECTRIC, 600 VOLTS, LIGHT-WEIGHT, MULTI-PAIR, AWG 22, TYPE TTXW (INCLUDING VARIATION TYPE TTXOW)
CABLE, ELECTRIC, 600 VOLTS, LIGHT-WEIGHT, MULTI-PAIR, AWG 26, TYPE 2XOW
CABLE, ELECTRIC, 600 VOLTS, LIGHT-WEIGHT, MULTI-TRIAD, AWG 18, TYPE 3XS
CABLE, ELECTRIC, 600 VOLTS, LIGHT-WEIGHT, MULTI-TRIAD, AWG 18, TYPE 3XSW (INCLUDING VARIATION TYPE 3XSOW)
CABLE, ELECTRIC, 600 VOLTS, LIGHT-WEIGHT, SEVEN- CONDUCTOR, LOW POWER, TYPE 7XW
CABLE, ELECTRIC, 600 VOLTS, LIGHT-WEIGHT, THREE CONDUCTOR, LOW POWER, TYPE TX
CABLE, ELECTRIC, 600 VOLTS, LIGHT-WEIGHT, THREE- CONDUCTOR, LOW POWER, TYPE TXW (INCLUDING VARIATION TYPE TXOW)
CABLE, ELECTRIC, 600 VOLTS, LIGHT-WEIGHT, TWO CONDUCTOR, POWER, TYPE DXW (INCLUDING VARIATION TYPE DXOW)
CABLE, ELECTRIC, 600 VOLTS, LIGHT-WEIGHT, TWO-CONDUCTOR, LOW POWER, TYPE DX
CABLE, ELECTRICAL, 1000 VOLTS, TYPE LS6SGU
CABLE, ELECTRICAL, 1000 VOLTS, TYPE LS7SGU
CABLE, ELECTRICAL, 1000 VOLTS, TYPE LSDSGU
CABLE, ELECTRICAL, 1000 VOLTS, TYPE LSFSGU
CABLE, ELECTRICAL, 1000 VOLTS, TYPE LSMSCU (INCLUDING VARIATION LSMSCS)
CABLE, ELECTRICAL, 1000 VOLTS, TYPE LSSSGU (INCLUDING VARIATION LSSSGA)
CABLE, ELECTRICAL, 1000 VOLTS, TYPE LSTSGU (INCLUDING VARIATION LSTSGA)
CABLE, ELECTRICAL, 300 VOLTS, TYPE LSMU (INCLUDING VARIATION LSMUS)
CABLE, ELECTRICAL, 300 VOLTS, TYPE LSTTOP
CABLE, ELECTRICAL, 300 VOLTS, TYPE LSTTRS
CABLE, ELECTRICAL, 300 VOLTS, TYPE LSTTSU
CABLE, ELECTRICAL, 5000 VOLTS, TYPE LS5KVTSGU (INCLUDING VARIATION LS5KVTSGA)
CABLE, ELECTRICAL, 600 VOLT, TYPE LSCVSF
CABLE, ELECTRICAL, 600 VOLTS, TYPE LS2AU (INCLUDING VARIATION LS2AUS)
CABLE, ELECTRICAL, 600 VOLTS, TYPE LSSSF
CABLE, ELECTRICAL, 600 VOLTS, TYPES LSDPS, LSFPS, LSTPS AND LS7PS
CABLE, ELECTRICAL, 600 VOLTS, TYPES LSSHOF, LSDHOF, LSTHOF AND LSFHOF
CABLE, ELECTRICAL, TYPE LS1S50MU (INCLUDING VARIATION LS1S50MUS)
CABLE, ELECTRICAL, TYPE LS1SWU
CABLE, ELECTRICAL, TYPE LS2SU (INCLUDING VARIATION LS2SUS)
CABLE, ELECTRICAL, TYPE LSPBTMU
CABLE, ELECTRICAL, TYPE LSPI
CABLE, ELECTRICAL, TYPES LSTCJU AND LSTCTU
CABLE, ELECTRICAL, TYPES LSTCJX, LSTCKX AND LSTCTX
CABLE, SPECIAL PURPOSE, RADIO FREQUENCY, BUOYANT, TYPE RG-374/U
CABLES AND CORDS, ELECTRIC, LOW SMOKE, FOR SHIPBOARD USE, GENERAL SPECIFICATION FOR
CABLES, LIGHT-WEIGHT, ELECTRIC, FOR SHIPBOARD USE, GENERAL SPECIFICATION FOR
CANISTER, C1
CANISTER, OXYGEN BREATHING APPARATUS, TYPE A-4 TRAINING KIT
Cast Polymethyl Methacrylate for Sheet Stock Custom Castings, and Finished Windows
CAST POLYMETHYL METHACRYLATE FOR SHEET STOCK, CUSTOM CASTINGS, AND FINISHED WINDOWS
CASTINGS, NICKEL-CHROMIUM-MOLY BDENUM-COLUMBIUM ALLOY
CASTINGS, STEEL, MARTENSITIC, CORROSION-RESISTANT
CHAIN, 4-3/4 INCH STUD LINK, ANCHOR, STEEL, FLASH BUTT WELDED
CHAIN, STUD LINK, ANCHOR, LOW ALLOY STEEL, FLASH BUTT WELDED
CHAIRS, STACKING, STEEL, NAVAL SHIPBOARD USE
CHARCOAL, ACTIVATED, HIGH PRIORITY
CHRONOMETER, QUARTZ CRYSTAL, BATTERY-POWERED, METRIC
CLEANER, ULTRASONIC, TELETYPE MACHINES
CLEANER, VACUUM, ASBESTOS REMOVAL
CLOCK, WALL (BATTERY POWERED)
CLOTH, ACETATE, FLUORESCENT
CLOTH, DRAPERY, BUNK CURTAIN, SLIPCOVERS, AND LABELS, FIRE RETARDANT
CLOTH, SILICA GLASS; CLOTH, COATED, GLASS, SILICONE RUBBER COATED
COBALT-CHROMIUM-TUNG STEN-NICKEL AND COBALT- CHROMIUM-TUNGSTEN ALLOY BARS AND FORGINGS
COIL ASSEMBLY, COMPASS COMPENSATING (DEGAUSSING), TYPE "K-2"
COMMUNICATIONS SYSTEMS INTEGRATED VOICE
COMPACTORS, TRASH (NAVAL SHIPBOARD USE)
COMPUTER, DIGITAL DATA, GENERAL PURPOSE, CP-967(V)/UYK
CONDITIONER SOLID STATE (NAVAL SHIPBOARD)
CONNECTION BOX, 15 FEET SUBMERSIBLE, FOR DEGAUSSING CABLES (SYMBOL NUMBERS 477.1 AND 477.2)
CONNECTION BOX, 15 FEET SUBMERSIBLE, FOR DEGAUSSING CABLES (SYMBOL NUMBERS 478.2, 478.3, 478.4)
CONNECTION BOX, 15 FEET SUBMERSIBLE, FOR DEGAUSSING CABLES (SYMBOL NUMBERS 479.1 AND 479.2)
CONNECTION BOX, 15 FEET SUBMERSIBLE, FOR DEGAUSSING CABLES (SYMBOL NUMBERS 480.3, 480.4, 480.5, 480.6, 480.7)
CONNECTION BOXES, 15 FEET SUBMERSIBLE, FOR DEGAUSSING CABLES (NAVAL SHIPBOARD USE) GENERAL SPECIFICATION FOR
CONNECTOR ASSEMBLIES, SWITCH HOUSING ASSEMBLY
CONNECTOR ASSEMBLIES; DUAL PURPOSE, SUBMARINE SHORE POWER TRANSFER (AC) AND DSRV BATTERY CHARGING (DC), 500 VOLTS, 400 AMPERES, 60 HERTZ, THREE-PHASE, SYMBOLS 1150 AND 1150.1
CONNECTOR ASSEMBLIES; PLUG, POWER TRANSFER, SHORE TO SHIP AND SHIP TO SHIP, 500 VOLTS, 500 AMPERES, 60 HERTZ, SYMBOL NUMBER 1160
Connector Assemblies; Plug, Submarine Shore Power Transfer, Shore to Ship and Ship to Ship, 500 Volts, 400 Amperes, 60 Hertz, Three-Phase Symbol Number 1149
CONNECTOR ASSEMBLIES; PLUG, SUBMARINE SHORE POWER TRANSFER, SHORE TO SHIP AND SHIP TO SHIP, 500 VOLTS, 400 AMPERES, 60 HERTZ, THREE-PHASE, SYMBOL NUMBER 1149
CONNECTOR ASSEMBLIES; PLUGS AND RECEPTACLES, ELECTRIC POWER TRANSFER, SHORE TO SHIP AND SHIP TO SHIP, GENERAL SPECIFICATION FOR
CONNECTOR ASSEMBLIES; PLUGS AND RECEPTACLES, ELECTRIC POWER TRANSFER, SHORE TO SHIP AND SHIP TO SHIP, GENERAL SPECIFICATIONS FOR
CONNECTOR ASSEMBLIES; PLUGS AND RECEPTACLES, ELECTRIC, POWER TRANSFER, SHORE TO SHIP AND SHIP TO SHIP, 500 VOLTS, 500 AMPERES, 60 HERTZ, SYMBOL NUMBERS 1162.1, 1162.2 AND 1162.3
CONNECTOR ASSEMBLIES; RECEPTACLE, AND RECEPTACLE - CABLED, POWER TRANSFER, SHORE TO SHIP AND SHIP TO SHIP, 500 VOLTS, 500 AMPERES, 60 HERTZ, SYMBOL NUMBER 1161
Connector Assemblies; Receptacle, and Receptacle-Cabled, Power Transfer, Shore to Ship and Ship to Ship, 500 Volts, 500 Amperes, 60 Hertz, Symbol Number 1161
CONNECTOR, ELECTRIC, RECTANGULAR, MINIATURE POLARIZED SHELL, RACK AND PANEL PIN CONTACT, SIZE 20, CRIMP REMOVABLE
CONNECTOR, ELECTRIC, RECTANGULAR, MINIATURE POLARIZED SHELL, RACK AND PANEL SOCKET CONTACT, SIZE 20, CRIMP REMOVABLE
CONNECTOR, ELECTRIC, RECTANGULAR, MINIATURE POLARIZED SHELL, RACK AND PANEL, SOCKET CONTACT, SIZE 22D, CRIMP REMOVABLE
CONNECTOR, ELECTRIC, RECTANGULAR, MINIATURE, POLARIZED SHELL, RACK AND PANEL PIN CONTACT, SIZE 22D, CRIMP REMOVABLE
CONNECTOR, ELECTRIC, RECTANGULAR, MINIATURE, POLARIZED SHELL, RACK AND PANEL, PIN CONTACTS, CRIMP REMOVABLE, SHIELDED, SIZE 16
CONNECTOR, ELECTRIC, RECTANGULAR, MINIATURE, POLARIZED SHELL, RACK AND PANEL, SOCKET CONTACTS, CRIMP REMOVABLE, SHIELDED, SIZE 16
CONNECTOR, ELECTRIC, RECTANGULAR, MINIATURE, POLARIZED SHELL, RACK AND PANEL, SOCKET CONTACTS, CRIMP REMOVABLE, SHIELDED, SIZE 8
CONNECTOR, ELECTRIC, RECTANGULAR, MINIATURE, POLARIZED SHELL, RACK AND PANEL, SOCKET CONTACTS, CRIMP REMOVABLE
CONNECTOR, HULL INSERTS, TYPE VII
CONNECTOR, PLUG, FOR HULL INSERTS, TYPE VI
CONNECTOR, PLUG, GLASS REINFORCED POLYMER, TYPE I MOLDED, THREE- AND FOUR-CONDUCTOR
CONNECTOR, PLUG, TYPE I, 90-DEGREE, MOLDED, THREE-, FOUR-, AND FIVE-CONDUCTOR
CONNECTOR, PLUG, TYPE I, MOLDED, 80-CONDUCTOR
CONNECTOR, PLUG, TYPE I, MOLDED, SEVEN- AND NINE-CONDUCTOR (STRAIGHT AND 90 DEGREES)
CONNECTOR, PLUG, TYPE I, MOLDED, THREE-CONDUCTOR, FOR THOF-9 CABLE
CONNECTOR, PREFORM MOLDED INSERTS, FOR MOLDED PLUGS, TYPE I
CONNECTOR, RECEPTACLE, MULTI-PIN, TYPE V, FOR TYPE 2SWF CABLES
CONNECTOR, RECEPTACLE, TYPE IV, 80-CONDUCTOR
CONNECTOR, SINGLE CABLE, TYPE III, FOR DSS-3 CABLE
CONNECTOR, SINGLE CABLE, TYPE III, FOR TYPE 2SWF CABLES
CONNECTOR, SINGLE CABLE, TYPE III, SEVEN- AND NINE-CONDUCTOR
CONNECTOR, SINGLE CABLE, TYPE III, SEVEN-CONDUCTOR
CONNECTOR, SINGLE CABLE, TYPE III, THREE-CONDUCTOR, FOR THOF-9 CABLE
CONNECTORS, ELECTRIC, RECTANGULAR, MINIATURE, POLARIZED SHELL, RACK AND PANEL, GENERAL SPECIFICATION FOR
CONNECTORS, ELECTRIC, RECTANGULAR, MINIATURE, POLARIZED SHELL, RACK AND PANEL, INSERTION AND REMOVAL TOOLS SIZES 22D, 20 AND 16
CONNECTORS, ELECTRIC, RECTANGULAR, MINIATURE, POLARIZED SHELL, RACK AND PANEL, INSULATION DISPLACEMENT, SOCKET CONTACTS, NONENVIRONMENTAL, CLASS G
CONNECTORS, ELECTRIC, RECTANGULAR, MINIATURE, POLARIZED SHELL, RACK AND PANEL, INSULATION DISPLACEMENT, SOCKET CONTACTS, NONENVIRONMENTAL
CONNECTORS, ELECTRIC, RECTANGULAR, MINIATURE, POLARIZED SHELL, RACK AND PANEL, PIN CONTACTS, GENERAL PURPOSE, CLASS D AND G, CRIMP TYPE
CONNECTORS, ELECTRIC, RECTANGULAR, MINIATURE, POLARIZED SHELL, RACK AND PANEL, PIN CONTACTS, GENERAL PURPOSE, CLASS D AND G, SOLDER TYPE
CONNECTORS, ELECTRIC, RECTANGULAR, MINIATURE, POLARIZED SHELL, RACK AND PANEL, PIN CONTACTS, NONMAGNETIC, CLASS M AND N, CRIMP TYPE
CONNECTORS, ELECTRIC, RECTANGULAR, MINIATURE, POLARIZED SHELL, RACK AND PANEL, PIN CONTACTS, NONMAGNETIC, CLASS M AND N, SOLDER TYPE
CONNECTORS, ELECTRIC, RECTANGULAR, MINIATURE, POLARIZED SHELL, RACK AND PANEL, PLUG, PIN CONTACTS, HERMETIC, CLASSES H AND K
CONNECTORS, ELECTRIC, RECTANGULAR, MINIATURE, POLARIZED SHELL, RACK AND PANEL, RECEPTACLE PIN CONTACTS, NONMAGNETIC, CLASS M AND N, CRIMP TYPE
CONNECTORS, ELECTRIC, RECTANGULAR, MINIATURE, POLARIZED SHELL, RACK AND PANEL, RECEPTACLE, SOCKET CONTACTS, GENERAL PURPOSE, CLASS D AND G, CRIMP TYPE
CONNECTORS, ELECTRIC, RECTANGULAR, MINIATURE, POLARIZED SHELL, RACK AND PANEL, RECEPTACLE, SOCKET CONTACTS, GENERAL PURPOSE, CLASS D AND G, SOLDER TYPE
CONNECTORS, ELECTRIC, RECTANGULAR, MINIATURE, POLARIZED SHELL, RACK AND PANEL, SCREW-LOCK ASSEMBLY, FEMALE
CONNECTORS, ELECTRIC, RECTANGULAR, MINIATURE, POLARIZED SHELL, RACK AND PANEL, SCREW-LOCK ASSEMBLY, MALE
CONNECTORS, ELECTRIC, RECTANGULAR, MINIATURE, POLARIZED SHELL, RACK AND PANEL, SHIELD, RIGHT ANGLE
CONNECTORS, ELECTRIC, RECTANGULAR, MINIATURE, POLARIZED SHELL, RACK AND PANEL, SHIELD, ROUND CLAMP, NONENVIRONMENTAL
CONNECTORS, ELECTRIC, RECTANGULAR, MINIATURE, POLARIZED SHELL, RACK AND PANEL, SHIELD, STRAIGHT, DEEP
CONNECTORS, ELECTRIC, RECTANGULAR, MINIATURE, POLARIZED SHELL, RACK AND PANEL, SHIELD, STRAIGHT, NONENVIRONMENTAL
CONNECTORS, ELECTRIC, RECTANGULAR, MINIATURE, POLARIZED SHELL, RACK AND PANEL, SOCKET CONTACTS, NONMAGNETIC, CLASS M AND N, SOLDER TYPE
CONNECTORS, ELECTRIC, RECTANGULAR, NONENVIRONMENTAL, MINIATURE, POLARIZED SHELL, RACK AND PANEL, PIN CONTACTS, PRINTED WIRING BOARD TERMINATION TYPES
CONNECTORS, ELECTRIC, RECTANGULAR, NONENVIRONMENTAL, MINIATURE, POLARIZED SHELL, RACK AND PANEL, SOCKET CONTACTS, PRINTED WIRING BOARD TERMINATION TYPES
CONNECTORS, PLUG, TYPE I, MOLDED, 14-, 24-, 30-, OR 40-CONDUCTOR (STRAIGHT AND 90 DEGREES)
CONNECTORS, PLUGS, RECEPTACLES, ADAPTERS, HULL INSERTS, AND HULL INSERT PLUGS, PRESSURE-PROOF, GENERAL SPECIFICATION FOR
CONNECTORS, SINGLE CABLE, TYPE III, THREE-, FOUR- OR FIVE-CONDUCTOR
CONTAINER, AMMUNITION, FIBER, SPIRALLY WOUND
CONTAINER, FIBERGLASS REINFORCED PLASTIC, FOR INFLATABLE LIFEBOATS, MARK 5, MOD 2, AND MARK 6
CONTAINER, METAL, FOR PROPELLING CHARGE
CONTROL EQUIPMENT, AUTOMATIC DEGAUSSING, EARTH'S MAGNETIC FIELD DETECTING, TYPE MCD AUTODEG, SHIPS
CONTROLLER, MOTOR, DIRECT CURRENT, NONMAGNETIC, WATERTIGHT MARK 6(B), MOD 2 (MINESWEEPING)
CORD, ELECTRICAL, 300 VOLTS, TYPES LSDCOP AND LSTCOP
COUPLER, FIBER OPTIC CABLE, CABLE SPLITTER, PASSIVE GLASS CONNECTORIZED OUTPUT, TYPE I 820 TO 910 NANOMETERS WAVELENGTHRANGE, 2X2 SYMMETRICAL TRANSMISSION STAR, 50/125 MICROMETER FIBER, GRADED INDEX MULTI MODE BIDIRECTIONAL (METRIC)...
COUPLERS, FIBER OPTIC CABLE, CABLE SPLITTER, PASSIVE GLASS-PIGTAILED OUTPUT, TYPE II, 1280 TO 1360 NANOMETER WAVELENGTH RANGE, 2 X 2 SYMMETRICAL TRANSMISSION STAR, 62.5/125 MICROMETER FIBER, BIDIRECTIONAL
COUPLERS, PASSIVE, FIBER OPTIC, GENERAL SPECIFICATION FOR (METRIC)
COUPLINGS, SEGMENTED, AND SPLIT CLAMPS REATTACHABLE, 2-1/2-, 4-, 6- AND 7-INCH, FOR REFUELING-AT-SEA HOSE
CYLINDER, COMPRESSED AIR, SCUBA DIVER'S STEEL
CYLINDER, COMPRESSED GAS, DIVER'S, FOR DEMAND OPEN CIRCUIT SCUBA
CYLINDER, HIGH PRESSURE AIR, FIBERGLASS REINFORCED PLASTIC (FRP), METAL LINED

<< Prev Next >>