Accuris Datasheets for Standards and Technical Documents
Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more
Page:
1
500
700
750
800
850
900
950
980
990
1000
1010
1020
1030
1034
1035
1036
1037
1038
1039
1040
1041
1042
1043
1044
1045
1046
1050
1060
1070
1080
1090
1100
1150
1200
1250
1300
1350
1400
1500
1620
| Product Name | Notes |
|---|---|
| 3000 GALLON AERIAL BULK FUEL DELIVERY SYSTEM BLADDER | |
| AIRCREW ESCAPE PROPULSION SYSTEMS (AEPS) ROCKET MOTOR, CANOPY JETTISON, MARK 109 MODS 0 AND 1 (LOADED ASSEMBLIES) | |
| ANTI-G GARMENT, CUTAWAY, CSU-13B/P | |
| AUDIBLE SIGNALS: ALARMS, BELLS, BUZZERS, HORNS, AND SIRENS, ELECTRONIC, SHIPBOARD | |
| Base: 155 Millimeter, Metal Parts Cargo Round, M483 | |
| BELT, V: ENGINE ACCESSORY DRIVE, GENERAL SPECIFICATION FOR | |
| BELT, V: ENGINE ACCESSORY DRIVE | |
| CARTRIDGE 40MM PRACTICE - TP M918- PROJECTILE ASSEMBLY FOR METAL PARTS AND LOADING, ASSEMBLING AND PACKAGING | |
| Cartridge, 30 Millimeter: High Explosive Dual Purpose Self-Destruct (HEDPSD), XM1198 | |
| Cartridge, 30 Millimeter: Practice XM950 | |
| Cartridge, 40 Millimeter, Projectile Assembly, Practice - M385A1 | |
| CARTRIDGE, 40MM - M550 ESCAPEMENT ASSEMBLY | |
| CARTRIDGE, 40MM: M918TP LOADING, ASSEMBLING, AND PACKAGING | |
| Cartridge, 5.56MM, Ball, Lead Free Slug - M855A1 | |
| Cartridge, Caliber .38 Special: Ball - M41 | |
| Cartridge, Caliber .50, Ball - M33 | |
| CARTRIDGE, CALIBER .50, BALL, M33 | |
| Cartridge, Caliber .50, Short Range Training Ammunition \x96 M1183 | |
| Cartridge, Caliber .50: Duplex, XM1175 | |
| CARTRIDGE, IMPULSE, MARK 44 MOD 0 | |
| CHASSIS, TRAILER, 2-WHEEL CART TYPE 1/4 TO 3-1/2 TON | |
| CHASSIS, TRAILER, 2-WHEEL CART TYPE 2-1/2 TON | |
| CLAMPS, WIRE, GAS MASK | |
| CLOTH, COATED, COTTON, VINYL COATED, FIRE AND MILDEW RESISTANT | |
| CLOTH, GABARDINE: WOOL, POLYESTER AND WOOL | |
| CLOTH, SATEEN, COTTON | |
| CONNECTORS, PLUG, AND RECEPTACLE (ELECTRICAL, AUDIO, WEATHERPROOF, TEN CONTACT, POLARIZED) | |
| Cord, Electrical (Audio, Miniature) | |
| DAMPING FLUID, SILICONE (SPECIALLY BLENDED) | |
| DATA & TESTS, ENGINEERING, CONTACT REQUIREMENTS FOR AIR LAUNCHED GUIDED MISSILE SYSTEMS | |
| DATA & TESTS, ENGINEERING, CONTRACT REQUIREMENTS FOR GUIDED MISSILE TARGET SYSTEMS | |
| DATA AND TEST, ENGINEERING; CONTRACT REQUIREMENTS FOR AIRCRAFT WEAPON SYSTEMS | |
| DATA BASE, REVISABLE: INTERACTIVE ELECTRONIC TECHNICAL MANUALS, FOR THE SUPPORT OF | |
| DATA DISPLAY SET, AN/ASQ-172 | |
| DATA FOR AERONAUTICAL WEAPON SYSTEMS AND SUPPORT SYSTEMS | |
| DATA FOR AEROSPACE GROUND EQUIPMENT (AGE) | |
| DECAL, ELASTOMERIC PIGMENTED FILM, FOR USE ON EXTERIOR SURFACES | |
| DECALS, FOR USE ON INTERIOR SURFACES | |
| DECELERATION PARACHUTE SYSTEMS, AIRCRAFT, GENERAL REQUIREMENTS FOR | |
| DEHUMIDIFIER, SPACE, MECHANICAL REFRIGERATED, SELF CONTAINED, CASTER MOUNTED | |
| DEHYDRATOR, DESICCANT, HD-186/ASQ | |
| DEICING SYSTEM, PNEUMATIC BOOT, AIRCRAFT, GENERAL SPECIFICATION FOR | |
| DELAY COMPOSITION, T-10 | |
| DELAY COMPOSITION, Z-1 | |
| DELAY LINE MX-1381/APM-66 | |
| DELAY LINES, 14-PIN DIP COMPATIBLE, 10 TAP | |
| DELAY LINES, 14-PIN DIP COMPATIBLE, 3 DELAY CIRCUITS PER PACKAGE | |
| DELAY LINES, 14-PIN DIP COMPATIBLE, 5 TAP | |
| DELAY LINES, ACTIVE, 16-PIN DIP COMPATIBLE, PROGRAMMABLE 3-BIT, EMITTER-COUPLED LOGIC | |
| DELAY LINES, ACTIVE, 16-PIN DIP COMPATIBLE, PROGRAMMABLE 3-BIT, TTL COMPATIBLE, WITH INPUT BUFFER | |
| DELAY LINES, ACTIVE, 16-PIN DIP COMPATIBLE, PROGRAMMABLE 3-BIT, TTL COMPATIBLE | |
| DELAY LINES, ACTIVE, GENERAL SPECIFICATION FOR | |
| DEMODULATOR, SEEKER | |
| DEMONSTRATION: AIRCRAFT WEAPON SYSTEMS, GENERAL SPECIFICATION FOR | |
| DEODORANT, AIRCRAFT LAVATORY | |
| DESEALANT, INTEGRAL FUEL AND OIL TANKS | |
| DESIGN AND INSTALLATION OF GASEOUS OXYGEN SYSTEMS IN AIRCRAFT, GENERAL SPECIFICATION FOR | |
| DESIGN AND INSTALLATION OF ON BOARD OXYGEN GENERATING SYSTEMS IN AIRCRAFT, GENERAL SPECIFICATION FOR | |
| DETECTING - RANGING SET AN/AAS-33A | |
| DETECTING, RANGING SET AN/AAS-33A | |
| DETECTOR UNIT, REFRIGERATED (SIDEWINDER) | |
| DETECTOR, ERRORS, BORESIGHT | |
| DETECTOR, ERRORS, RADAR | |
| DETECTOR, I-Q | |
| DETECTOR, ILLUMINATION CODING | |
| DETECTOR, INTERFERENCE CODING | |
| DETECTOR, WIDEBAND | |
| DETONATOR, ELECTRIC, MARK 71 MOD 1 | |
| Device, Safety and Arming, Fuze Dummy, FSU-10(D-1)/A and Device, Safety and Arming, Fuze, Training, FSU-10(T-1)/A | |
| DEVICE, SAFETY AND ARMING, FUZE FSU-10/A | |
| DEVICE, SAFETY AND ARMING, FUZE, DUMMY, FSU-10(D-1)/A AND DEVICE, SAFETY AND ARMING, FUZE, TRAINING, FSU-10(T-1)/A | |
| DIAMONDS, INDUSTRIAL | |
| DIGGER AND STRAINER, TOWED TYPE, COMMERCIAL | |
| Digital Bathymetric Data Base 0.1 Minute (DBDB-0.1) | |
| DIGITAL BATHYMETRIC DATA BASE 0.1 MINUTE - 0.5 MINUTE (DBDB 0.1-0.5) | |
| DIGITAL BATHYMETRIC DATA BASE 5-MINUTE (DBDB5) | |
| DIGITAL CHART OF THE WORLD (DCW) | |
| DIGITAL CITIES DATA BASE (DCDB) | |
| DIGITAL LANDMASS BLANKING (DLMB) DATA PROGRAM | |
| DIGITAL TERRAIN ELEVATION DATA (DTED) LEVEL 1 (1CD) | |
| DIGITAL TERRAIN ELEVATION DATA (DTED) LEVEL 2 (1CF) | |
| DIGITAL TERRAIN ELEVATION DATA (DTED) | |
| DIGITAL WORD GENERATOR (ENHANCED) PERFORMANCE AND INTERFACE | |
| DIGITAL WORD GENERATOR PERFORMANCE AND INTERFACE | |
| DIOCTYL ADIPATE | |
| DIPHENYLAMINE, TECHNICAL | |
| DISCHARGER, ELECTROSTATIC TRAILING EDGE, INTEGRAL BASE, LESS THAN 300 KNOTS | |
| DISCHARGER, ELECTROSTATIC, TRAILING EDGE, INTEGRAL BASE, LESS THAN 600 KNOTS | |
| DISCHARGER, ELECTROSTATIC, TRAILING EDGE, NON-INTEGRAL BASE, LESS THAN 300 KNOTS | |
| DISCHARGER, ELECTROSTATIC, TRAILING EDGE, NON-INTEGRAL BASE, LESS THAN 600 KNOTS | |
| DISCHARGER, ELECTROSTATIC, WING TIP, NON-INTEGRAL BASE, GREATER THAN 600 KNOTS | |
| DISCHARGER, ELECTROSTATIC, WING TIP, NON-INTEGRAL BASE, LESS THAN 600 KNOTS | |
| DISCHARGERS, ELECTROSTATIC, GENERAL SPECIFICATION FOR | |
| DISHWASHING SYSTEM (COMMERCIAL), MULTIPLE-TANK, CONTINUOUS OVAL CONVEYOR-TYPE | |
| DISPENSER, BOMB, TYPE SUU-21/A | |
| DISPLAYS, AIRBORNE, ELECTRONICALLY/OPTIC ALLY GENERATED | |
| DISPLAYS, DIODE, LIGHT EMITTING, SOLID STATE, GENERAL SPECIFICATION FOR | |
| DISPLAYS, DIODE, LIGHT EMITTING, SOLID STATE, RED, ALPHANUMERIC, WITH ON BOARD DECODER/DRIVER | |
| DISPLAYS, DIODE, LIGHT EMITTING, SOLID STATE, RED, NUMERIC AND HEXADECIMAL, WITH ON BOARD DECODER/ DRIVER | |
| DISTRIBUTION BOX J-3425C/AWW | |
| DISTRIBUTOR, BITUMINOUS MATERIAL, TANK-TYPE, TRUCK MOUNTED | |
| DIVER DRESS SUIT (MK12) | |
| DRAWERS AND UNDERSHIRTS, FLYERS', ANTI-EXPOSURE, ARAMID, HIGH TEMPERATURE RESISTANT, CWU-43/P AND CWU-44/P | |
| DRAWING, TUBE BEND | |
| DRAWING, TUBE | |
| DRAWINGS AND DRAWING INDICES (ORIGINAL AIR FORCE) | |
| DRAWINGS, ELECTRICAL, HULL AND MECHANICAL EQUIPMENT FOR NAVAL SHIPBOARD USE | |
| DRAWINGS, UNDIMENSIONED, REPRODUCIBLES, PHOTOGRAPHIC AND CONTACT: PREPARATION OF | |
| DRIER, ROLL FILM, CONTINUOUS, EL-14A( ) | |
| DRILLING MACHINE UPRIGHT, FLOOR MOUNTED, BOX COLUMN, ELECTRIC MOTOR DRIVEN | |
| DRILLING SYSTEM, WATER WELL, ROTARY, MINIMUM 1500 FEET CAPACITY AIR TRANSPORTABLE | |
| DRIVER, GIMBAL MOTORS | |
| DRUM, FIBER, FOR DOMESTIC AND OVERSEAS SHIPMENTS OF MILITARY ASSEMBLIES OR PARTS | |
| DRYER, AIR, LOW PRESSURE | |
| DUAL MODE TRACKER FOR BOMBING SET, ANGLE RATE AN/ASB-19(V) | |
| DUMMY LOAD, ELECTRICAL AN/UPM-50 | |
| FASTENERS, SNAP | |
| FIXTURES, LIGHTING; LAMP, SOLID STATE, COMMERCIAL, FOR USE AS REPLACEMENT FOR COMMERCIAL F20T12 FLUORESCENT LAMP IN NON-VITAL LIGHT FIXTURES | |
| FIXTURES, LIGHTING; LAMP, SOLID STATE, FOR USE AS REPLACEMENT FOR COMMERCIAL F20T12 FLUORESCENT LAMP IN VITAL AND EMERGENCY LIGHT FIXTURES | |
| FIXTURES, LIGHTING; SOLID STATE LIGHTING (SSL), FOR NON-VITAL SPACES | |
| FUZE PIBD: M550, LESS SPITBACK ASSEMBLY | |
| GENERATOR SETS, SKID MOUNTED, TACTICAL, QUIET, DIESEL ENGINE DRIVEN, ALTERNATING CURRENT 30 KILOWATTS, 50/60 HERTZ | |
| GENERATOR SETS, SKID MOUNTED, TACTICAL, QUIET, DIESEL ENGINE DRIVEN, ALTERNATING CURRENT 5 THROUGH 60 KILOWATTS, GENERAL SPECIFICATION FOR | |
| GUN, MACHINE, CALIBRE .50, BROWNING, M2, HEAVY BARREL | |
| GUN, MACHINE; CALIBER .50, BROWNING, M2, HEAVY BARREL | |
| Hazard, Line Source, M3 | |
| HOLDERS, DISCHARGER, ELECTROSTATIC | |
| INDICATORS AND TRANSMITTERS: LIQUID, TEMPERATURE AND PRESSURE | |
| INSIGNIA, CAP, ADVANCE COURSE, SENIOR DIVISION, ROTC, ARMY | |
| INSIGNIA, CAP, ADVANCE COURSE, SENIOR DIVISION, ROTC, U.S. ARMY | |
| INSIGNIA, GRADE, CADET, AIRMAN FIRST CLASS JROTC, U.S. AIR FORCE | |
| INSIGNIA, GRADE, CADET, AIRMAN FIRST CLASS, JROTC, AIR FORCE | |
| INSIGNIA, GRADE, CADET, AIRMAN, JROTC, AIR FORCE | |
| INSIGNIA, GRADE, CADET, AIRMAN, JROTC, U.S. AIR FORCE | |
| INSIGNIA, GRADE, CADET, MASTER SERGEANT JROTC, U.S. AIR FORCE | |
| INSIGNIA, GRADE, CADET, MASTER SERGEANT, JROTC, AIR FORCE | |
| INSIGNIA, GRADE, CADET, SERGEANT JROTC, U.S. AIR FORCE | |
| INSIGNIA, GRADE, CADET, SERGEANT, JROTC, AIR FORCE | |
| INSIGNIA, GRADE, CADET, STAFF SERGEANT JROTC, U.S. AIR FORCE | |
| INSIGNIA, GRADE, CADET, STAFF SERGEANT, JROTC, AIR FORCE | |
| INSIGNIA, GRADE, CADET, TECHNICAL SERGEANT JROTC, U.S. AIR FORCE | |
| INSIGNIA, GRADE, CADET, TECHNICAL SERGEANT, JROTC, AIR FORCE | |
| INSIGNIA, GRADE, COMMAND SERGEANT MAJOR, SENIOR DIVISION, ROTC, ARMY | |
| INSIGNIA, GRADE, COMMAND SERGEANT MAJOR, SENIOR DIVISION, ROTC, U.S. ARMY | |
| INSIGNIA, GRADE, CORPORAL, SENIOR DIVISION, ROTC, ARMY | |
| INSIGNIA, GRADE, CORPORAL, SENIOR DIVISION, ROTC, U.S. ARMY | |
| INSIGNIA, GRADE, FIRST SERGEANT, SENIOR DIVISION, ROTC, ARMY | |
| INSIGNIA, GRADE, FIRST SERGEANT, SENIOR DIVISION, ROTC, U.S. ARMY | |
| INSIGNIA, GRADE, MASTER SERGEANT, SENIOR DIVISION, ROTC, ARMY | |
| INSIGNIA, GRADE, MASTER SERGEANT, SENIOR DIVISION, ROTC, U.S. ARMY | |
| INSIGNIA, GRADE, SERGEANT FIRST CLASS, SENIOR DIVISION, ROTC, ARMY | |
| INSIGNIA, GRADE, SERGEANT FIRST CLASS, SENIOR DIVISION, ROTC, U.S. ARMY | |
| INSIGNIA, GRADE, SERGEANT MAJOR, SENIOR DIVISION, ROTC, ARMY | |
| INSIGNIA, GRADE, SERGEANT MAJOR, SENIOR DIVISION, ROTC, U.S. ARMY | |
| INSIGNIA, GRADE, SERGEANT, SENIOR DIVISION, ROTC, ARMY | |
| INSIGNIA, GRADE, SERGEANT, SENIOR DIVISION, ROTC, U.S. ARMY | |
| INSIGNIA, GRADE, STAFF SERGEANT, SENIOR DIVISION, ROTC, ARMY | |
| INSIGNIA, GRADE, STAFF SERGEANT, SENIOR DIVISION, ROTC, U.S. ARMY | |
| INSIGNIA, RANK, CADET, CAPTAIN, ROTC AND JROTC, AIR FORCE | |
| INSIGNIA, RANK, CADET, CAPTAIN, ROTC AND JROTC, U.S. AIR FORCE | |
| INSIGNIA, RANK, CADET, FIRST LIEUTENANT, ROTC AND JROTC, AIR FORCE | |
| INSIGNIA, RANK, CADET, FIRST LIEUTENANT, ROTC AND JROTC, U.S. AIR FORCE | |
| INSIGNIA, RANK, CADET, MAJOR, ROTC AND JROTC, AIR FORCE | |
| INSIGNIA, RANK, CADET, MAJOR, ROTC AND JROTC, U.S. AIR FORCE | |
| INSIGNIA, RANK, CADET, SECOND LIEUTENANT, ROTC AND JROTC, AIR FORCE | |
| INSIGNIA, RANK, CADET, SECOND LIEUTENANT, ROTC AND JROTC, U.S. AIR FORCE | |
| INSIGNIA, RANK, DIAMOND, ROTC, ARMY | |
| INSIGNIA, RANK, DIAMOND, ROTC, U.S. ARMY | |
| INSIGNIA, RANK, DISK, ROTC, ARMY | |
| INSIGNIA, RANK, DISK, ROTC, U.S. ARMY | |
| LIFE RAFT, INFLATABLE, 25-PERSON MARK-7 MOD 2, AND 50-PERSON MARK-8 MOD 2 | |
| LINK CARTRIDGE: METALLIC BELT, 40MM - M16A2 | |
| LOUDSPEAKER, PERMANENT MAGNET, (UNENCASED, 4-INCH DIAMETER CONE) | |
| LOUDSPEAKER, PERMANENT MAGNET, (UNENCASED, 8-INCH DIAMETER CONE) | |
| LOUDSPEAKERS, PERMANENT MAGNET, (UNENCASED, 2.5-, 3-, 4-, 5-, 6-, 8-, 10-, AND 12-INCH DIAMETER CONES), GENERAL SPECIFICATION FOR | |
| LOUDSPEAKERS, PERMANENT MAGNET, (UNENCASED, 6-INCH DIAMETER CONE) | |
| LOUDSPEAKERS, PERMANENT MAGNET, (UNENCASED, 8-INCH DIAMETER CONE) | |
| MACHINE GUN, 5.56MM: M249 | |
| MARGARINE, CANNED | |
| PRIMER COATING, EPOXY, WATER REDUCIBLE, LEAD AND CHROMATE FREE | |
| PRIMER, CATHODIC ELECTRODEPOSITION, CHEMICAL AGENT RESISTANT | |
| PRIMER, EPOXY COATING, CORROSION INHIBITING, LEAD AND CHROMATE FREE | |
| Propellants for Small Arms Ammunition | |
| Simulator, Hand Grenade - M116A1 | |
| SIMULATOR, HAND GRENADE- M116A1 | |
| Simulator, Projectile, Ground Burst - M115A2 | |
| SIMULATOR, PROJECTILE, GROUND BURST \x96 M115A2 | |
| SPEEDOMETERS, TACHOMETERS, FLEXIBLE SHAFT ASSEMBLIES, FLEXIBLE SHAFT ASSEMBLY CORES AND ADAPTERS | |
| SPEEDOMETERS; TACHOMETERS; FLEXIBLE SHAFT ASSEMBLIES; FLEXIBLE SHAFT ASSEMBLY CORES AND ADAPTERS | |
| SUPPORT EQUIPMENT, AERONAUTICAL, SPECIAL, GENERAL SPECIFICATION FOR THE DESIGN OF | |
| TENT, HEXAGONAL, LIGHTWEIGHT, M-1950 | |
| Urea, Technical (Metric) |
| << Prev | Next >> |