Accuris Datasheets for Standards and Technical Documents
Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more
Page:
1
450
500
550
600
650
700
720
730
740
750
760
770
772
773
774
775
776
777
778
779
780
781
782
783
784
790
800
810
820
830
840
850
900
950
1000
1050
1100
1500
1620
| Product Name | Notes |
|---|---|
| "TUFTING" CARPET - MIDDLE HEIGHT PILE | |
| "Tufting" overlap carpet | |
| AASHTO Center for Environmental Excellence - Using an Environmental Management System to Meet Transportation Challenges and Opportunities - An Implementation Guide | |
| Acoustical insulating foam | |
| Acoustical insulating plates | |
| Acoustical insulation material | |
| Acoustical insulation | |
| Acoustical insulator - rear panel | |
| Acoustical insulator dash floor panel passenger compartment - non molded | |
| Acoustical insulator dash panel - engine compartment | |
| Acoustical insulator | |
| Acoustical thermal insulation | |
| ACRYLIC LACQUER - AIR DRYING | |
| ACRYLIC LACQUER - FAST AIR DRYING | |
| ACRYLIC LACQUER SEMI GLOSS AIR DRYING | |
| ACRYLIC LACQUER THINNER | |
| Adhesion requirements for foundation board to seat pads | |
| Adhesive tape double face - 1.2 mm | |
| Adhesive tape, acrylic foam, double face - 0.8 mm | |
| Adhesive tape | |
| Adhesive- high strength-high viscosity-low expansion | |
| Adhesive | |
| AEROSPACE SERIES - BEARING, SPHERICAL, PLAIN IN CORROSION RESISTING STEEL WITH SELF-LUBRICATING LINER - ELEVATED LOAD AT AMBIENT TEMPERATURE - TECHNICAL SPECIFICATION | |
| AEROSPACE SERIES - ELEMENTS OF ELECTRICAL AND OPTICAL CONNECTION - TEST METHODS - PART 403: SINUSOIDAL AND RANDOM VIBRATION | |
| Agglomerated polyurethane foam flakes | |
| Anaerobic fixing agent | |
| ANTI CORROSIVE AGENT (I) | |
| ANTI CORROSIVE AGENT (II) | |
| ANTI FREEZING GREASE | |
| Anti skating, self adhesive | |
| Automotive security labeling system | |
| BAKING SYNTHETIC SEMI GLOSS ENAMEL | |
| BALL BEARING GREASE | |
| BASE CLEAR COAT SYSTEM FOR PLASTICS | |
| Base clear coat system higher resistance (hr) | |
| Battery label | |
| Bituminous pasteboard | |
| Blank Detail Specification - Fixed polystyrene film dielectric metal foil d.c. capacitors - Assessment level E | |
| Blank Detail Specification - Fixed polystyrene film dielectric metal foil d.c. capacitors - Assessment level EZ | |
| Blank Detail Specification - Push button switches - Assessment level Y | |
| Blank Detail Specification: - Passive filter units for electromagnetic interference suppression - Filters for which safety tests are not required | |
| Blank detail specification: Fibre optic branching devices - Type: Non wavelength selective transmissive star for telecommunication application | |
| Blank detail specification: Fibre optic branching devices - Type: Wavelength selective transmissive star for telecommunication application | |
| Blank Detail Specification: Fixed capacitors for direct current with electrodes of thin metal foils and a polycarbonate film dielectric - Assessment level E | |
| Blank Detail Specification: Fixed capacitors for direct current with electrodes of thin metal foils and a polycarbonate film dielectric - Assessment level EZ | |
| Blank Detail Specification: Fixed inductors for electromagnetic interference suppression - Inductors for which safety tests are required (Safety tests only) | |
| Blank Detail Specification: Fixed low power film resistors | |
| Blank Detail Specification: Fixed low power non-wire-wound surface mount (SMD) resistors | |
| Blank Detail Specification: Fixed low power wire wound surface mounting (SMD) resistors | |
| Blank Detail Specification: Fixed low power wirewound surface mount (SMD) resistors | |
| Blank Detail Specification: Fixed metallized polycarbonate film dielectric capacitors for direct current - Assessment level EZ | |
| Blank Detail Specification: Fixed polyethylene-terepht alate film dielectric metal foil capacitors for direct current - Assessment level E | |
| Blank Detail Specification: Fixed polyethylene-terepht alate film dielectric metal foil capacitors for direct current - Assessment level EZ | |
| Blank Detail Specification: Fixed polypropylene film dielectric metal foil d.c. capacitors - Assessment level EZ | |
| Blank Detail Specification: Fixed tantalum capacitors with non-solid electrolyte, porous anode (sub-family 2) | |
| Blank Detail Specification: Surface Acoustic Wave (SAW) filters - Capability approval | |
| Blank detail Specification: Waveguide type dielectric resonators - Capability approval | |
| Burlap | |
| Cardboard for filing | |
| Cardboard mixed with felt | |
| Cardboard recovered with polyethylene | |
| Carpet seat adjuster cover self adhesive | |
| Carpet self adhesive | |
| Carpet | |
| Catalised Polyurethanic Enamel | |
| CAVITY BAG | |
| CHASSIS BLACK AIR DRYING ENAMEL | |
| Chilled Cast Iron Camshafts Manufactured by Green Sand Process | |
| CIRCULAR KNITTED CUT PILE MATERIAL | |
| CLEANING OIL (PRE-LUB) | |
| Cleaning solvent | |
| Coconut pressing fiber impregnated with syntetic resin | |
| Coconut pressing fiber | |
| COIL COATED METALS - TEST METHODS - PART 11: RESISTANCE TO SOLVENTS (RUBBING TEST) | |
| COLD ROLLED CARBON STEEL SHEETS FOR DRAWING | |
| Combined for headlining | |
| Combined for upholstery | |
| Combined material for headling trim | |
| COMBINED MATERIAL FOR TRIMMING PARTS | |
| Combined revetment for upholstery apt to dielectricaly weldable | |
| Composite felt for acoustical insulation | |
| Composite felt mixed fiber | |
| Composite felt textile fiber | |
| Composite felt with superficial treatment | |
| Copper wire for machine welding closing of the fuel tank. | |
| Copper-coated carbon steel electrode for MIG/MAG welding \xf8 0,90 mm and 1,20 mm. | |
| CORROSION PROTECTIVE COATING "CHROMATE/ZINC/ORGAN IC TYPE" | |
| Corrosion protective coating, chromate/zinc/alumin un/organic type with a specific lubricant as post-treatment | |
| Corrosion protective coating, zinc-cobalt alloy (outside surface) and electroless nickel (inside surface) for tubes and fittings | |
| CORROSION PROTECTIVE COATINGS PHOSPHATE/ZINC/ORGAN IC TYPE BLACK COLOR AS AN OPTION | |
| Cotton - thickness 7 mm | |
| Cotton fabric dieletrically weldable | |
| Cotton Pad | |
| Cotton strip | |
| Cut pile carpet | |
| CUT PILE MATERIAL | |
| Cyanoacrylate adhesive | |
| Data protection and privacy by design and by default | |
| Decorative molding | |
| Decorative trim of metallic polyester | |
| Decorative trim with pressure sensitive adhesive | |
| Decorative trim-Exterior Use | |
| DESIGNATION SYSTEMS FOR STEELS - PART 1: STEEL NAMES | |
| Detail Specification: Circular connectors - Round contacts, size diameter 1,6 mm, threaded coupling | |
| Detail Specification: Fixed low power film high stability SMD resistors - Rectangular - Stability classes 0,1; 0,25 | |
| Detail Specification: Fixed low power film high stability SMD resistors Rectangular - Stability classes 0,1; 0,25 | |
| Detail Specification: Fixed low power film resistors - Metal film resistors on high grade ceramic, conformal coated or molded, axial or preformed leads | |
| Detail specification: Fixed low power film SMD resistors - Cylindrical - Stability classes 0,05; 0,1; 0,25; 0,5; 1; 2 | |
| Detail specification: Fixed low power film SMD resistors - Cylindrical Stability classes 0,05; 0,1; 0,25; 0,5; 1; 2 | |
| Detail Specification: Fixed low power film SMD resistors - Rectangular - Stability classes 0,1; 0,25; 0,5; 1 | |
| Detail Specification: Fixed low power film SMD resistors - Rectangular - Stability classes 1; 2 | |
| Detail specification: Fixed low power film SMD resistors - Rectangular Stability classes 0,1; 0,25; 0,5; 1 | |
| Detail specification: Fixed low power film SMD resistors - Rectangular Stability classes 1; 2 | |
| Detail specification: Fixed low power wire-wound surface mount (SMD) resistors - Rectangular - Stability classes 0,5; 1; 2 | |
| Detail Specification: High density rectangular connectors, round removable crimp contacts | |
| Detail Specification: Rectangular connectors - Flat contacts, 0,8 mm thickness, locking screw not detachable | |
| Detail specification: Two part connectors for printed boards having a grid of 2,54 mm, short version in compliance with CECC 75 101-801, with assessed quality | |
| Detail specification: Two-part connectors for printed boards for high number of contacts with basic grid of 2,54 mm on 3 or 4 row | |
| Dieletrically weldable adhesive | |
| Dieletrically weldable carpet | |
| Digital Enhanced Cordless Telecommunications (DECT); Common Interface (CI); Part 1: Overview | |
| Digital Enhanced Cordless Telecommunications (DECT); Common Interface (CI); Part 2: Physical Layer (PHL) | |
| Digital Enhanced Cordless Telecommunications (DECT); Common Interface (CI); Part 3: Medium Access Control (MAC) layer | |
| Digital Enhanced Cordless Telecommunications (DECT); Common Interface (CI); Part 4: Data Link Control (DLC) layer | |
| Digital Enhanced Cordless Telecommunications (DECT); Common Interface (CI); Part 5: Network (NWK) layer | |
| Digital Enhanced Cordless Telecommunications (DECT); Common Interface (CI); Part 6: Identities and addressing | |
| Digital Enhanced Cordless Telecommunications (DECT); Common Interface (CI); Part 7: Security features | |
| Digital Enhanced Cordless Telecommunications (DECT); Common Interface (CI); Part 8: Speech coding and transmission | |
| Digital Enhanced Cordless Telecommunications (DECT); Test Specification; Part 1: Radio | |
| Dolyester felt, self adhesive | |
| Egine oil \x96 SAE 20W40 or SAE 20W50, API SJ (Mineral) | |
| Electroless Nickel Coating - Steel Parts - Exhaust System Application | |
| Electromagnetic Compability and Radio Spectrum Matters (ERM); Short Range Devices; Technical Characteristics and Test Methods for Radio Equipment to be Used in the 25 MHz to 1 000 MHz Frequency... | |
| Electromagnetic Compatibility and Radio Spectrum Matters (ERM); ElectroMagnetic Compatibility (EMC) Standard for Private Land Mobile Radio (PMR) and Ancillary Equipment (Speech and/or Non-Speech) | |
| Electromagnetic compatibility and Radio spectrum Matters (ERM); Land mobile service; Radio equipment intended for the transmission of data (and/or speech) using constant or non-constant envelope modulation and having an antenna... | |
| Electromagnetic compatibility and Radio spectrum Matters (ERM); Land Mobile Service; Radio equipment with an internal or external RF connector intended primarily for analogue speech; Part 1: Technical characteristics and methods... | |
| Electromagnetic Compatibility and Radio Spectrum Matters (ERM); Land Mobile Service; Radio Equipment with an Internal or External RF Connector Intended Primarily for Analogue Speech; Part 2: Harmonized EN Covering Essential... | |
| Electromagnetic Compatibility and Radio Spectrum Matters (ERM); Short Range Devices (SRD); Radio Equipment to Be Used in the 25 MHz to 1 000 MHz Frequency Range with Power Levels Ranging... | |
| Electromagnetic Compatibility and Radio Spectrum Matters (ERM); Short Range Devices;(SRD); Radio Equipment to Be Used in the 25 MHz to 1 000 MHz Frequency Range with Power Levels Ranging up... | |
| EMS Implementation Handy Guide Number Two - EMS, A Bridge for Organizational Coordination and Communications | |
| Enclosures for Electrical Equipment (1000 Volts Maximum) | |
| ENGINE BLACK ENAMEL | |
| Engine oil - SAE 20W40 or SAE 20W50, API SJ (Mineral) | |
| Enviromental Engineering (EE); Earthing and Bonding Configuration Inside Telecommunications Centres | |
| Environment Engineering (EE); Power Supply Interface at the Input to Telecommunications Equipment; Part 2: Operated by Direct Current (dc) | |
| Environmental Engineering (EE); Environmental conditions and environmental tests for telecommunications equipment; Part 1-10: Classification of environmental conditions; Introductions | |
| Environmental Engineering (EE); Environmental Conditions and Environmental Tests for Telecommunications Equipment; Part 1-1: Classification of Environmental Conditions; Storage | |
| Environmental Engineering (EE); Environmental Conditions and Environmental Tests for Telecommunications Equipment; Part 1-2: Classification of Environmental Conditions; Transportation | |
| Environmental Engineering (EE); Environmental Conditions and Environmental Tests for Telecommunications Equipment; Part 1-3: Classification of Environmental Conditions; Stationary Use at Weatherprotected Locations | |
| Environmental Engineering (EE); Environmental Conditions and Environmental Tests for Telecommunications Equipment; Part 1-5: Classification of Environmental Conditions; Ground Vehicle Installations | |
| Environmental Engineering (EE); Environmental Conditions and Environmental Tests for Telecommunications Equipment; Part 1-6: Classification of Environmental Conditions; Ship Environments | |
| Environmental Engineering (EE); Environmental Conditions and Environmental Tests for Telecommunications Equipment; Part 1-7: Classification of Environmental Conditions; Portable and Non-Stationary Use | |
| Environmental Engineering (EE); Environmental Conditions and Environmental Tests for Telecommunications Equipment; Part 1-8: Classification of Environmental Conditions; Stationary Use at Underground Locations | |
| Environmental Engineering (EE); Environmental conditions and environmental tests for telecommunications equipment; Part 2-0 Specification of environmental tests; Introduction | |
| Environmental Engineering (EE); Environmental Conditions and Environmental Tests for Telecommunications Equipment; Part 2-1: Specification of Environmental Tests; Storage | |
| Environmental Engineering (EE); Environmental Conditions and Environmental Tests for Telecommunications Equipment; Part 2-4: Specification of Environmental Tests; Stationary Use at Non-Weatherprotected Locations | |
| Environmental Engineering (EE); Environmental Conditions and Environmental Tests for Telecommunications Equipment; Part 2-6: Specification of Environmental Tests; Ship Environments | |
| Environmental Engineering (EE); Environmental Conditions and Environmental Tests for Telecommunications Equipment; Part 2-7: Specification of Environmental Tests; Portable and Non-Stationary Use | |
| Environmental Engineering (EE); Environmental conditions and evironmental tests for telecommunications equipment; Part 1-4: Classification of environmental conditions; Stationary use at non-weatherprotected locations | |
| Environmental Engineering (EE); European telecommunication standard for equipment practice; Part 2: Engineering requirements for racks and cabinets | |
| Environmental Engineering (EE); European telecommunication standard for equipment practice; Part 3: Engineering requirements for miscellaneous racks and cabinets | |
| Environmental Engineering (EE); European telecommunication standard for equipment practice; Part 5: Thermal management | |
| Equipment Engineering (EE); Environmental Conditions and Environmental Tests for Telecommunications Equipment; Part 2-2: Specification of Environmental Tests Transportation | |
| Equipment Engineering (EE); Environmental Conditions and Environmental Tests for Telecommunications Equipment; Part 2-2: Specification of Environmental Tests; Transportation | |
| Equipment Engineering (EE); Environmental Conditions and Environmental Tests for Telecommunications Equipment; Part 2-3: Specification of Environmental Tests; Stationary Use at Weatherprotected Locations | |
| Equipment Engineering (EE); Environmental Conditions and Environmental Tests for Telecommunications Equipment; Part 2-4: Specification of Environmental Tests; Stationary Use at Non-Weatherprotected Locations | |
| Equipment Engineering (EE); Environmental Conditions and Environmental Tests for Telecommunications Equipment; Part 2-5: Specification of Environmental Tests; Ground Vehicle Installations | |
| Equipment Engineering (EE); Environmental Conditions and Environmental Tests for Telecommunications Equipment; Part 2-8: Specification of Environmental Tests; Stationary Use at Underground Locations | |
| Evaluating Meter Socket Lifespan | |
| Expanded carpet | |
| Extruded sealer/adhesive, elastomeric, pressure sensitive | |
| Fabric for upholstery - jersey | |
| Fabric for upholstery | |
| Family specification - Optical fibre cables for indoor applications | |
| Filling molded fiber | |
| Film and hybrid integrated circuits Part 5: Procedure for qualification approval | |
| Fine grain size hot rolled steel sheet and strip with special requirements for cold forming and weldability purposes | |
| FLANGES AND THEIR JOINTS - CIRCULAR FLANGES FOR PIPES, VALVES, FITTINGS AND ACCESSORIES, PN DESIGNATED - PART 1: STEEL FLANGES | |
| Flocked velvety | |
| Foam pad with coconut fiber back | |
| Free blown high resilience polyurethane foam | |
| Free blown polyurethane foam-polyether basis | |
| FWD Manual transmission oil | |
| Gauze | |
| Generic Specification: Cores made of ferrite materials | |
| GLASS IN BUILDING - GLAZING AND AIRBORNE SOUND INSULATION - PRODUCT DESCRIPTIONS, DETERMINATION OF PROPERTIES AND EXTENSION RULES | |
| Glasswool felt | |
| GREASE - BALLJOINT (MoS2) | |
| GREASE - COLL GRAPH | |
| GREASE - SWIVEL JOINT | |
| GREASE - TIE RODJOINT | |
| Grease \x96 balljoint (MoS2) | |
| Grease \x96 coll graph | |
| Grease \x96 tie rodjoint | |
| Grease gear steering | |
| GREASE GEAR STERING | |
| Guarantees of Origin related to energy - Guarantees of Origin for Electricity | |
| Hood insulator | |
| Hot melt adhesive | |
| HOT ROLLED PRODUCTS OF STRUCTURAL STEELS - PART 5: TECHNICAL DELIVERY CONDITIONS FOR STRUCTURAL STEELS WITH IMPROVED ATMOSPHERIC CORROSION RESISTANCE | |
| Hot-stamping decorative film | |
| ILOFORM PS 153 Stamping Paste. | |
| Impregnated jute felt | |
| Individual seat lateral filling | |
| Insulator - molded glass wool, internal floor | |
| Jersey bonded synthetic fibers | |
| Jersey fabric | |
| Jute felt bituminous | |
| Jute felt | |
| Knitted body cloth material | |
| KNITTED FABRIC | |
| Laminated plastic PVC | |
| Lateral finishing - trunk revestment | |
| Light flocked velvety for headlining | |
| Limited slip rear axle oil | |
| Liquid Penetrant Testing - Part 1: Sand, Gravity Die and Low Pressure Die Castings | |
| LITHIUM GREASE - BALLJOINT | |
| LITHIUM GREASE EP | |
| LITHIUM GREASE WITH MoS2 AND POLYETILENE | |
| Lustrous dark finish decorative multi-layer chromium type coating | |
| Magnetic insulation plates | |
| Manual transmission oil for low temperatures | |
| MATERIALS FOR NON HEAT TREATED ALUMINUM WHEELS | |
| MATRIX LUBRICANT | |
| Metal-metal adhesive - medium resistance-high tixotropy-medium expansion - medium cure | |
| METALLIC FUEL TANKS MANUFACTURED BY ROLLER SEAM WELDING | |
| Molded acoustical insulator - dash panel- passenger compartment | |
| Molded acoustical insulator dash floor panel - passenger compartment | |
| Molded acoustical insulator dash panel - engine compartment | |
| Molded acoustical insulator dash upper panel - passenger compartment | |
| Molded acoustical insulator for dash - passenger\xb4s compartment | |
| Molded carpet | |
| Molded thermal - acoustical insulator, internal dash floor panel | |
| Molded thermal - insulator | |
| Molded thermal- acoustical insulator internal rear tunnel | |
| Molded vegetable fibers | |
| Molding plate made of long wood fibers | |
| Mounting paste | |
| MULTIPLE PURPOSE GREASE | |
| NATURAL STONE TEST METHODS - PETROGRAPHIC EXAMINATION | |
| Needled burlap pad | |
| Needled carpet dieletrically weldable | |
| Needled felt | |
| Needled pile carpet | |
| NITROCELLULOSIC LACQUER - AIR DRYING | |
| NITROCELLULOSIC LACQUER SEMIGLOSS - AIR DRYING | |
| OIL POWER STEERING | |
| Oil to clean up steel blanks (Long period of storage) | |
| Oil to clean up steel blanks (short period of storage) | |
| ONE PIECE HEADLINING ASSEMBLY | |
| One-piece headlining and fixed package shelf | |
| Over-extruded molding | |
| Overlap carpet | |
| Package shelf | |
| Pad for upholstery | |
| Paper label | |
| Phenolic felt wit betuminous treatment | |
| Phenolic felt | |
| Plastic for headlining external revetment | |
| PLASTIC FOR HEADLINING | |
| PLASTIC FOR UPHOLSTERY | |
| PLASTICS - THERMOPLASTIC COVERING FILMS FOR USE IN AGRICULTURE AND HORTICULTURE | |
| Plate made of wood fibers | |
| Polyamide 6.6 thread | |
| Polyester felt, self adhesive | |
| Polyesther felt, self adhesive | |
| Polyethylene film for sealing (pressure cover) | |
| Polyethylene film for sealing (screw cover) | |
| Polypropylene carpet self adhesive | |
| Polypropylene felt, self adhesive | |
| POLYPROPYLENE PRIMER - ADHESION PROMOTIVE | |
| Polystyrene foil | |
| Polyurethane adhesive tape | |
| Polyurethane base adhesive | |
| Polyurethane foam dieletrically weldable | |
| Polyurethane foam for finishing panels | |
| Polyurethane foam molded filling | |
| Polyurethane foam with cotton back | |
| POLYURETHANE FOAM | |
| Polyurethane system - hardness shore D 72 | |
| Polyurethane system \x96 hardness shore D72 | |
| Post-treatment for Zinc Parts | |
| POWDER COATING | |
| PRIMER | |
| Protective molding | |
| PVC - foil, self adhesive | |
| PVC carpet with polyurethane foam base | |
| PVC FOIL | |
| Rear axle oil - SAE 85W 140 | |
| Reinforced expanded PVC with cotton fabric | |
| Resinated felt with carpet finishing | |
| RESPIRATORY EQUIPMENT - COMPRESSED GASES FOR BREATHING APPARATUS | |
| Revetment for upholstery | |
| Rigid cardboard | |
| Rubber carpet with plastic coat | |
| Safety and control devices for burners and appliances burning gaseous and/or liquid fuels - Pressure sensing devices for gas burners and gas burning appliances | |
| SAFETY OF MACHINERY - HUMAN PHYSICAL PERFORMANCE - PART 1: TERMS AND DEFINITIONS | |
| SAFETY OF MACHINERY - HUMAN PHYSICAL PERFORMANCE - PART 2: MANUAL HANDLING OF MACHINERY AND COMPONENT PARTS OF MACHINERY | |
| SAFETY OF MACHINERY - HUMAN PHYSICAL PERFORMANCE - PART 4: EVALUATION OF WORKING POSTURES AND MOVEMENTS IN RELATION TO MACHINERY | |
| SAFETY OF MACHINERY - HUMAN PHYSICAL PERFORMANCE - PART 5: RISK ASSESSMENT FOR REPETITIVE HANDLING AT HIGH FREQUENCY | |
| Seal paper | |
| Sealer for Aluminum and Aluminum Die Casting Parts - Corrosion protective type | |
| Sealer | |
| Sealing adhesive | |
| Sealing compound | |
| Sealing mass | |
| Seat cover - cut pile fabric, foam and back combined material | |
| Seat cover - fabric, foam and back combined material | |
| Seat cover - knitted fabric, foam and back combined material | |
| Seat cover - woven fabric, foam and combined material | |
| SEAT COVER CIRCULAR KNITTED CUT PILE MATERIAL, FOAM AND BACK COMBINED MATERIAL | |
| Seat cover cut pile material, foam and back combined material | |
| SEAT COVER KNITTED FABRIC, FOAM AND BACK COMBINED MATERIAL | |
| SEAT COVER WOVEN MATERIAL, FOAM AND BACK COMBINED MATERIAL | |
| Sectional specification - Cable outlet accessories for connectors, including qualification approval and capability approval | |
| Sectional specification - Connector sets for optical fibres and cables - Type MF | |
| Sectional Specification - Fixed polyethylene-terepht alate film dielectric metal foil capacitors for direct current | |
| Sectional Specification - Fixed polystyrene film dielectric metal foil d.c. capacitors | |
| Sectional specification: - Connector sets for optical fibres and cables - Type LSH | |
| Sectional Specification: - Connector sets for optical fibres and cables - Type MPO | |
| Sectional specification: - Connector sets for optical fibres and cables - Type SC | |
| Sectional Specification: - Passive filter units for electromagnetic interference suppression - Filters for which safety tests are not required | |
| Sectional Specification: Connector sets for optical fibres and cables - Type MSC | |
| Sectional Specification: Connector sets for optical fibres and cables - Type OCCA-BU | |
| Sectional Specification: Connector sets for optical fibres and cables - Type OCCA-PC | |
| Sectional Specification: Connector sets for optical fibres and cables - Type RCC | |
| Sectional Specification: Fixed capacitors for direct current with electrodes of thin metal foils and a polycarbonate film dielectric | |
| Sectional specification: Fixed low power film resistors | |
| Sectional specification: Fixed low power surface mount (SMD) resistors | |
| Sectional Specification: Radio frequency coaxial connectors - Series MMCX | |
| Sectional Specification: Surface acoustic wave (SAW) filters | |
| Sectional Specification: Waveguide type dielectric resonators | |
| Self adhesive acoustical insulating plates | |
| Semi rigid polyurethane foam | |
| SILICON GREASE | |
| Silicone adhesive / sealer | |
| SILICONE OIL | |
| Single mode optical cable (duct /direct buried installation) | |
| Slight starched linen fabric or ramie | |
| Spacer | |
| Special Requirements of Fabrication, Metallurgical Characteristics and Mechanical Properties for Parabolic Springs. | |
| Specifica di dettaglio in bianco: Condensatori fissi al tantalio con elettrolita solido ad anodo poroso | |
| Specifica generale: Dispositivi a semiconduttori di potenza con pressione di contatto discontinua - Approvazione per qualifica | |
| Specifica settoriale : Resistori di potenza fissi | |
| Specifica settoriale: Condensatori fissi al tantalio con elettrolita solido o non solido | |
| Starched cotton pad | |
| STEAM CYLINDER OIL | |
| STEEL ROD FOR DRAWING AND/OR COLD ROLLING - DIMENSIONS AND TOLERANCES | |
| STEEL TUBES FOR PRECISION APPLICATIONS - TECHNICAL DELIVERY CONDITIONS - PART 1: SEAMLESS COLD DRAWN TUBES | |
| STEEL WIRE FOR MECHANICAL SPRINGS - PART 1: PATENTED COLD DRAWN UNALLOYED SPRING STEEL WIRE | |
| STEEL WIRE FOR MECHANICAL SPRINGS - PART 2: OIL HARDENED AND TEMPERED SPRING STEEL WIRE | |
| STEEL WIRE FOR MECHANICAL SPRINGS - PART 3: STAINLESS SPRING STEELWIRE | |
| Structural double-face tape | |
| SURFACE COATING FOR DOUBLE WALL CONSTRUCTION STEEL TUBES | |
| SYNTHETIC ENAMEL AIR DRYING | |
| SYNTHETIC ENAMEL POLYESTER | |
| Synthetic felt fabric | |
| Synthetic felt with a finishing carpet | |
| Synthetic felt with carpet finishing | |
| Synthetic felt with superficial finishing | |
| Synthetic felt with superficial treatment | |
| Synthetic fibers fabric | |
| Synthetic gear lubricant - SAE 75W 90 | |
| Synthetic gear lubricant - SAE 80W 140 | |
| Synthetic transmission lubricant - SAE 50 | |
| TALC | |
| Television Systems; NICAM 728: Transmission of Two-Channel Digital Sound with Terrestrial Television Systems B,G,H,I,K1 and L | |
| Thermal - insulator - molded rock wool, external floor | |
| Thermal insulator - molded glass wool, external floor | |
| Thermal Insulator - molded rock wool, internal floor | |
| Thermal insulator - non molded glass wool and polyester fibers | |
| Thermal insulator - non molded glass wool and synthetic felt | |
| Thread Fluid | |
| THREEAD FLUID | |
| TRIM MATERIAL DIELECTRICALLY WELDABLE | |
| Tufting carpet | |
| UNFIRED PRESSURE VESSELS - PART 4: FABRICATION | |
| UNFIRED PRESSURE VESSELS - PART 5: INSPECTION AND TESTING | |
| Vacuum formed plastic sheet | |
| Velvety fabric | |
| Velvety for sunshade | |
| Velvety for upholstery | |
| Ventilated plastic for upholstery | |
| Vibration damping plate | |
| Vinyl film knitted support (microperforated) | |
| Vinyl foam tape | |
| Wax Emulsion | |
| Weld through sealer | |
| WELDED STEEL TUBES FOR PRESSURE PURPOSES - TECHNICAL DELIVERY CONDITIONS - PART 7: STAINLESS STEEL TUBES | |
| Windshield washer solution (isopropyl alcohol) | |
| Wood adhesive | |
| Woven body cloth material | |
| WOVEN MATERIAL | |
| Zinc Phosphate Treatment with Metal Pigmented and/or Organic Coating | |
| Zinc plate - self adhesive | |
| ZINC PLATING - EXTERIOR PARTS WITH PASSIVATION | |
| Zinc plating - Parts with conversion coating and an additional inorganic sealer | |
| ZINC RICH-ALUMINUM BASE PAINT-HIGH TEMPERATURE RESISTANT |
| << Prev | Next >> |