Accuris Datasheets for Standards and Technical Documents

Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more

Page: 1 450 500 550 600 650 700 720 730 740 750 760 770 771 772 773 774 775 776 777 778 779 780 781 782 783 790 800 810 820 830 840 850 900 950 1000 1050 1100 1500 1620
Product Name Notes
80W90 - MULTIVISCOSITY SYNCHROMESH OIL
80W90 \x96 Multiviscosity synchromesh oil
Accelerator agent
Acid catalyst for repairing
Acrylic clear
ACRYLIC LACQUER THINNER
ACRYLIC SURFACER AIR DRYING
Acrylic tape, double coated - 0.4 mm
Adhesion promoter
Adhesive - high resistance - high thixotropy - low expansion
Adhesive - high resistance-high thixotropy- low expansion
Adhesive calk for stationary glass - polyurethane
Adhesive caulk stationary glass - polyurethane - water paste curing type
Adhesive cyanoacrylate thixotropic
Adhesive for joints
Adhesive for plastic foam
Adhesive for plastics
Adhesive for PVC tapes
Adhesive for rubber sealing
ADHESIVE OIL
Adhesive polyurethane to glass
Adhesive tape - printable
Adhesive tape, acrylic foam, double face - 1.2 mm
Adhesive tape, polyurethane foam, double face - 0.8 mm
Adhesive tape
Adhesive, cyanoacrylate
Adhesive/sealing compound - medium/high resistance
Adhesive/sealing compound, thixotropic - capillary action
Adhesive/sealing compound, thixotropic
Adhesive
Agente lubrificante
AGENTE PROTETOR DE CONTATOS
AIR DRYING PRIMER
ALKYDIC SURFACER GRAY
Alteration of physical and chemical properties in used lubricants oils
Aluminum and polyester laminated film (with no exposed adhesive)
ALUMINUM PAINT - HIGH REFLECTANCE
Aluminum paint for wheel
Anaerobic sealant compound
Anaerobic sealing compound
ANTI CORROSION ZINC RICH PRIMER
ANTI CORROSIVE OIL
Anti Friction Coating
Anti seize lubricant
Anti-corrosion compost
ANTI-CORROSION WAX ALUMINIZED-TYPE
ANTI-SEIZE LUBRICANT
ANTIFREEZING TO EXPORTATION (BLUE)
ANTIRUSTING OIL
ANTITRUSTING OIL
ASSEMBLY LUBRICANT OIL
Automotive engine coolant
Axial joint grease
BLACK AIR DRY ALKYD ENAMEL
BLACK ANODIC E. COAT PRIMER, WATER BORNE
Black cathodic E-Coat - medium film build
BLACK CATHODIC E. COAT - MEDIUM FILM BUILD
BLACK DIPPING ENAMEL - OVEN DRIED
BLACK DIPPING ENAMEL
Black primer for polyurethane to enamel/varnish
Black primer for polyurethane to glass
BLACK SYNTHETIC ENAMEL - AIR DRY
Black synthetic enamel air dry
Brace pad
BRAKE CYLINDER PASTE
BRAKE FLUID - DOT 4
BRASS COATED SHEET STEEL
BRIGHTSTOCK LUBRICANT
Butylic base adhesive
CASTOR OIL
Catalizador \xe1cido para reparo de esmalte alquidico e acr\xedlico
CATALYSED POLYURETHANE CLEAR
Caulking compound
Cera liquida para prote \xe3o de molas zig-zag
CHASSIS BLACK PAINT
Cleaning Primer for polyurethane to glass
Clutch grease
COMPLEX ALCALINE METAL GREASE
Complex lithium grease
Composto para nivelar macroporosidade de solda
Composto protetor contra corros\xe3o ("tectyl")
Concentract of MoS2
CONTACT PROTECTOR AGENT
CONVOLUTED CONDUIT FOR WIRING HARNESSES
COOLING SYSTEM SOLUBLE OIL FOR BENCH TEST
Copper powered mass
Corrosio preventive compound (cavity wax)
CORROSION PREVENTIVE COMPOUND-(CAVITY WAX)
Corrosion protection fluid to wheel assembly
CORROSION RESISTANT ADDITIVE FOR ENGINES COOLING SYSTEM
Cotton cloth adhesive tape
Cotton cloth tape
Crepe adhesive tape
Creped paper tape
CYANOACRYLATE ADHESIVE
Cylinder grease
Decorative graphics
Dichlorodifluormetha ne (cooling agent R-12)
DILUTION SOLVENT
Double side adhesive tape
DRAWING OIL (TRANSFER PRESSES)
DRAWING OIL
E. coat primer
ELECTROPLATED ZINC COATED SHEET STEEL
ENGINE BLACK ENAMEL - WATER BORNE - FOUNDRY USE
Engine long life coolant
Engine oil (SAE 15W40-SF)
ENGINE OIL (SAE-15W40-SF)
ENGINE OIL - FIRST FILLING (SAE-20W40-SF)
ENGINE OIL - SAE 20W 40 API-SG
Engine oil - SAE 20W 40 API-SH
Engine oil - SAE 20W40 or SAE 20W50, API SF (Mineral)
Engine oil \x96 first filling (SAE 20W40 \x96 SF)
Engine oil \x96 SAE 20W40 or SAE 20W50, API SF (Mineral)
EPOXIDIZED SOYBEAN OIL
EPOXY PRIMER RED
EPOXY SURFACER GRAY
Esmalte sint\xe9tico preto para pintura de radiadores
Ethyl alcohol denatured
Expanding adhesive/antiflutter
Expanding closed cells sealer
Expanding sealer
Expanding weld through sealer
Expansive sealing compound
Fast drying adhesive
FIAT first filling engine oil
FIRST FILL ENGINE OIL (FAMILY II)
First fill oil for Otto engines - SAE 10W30, API-SJ (Mineral)
First fill oil for Otto engines \x96 SAE 10W30, API-SJ (Mineral)
First filling engine oil
Fixing agent
FLASH PRIMER EPOXY
Flow strip
Fluid for blanks oil remotion
Friction modifier additive for limited slip rear axle
FRONT DRIVE TRANSMISSION OIL - SAE 80 OR 90
Front drive transmission oil \x96 SAE 80 or 90
Gel cyanoacrylate adhesive
GLYCERIN
GREASE - CLUTCH PARTS
GREASE - HIGH PRESSURE
GREASE - JOINT TIE ROD
Grease \x96 joint tie rod
GREASE FOR DOOR STRIKER
GREASE FOR GEAR SHIFT CONTROL
GREASE FOR HINGE (RR-DR)
Grease for plastic constituent parts
GREASE FOR PLASTIC CONSTITWNT PARTS
Grease for slip ring
GREASE FOR THE SLIP RING
GREASE MADE OF LITHIUM SOAP, BISULFIDE OF MOLYBDENUM, AND POLYETHYLENE
GREASE TO SPEEDOMETER AXLE AND OTHER SPECIFIC APPLICATIONS
GREASE, BENTONITE TYPE
Hem flange adhesive - medium cure
Hem flange adhesive
HFP - PROTECTIVE OIL - CKD PANELS EXPORTATION
HFP protective oil CKD panels exportation
HIGH PRESSURE LUBRICANT OIL
Hot melt adhesive
HOT STAMPING
HYDRO CLEAR FOR ENGINE COMPARTMENT AGGREGATE
IMPREGNATION SOLUTION FOR ALUMINUM DIE CASTING PARTS
Inorganic Sealer
ISO VG 10 OIL
Isocyanate component
Label adhesive
LEAD-TIN COATED STEEL SHEET (HOT DIP OR ELECTROPLATED)
LITHIUM COMPLEX GREASE
Lithium complex with polyalphaolefin
LITHIUM GREASE NLGI -1
Lithium grease NLGI 2/3
LITHIUM SOAP GREASE - LOW TEMPERATURE
Lithium soap grease \x96 low temperature
LITHIUM SOAP GREASE WITH POLYETHYLENE
LITHIUM SOAP GREASE
Lock grease - EP
Locking agent screw
Low temperature grease
Lubricant agent (PTFE)
Lubricant oil (OPT)
Lubricant oil - HP
Massa de p\xf3 de cobre
Massa epoxi de um componente para nivelar defeitos
Massa pl\xe1stica de dois componentes para nivelar porosidade
MEDIUM FILM BUILD GRAY - CATHODIC E. COAT - BODIES
Metal - metal adhesive - high strength
Metal / Metal Adhesive - Medium Cure \x96 Medium Expansion
Metal metal adhesive
Metal-metal adhesive - high resistance-high tixotropy-low expansion
Metal-metal adhesive - medium cure
Metal-metal adhesive
MINERAL OIL, SAE 10
MOLIKOTE P 37 - HIGH TEMPERATURE PASTE
Molikote P 37 \x96 high temperature paste
MOLY-DISULFIDE FILLED MULTI-PURPOSE GREASE - GRADE 3
Moly-disulfide filled multi-purpose grease \x96 grade N. 3
MoS2 70% PASTE
MoS2 POWDER
MoS2 poweder
MOUNTING PASTE NS-170
Mounting paste
Multi-purpose synthetic grease
Neoprene foam adhesive tape
NITROCELLULOSIC LEVELING MASS-AIR DRY
Non siccative adhesive
OIL - DIESEL MOTOR OIL
Oil \x96 Diesel motor oil
OIL AUTOMATIC TRANSMISSION
OIL FOR REFRIGERATION SYSTEM
OIL TRANSMISSION
One compound filler
One part sealer/adhesive for stationary glass, hi-viscosity and fast cure
Parafin oil
Partial synthetic gear lubricant, SAE 75W 90
Plastic adhesive tape
Plastic mass sealer
Plastisol - air drying
POLYESTER SURFACE DARK GRAY
POLYESTER SURFACER BLUE
POLYESTER SURFACER RED
Polyglicol - Lithium grease (MoS2)
Polyol component
Polyurethane adhesive ("Component A")
Polyurethane adhesive ("Component B")
POLYURETHANE CATALYST
Polyurethane lens emblem
Polyurethane sealing compound - air dry
POLYURETHANE SOFT TOUCH COATING
Polyurethane structural adhesive
Primer - surfacer sint\xe9tico
Primer black, polyurethane to glass
PRIMER HIGH SOLID GRAY CATALYZED FOR PLASTICS
Primer surfacer - polyester
Primer-polyurethane to enamel
Primer
Protective grease
PROTECTIVE OIL - FOR EXPORTATION
PROTECTIVE OIL - HIGH FLASH POINT
PROTECTIVE OIL - TO EXPORTATION
PROTECTIVE OIL
Protective polyethylene film
PROTECTIVE TRANSIT COATING WAX
Protective wax
Protector contact agent
PURE MINERAL OIL
PVC foam, self adhesive tape
Quick drying adhesive
RADIATOR RUST INHIBITOR
Rear axle oil (SAE 90 \x96 EP)
REAR AXLE OIL (SAE 90-EP)
Resin component
ROLLER BEARINGS - GREASE
Roller bearings grease
Roller wheel bearing grease-low temperature
ROLLER WHEEL BEARINGS GREASE-LOW TEMPERATURE
Rubber sealing compound
SAE 20, SB ENGINE OIL
Saturated bitumen jute felt
Sealant compound
Sealant mass - 14 mm x 2 mm
Sealant/adhesive solvent
Sealer - communization of EMS 9309511 and EMS 9309523 - medium cure
Sealer - communization of EMS 9309511 and EMS 9309523
Sealer - sprayable PVC
Sealer compound
Sealer Solution for Zinc Plated Parts
Sealer/adhesive stationary glass
Sealer
Sealing adhesive
Sealing compound - low cure temperature
Sealing compound - medium cure
Sealing compound
Sealing mass
Seam sealer
SEAMLESS STEEL PIPE - ROD PUSH
Self leveling sealing compound - medium cure
SEMI-FLUID GREASE, EP
SEMI-SYNTHETIC GREASE WITH LITHIUM COMPLEX
SHAFT OIL
SHOCK ABSORBER OIL
Shock absorver oil
SILICON GREASE
Silicone adhesive/sealer - gasket system
SILICONE DIELECTRIC GREASE
SILICONE OIL
SILICONE, SPRAYABLE
Siliding paste (MoS2 - 70%)
Siliding paste (MoS2 70%)
Sliding agent - talc
SLIP COMPOUND
SLIP PAST - MOS2
Solder pit filler
SOLUBLE OIL
SOLVENRTE TARDER
SOLVENT FOR SEALING COMPOUND (METHYL ACETATE)
Solvent retarded
SPECIAL BEARING GREASE
Special cool oil
SPECIAL EFFECT PAINT-FINISH SOFT TOUCH
Special grease for roller bearing (lithium soap with 3% MoS2)
SPECIAL GREASE FOR ROLLER BEARINGS (LITHIUM SOAP GREASE WITH 3% MOS2) HIGH PRESSURE GREASE
SPECIAL PRIMER FOR PLASTICS
SPECIAL SYNTHETIC GREASE
SPOT WELD PRIMER
Spot weld sealer
Sprayable plastisol - chip resistant
Sprayable plastisol - high chip resistant
Sprayable underseal, high chip resistant - medium cure
STONE CHIPPING RESISTANT MATERIAL WATER BASE FOR REPAIR
STONE CHIPPING RESISTANT PRIMER
Synthetic black enamel for cooling system
SYNTHETIC OIL - MECHANICAL TRANSMISSION
Synthetic oil \x96 mechanical transmission
SYNTHETIC SURFACER FOR ENAMEL
Synthetic surfacer primer
Tape polyurethane foam, double face - 0,5 mm
Tape, acrylic foam, double coated - 0.8 mm
Tape, acrylic foam, double coated - 1.2 mm
Tape, acrylic foam, double coated - 1.6 mm
Tape, acrylic foam, double coated
Tape, neoprene foam, double coated
Tape, polyurethane foam, double coated - 0.8 mm
Tape, polyurethane foam, double coated - 1.2 mm
Tape, polyurethane foam, double coated - 1.6 mm
TEST GASOLINE
THINNER FOR NITROCELLULOSIC LACQUERS
Thinner for nitrocellusosic lacquers
Thixotropic anaerobic sealing compound
Thread sealer
TIN COATED STEEL SHEET FOR ETHANOL FUEL TANK
Tinta alum\xednio para rodas - secagem ao ar
Transferable adhesive film - low fogging - high adhesion
Transferable adhesive film
TRANSIT COAT WATER BORNE
Transmission oil - SAE 80 W 90
TRANSMISSION OIL - SAE 80W90
Two compounds filler
Vaselina branca
VASELINE (LIQUID PETROLATUM)
VASELINE
Verniz incolor de resina acr\xedlica
WASH PRIMER
Water paste - urethane stationary glass sealant cure accelerating agent
WATERPROOF AGENT - LIQUID
Waterproof agent \x96 liquid
Wax Emulsion
Wax for Zigzag spring
WELD THROUGH PRIMER
Weld through sealer - high expansion
WETTING AGENT
XYLENE
YELLOW GREASE 640
ZINC CHROMATE PRIMER
ZINC COATED SHEET STEEL, HOT DIP GALVANIZED
ZINC PHOSPHATE FOR CATHODIC ELECTROCOAT

<< Prev Next >>