Accuris Datasheets for Standards and Technical Documents
Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more
Page:
1
10
20
23
24
25
26
27
28
29
30
31
32
33
34
35
40
50
60
70
80
90
100
150
200
250
300
350
500
1000
1500
1620
| Product Name | Notes |
|---|---|
| 1985 Proceedings - Refining Department | |
| 1986 Interpretations - Technical Publications Answers to Technical Inquiries | |
| 1999 Plywood - Tolerances on Dimensions | |
| \xc9maux vitrifi\xe9s - Terminologie - Partie 2: Repr\xe9sentations visuelles et descriptions | |
| \xc9missions de sources fixes \x97 D\xe9termination des \xe9missions de gaz \xe0 effet de serre dans les industries \xe9nergo-intensives \x97 Partie 1: Aspects g\xe9n\xe9raux | |
| A Framework for Structuring Low-Altitude Airspace for Unmanned Aerial Vehicle (UAV) Operations | |
| A guide for acquisition and documentation of reference power reactor physics measurements for nuclear analysis verification | |
| A\xe9ronefs - C\xe2bles \xe9lectriques r\xe9sistant au feu - Dimensions, r\xe9sistance lin\xe9ique et masse | |
| A\xe9ronefs - Connecteurs \xe9lectriques - Caract\xe9ristiques | |
| A\xe9ronefs - Fixation et entra\xeenement d\x92accessoires sur moteurs et bo\xeetes-relais | |
| Additional lubricants for male natural rubber latex condoms - Effect on condom strength | |
| Admixtures for concrete | |
| Adoption of OpenFog Reference Architecture for Fog Computing | |
| Aerospace series - Fitting end, 24\xb0 internal cone, external thread, flareless type extra fine thread pitch inch series - Design standard | |
| Aerospace series - Tube fittings for fluid systems, 5 080 psi (35 000 kPa) - Qualification specification | |
| Ameublement - Couchages - M\xe9thodes d'essai pour la d\xe9termination de la stabilit\xe9, de la r\xe9sistance et de la durabilit\xe9 | |
| Applications des turbines \xe0 gaz - Exigences relatives \xe0 la production d\x92\xe9nergie | |
| Applications ferroviaires - Syst\xe8mes de chauffage, ventilation et climatisation pour le mat\xe9riel roulant - Partie 1: Termes et d\xe9finitions | |
| Applications ferroviaires \x97 Syst\xe8mes de chauffage, ventilation et climatisation pour le mat\xe9riel roulant \x97 Partie 2: Confort thermique | |
| Automation systems and integration \x97 Object-Process Methodology | |
| Bamboo structures - Grading of bamboo culms - Basic principles and procedures | |
| Basic Science Concepts and Applications | |
| Biocombustibles solides - D\xe9termination de la teneur en mat\xe9riaux lourds exog\xe8nes de dimension sup\xe9rieure \xe0 3,15 mm | |
| Bois ronds - Caract\xe9ristiques visuelles - M\xe9thodes de mesure | |
| Building construction machinery and equipment - Pedestrian-controlle d vibratory (percussion) rammers - Terminology and commercial specifications | |
| Building construction machinery and equipment - Plants for the preparation of concrete and mortar - Part 1: Terminology and commercial specifications | |
| Building construction machinery and equipment - Truck mixers - Part 1: Terminology and commercial specifications | |
| Building construction machinery and equipment \x97 Pedestrian-controlle d vibratory (percussion) rammers \x97 Terminology and commercial specifications TECHNICAL CORRIGENDUM 1 | |
| Building construction machinery and equipment \x97 Pedestrian-controlle d vibratory plates \x97 Terminology and commercial specifications | |
| Building construction machinery and equipment \x97 Truck mixers \x97 Part 2: Safety requirements | |
| Building environment design \x97 Indoor environment \x97 Daylight opening design for sustainability principles in visual environment | |
| Buildings and civil engineering works - Sealants - Determination of curing behaviour | |
| Buildings and civil engineering works - Sealants - Determination of tear resistance | |
| Buildings and civil engineering works - Sealants - Durability to extension compression cycling under accelerated weathering | |
| C\xe2bles en acier - C\xe2bles \xe0 fils parall\xe8les pr\xe9fabriqu\xe9s pour c\xe2ble porteur de pont suspendu - Sp\xe9cifications | |
| C\xe9ramiques techniques - C\xe9ramiques composites - Notations et symboles | |
| C\xe9ramiques techniques - M\xe9thodes d'essai pour renforts - D\xe9termination des propri\xe9t\xe9s en traction du filament \xe0 temp\xe9rature ambiante | |
| C\xe9ramiques techniques - Propri\xe9t\xe9s thermophysiques des composites c\xe9ramiques - D\xe9termination de la capacit\xe9 thermique specifique | |
| C\xe9ramiques techniques - Propri\xe9t\xe9s thermophysiques des composites c\xe9ramiques - D\xe9termination de la diffusivit\xe9 thermique unidimensionnelle par la m\xe9thode flash | |
| Caoutchouc r\xe9g\xe9n\xe9r\xe9 - Codage et syst\xe8me de classification | |
| CARE, USE, AND MAINTENANCE OF FIRE HOSE INCLUDING CONNECTIONS AND NOZZLES | |
| Cha\xeenes de manutention, plaques-attaches et roues dent\xe9es | |
| Characterization of the performance of illuminance meters and luminance meters | |
| Chaussure \x97 Substances critiques potentiellement pr\xe9sentes dans les chaussures et les composants de chaussure \x97 D\xe9termination des nitrosamines | |
| Clean cookstoves and clean cooking solutions - Harmonized laboratory test protocols - Part 1: Standard test sequence for emissions and performance, safety and durability | |
| Clean cookstoves and clean cooking solutions \x97 Field testing methods for cookstoves | |
| Color Tabs for Intraoral Tooth Color Determination | |
| Conditions d'essai des machines \xe0 fraiser \xe0 table de hauteur fixe \xe0 commande manuelle - Contr\xf4le de la pr\xe9cision - Partie 1: Machines \xe0 broche horizontale | |
| Conditions d'essai des machines \xe0 fraiser \xe0 table de hauteur fixe \xe0 commande manuelle - Contr\xf4le de la pr\xe9cision - Partie 2: Machines \xe0 broche verticale | |
| Conditions d\x92essai des machines \xe0 rectifier les surfaces planes, \xe0 broche porte-meules \xe0 axe horizontal - Contr\xf4le de l\x92exactitude - Partie 1: Machines avec une table jusqu\x92\xe0 1 600 mm... | |
| Conveyor Chains, Attachments and Chain Wheels - Part I: Chains - Metric Series | |
| Conveyor Chains, Attachments and Chain Wheels - Part II: Chain Wheels | |
| Conveyor Chains, Attachments and Chain Wheels - Part III: Attachments - Metric Series | |
| Cordages en fibres - Poly\xe9thyl\xe8ne - Cordages \xe0 3 et 4 torons | |
| Corrosion of metals and alloys \x97 Corrosivity of atmospheres \x97 Mapping areas of increased risk of corrosion | |
| Cosses en aluminium pour le sertissage des c\xe2bles \xe9lectriques \xe0 \xe2me en aluminium utilis\xe9s \xe0 bord des a\xe9ronefs | |
| Cr\xe8me - D\xe9termination de la teneur en mati\xe8re grasse - M\xe9thode acidobutyrom\xe9triq ue | |
| Cuivre et alliages de cuivre - Termes et d\xe9finitions - Partie 1: Mat\xe9riaux | |
| Cuivre et alliages de cuivre - Termes et d\xe9finitions - Partie 2 : Formes brutes (d\x92affinage) | |
| Cuivre et alliages de cuivre - Termes et d\xe9finitions - Partie 3: Produits corroy\xe9s | |
| Cuivres et alliages de cuivre - Termes de r\xe9f\xe9rence et d\xe9finitions - Partie 5 : M\xe9thodes d\x92\xe9laboration et de traitement | |
| Demulsification number of lubricating oil | |
| Dental Tweezers | |
| Dental Vocabulary - Part 1: General and Clinical Terms | |
| Dental Vocabulary - Part 2: Dental Materials | |
| Dental Vocabulary - Part 3: Dental Instruments | |
| Dental Vocabulary - Part 4: Dental Equipment | |
| Dental Vocabulary - Part 5: Terms Associated with Testing | |
| Determination of distillation characteristics of volatile organic liquids | |
| DETERMINATION OF MEASUREMENT UNCERTAINTIES IN PHOTOMETRY SUPPLEMENT 1: MODULES AND EXAMPLES FOR THE DETERMINATION OF MEASUREMENT UNCERTAINTIES Part 1: Modules for the Construction of Measurement Equations | |
| DETERMINATION OF MEASUREMENT UNCERTAINTIES IN PHOTOMETRY SUPPLEMENT 1: MODULES AND EXAMPLES FOR THE DETERMINATION OF MEASUREMENT UNCERTAINTIES Part 2: Examples for Models with Individual Inputs | |
| DETERMINATION OF MEASUREMENT UNCERTAINTIES IN PHOTOMETRY SUPPLEMENT 1: MODULES AND EXAMPLES FOR THE DETERMINATION OF MEASUREMENT UNCERTAINTIES Part 3: Examples for the Solving of Systems of Equations | |
| DETERMINATION OF MEASUREMENT UNCERTAINTIES IN PHOTOMETRY SUPPLEMENT 1: MODULES AND EXAMPLES FOR THE DETERMINATION OF MEASUREMENT UNCERTAINTIES Part 4: Examples for Models with Distributions | |
| Determination of Measurement Uncertainties in Photometry Supplement 2: Spectral measurements and derivative quantities | |
| Determination of span rating for natural fibre-reinforced plastic composite (NFC) deck boards | |
| Determination of theanine in tea and instant tea in solid form using high - performance liquid chromatography | |
| Determination of Thermal Energy Deposition Rates in Nuclear Reactors | |
| Determination of urea content in ureabased fertilizers by high performance liquid chromatography (HPLC) | |
| Diesel fuel and petrol filters for internal combustion engines Filtration efficiency using particle counting and contaminant retention capacity | |
| Digital analytics and web analyses for purposes of market, opinion and social research - Vocabulary and service requirements | |
| Disc springs - Part 1: Calculation | |
| Disc springs - Part 2: Technical specifications | |
| Distillation range of volatile organic liquids | |
| Document management - XML Forms Data Format - Part 1: Use of ISO 32000-2 (XFDF 3.0) | |
| Document management \x97 Minimum requirements for the storage of documents | |
| Draft BS EN 12778 Cookware - Pressure cookers for domestic use | |
| Draft BS EN 16603-32-10 Space engineering - Structural factors of safety for spaceflight hardware | |
| Draft BS EN 1790 Road marking materials - Preformed road markings | |
| Draft BS EN 593 Industrial valves - Metallic butterfly valves | |
| Draft BS EN 764-7 Pressure equipment Part 7: Safety systems for unfired pressure equipment | |
| Draft BS HD 361 S4 - System for cable designation | |
| Drone Applications Framework | |
| Edge/Fog Manageability and Orchestration | |
| Emaux vitrifi\xe9s - Terminologie - Partie 1: Termes et d\xe9finitions | |
| Engrais et amendements - Engrais ur\xe9e ald\xe9hyde solide \xe0 lib\xe9ration lente - Exigences g\xe9n\xe9rales | |
| Enterprise integration \x97 Framework for enterprise modelling TECHNICAL CORRIGENDUM 1 | |
| Enterprise integration \x97 Framework for enterprise modelling | |
| Entreprise int\xe9gr\xe9e - Constructions pour la mod\xe9lisation d'entreprise | |
| Essais de toxicit\xe9 des effluents du feu - Lignes directrices pour l'analyse des gaz et des vapeurs dans les effluents du feu par spectroscopie infrarouge \xe0 transform\xe9e de Fourier (IRTF)... | |
| Essais non destructifs - Contr\xf4le par ultrasons - Sp\xe9cifications relatives au bloc d\x92\xe9talonnage pour la technique multi\xe9l\xe9ments | |
| Essais non destructifs - Essais d'\xe9mission acoustique - Structures en acier des ponts roulants et des portiques | |
| Exigences de performance et d'\xe9valuation pour la conception des normes relatives au b\xe9ton structurel RECTIFICATIF TECHNIQUE 1 | |
| Exigences de performance et d'\xe9valuation pour la conception des normes relatives au b\xe9ton structurel RECTIFICATIF TECHNIQUE 2 | |
| Exigences de performance et d'\xe9valuation pour la conception des normes relatives au b\xe9ton structurel | |
| Explosive Driven Fasteners | |
| Fallopian rings \x97 Requirements and test methods | |
| Fertilizers and soil conditioners - Determination of humic and hydrophobic fulvic acids concentrations in fertilizer materials | |
| Fertilizers and soil conditioners \x97 Determination of monosilicic acid concentrations in nonliquid fertilizer materials | |
| Fibre-reinforced composites \x97 Measurement of interfacial shear strength by means of a micromechanical single-fibre pull-out test | |
| Fine ceramics (advanced ceramics, advanced technical ceramics) - Measurement method for normal spectral emissivity using blackbody reference with an FTIR spectrometer | |
| Fine ceramics (advanced ceramics, advanced technical ceramics) - Measurement of viscosity of ceramic slurry by use of a rotational viscometer | |
| Fine ceramics (advanced ceramics, advanced technical ceramics) - Mechanical properties of ceramic composites at high temperature - Determination of stress-rupture time diagram under constant tensile loading | |
| Fine ceramics (advanced ceramics, advanced technical ceramics) - Methods of test for ceramic coatings - Determination of internal stress in ceramic coatings by application of the Stoney formula | |
| Fine ceramics (advanced ceramics, advanced technical ceramics) - Test method for antialgal activity of semiconducting photocatalytic materials | |
| Fine ceramics (advanced ceramics, advanced technical ceramics) - Test method for complete decomposition performance of semiconducting photocatalytic materials under indoor lighting environment - Decomposition of acetaldehyde | |
| Fine ceramics (advanced ceramics, advanced technical ceramics) - Test method for determination of photocatalytic activity on semiconducting photocatalytic materials by dissolved oxygen consumption | |
| Fine ceramics (advanced ceramics, advanced technical ceramics) - Test method for determining elastic modulus and bending strength of thick ceramic coatings | |
| Fine ceramics (advanced ceramics, advanced technical ceramics) - Test method for piezoelectric constant d33 of piezoelectric ceramics by direct quasi-static method | |
| Fine ceramics (advanced ceramics, advanced technical ceramics) - Test method for self-cleaning performance of semiconducting photocatalytic materials under indoor lighting environment - Measurement of water contact angle | |
| Fine ceramics (advanced ceramics, advanced technical ceramics) - Test method for surface roughness of fine ceramic films by atomic force microscopy | |
| Fine ceramics (advanced ceramics, advanced technical ceramics) \x97 Mechanical properties of ceramic composites at elevated temperature in air atmospheric pressure \x97 Determination of in-plane shear strength | |
| FIRE HOSE | |
| Fixed Film Resistors - Precision and Semiprecision | |
| Flight Data Transmission of Civil Unmanned Aerial Vehicle Based on Short Message Mechanisms | |
| Footwear \x97 Sizing \x97 Conversion of sizing systems | |
| Footwear \x97 Sizing \x97 Measurement of last dimensions | |
| Footwear \x97 Sizing \x97 Vocabulary | |
| Footwear and footwear components \x97 Qualitative test method to assess antifungal activity (growth test) | |
| Footwear sizing \x97 In-shoe measurement \x97 Part 1: Shoe length | |
| Fruits - Nomenclature - First List | |
| Fruits and Vegetables - Morphological and Structural Terminology - Part 1 | |
| Fruits and Vegetables - Morphological and Structural Terminology - Part 2 | |
| Furniture \x97 Tables \x97 Test methods for the determination of stability, strength and durability | |
| Gaseous hydrogen - Fuelling stations - Part 3: Valves | |
| Gaseous hydrogen - Fuelling stations - Part 8: Fuel quality control | |
| Gaseous hydrogen - Land vehicle fuel containers | |
| Gaseous hydrogen - Thermally activated pressure relief devices for compressed hydrogen vehicle fuel containers | |
| Gaseous Hydrogen \x97 Fuel system components for hydrogen-fuelled vehicles \x97 Part 1: Land vehicles | |
| Gaseous hydrogen \x97 Fuelling protocols for hydrogen-fuelled vehicles \x97 Part 1: Design and development process for fuelling protocols | |
| Gaseous hydrogen \x97 Fuelling stations \x97 Part 1: General requirements | |
| Gaseous hydrogen \x97 Fuelling stations \x97 Part 2: Dispensers and dispensing systems | |
| Gaseous hydrogen \x97 Fuelling stations \x97 Part 5: Dispenser hoses and hose assemblies | |
| Gaseous hydrogen \x97 Fuelling stations \x97 Part 7: Rubber O-rings | |
| Gaseous hydrogen \x97 Fuelling stations \x97 Part 8: Fuel quality control AMENDMENT 1: Alignment with Grade D of ISO 14687 | |
| Gaseous hydrogen \x97 Fuelling stations \x97 Part 9: Sampling for fuel quality analysis | |
| Gasoline engines with direct injection - Cleanliness assessment of fuel injection equipment | |
| Gaz naturel - D\xe9termination des compos\xe9s soufr\xe9s par chromatographie en phase gazeuse RECTIFICATIF TECHNIQUE 1 | |
| Gaz naturel - D\xe9termination des compos\xe9s soufr\xe9s par chromatographie en phase gazeuse | |
| Graphic technology - Metadata for graphic arts workflow - XMP metadata for image and document proofing | |
| Graphic technology - Test method for the determination of the binding strength for perfect-bound products - Page-pull test working upwards | |
| Graphic technology - Use of PDF to associate processing steps and content data - Part 1: Processing steps for packaging and labels | |
| Hard Coal - Sampling | |
| Heavy commercial vehicles and buses - Emergency braking on a defined path - Test method for trajectory measurement | |
| Heavy commercial vehicles and buses \x97 Centre of gravity measurements \x97 Axle lift, tilt-table and stable pendulum test methods | |
| Heavy commercial vehicles and buses \x97 Vehicle dynamics simulation and validation \x97 Lateral dynamic stability of vehicle combinations | |
| Heavy commercial vehicles and buses \x97 Vehicle dynamics simulation and validation \x97 Steady-state circular driving behavior | |
| HELMETS FOR STRUCTURAL FIRE FIGHTING | |
| Huile essentielle de camomille bleue [Chamomilla recutita (L.) Rauschert syn. Matricaria chamomilla auct.] | |
| Huile essentielle de thym [Thymus vulgaris L. et Thymus zygis L.], type thymol | |
| Industries du p\xe9trole et du gaz naturel - Exigences g\xe9n\xe9rales pour les structures en mer | |
| Intelligent transport systems - Road boundary departure prevention systems (RBDPS) - Performance requirements and test procedures | |
| Intelligent transport systems \x97 Service architecture of probe vehicle systems | |
| Interface Requirements and Performance Characteristics of Payload Devices in Drones | |
| Jewellery and precious metals \x97 Vocabulary \x97 Part 1: Precious metals and units | |
| Lait - D\xe9termination de la teneur en mati\xe8re grasse - M\xe9thode acidobutyrom\xe9triq ue (m\xe9thode de Gerber) | |
| Lait et produits laitiers - Ferments lactiques, probiotiques et produits ferment\xe9s - Quantification de bact\xe9ries lactiques par cytom\xe9trie en flux | |
| Liants pour peintures et vernis - Colophane - Analyse par chromatographie en phase gazeuse | |
| Licensed/Unlicensed Spectrum Interoperability in Wireless Mobile Networks | |
| Lignes directrices pour l'\xe9valuation des dangers du feu pour les personnes | |
| Lubrifiants, huiles industrielles et produits connexes (classe L) - Lubrifiants pour machines outils - Cat\xe9gories et sp\xe9cifications | |
| M\xe9decine bucco-dentaire - \xc9l\xe9vateur de membrane sinusienne | |
| M\xe9decine bucco-dentaire - Analyse de la concentration en fluorure dans les solutions aqueuses en utilisant une \xe9lectrode s\xe9lective des ions fluorures | |
| M\xe9decine bucco-dentaire - Instrument d\x92obturation \xe0 double angulation | |
| M\xe9decine bucco-dentaire - Syst\xe8me de d\xe9signation pour les implants dentaires | |
| M\xe9decine bucco-dentaire \x97 Vocabulaire | |
| M\xe9thodes d\x92\xe9chantillonn age et d\x92analyse des effluents du feu | |
| Machine tools \x97 Work holding chucks \x97 Vocabulary | |
| Machinery for forestry \x97 Winches \x97 Part 2: Traction aid winches | |
| Machines et mat\xe9riels pour la construction des b\xe2timents - Tron\xe7onneuses \xe0 disque, portatives, \xe0 moteur \xe0 combustion interne - Exigences de s\xe9curit\xe9 | |
| Machines et mat\xe9riels pour la construction des b\xe2timents \x97 Machines de coupe par abrasion, portatives, \xe0 moteur \xe0 combustion interne \x97 Partie 1: Exigences de s\xe9curit\xe9 des tron\xe7onneuses \xe0 disque... | |
| Machines-outils - Conditions d\x92essai des machines \xe0 rectifier les surfaces planes, \xe0 broche porte-meule \xe0 axe vertical et \xe0 table \xe0 mouvement alternatif - Contr\xf4le de l\x92exactitude | |
| Magn\xe9sium et alliages de magn\xe9sium - Dosage du silicium - M\xe9thode spectrophotom\xe9tri que au complexe silicomolybdique r\xe9duit | |
| Mat\xe9riaux m\xe9talliques - Essai de traction dans l'h\xe9lium liquide | |
| Mat\xe9riel de protection des cultures - Filtres de pulv\xe9risateur - Code de couleur pour l'identification | |
| Mat\xe9riel forestier \x97 Treuils \x97 Dimensions, performance et s\xe9curit\xe9 | |
| Materials for Dental Instruments - Part 1: Stainless Steel | |
| Mechanical Vibration - Balance Quality Requirements of Rigid Rotors - Part 2: Balance Errors | |
| Mechanical vibration \x97 Balancing \x97 Guidance on the use and application of balancing standards | |
| Mesurage de la radioactivit\xe9 - D\xe9termination de l\x92activit\xe9 des radionucl\xe9ides \xe9metteurs b\xeata - M\xe9thode d\x92essai par comptage des scintillations en milieu liquide | |
| Mesurage de la radioactivit\xe9 - Radionucl\xe9ides \xe9metteurs gamma - M\xe9thode d'essai de d\xe9pistage par spectrom\xe9trie gamma utilisant des d\xe9tecteurs par scintillation | |
| Metallic and other inorganic coatings - Electrodeposited nickel-ceramics composite coatings | |
| Metallic tube connections for fluid power and general use \x97 Test methods for hydraulic fluid power connections TECHNICAL CORRIGENDUM 1 | |
| Method of Test for Determining the Airtightness of HVAC Equipment | |
| Method of Testing the Performance of Industrial Pulse Cleaned Dust Collectors | |
| Methods of test for petroleum and its products - Part 195: Determination of distillation characteristics of volatile organic liquids | |
| Methods of test for Petroleum and its products Part 196. Petroleum products - Determination of colour (ASTM scale) | |
| Microbeam analysis - Electron probe microanalyser (EPMA) - Guidelines for performing quality assurance procedures | |
| Microbiologie de la cha\xeene alimentaire - D\xe9tection et quantification de l\x92histamine dans le poisson et les produits de la p\xeache - M\xe9thode CLHP | |
| Microturbines applications - Safety | |
| Mining - Classification of mine accidents | |
| Mining \x97 Classification of mine accidents AMENDMENT 1 | |
| Mopeds - Measurement methods for gaseous exhaust emissions during inspection or maintenance | |
| Motorcycles and mopeds - Communication between vehicle and external equipment for diagnostics - Diagnostic connector and related electrical circuits, specification and use | |
| Multifunction Handpieces | |
| Nanotechnologies \x97 Characteristics of working suspensions of nano-objects for in vitro assays to evaluate inherent nano-object toxicity | |
| Nanotechnologies \x97 Measurements of particle size and shape distributions by scanning electron microscopy | |
| Natural aggregates for concrete | |
| Nitric Acid for Industrial Use - Determination of Total Acidity - Titrimetric Method | |
| Norma para Uso, Mantenimiento y Prueba de Funcionamiento de Escaleras Port\xe1tiles para Bomberos en Servicio | |
| Norma sobre Aparatos de Respiraci\xf3n Auto-Contenidos de Circuito Abierto (SCBA) para Servicios de Emergencia | |
| Norma sobre Cuerdas de Seguridad de Vida y Equipamiento para Servicios de Emergencia | |
| Norma sobre Sistemas de Herramientas para Rescate con Potencia Externa | |
| Norma sobre Vestidos o Trajes de Protecci\xf3n para el Combate de Incendios Estructurales y de Aproximaci\xf3n al Fuego | |
| Optics and photonics - Optical materials and components - Test method for bubbles and inclusions in infrared optical materials | |
| Optics and photonics - Optical materials and components - Test method for homogeneity of infrared optical materials | |
| Optics and photonics - Optical materials and components - Test method for striae in infrared optical materials | |
| Organisation et num\xe9risation des informations relatives aux b\xe2timents et ouvrages de g\xe9nie civil y compris mod\xe9lisation des informations de la construction (BIM) \x97 Gestion de l\x92information par la mod\xe9lisation des... | |
| Organisation et num\xe9risation des informations relatives aux b\xe2timents et ouvrages de g\xe9nie civil, y compris mod\xe9lisation des informations de la construction (BIM) - Gestion de l'information par la mod\xe9lisation des... | |
| Organisation et num\xe9risation des informations relatives aux b\xe2timents et ouvrages de g\xe9nie civil, y compris mod\xe9lisation des informations de la construction (BIM) \x97 Gestion de l\x92information par la mod\xe9lisation des... | |
| Organization and digitization of information about buildings and civil engineering works, including building information modelling (BIM) \x97 Information management using building information modelling \x97 Part 4: Information exchange | |
| Organization and digitization of information about buildings and civil engineering works, including building information modelling (BIM) \x97 Information management using building information modelling \x97 Part 6: Health and safety information... | |
| Packaging - Accessible design - Information and marking | |
| Paints and varnishes - Determination of pH value - Part 1: pH electrodes with glass membrane | |
| Paints and varnishes - Determination of pH value - Part 2: pH electrodes with ISFET technology | |
| Paints and varnishes - Wettability - Part 1: Terminology and general principles | |
| Paints and varnishes - Wettability - Part 2: Determination of the surface free energy of solid surfaces by measuring the contact angle | |
| Paints and varnishes - Wettability - Part 3: Determination of the surface tension of liquids using the pendant drop method | |
| Paints and varnishes - Wettability - Part 4: Determination of the polar and dispersive fractions of the surface tension of liquids from an interfacial tension | |
| Paints and varnishes - Wettability - Part 5: Determination of the polar and dispersive fractions of the surface tension of liquids from contact angles measurements on a solid with only... | |
| Paints and varnishes - Wettability - Part 6: Measurement of dynamic contact angle | |
| Paints and varnishes - Wettability - Part 7: Measurement of the contact angle on a tilt stage (roll-off angle) | |
| Paints and varnishes \x97 Determination of the film thickness of coatings using an ultrasonic gauge | |
| Particle size analysis - Particle tracking analysis (PTA) method | |
| Passenger car tyres \x97 Method for measuring ice grip performance \x97 Loaded new tyres | |
| Passenger cars - Validation of vehicle dynamic simulation - Sine with dwell stability control testing | |
| Passenger cars - Vehicle dynamic simulation and validation - Steadystate circular driving behaviour | |
| Peintures et vernis - Anticorrosion des structures en acier par syst\xe8mes de peinture - Mesure et crit\xe8res d'acceptation de l'\xe9paisseur d'un feuil sec sur des surfaces rugueuses | |
| Peintures et vernis - D\xe9termination de l\x92\xe9paisseur par la m\xe9thode d\x92entaille en coin (M\xe9thode de rayer et de forage) | |
| PERSONAL ALERT SAFETY SYSTEMS (PASS) FOR FIRE FIGHTERS | |
| Petroleum and natural gas industry \x97 Pipeline transportation systems \x97 Pipeline integrity management specification \x97 Part 1: Full-life cycle integrity management for onshore pipeline | |
| Petroleum and natural gas industry \x97 Pipeline transportation systems \x97 Pipeline integrity management specification \x97 Part 2: Full-life cycle integrity management for offshore pipeline | |
| Photogrammetric Technical Standard for Civil Light and Small Unmanned Aircraft Systems for Overhead Transmission Line Engineering | |
| Photographie - Partie frontale des montures d\x92objectifs, jusqu\x92a 127 mm - Dimensions conditionnant la fixation d\x92accessoires | |
| Pipe Hanger Components for Automatic Sprinkler Systems | |
| Plain bearings with liquid lubrication \x97 Lubricant supply arrangements and monitoring | |
| Planning for functional performance testing for building commissioning \x97 Part 1: Secondary hydronic pump, system and associated controls | |
| Plastics \x97 Abrasion test method for artificial turfs using combined UV exposure and mechanical wear | |
| Plastics piping systems - Polyolefin pipes and mechanical fitting assemblies - Test method for the resistance to end load (AREL test) | |
| Plastiques - D\xe9termination de la biod\xe9gradation a\xe9robie des mati\xe8res plastiques non-flottantes \xe0 l\x92interface eau de mer/s\xe9diments - M\xe9thode par analyse du dioxyde de carbone lib\xe9r\xe9 | |
| Plastiques - Mat\xe9riaux d\xe9coratifs massifs de rev\xeatement de surface - Partie 1: Classification et sp\xe9cifications | |
| Plastiques - Mat\xe9riaux d\xe9coratifs massifs de rev\xeatement de surface - Partie 3: D\xe9termination des propri\xe9t\xe9s - Produits mis en forme | |
| Power Filter Inductors for Electronic Equipment | |
| Pr\xe9sentation/repr \xe9sentation des entr\xe9es dans les dictionnaires - Exigences, recommandations et information | |
| Premi\xe8re \xe9dition | |
| Proceedings of the 1963 - Division of Refining - Volume 43 III | |
| Processes, data elements and documents in commerce, industry and administration \x97 Trusted communication platform for electronic documents \x97 Part 2: Applications | |
| Processes, data elements and documents in commerce, industry and administration \x97 Trusted communication platforms for electronic documents \x97 Part 1: Fundamentals | |
| Production et analyse des gaz toxiques dans le feu - Calcul des taux de production des esp\xe8ces, des rapports d'\xe9quivalence et de l'efficacit\xe9 de combustion dans les feux exp\xe9rimentaux | |
| Protection des yeux et du visage \x97 Lignes directrices pour le choix, l\x92utilisation et l\x92entretien | |
| Protection des yeux et du visage \x97 Protection contre le rayonnement laser \x97 Partie 1: Exigences et m\xe9thodes d'essai | |
| Qualit\xe9 de l'eau - \xc9chantillonnage pour analyse microbiologique | |
| Qualit\xe9 de l'eau - D\xe9termination du perchlorate dissous - M\xe9thode par chromatographie ionique (IC) | |
| Qualit\xe9 de l'eau - Lignes directrices pour les \xe9tudes biologiques marines des peuplements du substrat dur | |
| Qualit\xe9 du sol - Extraction des \xe9l\xe9ments traces du sol \xe0 l'aide d'une solution de nitrate d'ammonium | |
| Quality management systems \x97 Specific requirements for the application of ISO 9001:2015 by organizations in the supply chain of the nuclear energy sector supplying products and services important to nuclear... | |
| Raccordements sertis pour c\xe2bles \xe9lectriques utilis\xe9s \xe0 bord des a\xe9ronefs | |
| Raccords de tubes m\xe9talliques pour transmissions hydrauliques et pneumatiques et applications g\xe9n\xe9rales - M\xe9thodes d'essai pour raccords pour transmissions hydrauliques | |
| Radiological protection - Measurement for the clearance of waste contaminated with radioisotopes for medical application - Part 1: Measurement of radioactivity | |
| Radiological protection \x97 Measurement for the clearance of waste contaminated with radioisotopes for medical application \x97 Part 2: Management of solid radioactive waste in nuclear medicine facilities | |
| Railway applications \x97 Heating, ventilation and air conditioning systems for rolling stock \x97 Part 3: Energy efficiency | |
| Recommended Practice for Functional and Interface Specifications for Unmanned Aerial Vehicle (UAV) Cellular Communication Terminals | |
| Recycled carbon fibre \x97 Determination of tensile strength distribution and interfacial shear strength of single filament embedded in matrix polymer | |
| Reload Startup Physics Tests for Pressurized Water Reactors | |
| REQUIREMENTS FOR REFERENCE REACTOR PHYSICS MEASUREMENTS (R 1984) | |
| Resilient floor coverings - Specification for floor coverings based on thermoplastic polymers | |
| Rev\xeatements de sol textiles fabriqu\xe9s \xe0 la machine - S\xe9lection et pr\xe9l\xe8vement des \xe9prouvettes en vue des essais physiques | |
| Rev\xeatements m\xe9talliques - Rev\xeatements \xe9lectrolytiques de zinc et d\x92alliages de zinc sur du fer ou de l\x92acier avec traitement suppl\xe9mentaire sans Cr(VI) | |
| Rev\xeatements m\xe9talliques et autres rev\xeatements inorganiques - Mesurage du module de Young des rev\xeatements barri\xe8res thermiques par flexion de poutre | |
| Road vehicles - Automotive cables - Part 10: Dimensions and requirements for 600 V a.c. or 900 V d.c. and 1 000 V a.c. or 1 500 V d.c. round,... | |
| Road vehicles - Automotive cables - Part 1: Vocabulary and design guidelines | |
| Road vehicles - Automotive cables - Part 2: Test methods | |
| Road vehicles - Automotive cables - Part 3: Dimensions and requirements for 30 V a.c. or 60 V d.c. single core copper conductor cables | |
| Road vehicles - Automotive cables - Part 4: Dimensions and requirements for 30 V a.c. and 60 V d.c. single core aluminium conductor cables | |
| Road vehicles - Automotive cables - Part 5: Dimensions and requirements for 600 V a.c. or 900 V d.c. and 1 000 V a.c. or 1 500 V d.c. single... | |
| Road vehicles - Automotive cables - Part 6: Dimensions and requirements for 600 V a.c. or 900 V d.c. and 1 000 V a.c. or 1 500 V d.c. single... | |
| Road vehicles - Automotive cables - Part 7: Dimensions and requirements for 30 V a.c. or 60 V d.c. round, sheathed, screened or unscreened multi or single core copper conductor... | |
| Road vehicles - Automotive cables - Part 8: Dimensions and requirements for 30 V a.c. or 60 V d.c. round, sheathed, screened or unscreened multi or single core aluminium conductor... | |
| Road vehicles - Automotive cables - Part 9: Dimensions and requirements for 600 V a.c. or 900 V d.c. and 1 000 V a.c. or 1 500 V d.c. round,... | |
| Road vehicles - Environmental conditions and testing for electrical and electronic equipment for drive system of electric propulsion vehicles - Part 1: General | |
| Road vehicles - Environmental conditions and testing for electrical and electronic equipment for drive system of electric propulsion vehicles - Part 3: Mechanical loads | |
| Road vehicles - Environmental conditions and testing for electrical and electronic equipment for drive system of electric propulsion vehicles - Part 4: Climatic loads | |
| Road vehicles - Environmental conditions and testing for electrical and electronic equipment for drive system of electric propulsion vehicles - Part 5: Chemical loads | |
| Road vehicles - Liquefied natural gas (LNG) fuel systems - Part 1: Safety requirements | |
| Road vehicles - Liquefied natural gas (LNG) fuel systems - Part 2: Test methods | |
| Road vehicles - Liquefied petroleum gas (LPG) refuelling connector | |
| Road vehicles \x97 Automotive cables \x97 Part 11: Dimensions and requirements for coaxial RF cables with a specified analogue bandwidth up to 6 GHz (20 GHz) | |
| Road vehicles \x97 Automotive cables \x97 Part 12: Dimensions and requirements for unscreened twisted pair RF cables with a specified analogue bandwidth up to 1 GHz | |
| Road vehicles \x97 Environmental conditions and testing for electrical and electronic equipment for drive system of electric propulsion vehicles \x97 Part 6: Traction battery packs and systems | |
| Road vehicles \x97 Liquefied natural gas (LNG) fuel systems \x97 Part 1: Safety requirements AMENDMENT 1 | |
| Road vehicles Ignition systems Test methods and requirements for high voltage boots on plug-top coils and pencil coils | |
| Road vehicles M10 \xd7 1 compact spark-plugs with flat seating and 16 mm hexagon and their cylinder head housings | |
| Robots mobiles - Vocabulaire | |
| Ropes and Cordage - Vocabulary | |
| Roulements - Billes en c\xe9ramique - D\xe9termination de la r\xe9sistance par test sur bille rainur\xe9e | |
| S\xe9curit\xe9 des machines - Pr\xe9vention et protection contre l'incendie | |
| Ships and marine technology - General requirements for inclinometers used for the determination of trim and list of LNG carriers | |
| Ships and marine technology - Marine cranes - Design requirements for low temperature operation | |
| Ships and marine technology - Marine cranes - General requirements | |
| Ships and marine technology - Marine cranes - Structural requirements | |
| Ships and marine technology - Marine cranes - Technical requirements for rigging applications | |
| Ships and Marine Technology - Marine cranes - Test specification and procedures | |
| Ships and marine technology - Marine evacuation systems - Testing under conditions of icing | |
| Ships and marine technology - Navigation and ship operations - Electronic inclinometers | |
| Ships and marine technology - Shipboard data servers to share field data at sea | |
| Ships and marine technology - Specifications for gas detectors intended for use on board ships - Part 1: Portable gas detectors for atmosphere testing of enclosed spaces | |
| Ships and marine technology - Standard data for shipboard machinery and equipment | |
| Ships and marine technology \x97 Lifesaving appliances and arrangements \x97 Means of recovery of persons | |
| Ships and marine technology ECS databases Content, quality, updating and testing | |
| Sludge recovery, recycling, treatment and disposal \x97 Protocol for validating methods for physical properties of sludges | |
| Sludge recovery, recycling, treatment and disposal \x97 Requirements and recommendations for the operation of anaerobic digestion facilities | |
| Solid mineral fuels Determination of sulfur by IR spectrometry | |
| Sp\xe9cification g\xe9om\xe9trique des produits (GPS) - \xc9quipement de mesurage dimensionnel - Partie 2: Disques de r\xe9f\xe9rence pour calibres | |
| Sp\xe9cification g\xe9om\xe9trique des produits (GPS) - \xc9quipement de mesure dimensionnel - Partie 1: Calibres lisses \xe0 limite de taille lin\xe9aire | |
| Space data and information transfer systems - Conjunction data message | |
| Space systems - Design qualification and acceptance tests of small spacecraft and units | |
| Space systems - Programme management - Management of product characteristics | |
| Spoons and Bone Curettes in Dentistry | |
| Standard for Fire Hose Connections, Spray Nozzles, Manufacturer's Design of Fire Department Ground Ladders, Fire Hose, and Powered Rescue Tools | |
| Standard for Fire Hose Connections, Spray Nozzles, Manufacturer\x92s Design of Fire Department Ground Ladders, Fire Hose, and Powered Rescue Tools | |
| Standard for Fire Hose Connections | |
| STANDARD FOR MANUFACTURER'S DESIGN OF FIRE DEPARTMENT GROUND LADDERS | |
| Standard for Manufacturer\x92s Design of Fire Department Ground Ladders | |
| Standard for Protective Ensembles for Hazardous Materials and CBRN Operations | |
| STANDARD FOR SPRAY NOZZLES (SHUTOFF AND TIP) ERRATA - 1989 | |
| Standard for Spray Nozzles | |
| Standard for the Care, Use, Inspection, Service Testing, and Replacement of Fire Hose, Couplings, Nozzles, and Fire Hose Appliances | |
| Standard for the Selection, Care, and Maintenance of Rescue Tools | |
| Standard on Breathing Air Quality for Fire and Emergency Services Respiratory Protection | |
| Standard on Combination Unit Respirator Systems for Tactical and Technical Operations | |
| Standard on Fire and Emergency Service Use of Thermal Imagers, Two-Way Portable RF Voice Communication Devices, Ground Ladders, Rescue Tools, Fire Hose, and Fire Hose Appliances | |
| Standard on Fire Service Life Safety Rope and System Components | |
| STANDARD ON FIRE SERVICE LIFE SAFETY ROPE, HARNESSES, AND HARDWARE | |
| Standard on Life Safety Rope and Equipment for Emergency Services | |
| Standard on Open-Circuit Self-Contained Breathing Apparatus (SCBA) for Emergency Services | |
| Standard on Personal Alert Safety Systems (PASS) | |
| Standard on Personal Protective Equipment (PPE) for Surface Water Operations and Contaminated Water Operations | |
| Standard on Personal Protective Equipment for Technical Rescue Incidents, Emergency Medical Operations, and Wildland and Urban Interface Firefighting | |
| Standard on Powered Rescue Tool Systems | |
| Standard on Protective Clothing and Equipment for Wildland Fire Fighting and Urban Interface Fire Fighting | |
| Standard on Protective Clothing and Equipment for Wildland Fire Fighting | |
| Standard on Protective Ensemble for Proximity Fire Fighting | |
| Standard on Protective Ensemble for Structural Fire Fighting | |
| Standard on Protective Ensemble for USAR Operations | |
| Standard on Protective Ensembles for Contaminated Water Diving | |
| Standard on Protective Ensembles for Structural and Proximity Firefighting, Work Apparel, Open-Circuit Self-Contained Breathing Apparatus (SCBA) for Emergency Services, and Personal Alert Safety Systems (PASS) | |
| Standard on Protective Ensembles for Structural Fire Fighting and Proximity Fire Fighting Handbook | |
| Standard on Protective Ensembles for Structural Fire Fighting and Proximity Fire Fighting | |
| Standard on Protective Ensembles for Technical Rescue Incidents | |
| Standard on Respirators for Wildland Fire Fighting Operations | |
| Standard on Respirators for Wildland Fire-Fighting and Wildland Urban Interface Operations | |
| Standard on Respirators for Wildland Fire-Fighting Operations | |
| Standard on Respiratory Protection Equipment for Tactical and Technical Operations | |
| Standard on Surface Water Operations Protective Clothing and Equipment | |
| STANDARD ON USE, MAINTENANCE, AND SERVICE TESTING OF FIRE DEPARTMENT GROUND LADDERS | |
| Stationary source emissions \x97 Determination of greenhouse gas emissions in energy-intensive industries \x97 Part 3: Cement industry | |
| Stationary source emissions \x97 Determination of greenhouse gas emissions in energy-intensive industries \x97 Part 4: Aluminium industry | |
| Stationary source emissions \x97 Determination of greenhouse gas emissions in energy-intensive industries \x97 Part 5: Lime industry | |
| Stationary source emissions \x97 Determination of greenhouse gas emissions in energy-intensive industries \x97 Part 6: Ferroalloys and silicon industry | |
| Stationary source emissions \x97 Determination of greenhouse gas emissions in energy-intensive industries \x97 Part 7: Semiconductor and display industries | |
| Structures for mine shafts - Part 1: Vocabulary | |
| Structures for mine shafts - Part 2: Headframe structures | |
| Structures for mine shafts - Part 3: Sinking stages | |
| Structures for mine shafts - Part 4: Conveyances | |
| Structures for mine shafts - Part 5: Shaft system structures | |
| Structures for mine shafts \x97 Part 7: Rope guides | |
| Superabsorbent polymer - Sodium polyacrylate resin for absorbing blood - Part 1: Test methods | |
| Superabsorbent polymer - Sodium polyacrylate resin for absorbing blood - Part 2: Specifications | |
| Surface active agents - Determination of free propylene oxide content in propylene oxide adduct surfactants - GC method | |
| Surface chemical analysis - Electron spectroscopies - Minimum reporting requirements for peak fitting in X-ray photoelectron spectroscopy | |
| Surface chemical analysis - X-ray photoelectron spectroscopy - Estimating and reporting detection limits for elements in homogeneous materials | |
| Surface chemical analysis X-ray photoelectron spectroscopy Reporting of methods used for charge control and charge correction | |
| Synchronous belt drives - Imperial pitch trapezoidal profile system - belts and pulleys | |
| Syst\xe8mes de canalisations en plastique - Tubes thermoplastiques et raccords pour eau chaude et froide - M\xe9thode d'essai de la r\xe9sistance des assemblages \xe0 des cycles de temp\xe9rature | |
| Syst\xe8mes de canalisations en plastiques - Tubes en mati\xe8res thermoplastiques et raccords pour l\x92eau chaude et froide - M\xe9thode d\x92essai de la r\xe9sistance des assemblages aux cycles de pression | |
| Syst\xe8mes de management de la compliance - Lignes directrices | |
| Syst\xe8mes de management de la qualit\xe9 - Exigences sp\xe9cifiques pour l'application de l'ISO 9001:2015 par les organisations de la cha\xeene d'approvisionnement du secteur de l'\xe9nergie nucl\xe9aire fournissant des produits ou... | |
| Technical Requirements for Emergency Cellular Communication System Based on Fixed-Wing Unmanned Aircraft System | |
| Technical Requirements for Intelligent Hangar Housing Unmanned Aircraft Systems Used for Power Grid Inspection | |
| Technical Requirements for the Maintenance of Multi-rotor Unmanned Aircraft Systems Used for Power Grid Inspection | |
| Technical Requirements of Polar Coordinate Photogrammetry Based on Unmanned Aircraft Systems | |
| Test Conditions for Milling Machines with Table of Fixed Height, with Horizontal or Vertical Spindle - Part 0: General Introduction | |
| Test conditions for numerically controlled broaching machines \x97 Testing of accuracy \x97 Vertical surface type broaching machines | |
| Textile Machinery and Accessories - Condenser Bobbins for Woollen Spinning - Dimensions | |
| Thermal performance of windows and doors - Determination of solar heat gain coefficient using solar simulator | |
| Thermal Performance of windows and doors \x97 Determination of solar heat gain coefficient using solar simulator \x97 Part 2: Centre of glazing | |
| Timber structures - Joist hangers - Test methods | |
| Traditional Chinese medicine - Air extraction cupping device | |
| Traditional Chinese medicine - Categories of traditional Chinese medicine (TCM) clinical terminological systems | |
| Traditional Chinese medicine - General requirements for industrial manufacturing process of red ginseng (Panax ginseng C.A. Meyer) | |
| Traditional Chinese medicine - General requirements for the manufacturing process of natural products | |
| Traditional Chinese medicine - Pulse graph force transducer | |
| Traditional Chinese medicine - Schisandra chinensis (Turcz.) Baill. seeds and seedlings | |
| Traditional Chinese medicine \x97 Cinnamomum cassia branch | |
| Traditional Chinese medicine \x97 Dioscorea opposita rhizome | |
| Traditional Chinese medicine \x97 Platycodon grandiflorus root | |
| Traditional Chinese medicine \x97 Quality and safety of raw materials and finished products made with raw materials \x97 Part 1: General requirements | |
| Traditional Chinese medicine \x97 Quality and safety of raw materials and finished products made with raw materials \x97 Part 2: Identity testing of constituents of herbal origin | |
| Traditional Chinese medicine \x97 Quality and safety of raw materials and finished products made with raw materials \x97 Part 3: Testing for contaminants | |
| Traditional Chinese medicine \x97 Quality and safety of raw materials and finished products made with raw materials \x97 Part 4: Testing for preservatives and unwanted compounds | |
| Transport packaging - Small load container systems - Part 1: Common requirements and test methods | |
| Trolleys de marche \x97 Exigences et m\xe9thodes d'essai | |
| Turbines \xe0 gaz - Exigences relatives aux syst\xe8mes d'acquisition des donn\xe9es et de surveillance des tendances pour les installations \xe0 turbine \xe0 gaz | |
| Tuyaux et flexibles en caoutchouc et en plastique, \xe0 armature textile ou m\xe9tallique, pour applications \xe0 jet d'eau \xe0 haute et ultra haute pression - Sp\xe9cifications | |
| Tuyaux et flexibles en caoutchouc et en plastique, \xe0 armature textile ou m\xe9tallique, pour applications \xe0 jet d'eau \xe0 haute et ultra haute pression \x97 Sp\xe9cifications AMENDEMENT 1 | |
| UL Standard for Safety Batteries for Use in Light Electric Rail (LER) Applications and Stationary Applications | |
| UL Standard for Safety Central-Station Automation Systems | |
| UL Standard for Safety Class H Fuses | |
| UL Standard for Safety Class K Fuses | |
| UL Standard for Safety Class R Fuses | |
| UL Standard for Safety Class T Fuses | |
| UL Standard for Safety Crimp Tools for Use with Connecting Devices | |
| UL Standard for Safety D-C Fuses for Industrial Use | |
| UL Standard for Safety Evaluation for Repurposing Batteries | |
| UL Standard for Safety Fuses for Supplementary Overcurrent Protection | |
| UL Standard for Safety Grease Ducts | |
| UL Standard for Safety High-Interrupting-Ca pacity Fuses, Current-Limiting Types | |
| UL Standard for Safety Mine-Duty Fuses | |
| UL Standard for Safety Plug Fuses | |
| UL Standard for Safety Refrigerant Recovery/Recycling Equipment | |
| Unmanned Aerial Vehicle (UAV) Polarimetric Remote Sensing Method for Earth Observation Applications | |
| Unmanned Aircraft Systems (UAS) using Light Detection and Ranging (LiDAR) for above 110 kV Overhead Transmission Line Survey and Design | |
| V\xe9hicules routiers \xe9lectriques \x97 Transmission d\x92\xe9nergie sans fil par champ magn\xe9tique \x97 Exigences de s\xe9curit\xe9 et d'interop\xe9rabilit \xe9 | |
| Vacuum Technology - Vacuum Gauges - Specifications, calibration and measurement uncertainties for Pirani gauges | |
| Valorisation, recyclage, traitement et \xe9limination des boues \x97 Utilisation b\xe9n\xe9fique des boues d'\xe9puration \x97 \xc9pandage | |
| Vibrations m\xe9caniques - exigences en mati\xe8re de qualit\xe9 dans L'\xe9quilibrage pour les rotors en \xe9tat (rigide) constant - Partie 1: Sp\xe9cifications et v\xe9rification des tol\xe9rances d'\xe9quilibrage Rectificatif technique 1 | |
| Vibrations m\xe9caniques - Exigences en mati\xe8re de qualit\xe9 dans l'\xe9quilibrage pour les rotors en \xe9tat rigide (constant) - Partie 1: Sp\xe9cifications et v\xe9rification des tol\xe9rances d'\xe9quilibrage | |
| Water Distribution Grades 1 & 2 | |
| Water Distribution Grades 3 & 4 | |
| Water quality - Determination of the acute toxicity to the freshwater rotifer Brachionus calyciflorus | |
| Water quality - Determination of the acute toxicity to the marine rotifer Brachionus plicatilis | |
| Water Treatment Grade 1 | |
| Water Treatment Grade 2 | |
| Welding for aerospace applications - Visual inspection of welds |
| << Prev | Next >> |