Accuris Datasheets for Standards and Technical Documents

Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more

Page: 1 10 20 21 22 23 24 25 26 27 28 29 30 31 32 33 40 50 60 70 80 90 100 150 200 250 300 350 500 1000 1500 1620
Product Name Notes
\xc9valuation de la biocompatibilit\xe9 des voies de gaz respiratoires dans les applications de soins de sant\xe9 - Partie 1: \xc9valuation et essais au sein d\x92un processus de gestion du risque...
\xc9valuation de la biocompatibilit\xe9 des voies de gaz respiratoires dans les applications de soins de sant\xe9 - Partie 2: Essais concernant les \xe9missions de mati\xe8res particulaires
\xc9valuation de la biocompatibilit\xe9 des voies de gaz respiratoires dans les applications de soins de sant\xe9 \x97 Partie 3: Essais concernant les \xe9missions de compos\xe9s organiques volatils (COV)
\xc9valuation de la biocompatibilit\xe9 des voies de gaz respiratoires dans les applications de soins de sant\xe9 \x97 Partie 4: Essais concernant les substances relargables dans le condensat
Adaptive Streaming
Advanced Audio and Video Coding Amendment 1: Extension on Timing and Location Information to Support Object Tracking across Multiple Cameras at Surveillance High Group
Advanced Audio and Video Coding
Advanced Audio Coding
Advanced Mobile Speech and Audio
Alloyed steel \x97 Determination of manganese \x97 Potentiometric and visual titration method
Aluminium oxide primarily used for the production of aluminium - Method for the determination of flow time
Aluminium oxide primarily used for the production of aluminium - Method for the determination of tapped and untapped density
Analyse chimique des surfaces - Spectroscopie d'\xe9lectrons Auger et spectroscopie de photo\xe9lectrons de rayons X - D\xe9termination de la r\xe9solution lat\xe9rale
Anodizing of aluminium and its alloys - Method to test the surface abrasion resistance using glass-coated abrasive paper
Approaches for Integrating Information from Radiation Biology and Epidemiology to Enhance Low-Dose Health Risk Assessment
Autonomous Robotics (AuR) Ontology
Below-Grade Inspection and Assessment of Corrosion on Steel Transmission, Distribution, and Substation Structures
Biocombustibles solides - D\xe9termination de la masse volumique unitaire des granul\xe9s et des briquettes
Biocombustibles solides - D\xe9termination de la teneur en fines dans des \xe9chantillons de granul\xe9s
Building environment design - Design, test methods and control of hydronic radiant heating and cooling panel systems - Part 1: Vocabulary, symbols, technical specifications and requirements
Building environment design - Design, test methods and control of hydronic radiant heating and cooling panel systems - Part 2: Determination of heating and cooling capacity of ceiling mounted radiant...
Building environment design - Design, test methods and control of hydronic radiant heating and cooling panel systems - Part 3: Design of ceiling mounted radiant panels
Building environment design - Design, test methods and control of hydronic radiant heating and cooling panel systems - Part 4: Control of ceiling mounted radiant heating and cooling panels
Building environment design \x97 Design, test methods and control of hydronic radiant heating and cooling panel systems \x97 Part 6: Input parameters for the energy calculation
C\xe9ramiques techniques (c\xe9ramiques avanc\xe9es, c\xe9ramiques techniques avanc\xe9es) - Propri\xe9t\xe9s m\xe9caniques des c\xe9ramiques composites \xe0 temp\xe9rature ambiante sous air \xe0 pression atmosph\xe9rique - D\xe9termination des propri\xe9t\xe9s \xe9lastiques par m\xe9thode ultrasonore
C\xe9ramiques techniques - D\xe9termination de la masse volumique absolue des poudres c\xe9ramiques \xe0 l'aide d'un pycnom\xe8tre
C\xe9ramiques techniques - D\xe9termination de la surface sp\xe9cifique (aire massique) des poudres c\xe9ramiques par adsorption de gaz \xe0 l'aide de la m\xe9thode BET
C\xe9ramiques techniques - D\xe9termination de la t\xe9nacit\xe9 \xe0 la rupture des c\xe9ramiques monolithiques \xe0 temp\xe9rature ambiante par fissuration superficielle en flexion
C\xe9ramiques techniques - M\xe9thode d\x92essai pour la d\xe9termination du module \xe9lastique et de la r\xe9sistance en flexion des tubes et anneaux en c\xe9ramique
C\xe9ramiques techniques - M\xe9thode d\x92essai pour mesurer les performances des mat\xe9riaux photocatalytiques semiconducteurs pour purifier l\x92air selon la m\xe9thode de la chambre d\x92essai dans un environnement d\x92\xe9clairage int\xe9rieur - Partie...
C\xe9ramiques techniques - M\xe9thode d\x92essai relative aux macroh\xe9t\xe9rog\x e9n\xe9it\xe9s dans la microstructure
Caf\xe9 et deriv\xe9s du caf\xe9 \x97 Dosage de l'acrylamide \x97 M\xe9thodes par CLHPSM/ SM et CG-SM apr\xe8s d\xe9rivation
CALCULATION OF TUNNEL LIGHTING QUALITY CRITERIA
Caoutchouc - \xc9talonnage et v\xe9rification des durom\xe8tres
Caoutchouc - Guide pour l\x92\xe9talonnage du mat\xe9riel d\x92essai
Caoutchouc vulcanis\xe9 ou thermoplastique - Essai de duret\xe9 - Introduction et guide
Caoutchouc vulcanis\xe9 ou thermoplastique - Essais \xe0 basses temp\xe9ratures - Introduction g\xe9n\xe9rale et lignes directrices
Caoutchoucs vulcanis\xe9s ou thermoplastiques conducteurs et dissipatifs \x97 Mesurage de la r\xe9sistivit\xe9
Carbonaceous materials for the production of aluminium \x97 Cathode blocks and baked anodes \x97 Determination of compressive strength
Chaussures - M\xe9thodes d'essai pour cambrions - R\xe9sistance \xe0 la fatigue
Chaussures - M\xe9thodes d'essai pour cambrions - Rigidit\xe9 longitudinale
Classification des pneumatiques - Machines agricoles, engins forestiers et engins de construction
Classification of Instruments and Devices for Measurement and Evaluation of the Geometrical Parameters of Surface Finish
Coalbed methane exploration and development - Terms and definitions
Coffee - Sensory analysis - Vocabulary
Coke Determination of coke reactivity index (CRI) and coke strength after reaction (CSR)
Commercial road vehicles - Coupling equipment between vehicles in multiple vehicle combinations - Strength requirements
Commercial road vehicles \x97 Coupling equipment between vehicles in multiple vehicle combinations \x97 Strength requirements AMENDMENT 1: Clarification for calculation for V-value for combinations including a centre axel trailer (CAT)...
Conveyor belts Test atmospheres and conditioning periods
Cordages en fibres pour le maintien en position des structures marines - Partie 1: Sp\xe9cification g\xe9n\xe9rale
Cordages en fibres pour le maintien en position des structures marines - Partie 2: Polyester
Cordages en fibres pour le maintien en position des structures marines - Polyester
Cordages en fibres pour le maintien en position des structures marines \x97 Partie 3: Poly\xe9thyl\xe8ne \xe0 haut module
Corps gras d'origines animale et v\xe9g\xe9tale - D\xe9termination de la teneur en mati\xe8res insaponifiables - M\xe9thode par extraction \xe0 l'hexane
Cosm\xe9tiques \x97 M\xe9thodes d\x92essai de protection solaire \x97 Pourcentage de r\xe9sistance \xe0 l\x92eau
Dentistry - Intraoral spatulas
Dentistry \x97 Machinable ceramic blanks
Design Criteria of Integrated Sensor-Based Test Applications for Household Appliances
Design, Construction, and Operation of Sustainable High-Performance Health Care Facilities
Determination of particle density by sedimentation methods - Part 1: Isopycnic interpolation approach
Determination of particle density by sedimentation methods - Part 2: Multi-velocity approach
Digital Media Content Description
Document management - AFP/ Archive
Document management - Assessing ECM/EDRM implementations - Trustworthiness
Documentation Schema for Repair and Assembly of Electronic Devices
Electrical installation in ships - Part 307: Equipment - Heating and cooking appliances
Electrical installation in ships - Part 373: Shipboard flexible coaxial cables
Electrical installations in ships - Electromagnetic compatibility - Optimising of cable installations on ships - Testing method of routing distance
Electrical installations in ships - Part 305: Equipment - Accumulator (storage) batteries
Electrical installations in ships - Part 502: Tankers - Special features
Electrical installations in ships - Part 504: Special features - Control and instrumentation
Electrical installations in ships - Part 506: Special features - Ships carrying specific dangerous goods and materials hazardous only in bulk
Electrical installations in ships Part 305: Equipment - Accumulator (storage) batteries
Electrical installations in ships Part 353: Power cables for rated voltages 1 kV and 3 kV
Electrical installations in ships Part 354: Single- and three-core power cables with extruded solid insulation for rated voltages 6 kV (Um = 7,2 kV) up to 30 kV (Um =...
Electrical installations in ships Part 370: Guidance on the selection of cables for telecommunication and data transfer including radio-frequency cables
Electrical installations in ships Part 504: Special features - Control and instrumentation
Electrical installations in ships Part 509: Operation of electrical installations
Electrical installations of ships and mobile and fixed offshore units - Part 1: Procedures for calculating short-circuit currents in tree-phase a.c.
Energy performance of buildings - Schedule and condition of building, zone and room usage for energy calculation - Part 1: Non-residential buildings
Energy performance of buildings - Schedule and condition of building, zone and space usage for energy calculation - Part 2: Residential buildings
Engrais et amendements - D\xe9termination de la teneur en biuret des engrais \xe0 base d\x92ur\xe9e - M\xe9thode HPLC
Engrenages - \xc9valuation des instruments de mesure des engrenages individuels
Errata to Guide for Online Monitoring and Recording Systems for Transient Overvoltages in Electric Power Systems
Errata to IEEE Standard for Error Correction Coding of Flash Memory Using Low-Density Parity Check Codes
Error Correction Coding of Flash Memory Using Low-Density Parity Check Codes
Essais non destructifs - Caract\xe9risation et v\xe9rification de l\x92appareillage de contr\xf4le par ultrasons en multi\xe9l\xe9ments - Partie 1: Appareils
Essais non destructifs - Caract\xe9risation et v\xe9rification de l\x92appareillage de contr\xf4le par ultrasons en multi\xe9l\xe9ments - Partie 2: Traducteurs
Essais non destructifs - Caract\xe9risation et v\xe9rification de l\x92appareillage ultrasonore multi\xe9l\xe9ments - Partie 3: Syst\xe8me complet
Eye and face protection \x97 Test methods \x97 Part 4: Headforms
Eye and face protection for sports use \x97 Part 3: Requirements and test methods for eyewear intended to be used for surface swimming AMENDMENT 1
Fasteners - Terminology - Part 2: Vocabulary and definitions for coatings
Fasteners - Vocabulary - Part 4: Control, inspection, delivery, acceptance and quality
Fertilizer and soil conditioners - Fertilizer grade urea - General requirements
Fertilizers and soil conditioners - Controlled-release fertilizer - General requirements
Fertilizers and soil conditioners - Water soluble fertilizer - General requirements
Fibre ropes for offshore stationkeeping \x97 Part 4: Polyarylate
Fibre ropes for offshore stationkeeping \x97 Part 5: Aramid
Fine ceramics (advanced ceramics, advanced technical ceramics) - Determination of compressive strength of ceramic granules
Fine ceramics (advanced ceramics, advanced technical ceramics) - Mechanical properties of ceramic composites at ambient temperature in air atmospheric pressure - Determination of the resistance to crack propagation by notch...
Fine ceramics (advanced ceramics, advanced technical ceramics) \x97 Methods for chemical analysis of impurities in yttrium oxide powders using inductively coupled plasma optical emission spectrometry
Fine ceramics (advanced ceramics, advanced technical ceramics) Determination of density and apparent porosity
Fine ceramics (advanced ceramics, advanced technical ceramics) Determination of thermal diffusivity of monolithic ceramics by laser flash method
Fixations \x97 Terminologie \x97 Partie 2: Vocabulaire et d\xe9finitions pour les rev\xeatements AMENDEMENT 1
Fluid power - Specification of reference dictionary - Part 2: Definitions of classes and properties of pneumatics
Framework for Prognostics and Health Management of Electronic Systems
Fuzzy Markup Language
Gant de protection pour les op\xe9rateurs manipulant des pesticides et les travailleurs de rentr\xe9e - Exigences de performances
Gas turbine combined cycle power plants - Thermal performance tests
Geotechnical investigation and testing \x97 Geotechnical monitoring by field instrumentation \x97 Part 8: Measurement of loads: Load cells
Glossary of Stationary Battery Terminology
Graphic technology - Prepress data exchange - Tone adjustment curves exchange
Green Smart Home and Residential Quarter Control Network Protocol
Guide for Assessing, Measuring, and Verifying Volt-Var Control and Optimization on Distribution Systems
Guide for Evaluating and Testing the Electrical Performance of Energy Saving Devices
Guide for Online Monitoring and Recording Systems for Transient Overvoltages in Electric Power Systems
Guide for Overhead AC Transmission Line Design
Guide for the Measurement of DC Transmission Line and Earth Electrode Line Parameters
Guide for the Parameter Measurement of AC Transmission Lines
Guide for Wayside Energy Storage Systems for DC Traction Applications
Habillement - Essayage virtuel - Attributs des v\xeatements virtuels
Habillement - Essayage virtuel - Partie 1: Vocabulaire et terminologie utilis\xe9s pour le corps humain virtuel
Habillement - Essayage virtuel - Partie 2: Vocabulaire et terminologie utilis\xe9s pour les particularit\xe9s du corps humain virtuel
Habillement - M\xe9thode normalis\xe9e de mesurage des v\xeatements
Healthcare organization management \x97 Pandemic response (respiratory) \x97 Functions and quality evaluation of specimen collection booth
Hydraulic fluid power - Test methods for couplings actuated with or without tools
Identification of Contact Wire Used in Overhead Contact Systems
IEEE Recommended Practice for IEEE 1671 Test Equipment Templates and Extension Classes for Describing Intrinsic Signal Path Information for Cables, Interface Adapters, and Test Equipment
Image technology colour management - Black point compensation
Imaging Materials - Ammonia-Processed Diazo Photographic Film - Specifications for Stability
Imaging materials - Digital hard copy for medical imaging - Methods of measuring permanence
Imaging materials - Magnetic hard drives used for image storage - Care and handling
Imaging Materials - Methods for the Evaluation of the Effectiveness of Chemical Conversion of Silver Images Against Oxidation
Imaging Materials - Optical Disc Media - Storage Practices
Imaging materials - Optical discs - Care and handling for extended storage
Imaging materials - Photo books - Test methods for permanence and durability
Imaging Materials - Photographic Film - Determination of Folding Endurance
Imaging Materials - Photographic Film and Paper - Determination of Curl
Imaging Materials - Photographic Film and Papers - Method for Determining the Resistance of Photographic Emulsions to Wet Abrasion
Imaging Materials - Photographic Films - Specificzations for Safety Film
Imaging Materials - Photographic Films and Papers - Wedge Test for Brittleness
Imaging materials - Photographic reflection prints - Determination of abrasion resistance of photographic images
Imaging materials - Photographic reflection prints - Methods for measuring indoor light stability
Imaging Materials - Polyester - Base Magnetic Tape - Storage Practices
Imaging materials - Processed colour photographs - Methods for measuring thermal stability
Imaging Materials - Processed Films - Method for Determining Lubrication
Imaging Materials - Processed Photographic Films - Methods for Determining Scratch Resistance
Imaging Materials - Processed Photographic Films, Plates and Paper - Filing Enclosures and Storage Containers
Imaging Materials - Processed Photographic Plates - Storage Practices
Imaging Materials - Processed Photographic Reflection Prints - Storage Practices
Imaging Materials - Processed Safety Photographic Films - Storage Practices
Imaging Materials - Processed Silver-Gelatin Type Black-and-White Films - Specifications for Stability
Imaging Materials - Processed Vesicular Photographic Film - Specifications for Stability
Imaging Materials - Recordable Compact Disc Systems - Method for Estimating the Life Expectanc Based on the Effects of Temperature and Relative Humidity
Imaging materials - Reflection colour photographic prints - Method for testing stability under low humidity conditions
Imaging materials - Reflection colour photographic prints - Test print construction and measurement
Imaging Materials - Test Method for Arrhenius-Type Predictions
Imaging Materials - Thermally Processed Silver Microfilm - Specifications for Stability
Imaging Materials - Unprocessed Photographic Films and Papers - Storage Practices
Imaging materials \x97 Colour reflection prints \x97 Test method for ozone gas fading stability
Imaging materials \x97 Methods for measuring indoor light stability of photographic prints \x97 Part 1: General guidance and requirements
Imaging materials \x97 Methods for measuring indoor light stability of photographic prints \x97 Part 2: Xenon-arc lamp exposure
Imaging materials \x97 Pictorial colour reflection prints \x97 Methods for evaluating image stability under outdoor conditions
Imaging materials \x97 Processed imaging materials \x97 Albums, framing and storage materials TECHNICAL CORRIGENDUM 1
Imaging materials \x97 Processed imaging materials \x97 Photographic activity test for enclosure materials
Imaging materials \x97 Reflection colour photographic prints \x97 Method for testing humidity fastness
Imaging materials \x97 Scratch resistance of photographic prints \x97 Part 1: General test method
Imaging materials \x97 Scratch resistance of photographic prints \x97 Part 2: Sclerometer test method
Imaging materials Adhesive mounting systems Specifications
Imaging materials and prints \x97 Abrasion resistance \x97 Part 1: General rub testing methods
Imaging materials and prints \x97 Abrasion resistance \x97 Part 2: Rub testing of photographic prints
Imaging materials Colour images on paper prints Determination of indoor water resistance of printed colour images TECNICAL CORRIGENDUM 1
Imaging materials Colour images on paper prints Determination of indoor water resistance of printed colour images
Imaging Materials Compact Discs (CD-ROM) Method for Estimating the Life Expectancy Based on the Effects of Perature and Relative Humidity
Imaging Materials Films and Paper Determination of Dimensional Change
Imaging materials Information stored on magneto-optical (MO) discs Method for estimating the life expectancy based on the effects of temperature and relative humidity
Imaging materials Magnetic tape Care and handling practices for extended usage
Imaging materials Multiple media archives Storage environment
Imaging materials Permanence Vocabulary
Imaging materials Wet-processed silver-gelatin type black-and-white photographic reflection prints Specifications for dark storage
Immersive Visual Content Coding
Impianti elettrici di navi e offshore e sistemi per la navigazione e radiocomunicazioni marittime
Industrial automation systems and integration - Process specification language - Part 11: PSL core
Industrial automation systems and integration - Process specification language - Part 12: Outer core
Industrial automation systems and integration - Process specification language - Part 14: Resource theories
Industrial automation systems and integration - Process specification language - Part 42: Definitional extension: Temporal and state extensions
Industrial automation systems and integration - Standardized procedures for production systems engineering - Part 2: Reference process for seamless production planning
Industrial automation systems and integration - Standardized procedures for production systems engineering - Part 3: Information flows in production planning processes
Industrial automation systems and integration - Standardized procedures for production systems engineering - Part 4: Key performance indicators (KPIs) in production planning processes
Industrial automation systems and integration - Standardized procedures for production systems engineering - Part 5: Manufacturing change management
Industrial automation systems and integration Process specification language Part 13: Duration and ordering theories
Industrial automation systems and integration Process specification language Part 1: Overview and basic principles
Industrial automation systems and integration Process specification language Part 41: Definitional extension: Activity extensions
Industrial automation systems and integration Process specification language Part 43: Definitional extension: Activity ordering and duration extensions
Industrial automation systems and integration Process specification language Part 44: Definitional extension: Resource extensions
Industries du p\xe9trole, de la p\xe9trochimie et du gaz naturel - Protection de la corrosion externe des risers par rev\xeatements et doublures - Partie 1: Syst\xe8mes de rev\xeatement \xe9lastom\xe8repoly chloropr\xe8ne...
Industries du p\xe9trole, de la p\xe9trochimie et du gaz naturel - Rev\xeatement de protection interne et doublure des r\xe9cipients de production en acier au carbone - Partie 1: Exigences techniques...
Information and documentation - Interlibrary Loan Transactions
Informatique de sant\xe9 - Interfaces d'analyseur clinique pour syst\xe8mes d'information de laboratoire - Profils d'utilisation
Informatique de sant\xe9 \x97 Marquage et \xe9tiquetage \xe0 l\x92aide de l\x92identification et de la saisie automatiques des donn\xe9es \x97 Identification du sujet des soins et du prestataire consid\xe9r\xe9
Inhalational anaesthesia systems - Draw-over anaesthetic systems
Instruments for the Measurement of Surface Roughness by the Profile Method - Contact (Stylus) Instruments of Progressive Profile Transformation - Profile Recording Instruments
Instruments for the Measurement of Surface Roughness by the Profile Method - Vocabulary
Instruments horaires \x97 Habillages de montre en mat\xe9riaux durs \x97 Exigences g\xe9n\xe9rales et m\xe9thodes d'essais
Intelligent transport systems (ITS) \x97 Urban mobility applications via nomadic device for green transport management \x97 Part 1: General requirements for data exchange between ITS stations
Intelligent transport systems - External hazard detection and notification systems - Basic requirements
Internal combustion engines Piston pins Part 1: General specifications
Internal combustion engines Piston pins Part 2: Inspection measuring principles
Jantes pour machines agricoles, engins forestiers et engins de construction
Laminated veneer lumber (LVL) - Specifications AMENDMENT 1
Laminated veneer lumber (LVL) - Specifications
Legionellosis: Risk Management for Building Water Systems
Legionelosis: Gesti\xf3n de Riesgos en las Instalaciones de Distribuci\xf3n de Agua en Edificios
Lifts (elevators) Measurement of lift ride quality
M\xe9decine bucco-dentaire - Interop\xe9rabilit\x e9 des syst\xe8mes de CFAO
M\xe9decine bucco-dentaire - Vocabulaire de la cha\xeene de proc\xe9d\xe9 applicable aux syst\xe8mes de CFAO
M\xe9thode d'estimation de la dispersion du pigment et du noir de carbone dans les tubes, raccords et compositions \xe0 base de polyol\xe9fines AMENDEMENT 1
M\xe9thode d'estimation de la dispersion du pigment et du noir de carbone dans les tubes, raccords et compositions \xe0 base de polyol\xe9fines
M\xe9todo de prueba de l\xe1mparas de luz ultravioleta para uso en unidades HVAC&R o conductos de aire para inactivar microorganismos en superficies irradiadas
Machines et mat\xe9riels pour la construction des b\xe2timents - Malaxeurs de b\xe9ton - Partie 1: Vocabulaire et sp\xe9cifications g\xe9n\xe9rales
Machines et mat\xe9riels pour la construction des b\xe2timents - Malaxeurs de b\xe9ton - Partie 2: Mode op\xe9ratoire pour la d\xe9termination de l\x92efficacit\xe9 de malaxage
Machines et mat\xe9riels pour la construction des b\xe2timents - Vibrateurs externes pour le b\xe9ton
Machines et mat\xe9riels pour la construction des b\xe2timents - Vibrateurs internes pour le b\xe9ton - Partie 1: Terminologie et sp\xe9cifications commerciales
Magnetic fusion facilities \x97 Requirements for the safety systems raised by the application of the superconducting technology
Maintenance and Test of Distributed Control Systems in Thermal Power Stations: General Requirements and Definitions
Management system for private security operations \x97 Requirements with guidance for use AMENDMENT 1: Climate action changes
Mat\xe9riaux polym\xe8res alv\xe9olaires souples - D\xe9termination de la d\xe9formation r\xe9manente apr\xe8s compression AMENDEMENT 1
Mat\xe9riel forestier - Code d\x92essai acoustique
Mat\xe9riel respiratoire - Moniteurs pour enfants - Exigences particuli\xe8res
Measurement Methods of Emissions from FM and Television Broadcast Receivers in the Frequency Range of 9 kHz to 40 GHz
Measurement of radioactivity in the environment \x97 Bioindicators \x97 Part 1: General guidance to the sampling, conditioning and pre-treatment
Medical devices for conserving oxygen and oxygen mixtures - Particular requirements
Mesurage de la radioactivit\xe9 dans l'environnement - Sol - Partie 1: Lignes directrices g\xe9n\xe9rales et d\xe9finitions
Mesurage de la radioactivit\xe9 dans l'environnement - Sol - Partie 2: Lignes directrices pour la s\xe9lection de la strat\xe9gie d'\xe9chantillonnage , l'\xe9chantillonnage et le pr\xe9traitement des \xe9chantillons
Mesurage de la radioactivit\xe9 dans l'environnement - Sol - Partie 3: Mesurage des radionucl\xe9ides \xe9metteurs gamma
Mesurage de la radioactivit\xe9 dans l'environnement - Sol - Partie 4: Mesurage des isotopes du plutonium (plutonium 238 et plutonium 239 + 240) par spectrom\xe9trie alpha
Mesurage de la radioactivit\xe9 dans l'environnement - Sol - Partie 5: Mesurage du strontium 90
Mesurage de la radioactivit\xe9 dans l'environnement - Sol - Partie 6: Mesurage des activit\xe9s alpha globale et b\xeata globale
Mesurage de la radioactivit\xe9 dans l\x92environnement - Sol - Partie 7: Mesurage in situ des radionucl\xe9ides \xe9metteurs gamma
Mesure de la qualit\xe9 de d\xe9placement - Partie 1: Ascenseurs
Mesure de la qualit\xe9 de d\xe9placement - Partie 2: Escaliers m\xe9caniques et trottoirs roulants
Metallic and other inorganic coatings - Determination of thermal conductivity of thermal barrier coatings
Metallic powders - Determination of apparent density and flow rate at elevated temperatures - Part 1: Determination of apparent density at elevated temperatures
Metallic powders - Determination of apparent density and flow rate at elevated temperatures - Part 2: Determination of flow rate at elevated temperatures
Method of determining coalbed methane content
Method of Testing Commercial and Industrial In-Room Air-Cleaning Devices and Systems for Microorganism Bioaerosol Removal or Inactivation in a Test Chamber
Method of Testing In-Room Ultraviolet Devices and Systems for Microbial Inactivation on Surfaces in a Test Room
Method of Testing Ultraviolet Lamps for Use in HVAC&R Units or Air Ducts to Inactivate Microorganisms on Irradiated Surfaces
Method of Testing UV-C Lights for Use in Air-Handling Units or Air Ducts to Inactivate Airborne Microorganisms
Methods of test for petroleum and its products \x97 BS 2000-189/190: Crude petroleum and liquid or solid petroleum products \x97 Determination of density or relative density \x97 Capillary-stoppered pyknometer and...
Methylene Chloride for Industrial Use - List of Methods of Test
Microbiologie de la cha\xeene alimentaire - Recherche des larves de Trichinella dans la viande par une m\xe9thode de digestion artificielle
Microbiologie de la cha\xeene alimentaire - Recherche et d\xe9nombrement de Cryptosporidium et Giardia dans les l\xe9gumes verts frais \xe0 feuilles et les fruits \xe0 baies
Microbiologie des aliments - M\xe9thodes horizontales pour les techniques de pr\xe9l\xe8vement sur des surfaces, au moyen de bo\xeetes de contact et d'\xe9couvillons
Microbiology of the food chain \x97 Detection of Trichinella larvae in meat by artificial digestion method AMENDMENT 1: Method validation studies and performance characteristics
Mining and earth-moving machinery - Rock drill rigs and rock reinforcement rigs - Part 1: Vocabulary
Mining and earth-moving machinery - Rock drill rigs and rock reinforcement rigs - Part 2: Safety requirements
Mobile and fixed offshore units - Electrical installations - Part 4: Cables
Mobile and fixed offshore units - Electrical installations - Part 7: Hazardous areas
Mobile and fixed offshore units - Electrical installations Part 1: General requirements and conditions
Mobile and fixed offshore units - Electrical installations Part 2: System design
Mobile and fixed offshore units - Electrical installations Part 3: Equipment
Mobile and fixed offshore units - Electrical installations Part 5: Mobile units
Mobile and fixed offshore units - Electrical installations Part 6: Installation
Mobile elevating work platforms Safety principles, inspection, maintenance and operation
Motion-Picture Equipment (8-mm Type S) - Model II Camera Cartridges (15-m Capacity) - Camera Run Film Length
Motorcycles - Verification of total running resistance force during mode running on a chassis dynamometer
Networked Smart Learning Objects for Online Laboratories
Neural Network-Based Image Coding
Oil and gas industries including lower carbon energy \x97 Internal coating of carbon steel process vessels \x97 Part 2: Requirements and guidance for the selection of coating systems
Operational Radiation Safety Program
Organic coatings on aluminium and its alloys \x97 Methods for specifying decorative and protective organic coatings on aluminium \x97 Part 1: Powder coatings
Organic coatings on aluminium and its alloys \x97 Methods for specifying decorative and protective organic coatings on aluminium \x97 Part 2: Liquid coatings
Packaging and the environment - Energy recovery
Packaging and the environment - General requirements for the use of ISO standards in the field of packaging and the environment
Packaging and the environment - Material recycling
Packaging and the environment - Optimization of the packaging system
Packaging and the environment - Organic recycling
Packaging and the environment - Reuse
Palettes pour la manutention et le transport des marchandises - R\xe9paration des palettes plates en bois
Papier et carton - Essais hors ligne - Mesure des propri\xe9t\xe9s physiques pour profils ST (sens travers) sur bancs automatis\xe9s
Petits navires - Moteurs alternatifs \xe0 combustion interne mesurage des \xe9missions de gaz d\x92\xe9chappement - Mesurage des \xe9missions de gaz et de particules au banc
Petroleum and natural gas industries - Modular drilling rigs for offshore fixed platforms
Petroleum, petrochemical and natural gas industries \x97 External corrosion protection of risers by coatings and linings \x97 Part 2: Maintenance and field repair coatings for riser pipes
Phenol, o-Cresol, m-Cresol, p-Cresol, Cresylic Acid and Xylenols for Industrial Use - Methods of Test - Part 10: Determination of Dry Residue After Evaporation on a Water Bath (Excluding Cresylic...
Phenol, o-Cresol, m-Cresol, p-Cresol, Cresylic Acid and Xylenols for Industrial Use - Methods of Test - Part 11: Determination of Crystallizing Point (Excluding Cresylic Acid and Xylenols)
Phenol, o-Cresol, m-Cresol, p-Cresol, Cresylic Acid and Xylenols for Industrial Use - Methods of Test - Part 12: Determination of Distillation Characteristics (Cresylic Acid and Xylenols Only)
Phenol, o-Cresol, m-Cresol, p-Cresol, Cresylic Acid and Xylenols for Industrial Use - Methods of Test - Part 13: Determination of Residue on Distillation (Cresylic Acid and Xylenols Only)
Phenol, o-Cresol, m-Cresol, p-Cresol, Cresylic Acid and Xylenols for Industrial Use - Methods of Test - Part I: General
Phenol, o-Cresol, m-Cresol, p-Cresol, Cresylic Acid and Xylenols for Industrial Use - Methods of Test - Part II: Determination of Water-Dean and Stark Method
Photography - Determination of Residual Thiosulfate and Other Related Chemicals in Processed Photographic Materials - Methods Using Iodine-Amylose, Methylene Blue and Silver Sulfide
Photography - Digital cameras - Image flare measurement
Photography \x97 Processed photographic colour films and paper prints \x97 Methods for measuring image stability TECHNICAL CORRIGENDUM 1
Photography \x97 Processed photographic colour films and paper prints \x97 Methods for measuring image stability
Placages - Termes et d\xe9finitions, d\xe9termination des caract\xe9ristiques physiques et tol\xe9rances
Plastics - Polyethylene (PE) Moulding and Extrusion Materials - Part 1: Designation System and Basis for Specifications
Plastics - Polyethylene (PE) moulding and extrusion materials - Part 2: Preparation of test specimens and determination of properties AMENDMENT 1
Plastics - Polypropylene (PP) Moulding and Extrusion Materials - Part 1: Designation System and Basis for Specifications
Plastics \x97 Determination of tensile properties at high strain rates
Plastics piping systems - Glassreinforced thermosetting plastics (GRP) pipes and fittings - Test method to prove the structural design of fittings
Plastics piping systems for non-pressure drainage and sewerage \x97 Polyester resin concrete (PRC) \x97 Part 1: Pipes and fittings with flexible joints
Plastiques - Ac\xe9tate de cellulose plastifi\xe9 - D\xe9termination des mati\xe8res extractibles par l\x92oxyde di\xe9thylique
Plastiques - D\xe9termination de la biod\xe9gradation a\xe9robie des mati\xe8res plastiques immerg\xe9es \xe0 l\x92interface eau de mer/s\xe9diments sableux - M\xe9thode par mesurage de la demande en oxyg\xe8ne dans un respirom\xe8tre ferm\xe9...
Plastiques - Mat\xe9riaux polyamides (PA) pour moulage et extrusion - Partie 1: Syst\xe8me de d\xe9signation et base de sp\xe9cification
Plastiques - Mat\xe9riaux polyamides (PA) pour moulage et extrusion - Partie 2: Pr\xe9paration des \xe9prouvettes et d\xe9termination des propri\xe9t\xe9s Amendement 1: Frittage laser des \xe9prouvettes
Plastiques - Mat\xe9riaux polyamides (PA) pour moulage et extrusion - Partie 2: Pr\xe9paration des \xe9prouvettes et d\xe9termination des propri\xe9t\xe9s
Plastiques - Poly\xe9thyl\xe8ne (PE) pour moulage et extrusion - Partie 2: Pr\xe9paration des \xe9prouvettes et d\xe9termination des propri\xe9t\xe9s
Plastiques - Polypropyl\xe8ne (PP) pour moulage et extrusion - Partie 2: Pr\xe9paration des \xe9prouvettes et d\xe9termination des propri\xe9t\xe9s
Plates-formes \xe9l\xe9vatrices mobiles de personnel - Formation des op\xe9rateurs (conducteurs)
Pneumatiques et jantes pour engins forestiers et de d\xe9bardage du bois
Pneumatiques pour machines agricoles destin\xe9s \xe0 des engins de construction
PPE ensembles for firefighters undertaking specific rescue activities - Part 1: General
PPE ensembles for firefighters undertaking specific rescue activities - Part 3: Clothing
PPE ensembles for firefighters undertaking specific rescue activities - Part 4: Gloves
PPE ensembles for firefighters undertaking specific rescue activities - Part 5: Helmet
PPE ensembles for firefighters undertaking specific rescue activities - Part 6: Footwear
PPE ensembles for firefighters undertaking specific rescue activities \x97 Part 4: Gloves AMENDMENT 1
Premi\xe8re \xe9dition
Principes de caract\xe9risation des sols, b\xe2timents et infrastructures contamin\xe9s par des radionucl\xe9ides, \xe0 des fins de r\xe9habilitation
Produits agricoles et alimentaires - D\xe9termination de l'activit\xe9 de l'eau
Produits alimentaires et aliments des animaux - Lignes directrices g\xe9n\xe9rales pour le dosage de l'azote selon la m\xe9thode de Kjeldahl
Protection des yeux et du visage \x97 M\xe9thodes d'essai \x97 Partie 1: Propri\xe9t\xe9s optiques g\xe9om\xe9triques
Protection des yeux et du visage \x97 M\xe9thodes d'essai \x97 Partie 2: Propri\xe9t\xe9s optiques physiques
Protection des yeux et du visage \x97 M\xe9thodes d'essai \x97 Partie 3: Propri\xe9t\xe9s physiques et m\xe9caniques
Protection des yeux et du visage \xe0 usage sportif \x97 Partie 1: Exigences relatives aux lunettes de ski alpin et de surf des neiges
Protection des yeux et du visage \xe0 usage sportif \x97 Partie 2: Exigences relatives aux protecteurs de l'oeil pour le squash et aux protecteurs de l'oeil pour le racquetball et...
Protection des yeux et du visage \xe0 usage sportif \x97 Partie 3: Exigences et m\xe9thodes d'essai pour les articles de lunetterie destin\xe9s \xe0 la natation de surface
Protective clothing for firefighters \x97 Physiological impact \x97 Part 1: Measurement of coupled heat and moisture transfer with the sweating torso AMENDMENT 1
Protective clothing for firefighters \x97 Physiological impact \x97 Part 2: Determination of physiological heat load caused by protective clothing worn by firefighters AMENDMENT 1
Qualit\xe9 de l'eau - Dosage d'alkylph\xe9nols s\xe9lectionn\xe9s - Partie 1: M\xe9thode pour \xe9chantillons non filtr\xe9s par extraction en phase liquide-liquide et chromatographie en phase gazeuse avec d\xe9tection s\xe9lective de masse...
Qualit\xe9 de l'eau - Dosage de certains phtalates par chromatographie en phase gazeuse/spectrom\xe9 trie de masse
Qualit\xe9 de l\x92eau - D\xe9termination des alcanes polychlor\xe9s \xe0 cha\xeene courte dans les s\xe9diments et mati\xe8res en suspension (particules) - M\xe9thode par chromatographie en phase gazeuse-spectrom\xe9 trie de masse (CPG-SM)...
Qualit\xe9 de l\x92eau - Dosage d\x92alkylph\xe9nols s\xe9lectionn\xe9s - Partie 2: Dosage par chromatographie en phase gazeuse-spectrom\xe9 trie de masse d\x92alkylph\xe9nols , de leurs \xe9thoxylates et du bisph\xe9nol A dans des...
Qualit\xe9 du sol - Lignes directrices relatives au stockage des \xe9chantillons de sol \xe0 long et \xe0 court termes
Qualit\xe9 du sol - Lignes directrices relatives aux modes op\xe9ratoires de lixiviation en vue d'essais chimiques et \xe9cotoxicologiques ult\xe9rieurs des sols et mat\xe9riaux du sol
Railway applications \x97 Suspension components \x97 Rubber diaphragms for pneumatic suspension springs
Recommended Practice for Location of Power Line Gap Interference Sources
Recommended Practice for Using IEEE 1671.2 Instrument Description Templates for Describing Synthetic Instrumentation for Classes of Instruments such as Waveform Generators, Digitizers, External Oscillators, and Up and Down Converters
Reconnaissance et essais g\xe9otechniques - Surveillance g\xe9otechnique par instrumentation in situ - Partie 1: R\xe8gles g\xe9n\xe9rales
Reconnaissance et essais g\xe9otechniques - Surveillance g\xe9otechnique par instrumentation in situ - Partie 2: Mesurages des d\xe9placements le long d'une ligne: Extensom\xe8tres
Reconnaissance et essais g\xe9otechniques \x97 Surveillance g\xe9otechnique par instrumentation in situ \x97 Partie 3: Mesurages des d\xe9placements perpendiculairement \xe0 une ligne par inclinom\xe8tre AMENDEMENT 1
Reconnaissance et essais g\xe9otechniques \x97 Surveillance g\xe9otechnique par instrumentation in situ \x97 Partie 3: Mesurages des d\xe9placements perpendiculairement \xe0 une ligne par inclinom\xe8tre
Reconnaissance et essais g\xe9otechniques \x97 Surveillance g\xe9otechnique par instrumentation in situ \x97 Partie 4: Mesure de la pression interstitielle: Pi\xe9zom\xe8tres
Reconnaissance et essais g\xe9otechniques \x97 Surveillance g\xe9otechnique par instrumentation in situ \x97 Partie 5: Mesures de la variation de pression par cellules de pression totale (TPC)
Refractory test-piece preparation - Gunning refractory panels by wet gunning techniques
Reinforcement Fibres - Sampling Plans Applicable to Received Batches
Relaxor-Based Single Crystals for Transducer and Actuator Applications
Rev\xeatements de carbone amorphe - D\xe9termination des caract\xe9ristiques de frottement et d\x92usure des rev\xeatements de carbone amorphe par la m\xe9thode bille sur disque
Robot Map Data Representation for Navigation
Robot Task Representation
Robotics \x97 Performance criteria and related test methods for service robots \x97 Part 2: Navigation
Robotics \x97 Performance criteria and related test methods for service robots \x97 Part 3: Manipulation
Robotics \x97 Performance criteria and related test methods for service robots \x97 Part 4: Lower-back support robots
Rubber compounding ingredients Determination of multipoint nitrogen surface area (NSA) and statistical thickness surface area (STSA)
Second Generation Audio Coding
Second-Generation IEEE 1857 Video Coding
Securities and related financial instruments - Financial Instrument Short Name (FISN)
Security controls and implementation for third party payment service providers \x97 Guidance and requirements
Services d'interpr\xe9tation - Exigences et recommandations g\xe9n\xe9rales
Services de traduction - Post-\xe9dition d\x92un texte r\xe9sultant d\x92une traduction automatique - Exigences
Ships and marine technology - Marine NOx reduction agent AUS 40 - Part 1: Quality requirements
Ships and marine technology - Marine NOx reduction agent AUS 40 - Part 2: Test methods
Ships and marine technology - Marine NOx reduction agent AUS 40 - Part 3: Handling, transportation and storage
Ships and marine technology \x97 Marine combined connecting mooring line
Ships and marine technology \x97 Ship's mooring and towing fittings \x97 Horizontal roller fairleads
Ships and marine technology Machinery-space flammable oil systems Prevention of leakage of flammable oil
Ships and marine technology Survival equipment for survival craft and rescue boats
Smart Media Transport
Soil quality - Determination of the toxic effects of pollutants on germination and early growth of higher plants
Solid mineral fuels \x97 Determination of chlorine content
Solid recovered fuels \x97 Determination of bulk density
Soudage par friction-malaxage par points - Aluminium - Partie 1: Vocabulaire
Soudage par friction-malaxage par points - Aluminium - Partie 2: Conception des assemblages soud\xe9s
Soudage par friction-malaxage par points - Aluminium - Partie 3: Qualification du personnel en soudage
Soudage par friction-malaxage par points - Aluminium - Partie 4: Descriptif et qualification des modes op\xe9ratoires de soudage
Soudage par friction-malaxage par points - Aluminium - Partie 5: Exigences de qualit\xe9 et de contr\xf4le
Soudage par r\xe9sistance - Essais destructifs des soudures - M\xe9thode d'essai de fatigue des \xe9chantillons soud\xe9s par points multiples
Soudage par r\xe9sistance - Soudage par points de l'aluminium et des alliages d'aluminium - Soudabilit\xe9, soudage et essais
Soudage par r\xe9sistance par points, par bossages et \xe0 la molette - M\xe9thode pour la d\xe9termination de la r\xe9sistance de transition sur l'aluminium et sur l'acier
Space systems - Guidelines for the management of systems engineering
Specifications for Maintenance and Test of Distributed Control Systems in Thermal Power Stations: Maintenance and Testing
Spices and condiments \x97 Seasoning oil of Zanthoxyli pericarpium \x97 Specification
Standard for the Design of High-Performance Green Buildings Except Low-Rise Residential Buildings
Standard Guidelines for In-Process Oxygen Transfer Testing
Standard on Selection, Care, and Maintenance of Hazardous Materials, CBRN, and Emergency Medical Operations Clothing and Equipment
Standard on Selection, Care, and Maintenance of Life Safety Rope and Equipment for Emergency Services
Standard on Selection, Care, and Maintenance of Open-Circuit Self-contained Breathing Apparatus (SCBA)
Standard on Selection, Care, and Maintenance of Protective Ensembles for Structural and Proximity Firefighting and Open-Circuit Self-Contained Breathing Apparatus (SCBA)
Standard on Selection, Care, and Maintenance of Protective Ensembles for Structural Fire Fighting and Proximity Fire Fighting Handbook
Standard on Selection, Care, and Maintenance of Protective Ensembles for Structural Fire Fighting and Proximity Fire Fighting
Standard on Selection, Care, and Maintenance of Wildland Firefighting Protective Clothing and Equipment
Standard Ontologies for Robotics and Automation
Standard Specifications for Maintenance and Test of Distributed Control Systems in Thermal Power Stations: Operation Service and Management
Surface chemical analysis - Electron spectroscopies - Procedures for identifying, estimating and correcting for unintended degradation by X-rays in a material undergoing analysis by X-ray photoelectron spectroscopy
Syst\xe8me de management des op\xe9rations de s\xe9curit\xe9 priv\xe9es - Exigences et lignes directrices pour son utilisation
Syst\xe8me de transports intelligents - Syst\xe8mes coop\xe9ratifs - Carte locale dynamique
Syst\xe8mes transportables d'oxyg\xe8ne liquide \xe0 usage m\xe9dical - Exigences particuli\xe8res
Systems of Advanced Audio and Video Coding
Test method for staple length of dehaired cashmere - Hand-arranging method
Textile machinery and accessories - Strips for water jet solidification
Textile machinery and accessories - Web roller cards - Terms and definitions
Textiles - D\xe9termination de la production de chaleur dynamique hygroscopique
Textiles - D\xe9termination de la r\xe9sistance \xe0 l'absorption d'eau - Essai d'absorption \xe0 l'aide d'un pot culbuteur RECTIFICATIF TECHNIQUE 1
Textiles - D\xe9termination de la r\xe9sistance \xe0 l'absorption d'eau - Essai d'absorption \xe0 l'aide d'un pot culbuteur
Textiles - D\xe9termination de la r\xe9sistance \xe0 la p\xe9n\xe9tration de l'eau - Essai de p\xe9n\xe9tration par impact
Thermal insulation products \x97 Rigid nano-microporous insulation for industrial applications \x97 Specification
Third-Generation Video Coding
Tourism and related services \x97 Yacht harbours and dry stacks \x97 Requirements for clean harbours and active biodiversity harbours
Tourism services Hotels and other types of tourism accommodation Terminology
Tra\xe7abilit\xe9 des crustac\xe9s - Sp\xe9cifications relatives aux informations \xe0 enregistrer dans les chaines de distribution de crustac\xe9s issus de la p\xeache
Tra\xe7abilit\xe9 des mollusques - Sp\xe9cifications relatives aux informations \xe0 enregistrer dans les cha\xeenes de distribution de mollusques issus de la p\xeache
Traceability of molluscan products - Specifications on the information to be recorded in farmed molluscan distribution chains
Traditional Chinese medicine - Coding system for Chinese medicines - Part 1: Coding rules for Chinese medicines
Traditional Chinese medicine - Coding system for Chinese medicines - Part 2: Codes for decoction pieces
Traditional Chinese medicine - Coding system for Chinese medicines - Part 3: Codes for Chinese Materia Medica
Traditional Chinese medicine - Coding system for Chinese medicines - Part 4: Codes for granule forms of individual medicinals for prescriptions
Traditional Chinese Medicine - Determination of heavy metals in herbal medicines used in Traditional Chinese Medicine
Traditional Chinese medicine - General requirements of moxibustion devices
Traditional Chinese medicine - Herbal decoction apparatus
Traditional Chinese medicine - Sterile intradermal acupuncture needles for single use
Traditional Chinese medicine - Vocabulary - Part 1: Chinese Materia Medica
Traditional Chinese medicine \x97 General requirements of electric radial pulse tonometric devices
Traditional Chinese medicine \x97 Vocabulary \x97 Part 2: Processing of Chinese Materia Medica
Traitement de I'information - Bande magnetique a 7 pistes, de 12,7 mm (0,5 in) de large, enregistree a 8 rangees par millimetre (200 rpi) pour l'echange d'information
Traitement de l\x92information - Bande magn\xe9tique \xe0 9 pistes, de 12,7 mm (0,5 in) de large, pour l\x92\xe9change d\x92information, enregistr\xe9e \xe0 8 rang\xe9es par millim\xe8tre (200 rpi)
Traitement de l\x92information i Bobines de pr\xe9cision pour bandes magn\xe9tiques pour l\x92enregistrement de mesures
Transmissions hydrauliques et pneumatiques - Sp\xe9cification d\x92un dictionnaire de r\xe9f\xe9rence - Partie 1: Aper\xe7u g\xe9n\xe9ral sur l\x92organisation et la structure
Transport packaging - Reusable, rigid plastic distribution boxes - Part 1: General purpose application
Transport packaging - Reusable, rigid plastic distribution boxes - Part 2: General specifications for testing
Trial-Use Guide for Smart Distribution Applications
Tubes en titane et alliage de titane - Tubes soud\xe9s pour condenseurs et \xe9changeurs de chaleur - Conditions techniques de livraison
Turbocompresseurs - Code d\x92essais des performances - Essai de r\xe9ception simplifi\xe9
Tuyaux et flexibles en caoutchouc - Types hydrauliques avec armature de fils m\xe9talliques tress\xe9s \x97 Sp\xe9cifications
Ubiquitous Green Community Control Network Protocol
Ubiquitous Green Community Control Network: Control and Management
Ubiquitous Green Community Control Network: Heterogeneous Networks Convergence and Scalability
Ubiquitous Green Community Control Network: Security
V\xe9hicules routiers - Normalisation de l'acc\xe8s aux informations relatives \xe0 la r\xe9paration et \xe0 la maintenance pour l'automobile (RMI) - Partie 1: Informations g\xe9n\xe9rales et d\xe9finitions de cas d'usage
V\xe9hicules routiers - Normalisation de l'acc\xe8s aux informations relatives \xe0 la r\xe9paration et \xe0 la maintenance pour l'automobile (RMI) - Partie 5: Dispositions particuli\xe8res pour les v\xe9hicules utilitaires lourds
V\xe9hicules routiers - Normalisation de l'acc\xe8s aux informations relatives \xe0 la r\xe9paration et \xe0 la maintenance pour l'automobile (RMI) - Partie 6: Exigences et cas d'usage RMI sp\xe9cifiques aux v\xe9hicules...
V\xe9hicules routiers - Normalisation de l\x92acc\xe8s aux informations relatives \xe0 la r\xe9paration et \xe0 la maintenance pour l\x92automobile (RMI) - Partie 2: Exigences techniques
V\xe9hicules routiers - Normalisation de l\x92acc\xe8s aux informations relatives \xe0 la r\xe9paration et \xe0 la maintenance pour l\x92automobile (RMI) - Partie 3: Exigences d\x92interface fonctionnelles pour l\x92utilisateur
V\xe9hicules routiers - Normalisation de l\x92acc\xe8s aux informations relatives \xe0 la r\xe9paration et \xe0 la maintenance pour l\x92automobile (RMI) - Partie 4: Tests de conformit\xe9
V\xe9hicules routiers - Terminologie normalis\xe9e pour l\x92information sur la r\xe9paration et la maintenance (RMI) - Partie 1: Informations g\xe9n\xe9rales et d\xe9finition de cas d\x92utilisation
V\xe9hicules routiers - Terminologie normalis\xe9e pour l\x92information sur la r\xe9paration et la maintenance (RMI) - Partie 2: Exigences relatives \xe0 l\x92impl\xe9mentati on d\x92un processus normalis\xe9, Autorit\xe9 d\x92enregistrement
V\xeatements de protection pour sapeurs-pompiers - Effet physiologique - Partie 1: Mesurage du transfert coupl\xe9 de chaleur et d'humidit\xe9 \xe0 l'aide du torse transpirant
V\xeatements de protection pour sapeurs-pompiers - Impact physiologique - Partie 2: D\xe9termination de la charge thermo physiologique provoqu\xe9e par les v\xeatements de protection port\xe9s par les sapeurs-pompiers
Valves \xe0 boutonner (\xabsnap-in\xbb) pour TPMS - Partie 1: Identification
Valves \xe0 boutonner (\xabsnap-in\xbb) pour TPMS - Partie 2: Environnement des valves
Valves \xe0 boutonner (\xabsnap-in\xbb) pour TPMS \x97 Partie 3: Performances
Verre dans la construction - Vitrages \xe9lectrochromes - Essai de vieillissement acc\xe9l\xe9r\xe9 et exigences
Vibrations m\xe9caniques - \xc9valuation des r\xe9sultats de mesurages relatives aux essais dynamiques et aux investigations sur les ponts
Water quality \x97 Determination of dissolved chromium(VI) in water \x97 Photometric method
Water quality Adsorption of substances on activated sludge Batch test using specific analytical methods

<< Prev Next >>