Accuris Datasheets for Standards and Technical Documents
Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more
Page:
1
50
100
120
130
140
150
160
170
179
180
181
182
183
184
185
186
187
188
189
190
191
200
210
220
230
240
250
300
350
400
450
500
550
1000
1500
1620
| Product Name | Notes |
|---|---|
| (R) Carbon Steel, Wire Spring Quality Music Wire 0.70 - 1.00C Cold Drawn | |
| (R) Iron-Nickel Alloy Strip 49Fe - 5.3Cr - 42Ni - 2.5Ti - 0.55Al Solution Heat Treated | |
| (R) Iron-Nickel Alloy, Strip 49Fe - 5.3Cr - 42Ni - 2.5Ti - 0.55Al Solution Heat Treated, Cold Rolled, 10% Reduction | |
| (R) Sheet and Strip, Steel (0.90 - 1.04C) (SAE 1095) Annealed | |
| (R) Steel, Corrosion and Heat Resistant, Investment Castings 13Cr - 2.0Ni - 3.0W Hardened and Tempered | |
| (R) Steel, Corrosion and Moderate Heat Resistant, Investment Castings 12.5Cr (SAE 51410) Hardened and Tempered | |
| (R) Steel, Corrosion Resistant, Investment Casting, 17Cr - 0.55Mo (0.95 - 1.20C) Annealed | |
| (R) Steel, Corrosion Resistant, Investment Castings 14Cr - 4.25Ni - 2.25Mo - 0.25Cb - 3.25Cu Homogenization and Solution Heat Treated (UNS J92240) | |
| (R) Steel, Corrosion Resistant, Investment Castings 14Cr - 4.25Ni - 2.25Mo - 0.25Cb - 3.25Cu Homogenization and Solution Heat Treated | |
| (R) Steel, Corrosion Resistant, Investment Castings 15Cr - 4.6Ni - 0.22Cb - 2.8Cu Solution and Precipitation Heat Treated (H1000) 150 ksi (1034 MPa) Tensile Strength (UNS J92110) | |
| (R) Steel, Corrosion Resistant, Investment Castings 16Cr - 4.1Ni - 0.28Cb - 3.2Cu Homogenization, Solution, and Precipitation Heat Treated (H1100) 130 ksi (896 MPa) Tensile Strength (UNS J92200) | |
| (R) Steel, Corrosion Resistant, Investment Castings 16Cr - 4.1Ni - 0.28Cb - 3.2Cu Homogenization, Solution, and Precipitation Heat Treated (H900) 180 ksi (1241 MPa) Tensile Strength (UNS J92200) | |
| (R) Steel, Corrosion Resistant, Investment, 13Cr Free Machining; Hardened and Tempered | |
| (R) Steel, Corrosion Resistant, Investmment Castings 16Cr - 4.1Ni - 0.28Cb - 3.2Cu Homogenization, Solution, and Precipitation Heat Treated (H1000) 150 ksi (1034 MPa) Tensile Strength (UNS J92200) | |
| (R) Steel, Corrosion-Resistant, Investment Castings 16Cr - 4.1Ni - 0.28Cb - 3.2Cu Homogenization, Solution, and Precipitation Heat Treated (H900) 180 ksi (1241 MPa) Tensile Strength (17-4) | |
| (R) Steel, Investment Castings 0.50Cr - 0.55Ni - 0.25Mo (0.11 - 0.17C) (SAE 8615) Normalized | |
| (R) Steel, Investment Castings 0.95Cr - 0.20Mo (0.25 - 0.35C) (SAE 4130 Mod) Normalized or Normalized and Tempered (UNS J13046) | |
| (R) Steel, Investment Castings 0.95Cr - 0.20Mo (0.35 - 0.45C) (SAE 4140 Mod) Normalized or Normalized and Tempered (UNS J14046) | |
| (R) Steel, Maraging, Investment Castings 17Ni - 10Co - 4.6Mo - 0.30Ti - 0.06Al Homogenized, Overaged, and Solution Heat Treated (UNS J93010) | |
| (R) Steel, Maraging, Investment Castings 18.5Ni - 9.0Co - 5.0Mo - 0.70Ti - 0.12Al Vacuum Melted Homogenized, Overaged, and Solution Heat Treated (UNS J93150) | |
| (R) Steel, Welding Wire 0.06 Carbon, Maximum (UNS K00606) | |
| (R) Steel, Welding Wire 1.05Cr - 0.55Ni - 1.0Mo - 0.07V (0.34 - 0.40C) Vacuum Melted, Environment-Controll ed Packaging | |
| (R) Steel, Welding Wire 1.05Cr - 0.55Ni - 1.0Mo - 0.08V (0.26 - 0.32C) Vacuum Melted, Environment-Controll ed Packaging (UNS K22925) | |
| (R) Titanium Alloy Castings, Investment 6Al - 4V Hot Isostatic Pressed, Anneal Optional | |
| (R) Titanium Alloy,Investment Castings, 6Al - 4V 130 UTS, 120 YS, 6% EL Hot Isostatically Pressed Anneal Optional or When Specified | |
| Alloy Strip 49Fe - 5.3Cr - 42Ni - 2.5Ti - 0.55Al Solution Heat Treated, Cold Rolled, 50% Reduction (UNS N09902) | |
| ALLOY STRIP 49Fe - 5.3Cr - 42Ni - 2.5Ti - 0.55Al Solution Heat Treated, Cold Rolled, 50% Reduction | |
| Alloy Strip 49Fe - 5.3Cr - 42Ni - 2.5Ti - 0.55Al Solution Heat Treated | |
| Billets and Preforms 5Al - 2Sn - 2Zr - 4Cr - 4Mo - 0.100 Premium Quality, Powder-Metallurgy Product | |
| Billets And Preforms 6Al - 4V Premium Quality, Powder- Metallurgy Product | |
| CARBON STEEL .18 - .23 Carbon | |
| CARBON STEEL .32 - .38 Carbon | |
| Carbon Steel Wire Spring Quality Music Wire 0.70 \x96 1.00C Cold Drawn | |
| Carbon Steel, Sheet, Strip, and Plate (SAE 1020 and 1025) Annealed | |
| CARBON STEEL, SHEET, STRIP, AND PLATE (SAE 1020 AND 1025) | |
| Carbon Steel, Wire 0.75 - 0.88C (SAE 1080) Spring Temper, Cold Drawn (UNS G10800) | |
| Carbon Steel, Wire and Springs 0.75 - 0.88C (SAE 1080) Spring Temper, Cold Drawn | |
| Carbon Steel, Wire and Springs, Spring Quality Music Wire 0.70 - 1.00C Cold Drawn (UNS G10900) | |
| Carbon Steel, Wire Spring Quality Music Wire 0.70 - 1.00C Cold Drawn | |
| Carbon Steel, Wire Spring Quality Music Wire 0.70 \x96 1.00C Cold Drawn | |
| Casting, Structural Investment, Titanium Alloy 6Al - 4V Hot Isostatically Pressed | |
| Castings, Structural Investment, Titanium Alloy 6Al - 4V Hot Isostatically Pressed | |
| DUCTILE (NODULAR) IRON CASTINGS, SAND 60,000 PSI (415 MPA) TENSILE STRENGTH FERRITIZE ANNEALED (STABILIZED TYPE) | |
| Ductile (Nodular) Iron Castings, Sand 60,000 psi (415 MPa) Tensile Strength Ferritize Annealed | |
| Ductile (Nodular) Iron Castings, Sand 60000 psi (415 MPa) Tensile Strength Ferritize Annealed | |
| DUCTILE (NODULAR) IRON CASTINGS, SAND 80,000 PSI (550 MPA) TENSILE STRENGTH AS CAST (STABILIZED TYPE) | |
| Ductile (Nodular) Iron Castings, Sand 80,000 psi (550 MPa) Tensile Strength As Cast | |
| Iron Castings, Pearlitic Malleable | |
| IRON-NICKEL ALLOY STRIP 49FE - 5.3CR - 42NI - 2.5TI - 0.55A1 SOLUTION HEAT TREATED | |
| Iron-Nickel Alloy Strip 49Fe - 5.3Cr - 42Ni - 2.5Ti - 0.55Al Solution Heat Treated, Cold Rolled, 50% Reduction | |
| Iron-Nickel Alloy Strip 49Fe - 5.3Cr - 42Ni - 2.5Ti - 0.55Al Solution Heat Treated | |
| Iron-Nickel Alloy, Strip 49Fe - 5.3Cr - 42Ni - 2.5Ti - 0.55Al Solution Heat Treated, Cold Rolled, 10% Reduction (UNS N09902) | |
| IRON-NICKEL ALLOY, STRIP 49FE - 5.3CR - 42NI - 2.5TI - 0.55AL SOLUTION HEAT TREATED, COLD ROLLED, 10% REDUCTION | |
| Iron-Nickel Alloy, Strip 49Fe - 5.3Cr - 42Ni - 2.5Ti - 0.55Al Solution Heat Treated, Cold Rolled, 50% Reduction | |
| MUSIC WIRE (0.75-0.88C) (SAE 1080) | |
| MUSIC WIRE Commercial | |
| POWDER 6Al - 4V Permium Quality | |
| SHEET AND STRIP, STEEL (0.90 - 1.04C) (SAE 1095) ANNEALED | |
| Sheet and Strip, Steel (0.90 - 1.04C) (SAE 1095); Annealed | |
| Sheet and Strip, Steel (0.90 - 1.04C) (SAE 1095) | |
| Sheet, Strip, and Plate, Carbon Steel (SAE 1020 and 1025) Annealed | |
| STEEL (0.15 - 0.20C) (SAE 1018) | |
| STEEL - FREE CUTTING Manganese | |
| STEEL - FREE CUTTING Mangenese | |
| Steel 0.18 - 0.23C (SAE 1022) | |
| STEEL 0.18-0.23C (SAE 1022) | |
| STEEL 0.32 - 0.38C (SAE 1035) | |
| STEEL 0.32-0.38C (SAE 1035) | |
| STEEL \x96 FREE CUTTING Manganese (Heat Treated) | |
| STEEL BARS AND FORGINGS (0.18 - 0.23C) (SAE 1022) | |
| STEEL BARS AND FORGINGS (0.18 - 0.23C) SAE 1022 | |
| Steel Bars Free Machining (SAE 1212 or SAE 1215) Cold Drawn (UNS G12120) | |
| Steel Bars Free Machining (SAE 1212 or SAE 1215) Cold Drawn | |
| Steel Bars Free Machining Cold Drawn (SAE 1212 or SAE 1215) | |
| STEEL BARS FREE-MACHINING COLD DRAWN (SAE 1212 OR SAE 1215) (STABILIZED TYPE) | |
| Steel Bars Free-Machining Cold Drawn (SAE 1212 or SAE 1215) | |
| STEEL BARS, FORGINGS, AND TUBING (0.15-0. 20C) (SAE 1018) | |
| STEEL BARS, FORGINGS, AND TUBING 0. 31 - 0. 38C (SAE 1035) | |
| Steel Bars, Forgings, and Tubing 0.13 - 0.18C (SAE 1015) | |
| STEEL BARS, FORGINGS, AND TUBING 0.15 - 0.20C (SAE 1018) | |
| STEEL BARS, FORGINGS, AND TUBING 0.31 - 0.38C (SAE 1035) | |
| STEEL BARS, FORGINGS, AND TUBING, FREE CUTTING (0. 32 - 0. 39C) SAE 1137 | |
| STEEL BARS, FORGINGS, AND TUBING, FREE CUTTING (0.14 - 0.20C) (SAE 1117) | |
| STEEL BARS, FORGINGS, AND TUBING, FREE CUTTING 0.14 - 0.20C (SAE 1117) | |
| STEEL BARS, FORGINGS, AND TUBING, FREE-CUTTING 1.5Mn (0.32 - 0.39C) (SAE 1137) | |
| Steel Bars, Forgings, and Tubing, Free-Cutting 1.5Mn - 0.25Pb (0.32 - 0.39C) (11L37) (Composition similar to UNS G11374) | |
| Steel Bars, Forgings, and Tubing, Free-Cutting 1.5Mn - 0.25Pb (0.32 - 0.39C) (11L37) (UNS G11374) | |
| STEEL BARS, FORGINGS, AND TUBING, FREE-CUTTING 1.5MN - 0.25PB (0.32 - 0.39C) (11L37) | |
| Steel Bars, Forgings, and Tubing, Free-Cutting 1.5Mn \x96 0.25Pb (0.32 \x96 0.39C) (11L37) | |
| Steel Castings, Investment 0.80Cr - 1.8Ni - 0.35Mo (0.28 - 0.36C) (SAE 4330 Modified) Annealed | |
| Steel Castings, Investment 0.80Cr - 1.8Ni - 0.35Mo (0.38 - 0.46C) (SAE 4340 Modified) Annealed | |
| Steel Castings, Investment, Corrosion and Moderate Heat Resistant 12.5Cr (SAE 51410) Hardened and Tempered | |
| Steel Castings, Investment, Corrosion and Moderate Heat Resistant 12.5Cr | |
| Steel Castings, Investment, Corrosion and Moderate Heat Resistant 13Cr - 2.0Ni - 3.0W Hardened and Tempered (UNS J91631) | |
| Steel Castings, Investment, Corrosion Resistant 12.5 cr | |
| Steel Castings, Investment, Corrosion Resistant 12.5Cr (SAE 60410) | |
| Steel Castings, Investment, Corrosion Resistant 13Cr Free Machining, Hardened and Tempered (UNS J91161) | |
| Steel Castings, Investment, Corrosion Resistant 14Cr - 4.25Ni - 2.25Mo - 0.25 (Cb + Ta) - 3.25Cu Solution Heat Treated | |
| Steel Castings, Investment, Corrosion Resistant 14Cr - 4.25Ni - 2.25Mo - 0.25 (Cb + Ta) - 3.25Cu | |
| Steel Castings, Investment, Corrosion Resistant 14Cr - 4.2Ni - 2.3Mo - 3.2Cu - 0.25 (Cb + Ta) | |
| Steel Castings, Investment, Corrosion Resistant 16Cr - 1.8Ni - 0.08N as Cast | |
| Steel Castings, Investment, Corrosion Resistant 16Cr - 4.1Ni - 0.28(Cb+Ta) - 3.2Cu Solution and Precipitation Heat Treated 180,000 psi (1241 MPa) Tensile Strength | |
| Steel Castings, Investment, Corrosion Resistant 16Cr - 4.1Ni - 3.15Cu | |
| Steel Castings, Investment, Corrosion Resistant 17Cr - 0.55Mo (0.95 - 1.20C) Annealed (UNS J91639) | |
| STEEL CASTINGS, INVESTMENT, CORROSION RESISTANT 19.5CR - 10.5NI - 0.25S (TYPE 303) SOLUTION HEAT TREATED (STABILIZED TYPE) | |
| Steel Castings, Investment, Corrosion Resistant 19.5Cr - 10.5Ni - 0.25S (Type 303) Solution Heat Treated (UNS J92711) | |
| Steel Castings, Investment, Corrosion Resistant 19.5Cr - 10.5Ni - 0.25S (Type 303) Solution Heat Treated | |
| Steel Castings, Investment, Electrical Induction Melted, Annealed | |
| Steel Castings, Precision Investment, Corrosion Resistant 12.5Cr (SAE 60410) | |
| Steel Castings, Precision Investment, Corrosion Resistant 12.5Cr | |
| Steel Castings, Precision Investment, Corrosion Resistant 17Cr - 4Ni - 4Cu | |
| Steel Castings, Precision Investment, Corrosion Resistant | |
| Steel Castings, Sand 0.65Cr - 0.75Ni - 0.20Mo (0.25 - 0.33C) (SAE 8630 Modified) Normalized and Tempered | |
|
Steel Castings, Sand 0.80Cr - 1.8Ni - 0.35Mo (0.28 - 0.36C) (SAE 4330 Modified) Annealed -- AMS5329D
|
Steel Castings, Sand 0.80Cr - 1.8Ni - 0.35Mo (0.28 - 0.36C) (SAE 4330 Modified) Annealed |
| STEEL CASTINGS, SAND, CORROSION AND MODERATE HEAT RESISTANT 13CR NORMALIZED AND TEMPERED (STABILIZED TYPE) | |
| Steel Castings, Sand, Corrosion and Moderate Heat Resistant 13Cr Normalized and Tempered | |
| STEEL CASTINGS, TUBULAR, CENTRIFUGAL, CORROSION RESISTANT 15CR - 4.6NI - 0.22 (CB+TA) - 2.8CU SOLUTION HEAT TREATED (STABILZED TYPE) | |
| Steel Castings, Tubular, Centrifugal, Corrosion Resistant 15Cr - 4.6Ni - 0.22 (Cb+Ta) - 2.8Cu Solution Heat Treated | |
| Steel Sheet and Strip 0.08 - 0.13C, Aluminum Killed Deep Forming Grade | |
| STEEL SHEET AND STRIP 0.08 max Carbon Extra Deep Drawing Grade, Special Killed | |
| STEEL SHEET AND STRIP Low Carbon (Aluminum Coated) | |
| STEEL SHEET AND STRIP, ALUMINUM COATED Low Carbon | |
| Steel Sheet and Strip, Aluminum Coated, Low Carbon | |
| Steel Sheet, Strip, and Plate 0.47 - 0.55C (SAE 1050) Annealed | |
| Steel Sheet, Strip, and Plate 0.48 - 0.55C (SAE 1050) Annealed | |
| STEEL SHEET, STRIP, AND PLATE 0.48 - 0.55C (SAE 1050) | |
| STEEL STRIP (0.90 - 1.04C) (SAE 1095) HARD TEMPER (STABILIZED TYPE) | |
| Steel Strip (0.90 - 1.04C) (SAE 1095) Hard Temper | |
| STEEL STRIP 0.68 - 0.80C (SAE 1074) | |
| Steel Tubing (Seamless) Low Carbon (Annealed) | |
| Steel Tubing Seamless .22 - .28 Carbon | |
| Steel Tubing, Seamless 0.08-0.13C (SAE 1010) Annealed | |
| Steel Tubing, Seamless 0.15 Carbon Maximum (SAE 1010) Annealed | |
| Steel Tubing, Seamless 0.15 Carbon Maximum Annealed | |
| Steel Tubing, Seamless 0.15 Carbon, Maximum Annealed | |
| STEEL TUBING, SEAMLESS 0.22 - 0.28C (5AE 1025) | |
| Steel Tubing, Seamless 0.22 - 0.28C (SAE 1025) Cold Drawn and Stress Relieved (UNS G10250) | |
| Steel Tubing, Seamless 0.22 - 0.28C (SAE 1025) Cold Drawn and Stress Relieved | |
| Steel Tubing, Seamless 0.22 - 0.28C (SAE 1025) | |
| Steel Tubing, Seamless 0.22-0.28 Carbon (SAE 1025) | |
| STEEL TUBING, SEAMLESS 0.31 - 0.38C (SAE 1035) STRESS RELIEVED | |
| Steel Tubing, Seamless Low Carbon (SAE 1010) Annealed | |
| STEEL TUBING, SEAMLESS Low Carbon Annealed | |
| STEEL TUBING, SEAMLESS Low Carbon, Annealed | |
| STEEL TUBING, WELDED (0.22 - 0.28C) (SAE 1025) NORMALIZED OR STRESS RELIEVED | |
| Steel Tubing, Welded 0.13 Carbon, Maximum Annealed | |
| Steel Welding Wire 0.78Cr - 1.8Ni - 0.35Mo - 0.20V (0.33 - 0.38C) Vacuum Melted, Environment Controlled Packaging | |
| Steel Welding Wire 1.05Cr - 0.55Ni - 1.0Mo - 0.07V (0.34 - 0.40C) Vacuum Melted, Environment-Controll ed Packaging | |
| Steel Wire, Carbon Spring Temper (0.75 - 0.88C) (SAE 1080) | |
| STEEL, BARS 0.90 - 1.03C | |
| Steel, Bars 0.90 - 1.30C | |
| Steel, Bars and Forgings 0.18 - 0.23C (SAE 1022) | |
| Steel, Bars and Forgings 0.18 - 0.23C (SAE 1022 | |
| Steel, Bars, Forgings and Forging Stock, 0.18 - 0.23C (SAE 1022) | |
| Steel, Bars, Forgings, and Tubing 0.13 - 0.18C (SAE 1015) | |
| Steel, Bars, Forgings, and Tubing 0.13 - 0.18C | |
| Steel, Bars, Forgings, and Tubing 0.13 ?? 0.18C (SAE 1015) | |
| Steel, Bars, Forgings, and Tubing 0.31 - 0.38C (SAE 1035) | |
| Steel, Bars, Forgings, and Tubing, Free-Cutting 0.14 - 0.20C (SAE 1117) | |
| Steel, Bars, Forgings, and Tubing, Free-Cutting 1.5Mn (0.32 - 0.39C) (SAE 1137) | |
| Steel, Castings, Sand 0.82Cr - 1.8Ni - 0.35Mo (0.38 - 0.46C) (SAE 4340) Normalized and Tempered | |
| Steel, Corrosion and Heat Resistant, Investment Castings 13Cr - 2.0Ni - 3.0W Hardened and Tempered to 32 - 38 HRC | |
| Steel, Corrosion and Heat Resistant, Investment Castings 13Cr - 2.0Ni - 3.0W Hardened and Tempered to 32 \x96 38 HRC | |
| Steel, Corrosion and Moderate Heat-Resistant, Investment Castings 12.5Cr (410) Hardened and Tempered | |
| Steel, Corrosion and Moderate Heat-Resistant, Investment Castings 12.5Cr (SAE 51410) Hardened and Tempered | |
| Steel, Corrosion Resistant, Investment Castings 14Cr - 4.25Ni - 2.25Mo - 0.25Cb - 3.25Cu Homogenization and Solution Heat Treated | |
| Steel, Corrosion Resistant, Investment Castings 15Cr - 4.6Ni - 0.22Cb - 2.8Cu Solution and Precipitation Heat Treated (H925) 180 ksi (1241 MPa) Tensile Strength (UNS J92110) | |
| Steel, Corrosion Resistant, Investment Castings 16Cr - 1.8Ni - 0.08N as Cast | |
| Steel, Corrosion-Resistant, Investment Castings 13Cr Free Machining; Hardened and Tempered | |
| STEEL, CORROSION-RESISTANT, INVESTMENT CASTINGS 15CR - 4.6NI - 0.22CB (NB) - 2.8CU SOLUTION AND PRECIPITATION HEAT TREATED (H1000) 150 KSI (1034 MPA) TENSILE STRENGTH (15-5) | |
| STEEL, CORROSION-RESISTANT, INVESTMENT CASTINGS 15CR - 4.6NI - 0.22CB (NB) - 2.8CU SOLUTION AND PRECIPITATION HEAT TREATED (H925) 180 KSI (1241 MPA) TENSILE STRENGTH (15-5) | |
| Steel, Corrosion-Resistant, Investment Castings 16Cr - 1.8Ni - 0.08N As Cast | |
| STEEL, CORROSION-RESISTANT, INVESTMENT CASTINGS 16CR - 1.9NI - 0.08N AS CAST | |
| STEEL, CORROSION-RESISTANT, INVESTMENT CASTINGS 16CR - 4.1NI - 0.28CB (NB) - 3.2CU HOMOGENIZATION, SOLUTION, AND PRECIPITATION HEAT TREATED (H1000) 150 KSI (1034 MPA) TENSILE STRENGTH (17-4) | |
| STEEL, CORROSION-RESISTANT, INVESTMENT CASTINGS 16CR - 4.1NI - 0.28CB (NB) - 3.2CU HOMOGENIZATION, SOLUTION, AND PRECIPITATION HEAT TREATED (H1100) 130 KSI (896 MPA) TENSILE STRENGTH (17-4) | |
| Steel, Corrosion-Resistant, Investment Castings 16Cr - 4.1Ni - 0.28Cb - 3.2Cu Homogenization, Solution, and Precipitation Heat Treated (H900) 180 ksi (1241 MPa) Tensile Strength (17-4) | |
| Steel, Corrosion-Resistant, Investment Castings 16Cr - 4.1Ni - 0.28Cb - 3.2Cu Homogenization, Solution, and Precipitation Heat Treated (H900) 180 ksi (1241 MPa) Tensile Strength | |
| Steel, Corrosion-Resistant, Investment Castings 17Cr - 0.55Mo (0.95 - 1.20C) Annealed | |
| Steel, Corrosion-Resistant, Investmment Castings 16Cr - 4.1Ni - 0.28Cb - 3.2Cu Homogenization, Solution, and Precipitation Heat Treated (H1000) 150 ksi (1034 MPa) Tensile Strength | |
| STEEL, FREE CUTTING (0.14-0.20C) (SAE 1117) | |
| STEEL, FREE CUTTING (0.32-0.39C) (SAE 1137) | |
| STEEL, FREE CUTTING 1.2Mn (0.14-0.20C) (SAE 1117) | |
| Steel, Investment Castings 0.50Cr - 0.55Ni - 0.20Mo (0.25 - 0.35C) (SAE 8630 Mod) Normalized and Tempered (UNS J13042) | |
| STEEL, INVESTMENT CASTINGS 0.50CR - 0.55NI - 0.20MO (0.25 - 0.35C) (SAE 8630 MOD) NORMALIZED AND TEMPERED | |
|
Steel, Investment Castings 0.50Cr - 0.55Ni - 0.25Mo (0.11 - 0.17C) (SAE 8615) Normalized -- AMS5333E
|
Steel, Investment Castings 0.50Cr - 0.55Ni - 0.25Mo (0.11 - 0.17C) (SAE 8615) Normalized |
| STEEL, INVESTMENT CASTINGS 0.95CR - 0.20MO (0.25 - 0.35C) (4130 MOD) NORMALIZED OR NORMALIZED AND TEMPERED | |
| Steel, Investment Castings 0.95Cr - 0.20Mo (0.25 - 0.35C) (SAE 4130 Mod) Normalized or Normalized and Tempered | |
| STEEL, INVESTMENT CASTINGS 0.95CR - 0.20MO (0.35 - 0.45C) (4140 MOD) NORMALIZED OR NORMALIZED AND TEMPERED | |
| Steel, Investment Castings 0.95Cr - 0.20Mo (0.35 - 0.45C) (SAE 4140 Mod) Normalized or Normalized and Tempered | |
| STEEL, LOW CARBON BARS, AND WIRE 0.08 - 0.20 (STABILIZED TYPE) | |
| Steel, Low Carbon Bars, and Wire 0.08 - 0.20 | |
| Steel, Low Carbon Bars, and Wire 0.08 \x96 0.20 | |
| Steel, Low Carbon Bars, Forgings, Tubing, Sheet, Strip, and Plate 0.25 Carbon, Maximum (Composition similar to UNS K02508) | |
| STEEL, LOW CARBON BARS, FORGINGS, TUBING, SHEET, STRIP, AND PLATE 0.25 CARBON, MAXIMUM (STABILIZED TYPE) | |
| Steel, Low Carbon Bars, Forgings, Tubing, Sheet, Strip, and Plate 0.25 Carbon, Maximum (UNS K02508) | |
| Steel, Low Carbon Bars, Forgings, Tubing, Sheet, Strip, and Plate 0.25 Carbon, Maximum | |
| Steel, Low Carbon, Bars and Wire 0.08 to 0.20 C (Composition similar to UNS K00802) | |
| Steel, Low Carbon, Bars and Wire 0.08 to 0.20 C (UNS K00802) | |
| STEEL, MARAGING, INVESTMENT CASTINGS 17NI - 10CO - 4.6MO - 0.30TI - 0.06AL VACUUM MELTED HOMOGENIZED, OVERAGED, AND SOLUTION HEAT TREATED (STABILIZED TYPE) | |
| Steel, Maraging, Investment Castings 17Ni - 10Co - 4.6Mo - 0.30Ti - 0.06Al Vacuum Melted Homogenized, Overaged, and Solution Heat Treated | |
| Steel, Maraging, Investment Castings 17Ni - 10Co - 4.6Mo - 0.30Ti - 0.06Al Vacuum Melted, Homogenized, Overaged, and Solution Heat Treated | |
| STEEL, MARAGING, INVESTMENT CASTINGS 18.5NI - 9.0CO - 5.0MO - 0.70TI - 0.12AL VACUUM MELTED HOMOGENIZED, OVERAGED, AND SOLUTION HEAT TREATED | |
| Steel, Sand, Castings, 0.82Cr - 1.8Ni - 0.35Mo (0.38 - 0.46C) (SAE 4340) Normalized and Tempered | |
| Steel, Sheet and Strip 0.08 - 0.13C, Aluminum Killed (SAE 1010) Deep Forming Grade | |
| Steel, Sheet and Strip 0.08 - 0.13C, Aluminum Killed Deep Forming Grade | |
| STEEL, SHEET AND STRIP 0.15 CARBON, MAXIMUM DEEP FORMING GRADE (STABILIZED TYPE) | |
| Steel, Sheet and Strip 0.15 Carbon, Maximum Deep Forming Grade (UNS G10100) | |
| Steel, Sheet and Strip 0.15 Carbon, Maximum Deep Forming Grade | |
| STEEL, SHEET AND STRIP 0.15 CARBON, MAXIMUM FORMING GRADE (STABILIZED TYPE) | |
| Steel, Sheet and Strip 0.15 Carbon, Maximum Forming Grade (UNS G10100) | |
| Steel, Sheet and Strip 0.15 Carbon, Maximum Forming Grade | |
| Steel, Sheet and Strip 0.15 Carbon, Maximum Half Hard Temper (UNS G10100) | |
| STEEL, SHEET AND STRIP 0.15 CARBON, MAXIMUM HALF HARD TEMPER | |
| Steel, Sheet and Strip 0.25 Carbon, Maximum (SAE 1020) Hard Temper | |
| Steel, Sheet and Strip 0.25 Carbon, Maximum Hard Temper (UNS G10200) | |
| STEEL, SHEET AND STRIP 0.25 CARBON, MAXIMUM HARD TEMPER | |
| Steel, Sheet and Strip, 0.15 Carbon, Maximum (SAE 1010), Half Hard Temper | |
| STEEL, WELDING WIRE 0.06 CARBON, MAXIMUM (STABILIZED TYPE) | |
| Steel, Welding Wire 0.06 Carbon, Maximum | |
| Steel, Welding Wire 0.65Si - 1.25Cr - 0.50Mo - 0.30V (0.28 - 0.33C) | |
| Steel, Welding Wire 0.78Cr - 1.8Ni - 0.35Mo - 0.20V (0.33 - 0.38C)(4335 Mod) Vacuum Melted, Environment Controlled Packaging | |
| Steel, Welding Wire 0.95Cr - 0.20Mo (0.28 - 0.33C) (SAE 4130) | |
| Steel, Welding Wire 1.05Cr - 0.55Ni - 1.0Mo - 0.07V (0.34 - 0.40C) (D6AC) Vacuum Melted, Environment-Controll ed Packaging | |
| Steel, Welding Wire 1.05Cr - 0.55Ni - 1.0Mo - 0.07V (0.34 - 0.40C) Vacuum Melted, Environment-Controll ed Packaging | |
| STEEL, WELDING WIRE 1.05CR - 0.55NI - 1.0MO - 0.08V (0.26 - 0.32C) VACUUM MELTED, ENVIRONMENT-CONTROLL ED PACKAGING | |
| Steel, Welding Wire 1.05Cr \x96 0.55Ni \x96 1.0Mo \x96 0.07V (0.34 \x96 0.40C) (D6AC) Vacuum Melted, Environment-Controll ed Packaging | |
| Titanium Alloy Bars 45Cb Annealed | |
| Titanium Alloy Bars, Wire, and Forgings 6.0Al - 2.0Sn - 4.0Zr - 6.0Mo Solution and Precipitation Heat Treated | |
| Titanium Alloy Billets and Preforms 5Al - 2Sn - 2Zr - 4Cr - 4Mo - 0.10 0 Premium Quality, Powder-Metallurgy Product | |
| Titanium Alloy Billets And Preforms 6Al - 4V Premium Quality, Powder-Metallurgy Product | |
| Titanium Alloy Castings, Investment 6.0Al - 4.0V Annealed | |
| Titanium Alloy Castings, Investment 6Al - 4V Annealed | |
| Titanium Alloy Castings, Investment 6Al - 4V Hot Isostatic Pressed, Anneal Optional | |
| Titanium Alloy Castings, Investment or Rammed Graphite 6Al - 4V Annealed | |
| TITANIUM ALLOY COMPACTS FOR B-NUTS 6Al - 4V Blended Power Product | |
| Titanium Alloy Direct Deposited Products 6Al - 4V Annealed | |
| Titanium Alloy Forgings 10V - 2.0Fe - 3.0Al Solution Heat Treated and Aged | |
| Titanium Alloy Forgings 10V - 2Fe - 3Al Consumable Electrode Melted, Single Solution Heat Treated and Aged 180,000 psi (1240 MPa) Tensile Strength | |
| Titanium Alloy Forgings 10V - 2Fe - 3Al Consumable Electrode Melted, Single Solution Heat Treated and Overaged 140,000 psi (965 MPa) Tensile Strength | |
| Titanium Alloy Forgings 10V - 2Fe - 3Al Consumable Electrode Melted, Single Solution Heat Treated and Overaged 160,000 psi (1105 MPa) Tensile Strength | |
| Titanium Alloy Forgings 10V - 2Fe - 3Al Consumable Electrode Melted, Solution Heat Treated and Aged 173 ksi (1193 MPa) Tensile Strength | |
| Titanium Alloy Forgings 10V - 2Fe - 3Al Consumable Electrode Melted, Solution Heat Treated and Aged 173,000 psi (1195 MPa) Tensile Strength | |
| Titanium Alloy Laser Deposited Products 6Al - 4V Annealed | |
| Titanium Alloy Powder 5A1 - 2Sn - 2Zr - 4Cr - 4Mo - 0.100 Premium Quality | |
| Titanium Alloy Powder 5Al - 2Sn - 2Zr - 4Cr - 4Mo - 0.100 Premium Quality | |
| Titanium Alloy Powder 6Al - 4V | |
| Titanium Alloy Powdered Metal Products 6Al - 4V Hot Isostatically Pressed, Annealed | |
| Titanium Alloy Power 6Al - 4V Permium Quality | |
| Titanium Alloy Sheet, Strip, and Plate 3Al - 2.5V Annealed | |
| Titanium Alloy Sheet, Strip, and Plate 3Al-2.5V Annealed | |
| Titanium Alloy Sheet, Strip, and Plate 3Al-2.5V Solution Heat Treated | |
| Titanium Alloy Sheet, Strip, and Plate 6Al - 6V - 2Sn Solution Heat Treated and Aged | |
| Titanium Alloy Sheet, Strip, and Plate 6Al - 6V - 2Sn Solution Heat Treated | |
| Titanium Alloy Sheet, Strip, and Plate 6Al-6V-2Sn Solution Heat Treated and Aged | |
| Titanium Alloy Sheet, Strip, and Plate 6Al-6V-2Sn Solution Heat Treated | |
| Titanium Alloy Sheet, Strip, and Plate, 6Al - 6V - 2Sn, Solution Heat Treated and Aged | |
| Titanium Alloy Wire 44.5 Cb (UNS R58450) | |
| Titanium Alloy Wire 44.5 Cb | |
| Titanium Alloy Wire 44.5Cb | |
| Titanium Alloy, Blended Powder Compacts, Sintered 6A1 - 4V (UNS R56400) | |
| Titanium Alloy, Blended Powder Compacts, Sintered 6A1 - 4V | |
| Titanium Alloy, Blended Powder Compacts, Sintered 6Al - 4V | |
| Titanium Alloy, Castings, Investment 6Al - 4V Annealed | |
| Titanium Alloy, Forgings 10V - 2Fe - 3AI Consumable Electrode Melted, Single Solution Heat Treated and Overaged 140 ksi (965 MPa) Tensile Strength | |
| Titanium Alloy, Forgings 10V - 2Fe - 3AI Consumable Electrode Melted, Single-Step Solution Heat Treated and Overaged 140 ksi (965 MPa) Tensile Strength | |
| Titanium Alloy, Forgings 10V - 2Fe - 3Al Consumable Electrode Melted, Single Solution Heat Treated and Overaged 140 ksi(965 MPa) Tensile Strength | |
| Titanium Alloy, Forgings 10V - 2Fe - 3Al Consumable Electrode Melted, Single Solution Heat Treated and Overaged 160 ksi (1103 MPa) Tensile Strength | |
| Titanium Alloy, Forgings 10V - 2Fe - 3Al Consumable Electrode Melted, Single-Step Solution Heat Treated and Aged 180 ksi (1241 MPa) Tensile Strength | |
| Titanium Alloy, Forgings 10V - 2Fe - 3Al Consumable Electrode Melted, Single-Step Solution Heat Treated and Overaged 160 ksi (1103 MPa) Tensile Strength | |
| Titanium Alloy, Forgings, 10V - 2Fe - 3AI, Consumable Electrode Melted, Single-Step Solution Heat Treated and Overaged, 140 ksi (965 MPa) Tensile Strength | |
| Titanium Alloy, Investment Castings 6Al - 4V 130 UTS, 120 YS, 6% EL Hot Isostatically Pressed Anneal Optional or When Specified | |
| WELDING ELECTRODES, COVERED, STEEL 0.07 - 0.15C (STABILIZED TYPE) | |
| Welding Electrodes, Covered, Steel 0.07 - 0.15C | |
| WIRE, CARBON STEEL 0.60 - 0.75C HARDENED AND TEMPERED (STABILIZED TYPE) | |
| Wire, Carbon Steel 0.60 - 0.75C Hardened and Tempered | |
| WIRE, STEEL 0.18 - 0.23C (SAE 1020) ANNEALED |
| << Prev | Next >> |