Accuris Datasheets for Standards and Technical Documents
Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more
Page:
1
500
950
1000
1050
1100
1150
1200
1250
1260
1270
1280
1290
1300
1308
1309
1310
1311
1312
1313
1314
1315
1316
1317
1318
1319
1320
1330
1340
1350
1360
1370
1380
1400
1450
1500
1550
1600
1620
| Product Name | Notes |
|---|---|
| VACUUM PUMP, ROTARY, POWER DRIVEN, SMALL | |
| VACUUM SYSTEM, LEAK DETECTOR, AUXILIARY AF-E34T-1 | |
| VALUE ANALYSIS OF ORDNANCE EQUIPMENT | |
| VALUE ENGINEERING PROGRAM REQUIREMENTS (NAVAL SHIP SYSTEMS COMMAND) | |
| VALUE ENGINEERING PROGRAM REQUIREMENTS | |
| VALVE AND SUBPLATE, SERVO FLOW-CONTROL, ELECTROHYDRAULIC FOR 0 TO 50 GALLONS PER MINUTE (GPM) AND 0 TO 80 GPM FLOW RANGES | |
| VALVE AND SUBPLATE, SERVO FLOW-CONTROL, ELECTROHYDRAULIC FOR 0 TO 80 GPM | |
| VALVE AND SUBPLATE, SERVO FLOW-CONTROL, ELECTROHYDRAULIC, GENERAL SPECIFICATION FOR | |
| VALVE ASSEMBLY, PROPELLANT FILLER | |
| VALVE ASSEMBLY, SEAL | |
| VALVE CORE, PNEUMATIC TIRE, INNERTUBE AND TUBELESS, AIRCRAFT | |
| Valve Manifold, High-Pressure Gas Reducing | |
| VALVE MANIFOLDS, HIGH PRESSURE AIR REDUCING | |
| VALVE MANIFOLDS, HIGH PRESSURE GAS REDUCING | |
| VALVE MANIFOLDS, QUIET DESIGN, HIGH PRESSURE GAS REDUCING | |
| VALVE, 2-INCH NPS, AUXILIARY TURBINE OVERSPEED TRIP, SOLENOID ACTIVATED | |
| VALVE, AIR STOP | |
| VALVE, AIR VENT, AUTOMATIC, HYDRAULIC, LOW PRESSURE TYPE II SYSTEMS, GENERAL SPECIFICATION FOR | |
| VALVE, AIR VENT, AUTOMATIC, LOW PRESSURE, MANIFOLD MOUNT | |
| VALVE, AIRCRAFT HYDRAULIC RESTRICTOR | |
| VALVE, ANGLE, SHUT-OFF, PACKED, RECEIVER, REFRIGERANT-12 | |
| VALVE, ASTERN (FOR SHIPBOARD USE) | |
| VALVE, BACK PRESSURE REGULATING, HIGH PRESSURE STEAM DRAIN, QUIET-DESIGN, FOR SUBMARINE SYSTEMS | |
| Valve, Check, for 300 PSI Liquid Oxygen Converter Systems Type MH-1 | |
| VALVE, CHECK, FOR 300 PSI LIQUID OXYGEN CONVERTER SYSTEMS, TYPE MH-1 | |
| VALVE, CHECK, INHALATION AND EXHALATION FOR UNDERWATER BREATHING APPARATUS (SCUBA) | |
| VALVE, CONTROL | |
| VALVE, CYLINDER, GAS, HELIUM, OIL-FREE, 3/4 INCH INLET CONNECTION, TYPE 07-581-1, 2,500 PSI SERVICE PRESSURE | |
| VALVE, CYLINDER, GAS, METHYL CHLORIDE, 3/4-INCH INLET CONNECTION, TYPE 18-621-1, 300 PSI SERVICE PRESSURE | |
| VALVE, CYLINDER, GAS, NITROGEN, OIL-FREE, 3/4 INCH INLET CONNECTION, TYPE 05-581-1, 2,200 PSI SERVICE PRESSURE | |
| VALVE, CYLINDER, GAS, NITROGEN, OIL-FREE, 3/4 INCH INLET CONNECTION, TYPE 05-581-2, 3,500 PSI SERVICE PRESSURE | |
| VALVE, CYLINDER, GAS, NITROGEN, OIL-FREE, RECOIL MECHANISMS, 3/4 INCH INLET CONNECTION, TYPE 05-000-3, 3,000 PSI SERVICE PRESSURE | |
| VALVE, CYLINDER, GAS, NITROGEN, OIL-FREE, RECOIL MECHANISMS, 3/4-INCH INLET CONNECTION, TYPE 05-000-5, 3,500 PSI SERVICE PRESSURE | |
| VALVE, CYLINDER, GAS, NITROGEN, OIL-PUMPED, 3/4 INCH INLET CONNECTION, TYPE 05-591-4, 2,200 PSI SERVICE PRESSURE | |
| VALVE, CYLINDER, GAS, OXYGEN, 3/4-INCH INLET CONNECTION, TYPE 01-541-2, 3, 500 PSI SERVICE PRESSURE | |
| VALVE, CYLINDER, GAS, SULPHUR DIOXIDE, 3/4 INCH INLET CONNECTION, TYPE 12-621-1, 300 PSI SERVICE PRESSURE | |
| VALVE, CYLINDER, GAS: ACETYLENE, OUTLET 200 (PRESSURES THROUGH 500 PSIG (3450 KPA) AT 70 DEG. F (21.1 DEG. C)) | |
| VALVE, CYLINDER, GAS: ACETYLENE, OUTLET 510, INLET 1.00 INCH (PRESSURES THROUGH 500 PSIG (3450 KPA) AT 70 DEGREES F (21.1 DEGREES C)) | |
| VALVE, CYLINDER, GAS: AEROSOL INSECTICIDE, OUTLET 660 (PRESSURES THROUGH 500 PSIG (3450 KPA) AT 120 DEG. F (48.9 DEG. C)) | |
| VALVE, CYLINDER, GAS: AIR FOR HUMAN RESPIRATION, OUTLET 346 (PRESSURES THROUGH 3000 PSIG (20680 KPA) AT 120 DEGREES F (48.9 DEGREES C)) | |
| VALVE, CYLINDER, GAS: AIR FOR HUMAN RESPIRATION, OUTLET 346, MEDICAL (PRESSURES THROUGH 3000 PSIG (20680 KPA) AT 120 DEGREES F (48.9 DEGREES C)) | |
| VALVE, CYLINDER, GAS: AIR FOR HUMAN RESPIRATION, OUTLET 950 (PIN-INDEX), MEDICAL (PRESSURES THROUGH 3000 PSIG (20680 KPA) AT 120 DEG. F (48.9 DEG. C)) | |
| VALVE, CYLINDER, GAS: AIR, OUTLET 590, OIL TOLERANT, INDUSTRIAL (PRESSURES THROUGH 3000 PSIG (20680 KPA) AT 120 DEGREES F (48.9 DEGREES C)) | |
| VALVE, CYLINDER, GAS: ANHYDROUS AMMONIA (CONVEX-HEAT CYLINDER), OUTLET 240, INLET 0.75 INCH (PRESSURES UP THROUGH 500 PSIG (3450 KPA) AT 70 DEG. F (21.1 DEG. C)) | |
| VALVE, CYLINDER, GAS: ANHYDROUS AMMONIA (DISHED-HEAD CYLINDER), OUTLET 240, INLET 1.00 INCH (PRESSURES UP THROUGH 500 PSIG (3450 KPA) AT 70 DEG. F (21.1 DEG. C)) | |
| VALVE, CYLINDER, GAS: ANHYDROUS AMMONIA (DISHED-HEAT CYLINDER), OUTLET 240, INLET 0.75 INCH (PRESSURES THROUGH 500 PSIG (3450 KPA) AT 70 DEG. F (21.1 DEG. C)) | |
| VALVE, CYLINDER, GAS: ARGON, HELIUM, NITROGEN, NEON, XENON, AND KRYPTON (INERT-OIL FREE), OUTLET 677(PRESSURES 5501 THROUGH 7500 PSIG (38000 THROUGH 51700 KPA) AT 120 DEGREES F (48.9 DEGREES C)) | |
| VALVE, CYLINDER, GAS: BUTANE, PROPANE, BUTANE-PROPANE MIXTURE, MAPP, AND PROPYLENE (MAXIMUM 200 POUND NOMINAL CAPACITY CYLINDER), OUTLET 510 (PRESSURES THROUGH 500 PSIG (3450 KPA) AT 70 DEGREES F (21.1 DEGREES... | |
| VALVE, CYLINDER, GAS: CYCLOPROPANE, OUTLET 920 (PIN-INDEX), MEDICAL (PRESSURES THROUGH 3000 PSIG (20680 KPA) AT 120 DEG. F (48.9 DEG. C)) | |
| VALVE, CYLINDER, GAS: ETHYL CHLORIDE, OUTLET 300 (PRESSURES THROUGH 500 PSIG (3450 KPA) AT 70 DEG. F (21.1 DEG. C)) | |
| VALVE, CYLINDER, GAS: ETHYLENE OXIDE, OUTLET 510 (PRESSURES THROUGH 500 (3450 KPA) AT 70 DEG. F (21.1 DEG. C)) | |
| VALVE, CYLINDER, GAS: HELIUM AND NITROGEN (INERT-OIL TOLERANT), OUTLET 590 (PRESSURES THROUGH 3000 PSIG (20680 KPA) AT 120 DEGREES F (48.9 DEGREES C)) | |
| VALVE, CYLINDER, GAS: HYDROGEN, OUTLET 350 (PRESSURES THROUGH 3000 PSIG (20680 KPA) AT 120 DEGREES F (48.9 DEGREES C)) | |
| VALVE, CYLINDER, GAS: METHYL BROMIDE, OUTLET 330 (PRESSURES THROUGH 3000 PSIG (20680 KPA) AT 120 DEG. F (48.9 DEG. C)) | |
| VALVE, CYLINDER, GAS: NITROGEN, RECOIL MECHANISMS, OUTLET 000 | |
| VALVE, CYLINDER, GAS: NITROUS OXIDE, OUTLET 910 (PIN-INDEX), MEDICAL (PRESSURES THROUGH 3000 PSIG (20680 KPA) AT 120 DEG. F (48.9 DEG. C)) | |
| VALVE, CYLINDER, GAS: OXYGEN, OUTLET 540 (PRESSURES THROUGH 3000 PSIG (20680 KPA) AT 120 DEGREES F (48.9 DEGREES C)) | |
| VALVE, CYLINDER, GAS: OXYGEN, OUTLET 540, MEDICAL (PRESSURES THROUGH 3000 PSIG (20680 KPA) AT 120 DEGREES F (48.9 DEGREES C)) | |
| VALVE, CYLINDER, GAS: OXYGEN, OUTLET 870 (PIN-INDEX), MEDICAL (PRESSURES THROUGH 3000 PSIG (20680 KPA) AT 120 DEG. F (48.9 DEG. C)) | |
| VALVE, CYLINDER, GAS: OXYGEN-HELIUM MIXTURE (HELIUM NOT OVER 80 PERCENT), OUTLET 280, MEDICAL (PRESSURES THROUGH 3000 PSIG (20680 KPA) AT 120 DEGREES F (48.9 DEGREES C)) | |
| VALVE, CYLINDER, GAS: OXYGEN-HELIUM MIXTURE (HELIUM NOT OVER 80 PERCENT), OUTLET 890 (PIN-INDEX_, MEDICAL (PRESSURES THROUGH 3000 PSIG (20680 KPA) AT 120 DEG. F (48.9 DEG. C)) | |
| VALVE, CYLINDER, GAS: PHOSGENE, (TON CONTAINER), OUTLET 660 (PRESSURES THROUGH 3000 PSIG (20680 KPA) AT 120 DEGREES F (48.9 DEGREES C)) | |
| VALVE, CYLINDER, GAS: REFRIGERANTS, OUTLET 660 (PRESSURES THROUGH 500 PSIG (3450 KPA) AT 70 DEGREES F (21.1 DEGREES C)) | |
| VALVE, CYLINDER, GAS: SULFUR HEXAFLUORIDE, OUTLET 590 (PRESSURES THROUGH 3000 PSIG (20680 KPA) AT 120 DEGREES F (48.9 DEGREES C)) | |
| VALVE, DIAPHRAGM ACTUATED, HYDRAULICALLY OPERATED, PRESSURE REDUCING AND CHECK | |
| VALVE, DIRECTION, FIRE EXTINGUISHING SYSTEM TYPE MC-1 | |
| VALVE, DISTILLING PLANT, STEAM PRESSURE REDUCING, QUIET DESIGN, FOR SUBMARINE SYSTEMS | |
| VALVE, FEMALE FILLER, LIQUID NITROGEN, NRU-2/E | |
| VALVE, FILL-BUILDUP-VENT, LIQUID OXYGEN CONVERTER, CRU-50/A | |
| VALVE, FILLER, LIQUID OXYGEN, FEMALE, CRU-59/E | |
| VALVE, FLUSH (FLUSHOMETER), WATER CLOSET, URINAL, AND SERVICE SINK | |
| VALVE, FOUR-WAY, HYDRAULIC, MANUAL | |
| VALVE, FUEL DRAIN, SELF-LOCKING | |
| VALVE, FUEL LEVEL CONTROL, INTEGRAL, FLOAT-OPERATED, GENERAL SPECIFICATION FOR (ASG) | |
| VALVE, HOSE ASSEMBLY, AND ADAPTER, VENT AND TEST HYDRAULIC SERVICE, GENERAL SPECIFICATION FOR (METRIC) | |
| VALVE, HYDRAULIC RELIEF, 1.5 - 35 BAR, 10 LPM CARTRIDGE TYPE | |
| VALVE, HYDRAULIC RELIEF, 1.5 - 35 BAR, 150 LPM CARTRIDGE TYPE | |
| VALVE, HYDRAULIC RELIEF, 1.5 - 35 BARS (22 - 500 POUNDS PER SQUARE INCH) CARTRIDGE TYPE, GENERAL SPECIFICATION FOR (METRIC) | |
| VALVE, LIQUID OXYGEN DRAIN | |
| VALVE, LITHIUM BROMIDE STEAM CONTROL, QUIET OPERATION | |
| VALVE, NEEDLE, SIZE 1/4-INCH AND 1/2-INCH, UNION BONNET CONSTRUCTION | |
| VALVE, NEEDLE, SIZE \xbc-INCH AND \xbd-INCH, UNION BONNET CONSTRUCTION | |
| VALVE, OXYGEN CHECK, FOR 70-PSI OXYGEN CONVERTERS | |
| VALVE, OXYGEN MASK, COMBINATION INHALATION AND EXHALATION | |
| VALVE, OXYGEN, ON-OFF CRU-18/A | |
| Valve, Pneumatic 4-Way, 2-Position, Manually Operated | |
| VALVE, PRESSURE EQUALIZING, GASEOUS PRODUCTS | |
| VALVE, PRESSURE REGULATING, BAROMETRICALLY OPERATED, SYNTHETIC OIL SYSTEM, AIRCRAFT TURBINE ENGINE, GENERAL REQUIREMENTS FOR | |
| VALVE, PRESSURE REGULATING, BOILER FUEL OIL | |
| Valve, Pressure Regulating, for Low Pressure Air or Nitrogen Systems | |
| VALVE, PRESSURE RELIEF REVIEWER | |
| VALVE, QUICK CLOSING, FOR SATURATED STEAM SERVICE | |
| VALVE, QUICK-CLOSING, FOR FUEL AND OIL AND AUXILIARY STEAM EMERGENCY SHUTDOWN | |
| VALVE, QUICK-CLOSING, FOR FUEL OIL AND AUXILIARY STEAM EMERGENCY SHUTDOWN | |
| VALVE, REGULATING, FLUID PRESSURE, AIRCRAFT OXYGEN SYSTEM, GENERAL SPECIFICATION FOR | |
| VALVE, RELAY, EMERGENCY: BREAKAWAY AIR BRAKE | |
| VALVE, SAFETY RELIEF, REFRIGERANT-12 | |
| VALVE, SAFETY, FUEL CELL FITTING, CRASH RESISTANT, GENERAL SPECIFICATION FOR | |
| VALVE, SAFETY: BOILER, REMOTE PILOT OPERATED, FOR SHIPBOARD USE | |
| VALVE, SEA WATER FEED PRESSURE REDUCING, QUIET-DESIGN, FOR SUBMARINE SYSTEMS | |
| VALVE, SERVO FLOW-CONTROL, ELECTROHYDRAULIC FOR 0 TO 10 GPM FLOW RANGE | |
| VALVE, SHUTOFF, OIL, ELECTRIC MOTOR OPERATED | |
| VALVE, SOLENOID | |
| VALVE, STARTER CONTROL, PNEUMATIC AIRCRAFT ENGINE, GENERAL SPECIFICATION FOR | |
| Valve, Starter Control, Pneumatic, Aircraft Engine General Specification for | |
| VALVE, STEAM PRESSURE REDUCING, QUIET DESIGN | |
| VALVE, SURGICAL DRAIN, CHEST, HEIMLECH, DISPOSABLE | |
| VALVE, TEMPERATURE REGULATING VENTILATION HEATER, STEAM CONTROL, NAVAL SHIPBOARD USE | |
| VALVE, THREE-POSITION, FOUR-WAY HYDRAULIC, MANUAL | |
| VALVE, THREE-WAY, MIXING, CHILLED WATER, QUIET DESIGN | |
| VALVE, VENT AND SIGNAL | |
| VALVE, VENT AND TEST HYDRAULIC SERVICE | |
| VALVES, ANGLE RELIEF, FOR LIQUID SERVICE (NAVAL SHIPBOARD) | |
| VALVES, ANGLE, RELIEF, FOR GAS AND OXYGEN SERVICE (SIZES 2-INCHES IPS AND BELOW); NAVAL SHIPBOARD | |
| VALVES, ASTERN (FOR SHIPBOARD USE) | |
| VALVES, AUTOMATIC SHUT-OFF , FOR GAS SERVICE (SIZES 1/4 TO 2 INCHES IPS) | |
| VALVES, AUTOMATIC SHUT-OFF, FOR GAS SE\xf1VICE (SIZES 1/4 TO 2 INCHES IPS) | |
| VALVES, AUTOMATIC SHUT-OFF, FOR GAS SERVICE (SIZES \xbc TO 2 INCHES IPS) | |
| VALVES, AUTOMATIC SHUT-OFF, FOR GAS SERVICE | |
| VALVES, BALL, NAVAL SHIPBOARD, FOR AIR, NITROGEN, HELIUM OR HYDRAULIC SERVICE (SIZES 2-1/2 INCHES I.P.S. AND BELOW) | |
| VALVES, BALL, NAVAL SHIPBOARD, FOR AIR, NITROGEN, HELIUM OR HYDRAULIC SERVICE (SIZES 2-1/2 INCHES NPS AND BELOW) | |
| VALVES, BALL, NAVAL SHIPBOARD, WATER SERVICE | |
| VALVES, BUTTERFLY, WAFER AND LUG STYLE, SHIPBOARD SERVICE | |
| VALVES, CHECK, IN-LINE, FOR HYDRAULIC FLUID AND LUBRICATING OIL FLUID | |
| VALVES, CHECK, IN-LINE, NON-REVERSIBLE INSTALLATION FOR HYDRAULIC FLUID AND LUBRICATING OIL FLUID | |
| VALVES, CHECK, MINIATURE, HYDRAULIC, AIRCRAFT AND MISSILE | |
| VALVES, CHECK, REFRIGERANT-12 | |
| VALVES, CHECK | |
| VALVES, COMBINED VENT-CHECK, FOR SUBMARINE MBT BLOW LINES (SIZES 1-1/2 TO 2-1/2 INCHES) | |
| VALVES, COMPRESSOR SERVICE, REFRIGERANT-12 | |
| VALVES, CONTROL, HYDRAULIC | |
| VALVES, CYLINDER, GAS (FOR COMPRESSED OR LIQUEFIED GASES), GENERAL SPECIFICATION FOR | |
| VALVES, EXPANSION, THERMOSTATIC, REFRIGERANT-12 (R-12) AND REFRIGERANT-22 (R-22) | |
| VALVES, FILLER, LIQUID OXYGEN, AIRCRAFT TYPE | |
| VALVES, FITTINGS, AND FLANGES (EXCEPT FOR SYSTEMS INDICATED HEREIN); PACKAGING OF | |
| VALVES, FLANGED, BALL AND PLUG FOR SEWAGE AND SEA WATER SERVICE | |
| VALVES, FUEL LEVEL CONTROL, FUEL TANK, AIRCRAFT GENERAL SPECIFICATION FOR | |
| VALVES, GLOBE TYPE AND ANGLE TYPE, ELECTRIC MOTOR OPERATED, HANGER AND TURRET SPRINKLING | |
| VALVES, GLOBE, ANGLE, QUICK CHANGE CARTRIDGE TRIM, HIGH PRESSURE (H.P.) HYDRAULIC AND PNEUMATIC (SIZES 1/8 - 1-1/4 INCHES) | |
| VALVES, GLOBE, PRESSURE INSTRUMENT, STEM TEST CONNECTION, UNION END | |
| VALVES, GLOBE, PRESSURE REDUCING, GAS SERVICE | |
| VALVES, OXYGEN, HELIUM AND HELIUM OXYGEN MIXTURE, HIGH PRESSURE FOR GAS SERVICES | |
| VALVES, PNEUMATIC, 4-WAY, 2-POSITION MANUALLY OPERATED | |
| VALVES, PRESSURE REDUCING, FOR OXYGEN SERVICE | |
| VALVES, PRESSURE REGULATING, FOR LOW PRESSURE AIR OR NITROGEN SYSTEMS | |
| VALVES, REGULATING, FLUID PRESSURE, CRANKCASE, REFRIGERANT-12 | |
| VALVES, REGULATING, FLUID PRESSURE, EVAPORATOR, REFRIGERANT-12 | |
| VALVES, SERVO CONTROL, ELECTROHYDRAULIC, GENERAL SPECIFICATION FOR | |
| VALVES, SOLENOID, REFRIGERANT-12 | |
| VALVES, WATER REGULATING, REFRIGERANT-12 | |
| VAN, RECRUITING/EXHIBIT, FORWARD CONTROL, 4 BY 2 | |
| VANITY; WOOD, OR WOOD AND STEEL | |
| VARNISH, ELECTRICALLY CONDUCTIVE | |
| VASES, ECCLESIASTICAL | |
| VEAL CUTLETS, BONELESS, BREADED, FROZEN | |
| VEAL STEAK, FLAKED, FORMED, BREADED, FROZEN | |
| VEAL, BONELESS, FROZEN, FABRICATED | |
| VEGETABLES, MIXED, DEHYDRATED, COMPRESSED | |
| VEGETABLES, MIXED, THERMOSTABILIZED, TRAY PACK | |
| VEHICLES, COMBAT AND SPECIAL PURPOSE, TACTICAL, GENERAL PURPOSE AND SPECIAL EQUIPMENT, SELF-PROPELLED AND TOWED, GENERAL SPECIFICATION FOR | |
| VEHICLES, GENERAL PURPOSE AND SPECIAL EQUIPMENT, | |
| VENT AND TEST VALVE HOSE ASSEMBLY HYDRAULIC SERVICE | |
| VENT AND TEST, HOSE ASSEMBLY ADAPTER | |
| VENTILATING GARMENT, CMU-1/P | |
| VENTILATING SETS, PORTABLE DAMAGE CONTROL | |
| VERMICELLI WITH MEAT AND SAUCE, COOKED, DEHYDRATED (OPERATIONAL RATION COMPONENT) | |
| VERTICAL ANGLE UNIT: 8644072 | |
| VERTICAL REFERENCE GROUP AN/AJA-3(*) | |
| VEST INTEGRATED DIVERS | |
| VEST, AIRCREW SURVIVAL | |
| VEST, AMMUNITION CARRYING, FOR M79 AND M203 LAUNCHERS | |
| VEST, AMMUNITION CARRYING | |
| VEST, CONDITIONING MICROCLIMATE: AIR | |
| VEST, GRENADE, CARRIER (FOR 40-MM GRENADES) | |
| VEST, MAN'S - SCARLET, DRESS (GENERAL OFFICER'S) | |
| VEST, SMALL ARMS PROTECTIVE, BODY ARMOR | |
| VEST, SURVIVAL, CMU-30/P22P-15 | |
| VEST, TACTICAL LOAD BEARING | |
| VIALS, LEVEL | |
| VIBRATOR, CONCRETE, GASOLINE-ENGINE-DRIV EN | |
| VIBRATOR, CONCRETE: PNEUMATIC | |
| VIEW BOX, RH BLOOD TYPING, 115 VOLT, AC-DC | |
| VINEGAR, DRY, SYNTHETIC | |
| VISCOSIMETER TUBE, UNIVERSAL | |
| VISCOSIMETER, SAYBOLT, WITHOUT VISCOSITY TUBES | |
| VISIBILITY MEASURING SET, NIGHT AN/GVN-1 | |
| Visor Assembly, Aviator's Seven Wavelength Laser Protective, General Specification for | |
| VISOR ASSEMBLY, AVIATOR'S, SEVEN WAVELENGTH LASER PROTECTIVE, EEU-8/P | |
| VISOR ASSEMBLY, AVIATOR'S, SEVEN WAVELENGTH LASER PROTECTIVE, EEU-9/P | |
| VISOR ASSEMBLY, AVIATOR'S, SEVEN WAVELENGTH LASER PROTECTIVE, GENERAL SPECIFICATION FOR | |
| VISORS, FLYER'S HELMET, POLYCARBONATE | |
| VITAMIN E TABLETS | |
| VOLTMETER, EXPANDED SCALE SWITCHBOARD TYPE (NAVAL SHIPBOARD USE) | |
| VOLTMETER, MILITARIZED, SOLID STATE, DC DIFFERENTIAL, GENERAL SPECIFICATION FOR | |
| VULCANIZING EQUIPMENT, INCLUDING RELATED ITEMS: TIRE AND TUBE, REBUILD AND REPAIR; PACKAGING OF |
| << Prev | Next >> |