Accuris Datasheets for Standards and Technical Documents
Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more
Page:
1
500
950
1000
1050
1100
1150
1200
1250
1260
1270
1280
1290
1300
1307
1308
1309
1310
1311
1312
1313
1314
1315
1316
1317
1318
1319
1320
1330
1340
1350
1360
1370
1400
1450
1500
1550
1600
1620
| Product Name | Notes |
|---|---|
| FORMING MACHINES, SHEET AND PLATE | |
| REGULATOR, OXYGEN, ACETYLENE, WELDING APPLICATION | |
| ULTRASONIC EVALUATION OF HOUSING WELDS FOR THE MARK 71 MOD 0 WARHEAD | |
| ULTRASONIC INSPECTION, IMMERSION, OF WROUGHT METAL, GENERAL SPECIFICATION FOR (FOR TORPEDO MK 46 MOD 0) | |
| UNDECYLENIC ACID AND ZINC UNDECYLENATE POWDER | |
| UNDECYLENIC ACID OINTMENT, COMPOUND, USP | |
| UNDECYLENIC ACID SOLUTION | |
| UNDERCUTTER, ARMATURE MICA, ELECTRICALLY OPERATED | |
| UNDERSHIRT, COLD WEATHER, POLYPROPYLENE | |
| UNDERSHIRT, EXTREME COLD WEATHER | |
| UNDERSHIRT, INFANT'S | |
| UNDERSHIRT, MAN'S, (QUARTER-SLEEVE) | |
| UNDERSHIRT, MAN'S: COTTON, FULL LENGTH SLEEVES | |
| UNDERSHIRTS, COLD WEATHER, MEN'S | |
| UNDERWATER LOG EQUIPMENT ELECTROMAGNETIC TYPE | |
| UNDERWEAR, CHEMICAL PROTECTIVE, TWO PIECE (UNDERSHIRT AND DRAWERS) | |
| UNDERWEAR, DOUBLE-KNITTED, ANTI-EXPOSURE, CWU-22/P | |
| UNIFORM, MAN'S (DRESS, WHITE) | |
| UNIFORM, PANTS-SUIT, WOMAN'S, WHITE | |
| UNIFORM, WOMAN'S: JUNIOR R.O.T.C. | |
| UNIFORM, WOMAN\x92S: WHITE; DRESS (OFFICER\x92S) | |
| UNIFORM, WOMEN'S: WHITE; DRESS (OFFICER'S) | |
| UNION PLUG ASSEMBLIES, RIGHT ANGLE | |
| UNION PLUG ASSEMBLIES, STRAIGHT | |
| UNION, PIPE, FLANGED, IRON (125, 250, AND 300 PSI WORKING STEAM PRESSURE) | |
| UNION, PIPE, FLANGED, STEEL | |
| UNION, PIPE, FORGED STEEL, THREADED, WATER-OIL-GAS (2,000, 3,000, AND 6,000 LB/IN2) | |
| UNION, PIPE, STEEL OR MALLEABLE IRON, THREADED PIPE CONNECTIONS, 300-POUND WSP | |
| UNIT HEATER, AIR-CIRCULATING, STEAM (SHIPBOARD USE) | |
| UNIT HEATER, AIR-CIRCULATING, STEAM - HOT WATER | |
| UNIVERSAL JOINT, ANTIFRICTION BEARINGS | |
| UNIVERSAL JOINTS, BLOCK TYPE, MECHANICAL REMOTE CONTROL SYSTEM | |
| URANIUM ALLOY FOR BODY SECTION CENTER OF AMMUNITION COMPONENTS | |
| URANIUM ALLOY, WROUGHT, BARS BILLETS, AND TUBULAR SHAPES | |
| URANIUM TETRAFLUORIDE (UF4), DEPLETED | |
| UREASE TEST BROTH, DEHYDRATED | |
| URINALS, STATIONARY, AIRCRAFT | |
| URINALS, STATIONARY, TROUGH TYPE | |
| URINE SUGAR TEST TABLETS | |
| URNS, COFFEE, TWIN AND SINGLE, AUTOMATIC (ELECTRIC, STEAM, AND GAS) | |
| VACUUM PUMP, ROTARY (FOR PHOTOGRAPHIC USE) | |
| VACUUM PUMPS, POWER DRIVEN, CENTRIFUGAL PUMP PRIMING SERVICE, NAVAL SHIPBOARD | |
| VACUUM PUMPS, POWER DRIVER, CENTRIFUGAL PUMP PRIMING SERVICE, NAVAL SHIPBOARD | |
| VALVE SECTIONS, PIPELINE: FOR PORTABLE PIPELINES | |
| VALVE, ANGLE, BOILER BLOW | |
| VALVE, AUTOMATIC REGULATING, PRESSURE (DIAPHRAGM ACTUATED AND CONTROLS, FOR HI-OCTANE GASOLINE SYSTEMS 125 P.S.I. MAXIMUM W.P., 140 DEG. F MINIMUM) | |
| VALVE, CHECK, HYDRAULIC, AIRCRAFT TYPE II SYSTEMS | |
| Valve, Check, Hydraulic, Aircraft, Type II Systems | |
| VALVE, CHECK, OXYGEN MASK, INLET | |
| VALVE, CYLINDER, GAS, BROMOCHLOROMETHANE, 3/4 INCH INLET CONNECTION, TYPE 26-621-1, 300 PSI SERVICE PRESSURE | |
| VALVE, CYLINDER, GAS, BROMOTRIFLUOROMETHAN E, 3/4-INCH INLET CONNECTION, TYPE 24-621-1, 300 PSI SERVICE PRESSURE | |
| Valve, Cylinder, Gas, Carbon Dioxide Fire Extinguisher | |
| VALVE, CYLINDER, GAS: ACETYLENE, OUTLET 510, INLET 0.75 INCH (PRESSURES THROUGH 500 PSIG (3450 KPA) AT 70 DEGREES F (21.1 DEGREES C)) | |
| VALVE, CYLINDER, GAS: ANHYDROUS AMMONIA (CONVEX-HEAD CYLINDER), OUTLET 240, INLET 1.00 INCH (PRESSURES UP THROUGH 500 PSIG (3450 KPA) AT 70 DEG. F (21.1 DEG. C)) | |
| VALVE, CYLINDER, GAS: ARGON, HELIUM, NITROGEN, NEON, AND XENON (INERT-OIL FREE), OUTLET 580 (PRESSURES THROUGH 3000 PSIG (20680 KPA) AT 120 DEGREES F (48.9 DEGREES C)) | |
| VALVE, CYLINDER, GAS: BUTANE, PROPANE, BUTANE-PROPANE MIXTURE, MAPP GAS, AND PROPYLENE (MAXIMUM 100 POUND NOMINAL CAPACITY CYLINDER), OUTLET 510 (PRESSURES THROUGH 500 PSIG (3450 KPA) AT 70 DEGREES F (21.1... | |
| VALVE, CYLINDER, GAS: CARBON DIOXIDE, OUTLET 320, INDUSTRIAL (PRESSURES THROUGH 3000 PSIG (20680 KPA) AT 120 DEGREES F (48.9 DEGREES C)) | |
| VALVE, CYLINDER, GAS: CARBON DIOXIDE, OUTLET 320, MEDICAL (PRESSURES THROUGH 3000 PSIG (20680 KPA) AT 120 DEGREES F (48.9 DEGREES C)) | |
| VALVE, CYLINDER, GAS: CARBON DIOXIDE, OUTLET 940 (PIN-INDEX), MEDICAL (PRESSURES THROUGH 3000 PSIG (20680 KPA) AT 120 DEG. F (48.9 DEG. C)) | |
| VALVE, CYLINDER, GAS: CARBON MONOXIDE, OUTLET 350 (PRESSURES THROUGH 3000 PSIG (20680 KPA) AT 120 DEGREES F (48.9 DEGREES C)) | |
| VALVE, CYLINDER, GAS: CHLORINE (TON CONTAINER), OUTLET 820 (PRESSURES THROUGH 500 PSIG (3450 KPA) AT 70 DEG. F (21.1 DEG. C)) | |
| VALVE, CYLINDER, GAS: CHLORINE, OUTLET 820 (PRESSURES THROUGH 500 PSIG (3450 KPA) AT 70 DEG. F (21.1 DEG. C)) | |
| VALVE, CYLINDER, GAS: ETHYLENE OXIDE-CARBON DIOXIDE MIXTURE, OUTLET 350 (PRESSURES THROUGH 3000 PSIG (20680 KPA) AT 120 DEGREES F (48.9 DEGREES C)) | |
| VALVE, CYLINDER, GAS: REFRIGERANTS, OUTLET 660 (PRESSURES THROUGH 500 PSIG (3450 KPA) AT 70 DEGREES F (21.1 DEGREES C)) | |
| VALVE, DRIP, ADJUSTABLE FEED | |
| VALVE, EXPLOSIVE | |
| VALVE, GATE, BRONZE | |
| VALVE, GATE: DOUBLE-DISK, CAST-IRON OR STEEL | |
| VALVE, GATE: QUICK-OPENING, CLASS 125, CAST IRON, WITH POSITION LOCK | |
| VALVE, HOSE ASSEMBLY, AND ADAPTER, VENT AND TEST HYDRAULIC SERVICE, GENERAL SPECIFICATION FOR (METRIC) | |
| VALVE, NONFERROUS, FOR USE WITH HALOGENATED REFRIGERANTS | |
| VALVE, OUTLET, PROTECTIVE MASK, C15 | |
| VALVE, PRESSURE REGULATING, OXYGEN SYSTEM | |
| VALVE, PRESSURE RELIEF, NUCLEAR PLANT SERVICE | |
| VALVE, SAFETY: BOILER (SHIPBOARD USE) | |
| VALVE, SOLENOID, THREE-WAY BYPASS (NAVAL SHIPBOARD USE) | |
| VALVES ANGLE AND VALVES GLOBE BRONZE | |
| VALVES, AIR VENTING, STEAM | |
| VALVES, ANGLE AND GLOBE, MANUALLY OPERATED, NAVAL SHIPBOARD: MAGAZINE SPRINKLING AND TEST FITTING, AND HOSE | |
| VALVES, ANGLE, PRESSURE RELIEF, NAVAL SHIPBOARD, FOR STEAM SERVICE | |
| VALVES, ANGLE; AND VALVES, GLOBE-BRONZE, THREADED 300-POUND WSP RATING | |
| VALVES, BOILER BLOW, SHIPBOARD USE | |
| VALVES, CHECK, BRONZE | |
| VALVES, CHECK, CONTROLLABLE, HYDRAULIC, AIRCRAFT, TYPE II SYSTEMS | |
| VALVES, CHECK: BRONZE, CAST-IRON, AND STEEL BODY | |
| VALVES, CHECK: SWING, CAST-IRON AND STEEL | |
| VALVES, CONTROL TYPE, MAGAZINE, AND HANGAR DECK SPRINKLER | |
| VALVES, CONTROL, AIR-DIAPHRAGM-OPERAT ED (COMPLETE WITH INSTRUMENTATION) | |
| VALVES, CYLINDER, GAS, CARBON DIOXIDE FIRE EXTINGUISHER | |
| VALVES, FLUSH (SHIPBOARD) | |
| VALVES, FOOT, BRASS, AND POLYVINYL CHLORIDE (FOR LIGHT OIL AND WATER) | |
| VALVES, FOOT, LOW PRESSURE, CAST-IRON (FOR WATER) | |
| VALVES, GATE TYPE, STEEL (SIZES 2-1/2 INCHES TO 16 INCHES) | |
| VALVES, GATE, CAST OR FORGED ALLOT STEEL, OUTSIDE SCREW AND YOKE | |
| VALVES, GATE, CAST OR FORGED ALLOY STEEL, OUTSIDE SCREW AND YOKE | |
| VALVES, GATE: BRONZE, LEVER OPERATED, QUICK OPENING, 125 PSI AND 150 PSI | |
| VALVES, GLOBE, AND ANGLE; CAST IRON | |
| VALVES, GLOBE, ANGLE AND "Y" PATTERN, BONNETLESS, CAST OR FORGED STEEL AND ALLOY STEEL (SIZES 1-1/2 INCHES AND BELOW) | |
| VALVES, GLOBE, ANGLE, ANDY, CAST OR FORGED ALLOY STEEL, OUTSIDE SCREW AND YOKE (SIZES 2 INCHES AND ABOVE) | |
| VALVES, GLOBE, PRESSURE REDUCING, GAS SERVICE | |
| VALVES, GLOBE, Y-PATTERN GLOBE, STOP CHECK, ANGLE, FLANGED BONNET MANUALLY OPERATED NOMINAL PIPE SIZE (NPS) 2 INCHES AND LESS | |
| VALVES, PLUG, CAST-IRON OR STEEL, MANUALLY OPERATED | |
| VALVES, PRESSURE REGULATING, STEAM SERVICE | |
| VALVES, PRESSURE REGULATING, STEAM | |
| VALVES, PRESSURE REGULATING, WATER | |
| VALVES, PRESSURE-REDUCING, STEAM SERVICE | |
| VALVES, PRESSURE-REGULATING, STEAM SERVICE | |
| VALVES, RADIATOR, HEATING, AUTOMATIC THERMOSTATICALLY CONTROLLED (SELF-CONTAINED) | |
| VALVES, REDUCING, COMPRESSED GAS | |
| VALVES, REDUCING, WATER SERVICE FOR NAVAL SHIPBOARD USE | |
| VALVES, RELIEF, PRESSURE AND TEMPERATURE (FOR HOT WATER SUPPLY SYSTEMS) | |
| VALVES, REMOTE CONTROL, DIAPHRAGM ACTUATED (FLUID SYSTEMS, 150 AND 250 P.S.I. W.P. 140 \xb0F MAXIMUM) | |
| VALVES, REMOTE CONTROL, DIAPHRAGM ACTUATED (FLUID SYSTEMS, 150 AND 250 P.S.I. W.P. 140 DEG. F MAXIMUM) | |
| VALVES, RESILIENT AND METAL SEATED, BUTTERFLY WORKING PRESSURE UP TO 200 PSI, 180 DEG. F MAXIMUM (SHIPBOARD USE) | |
| VALVES, SAFETY RELIEF, ANGLE, BRASS OR BRONZE, EXTRA HEAVY, FOR GASOLINE SERVICE | |
| VALVES, SHOWER, SELF-CLOSING | |
| VALVES, SHUTOFF, HYDROCARBON FUEL SERVICE 100 P.S.I. AND 150 P.S.I. WORKING PRESSURE | |
| VALVES, SHUTTLE, HYDRAULIC, AIRCRAFT, TYPE II SYSTEMS | |
| VALVES, STOP AND STOP CHECK, GLOBE, ANGLE, AND Y PATTERN, CAST OR FORGED CARBON OR ALLOY STEEL, OUTSIDE SCREW AND YOKE (SIZES 2-1/2 INCHES AND LARGER) | |
| VALVES, TANK FLOAT, ANGLE AND GLOBE PATTERN | |
| VALVES, TEMPERATURE REGULATING (THERMOSTATICALLY CONTROLLED) | |
| VALVES, TEMPERATURE REGULATING, AUTOMATIC, NAVAL SHIPBOARD | |
| VALVES: BLOWOFF, BOILER | |
| VALVES: GATE GLOBE, AND ANGLE; STEEL | |
| VALVES; GATE, GLOBE, AND ANGLE; STEEL | |
| VALVES; SAFETY, RELIEF, AND SAFETY-RELIEF | |
| VARNISH, ELECTRICAL-INSULATIN G (FOR ELECTRO-MOTIVE EQUIPMENT) | |
| VARNISH, FINISHING, BAKING FOR ROLLER COAT APPLICATION | |
| VARNISH, FINISHING, BAKING, FOR ROLLER COAT APPLICATION | |
| VARNISH, IMPREGNATING, ELECTRICAL-INSULATIN G (FOR FIRE CONTROL INSTRUMENTS) | |
| VARNISH, MOISTURE AND FUNGUS RESISTANT (FOR TREATMENT OF COMMUNICATIONS, ELECTRONICS, AND ASSOCIATED EQUIPMENT) | |
| VARNISH, MOISTUREPROOF | |
| VARNISH, PHENOL-FORMALDEHYDE, CLEAR AND ALUMINUM PIGMENTED | |
| VARNISH, PHENOLIC, BAKING | |
| VARNISH, SPAR, WATER RESISTING (FORMULA NO, 80), | |
| VARNISH, WATERPROOFING, ELECTRICAL, IGNITION | |
| VERMICULITE, EXPANDED (PIGMENT) | |
| VEST, GROUND CREWMAN'S (IDENTIFICATION, WINTER) | |
| VIAL INCLINOMETER (FOR ILLUMINATED SIGHTS) | |
| VIBRATOR PACK, PP-68( )/U | |
| VIBRATORS, CONCRETE, ELECTRIC-MOTOR-DRIVE N | |
| VIEWER, STILL PICTURE AR-12( ) AR-12( ) | |
| VISORS, NEODYMIUM LASER, PROTECTIVE FOR AIRCREWMAN'S HELMET | |
| VOICEMITTER-OUTLET VALVE ASSEMBLY, C29R1 | |
| VOLTAGE REGULATOR GROUP, FOR MULTIPLEX PROJECTORS | |
| VOLTMETER, VACUUM TUBE, TS-487(*)/U |
| << Prev | Next >> |