Accuris Datasheets for Standards and Technical Documents
Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more
Page:
1
500
750
800
850
900
950
1000
1010
1020
1030
1040
1050
1060
1067
1068
1069
1070
1071
1072
1073
1074
1075
1076
1077
1078
1079
1080
1090
1100
1110
1120
1130
1150
1200
1250
1300
1350
1400
1500
1620
| Product Name | Notes |
|---|---|
| ADAPTER, HYDRAULIC AND PNEUMATIC, FLARELESS TUBE FITTING TO ORFS CONNECTORS, 1500 TO 3000 PSI AND -65\xb0F TO 250\xb0F, GENERAL SPECIFICATION FOR | |
| ADAPTER, HYDRAULIC AND PNEUMATIC, FLARELESS TUBE FITTING TO ORFS CONNECTORS, 1500 TO 3000 PSI AND MINUS 65 DEGREES FAHRENHEIT TO PLUS 250 DEGREES FAHRENHEIT, GENERAL SPECIFICATION FOR | |
| Adhesives, Fire-Resistant - for Thermal Insulation | |
| ADHESIVES, FIRE-RESISTANT \x96 FOR THERMAL INSULATION | |
| Aiming Circle: Mortar XM10 | |
| ALUMINUM-BASED POWDERS FOR COLD SPRAY DEPOSITION | |
| ANCHOR WINDLASS, ELECTRO-MECHANICAL, VERTICAL, TWO-SPEED AND VARIABLE-SPEED | |
| ARC FAULT PROTECTION SYSTEM, CONTINUOUS THERMAL MONITORING DEVICE, THERMAL IONIZATION TYPE | |
| ARC FAULT PROTECTION SYSTEM, GENERAL SPECIFICATION FOR | |
| Arc Fault Protection System, Photosenor | |
| ARC FAULT PROTECTION SYSTEM, PHOTOSENSOR | |
| ARMOR PLATE, ALUMINUM, ALLOY 7017 WELDABLE and 7020 APPLIQUE | |
| ARMOR PLATE, ALUMINUM, ALLOYS 7017 and 7020, WELDABLE | |
| BACKSHELL, ELECTRICAL CONNECTOR, SPRING BAND, ACCESSORY, GENERAL SPECIFICATION FOR | |
| BACKSHELL, ELECTRICAL CONNECTOR, TRI-DENT SPRING BAND | |
| BACKSHELL, ELECTRICAL CONNECTOR, WIDE SPRING BAND, HEAVY DUTY | |
| BACKSHELL, ELECTRICAL CONNECTOR, WIDE SPRING BAND, TRI-DENT HEAVY DUTY | |
| BACKSHELL, ELECTRICAL CONNECTOR, WIDE SPRING BAND | |
| BAG, DUFFEL, WITH COMPRESSION STRAPS | |
| BANDOLEERS FOR CARTRIDGES: 5.56MM and 7.62MM AMMUNITION | |
| BLOUSE, TROPICAL | |
| Body Assembly for Projectile, 81MM \x96 M821A3E1 | |
| Body Assembly for Projectile, 81MM M821A3E1 | |
| Body, Practice Hand Grenade: XM112 Loading, Assembling and Packing (LAP) | |
| BRASSARD, AIRDROME OFFICER, AIR FORCE | |
| BRASSARD, AIRDROME OFFICER, U.S. AIR FORCE | |
| BRASSARD, JUNIOR OFFICER OF THE DECK, NAVY | |
| BRASSARD, JUNIOR OFFICER OF THE DECK, U.S. NAVY | |
| BRASSARD, MASTER AT ARMS, NAVY | |
| BRASSARD, MASTER AT ARMS, U.S. NAVY | |
| BRASSARD, MEDICAL SERVICE, GENEVA CONVENTION | |
| BRASSARD, MEDICAL SERVICE, VETERINARY CORPS | |
| BRASSARD, MILITARY POLICE, ARMY | |
| BRASSARD, MILITARY POLICE, MARINE CORPS | |
| BRASSARD, MILITARY POLICE, U.S. ARMY | |
| BRASSARD, MILITARY POLICE, U.S. MARINE CORPS | |
| BRASSARD, MOURNING | |
| BRASSARD, MOVEMENT CONTROL, ARMY | |
| BRASSARD, MOVEMENT CONTROL, U.S. ARMY | |
| BRASSARD, OFFICER OF THE DAY, AIR FORCE | |
| BRASSARD, OFFICER OF THE DAY, ARMY | |
| BRASSARD, OFFICER OF THE DAY, U.S. AIR FORCE | |
| BRASSARD, OFFICER OF THE DAY, U.S. ARMY | |
| BRASSARD, OFFICER OF THE DECK, NAVY | |
| BRASSARD, OFFICER OF THE DECK, U.S. NAVY | |
| BRASSARD, OFFICER OF THE GUARD, AIR FORCE | |
| BRASSARD, OFFICER OF THE GUARD, U.S. AIR FORCE | |
| BUTTON, INSIGNIA, METAL, UNIFORM AND CAP | |
| CABLES, (POWER AND SPECIAL PURPOSE) AND WIRE, ELECTRICAL (300 AND 600 VOLTS) | |
| CAP, BLASTING: NON-ELECTRIC, 5 MINUTE TIME FUSE DELAY, M14, LOAD, ASSEMBLE, AND PACK | |
| CAP, COLD WEATHER | |
| CAP, GARRISON, MAN'S, AIR FORCE BLUE | |
| CAP, HARDFACE, MICROFLEECE | |
| Cartridge, 6.5 Millimeter: Special Ball Long Range, XM1200 | |
| Cartridge, 7.62 Millimeter: Advanced Armor Piercing, M1158 | |
| Cartridge, 7.62 Millimeter: Ball - M80A1 | |
| Cartridge, 7.62 Millimeter: Ball, M80A1 | |
| Cartridge, 7.62 Millimeter: Tracer, M62A1 | |
| Cartridge, 81 Millimeter: HE, M821A3E1 | |
| Cartridge, 81 Millimeter: HE, M821A4 | |
| Cartridge, 9 Millimeter: Ball, M1152 | |
| Cartridge, 9 Millimeter: Special Purpose, M1153 | |
| Cartridge, CAL .45, Match, Wad Cutter, Commercial | |
| Cartridge, Caliber .30 Norma Magnum, XM1163 | |
| Cartridge, Caliber .300: Norma Magnum, XM1163 | |
| Cartridge, Caliber .338 Norma Magnum Armor Piercing - XM1162 | |
| Cartridge, Caliber .338: Norma Magnum Armor Piercing, XM1162 | |
| Cartridge, Caliber .38 Special, Match, Wad Cutter, Commercial | |
| CASE, TENTAGE REPAIR KIT | |
| CHAINS AND ATTACHMENTS, CORROSION RESISTANT STEEL | |
| CIRCUIT BREAKERS, VACUUM TYPE (VCB), ELECTRIC POWER, MEDIUM VOLTAGE, ALTERNATING CURRENT, DRAW-OUT REMOVABLE CONSTRUCTION, WITHOUT INTERNAL OVERCURRENT PROTECTION | |
| CLOTH, 70 DENIER NYLON RIPSTOP | |
| CLOTH, BANNER, NYLON | |
| CLOTH, JERSEY KNIT | |
| CLOTH, MESH KNIT | |
| CLOTH, NAPPED FRENCH TERRY | |
| CLOTH, RIB KNIT | |
| CLOTH, TROPICAL, NYLON AND COTTON | |
| CLOTH, WATERPROOF, STRETCH, MOISTURE VAPOR PERMEABLE | |
| COAT, WOMAN\x92S \x96 POLYESTER/WOOL, GABARDINE, BLUE, ENLISTED | |
| COAT, WOMAN\x92S: POLYESTER/WOOL, GABARDINE, BLUE, OFFICER | |
| COATING, COBALT-PHOSPHORUS ALLOY, NANOCRYSTALLINE (ELECTRODEPOSITED) | |
| COMPOUND, ASPHALTIC, HOT-MELT (CAVITY LINING) | |
| CONCRETE CAPPING MATERIAL, RAPID SETTING | |
| CONDUCTOR, ELECTRICAL, STRANDED, UNINSULATED CARBON-BASED CONDUCTIVE FIBER, -200 DEGREES CELSIUS to +200 DEGREES CELSIUS | |
| CONDUCTOR, ELECTRICAL, STRANDED, UNINSULATED CARBON-BASED CONDUCTIVE FIBER, 0.010 NOMINAL DIAMETER, EXCLUSIVE, -65 DEGREES CELSIUS to +150 DEGREES CELSIUS | |
| CONDUCTOR, ELECTRICAL, STRANDED, UNINSULATED CARBON-BASED CONDUCTIVE FIBER, 0.014 NOMINAL DIAMETER, INCLUSIVE, -65 DEGREES CELSIUS to +150 DEGREES CELSIUS | |
| CONDUCTOR, ELECTRICAL, STRANDED, UNINSULATED CARBON-BASED CONDUCTIVE FIBER, GENERAL SPECIFICATION FOR | |
| CONNECTOR ADAPTER, PIN PLUG, ELECTROMAGNETIC INTERFERENCE (EMI) FILTER, | |
| CONNECTORS, ELECTRICAL, BACKSHELL, BANDING PLATFORM ADAPTER, 45 DEGREE SPIN COUPLING | |
| CONNECTORS, ELECTRICAL, BACKSHELL, BANDING PLATFORM ADAPTER, 90 DEGREE SPIN COUPLING | |
| CONNECTORS, ELECTRICAL, BACKSHELL, BANDING PLATFORM ADAPTER, STRAIGHT FIXED COUPLING | |
| CONNECTORS, ELECTRICAL, BACKSHELL, BANDING PLATFORM ADAPTER, STRAIGHT SPIN COUPLING | |
| CONNECTORS, ELECTRICAL, BACKSHELL, EMI, 45 DEGREE SPIN COUPLING | |
| CONNECTORS, ELECTRICAL, BACKSHELL, EMI, 90 DEGREE SPIN COUPLING | |
| CONNECTORS, ELECTRICAL, BACKSHELL, EMI, STRAIGHT FIXED COUPLING | |
| CONNECTORS, ELECTRICAL, BACKSHELL, EMI, STRAIGHT SPIN COUPLING | |
| CONNECTORS, ELECTRICAL, BACKSHELL, ENVIRONMENTAL EMI, 45 DEGREE SPIN COUPLING | |
| CONNECTORS, ELECTRICAL, BACKSHELL, ENVIRONMENTAL EMI, 90 DEGREE SPIN COUPLING | |
| CONNECTORS, ELECTRICAL, BACKSHELL, ENVIRONMENTAL EMI, STRAIGHT FIXED COUPLING | |
| CONNECTORS, ELECTRICAL, BACKSHELL, ENVIRONMENTAL EMI, STRAIGHT SPIN COUPLING | |
| CONNECTORS, ELECTRICAL, BACKSHELL, ENVIRONMENTAL, 45 DEGREE SPIN COUPLING | |
| CONNECTORS, ELECTRICAL, BACKSHELL, ENVIRONMENTAL, 90 DEGREE SPIN COUPLING | |
| CONNECTORS, ELECTRICAL, BACKSHELL, ENVIRONMENTAL, STRAIGHT FIXED COUPLING | |
| CONNECTORS, ELECTRICAL, BACKSHELL, ENVIRONMENTAL, STRAIGHT SPIN COUPLING | |
| CONNECTORS, ELECTRICAL, BACKSHELL, GENERAL SPECIFICATION FOR | |
| CONNECTORS, ELECTRICAL, BACKSHELL, SHORTING CAP, STRAIGHT FIXED COUPLING | |
| CONNECTORS, ELECTRICAL, BACKSHELL, STRAIN RELIEF CLAMP, STRAIGHT FIXED COUPLING | |
| CONNECTORS, ELECTRICAL, BACKSHELL, STRAIN RELIEF CLAMP, STRAIGHT SPIN COUPLING | |
| CONNECTORS, ELECTRICAL, CIRCULAR, FOR HIGH-SPEED DATA BUS TRANSMISSION, COPPER CONDUCTOR, GENERAL SPECIFICATION FOR | |
| CONNECTORS, ELECTRICAL, CIRCULAR, MINIATURE, LIGHTWEIGHT, HIGH DENSITY, QUICK DISCONNECT, TRI-START THREADED COUPLING, ENVIRONMENT RESISTANT WITH REMOVABLE CRIMP CONTACTS, GENERAL SPECIFICATION FOR | |
| CONNECTORS, ELECTRICAL, CIRCULAR, PLUG, HIGH-SPEED DATA | |
| CONNECTORS, ELECTRICAL, CIRCULAR, RECEPTACLE, HIGH-SPEED DATA, THREADED, SQUARE FLANGE | |
| CONNECTORS, ELECTRICAL, CIRCULAR, RECEPTACLE, THREADED, JAM NUT MOUNTING, HIGH-SPEED DATA | |
| CONNECTORS, ELECTRICAL, GASKET FOR SQUARE WALL FLANGE CONNECTOR | |
| CONNECTORS, ELECTRICAL, HEX NUT FOR JAM-NUT MOUNTED RECEPTACLE | |
| CONNECTORS, ELECTRICAL, PLUG, STRAIGHT, TRI-START THREADED, REMOVABLE CRIMP CONTACTS | |
| CONNECTORS, ELECTRICAL, RECEPTACLE, IN-LINE, TRI-START THREADED, REMOVABLE CRIMP CONTACTS | |
| CONNECTORS, ELECTRICAL, RECEPTACLE, JAM-NUT MOUNTED, TRI-START THREADED, REMOVABLE CRIMP CONTACTS | |
| CONNECTORS, ELECTRICAL, RECEPTACLE, SQUARE WALL FLANGE, TRI-START THREADED, REMOVABLE CRIMP CONTACTS | |
| CONNECTORS, ELECTRICAL, SPANNER NUT FOR JAM-NUT MOUNTED RECEPTACLE | |
| CONNECTORS, FILTER, ELECTROMAGNETIC INTERFERENCE (EMI), GENERAL SPECIFICATION FOR | |
| CONTROLLER, AUXILIARY-SYSTEM, NAVAL SHIPBOARD USE | |
| CONVERTER, AIRCRAFT, 28 VOLTS DIRECT CURRENT (VDC), UNIVERSAL SERIAL BUS CHARGING | |
| CONVERTER, AIRCRAFT, UNIVERSAL SERIAL BUS CHARGING | |
| CONVERTER, DIRECT CURRENT TO ALTERNATING CURRENT, SINGLE PHASE, 60 HERTZ, MULTI-PURPOSE, AIRCRAFT | |
| DESALINATION UNITS, WATER: REVERSE OSMOSIS NAVAL SHIPBOARD | |
| DRAWERS, FLAME RESISTANT, LIGHTWEIGHT, COLD WEATHER | |
| DRAWERS, FLAME RESISTANT, MIDWEIGHT, COLD WEATHER | |
| DRAWERS, MESH, COLD WEATHER BASELAYER | |
| DUMMY BOOSTER, DEMOLITION CHARGE: NON-ELECTRIC, 30 FT INERT DETONATING CORD - M652, LOAD, ASSEMBLE, AND PACK | |
| DYE, DISPERSE RED 9 | |
| DYE, SOLVENT GREEN 3 | |
| EXPEDITIONARY BARRIER SYSTEM (EBS) | |
| EXPLOSIVE, PRESSABLE: PAX-3 | |
| FITTING, ADAPTER, 45 DEGREE ELBOW, HYDRAULIC AND PNEUMATIC, FLARELESS MALE TO ORFS BULKHEAD | |
| FITTING, ADAPTER, 45 DEGREE ELBOW, HYDRAULIC AND PNEUMATIC, FLARELESS MALE TO ORFS MALE | |
| FITTING, ADAPTER, 45 DEGREE ELBOW, HYDRAULIC AND PNEUMATIC, FLARELESS, MALE TO ORFS, FEMALE SWIVEL | |
| Fitting, Adapter, 45 Degrees Elbow, Hydraulic and Pneumatic, Flareless Male to ORFS Bulkhead | |
| Fitting, Adapter, 45 Degrees Elbow, Hydraulic and Pneumatic, Flareless Male to ORFS Male | |
| Fitting, Adapter, 45 Degrees Elbow, Hydraulic and Pneumatic, Flareless, Male to ORFS, Female Swivel | |
| FITTING, ADAPTER, 45\xb0 ELBOW, HYDRAULIC AND PNEUMATIC, FLARELESS MALE TO ORFS BULKHEAD | |
| FITTING, ADAPTER, 45\xb0 ELBOW, HYDRAULIC AND PNEUMATIC, FLARELESS MALE TO ORFS MALE | |
| FITTING, ADAPTER, 45\xb0 ELBOW, HYDRAULIC AND PNEUMATIC, FLARELESS, MALE TO ORFS, FEMALE SWIVEL | |
| FITTING, ADAPTER, 90 DEGREE ELBOW, HYDRAULIC AND PNEUMATIC, FLARELESS MALE TO ORFS MALE | |
| FITTING, ADAPTER, 90 DEGREE ELBOW, HYDRAULIC AND PNEUMATIC, FLARELESS, MALE TO ORFS BULKHEAD | |
| FITTING, ADAPTER, 90 DEGREE ELBOW, HYDRAULIC AND PNEUMATIC, FLARELESS, MALE TO ORFS, FEMALE SWIVEL | |
| Fitting, Adapter, 90 Degrees Elbow, Hydraulic and Pneumatic, Flareless Male to ORFS Male | |
| Fitting, Adapter, 90 Degrees Elbow, Hydraulic and Pneumatic, Flareless, Male to ORFS, Female Swivel | |
| FITTING, ADAPTER, 90\xb0 ELBOW, HYDRAULIC AND PNEUMATIC, FLARELESS MALE TO ORFS MALE | |
| FITTING, ADAPTER, 90\xb0 ELBOW, HYDRAULIC AND PNEUMATIC, FLARELESS, MALE TO ORFS BULKHEAD | |
| FITTING, ADAPTER, 90\xb0 ELBOW, HYDRAULIC AND PNEUMATIC, FLARELESS, MALE TO ORFS, FEMALE SWIVEL | |
| FITTING, ADAPTER, STRAIGHT, HYDRAULIC AND PNEUMATIC, FLARELESS MALE TO ORFS BULKHEAD | |
| FITTING, ADAPTER, STRAIGHT, HYDRAULIC AND PNEUMATIC, FLARELESS MALE TO ORFS MALE | |
| FITTING, ADAPTER, STRAIGHT, HYDRAULIC AND PNEUMATIC, FLARELESS, MALE TO ORFS, FEMALE SWIVEL | |
| FITTINGS AND FLANGES, WROUGHT, SEAMLESS, BUTT AND SOCKET WELDING, NICKEL-CHROMIUM-IRON ALLOY (UNS N06690) | |
| FLOWABLE FILL BACKFILL MATERIAL, RAPID SETTING | |
| Fuze: Grenade, Hand-M201A2E2 | |
| GENERATOR SETS, SKID MOUNTED, ADVANCED MEDIUM-SIZED MOBILE POWER SOURCES (AMMPS) DIESEL FUEL DRIVEN, ALTERNATING CURRENT 60 KILOWATTS, 400 HERTZ | |
| GENERATOR SETS, SKID MOUNTED, TACTICAL ADVANCED MEDIUM-SIZED MOBILE POWER SOURCES (AMMPS) DIESEL FUEL DRIVEN, ALTERNATING CURRENT 10 KILOWATTS, 400 HERTZ | |
| GENERATOR SETS, SKID MOUNTED, TACTICAL ADVANCED MEDIUM-SIZED MOBILE POWER SOURCES (AMMPS) DIESEL FUEL DRIVEN, ALTERNATING CURRENT 10 KILOWATTS, 50/60 HERTZ | |
| GENERATOR SETS, SKID MOUNTED, TACTICAL ADVANCED MEDIUM-SIZED MOBILE POWER SOURCES (AMMPS) DIESEL FUEL DRIVEN, ALTERNATING CURRENT 15 KILOWATTS, 400 HERTZ | |
| Generator Sets, Skid Mounted, Tactical Advanced Medium-Sized Mobile Power Sources (AMMPS) Diesel Fuel Driven, Alternating Current 15 Kilowatts, 50/60 Hertz | |
| GENERATOR SETS, SKID MOUNTED, TACTICAL ADVANCED MEDIUM-SIZED MOBILE POWER SOURCES (AMMPS) DIESEL FUEL DRIVEN, ALTERNATING CURRENT 30 KILOWATTS, 400 HERTZ | |
| GENERATOR SETS, SKID MOUNTED, TACTICAL ADVANCED MEDIUM-SIZED MOBILE POWER SOURCES (AMMPS) DIESEL FUEL DRIVEN, ALTERNATING CURRENT 30 KILOWATTS, 50/60 HERTZ | |
| GENERATOR SETS, SKID MOUNTED, TACTICAL ADVANCED MEDIUM-SIZED MOBILE POWER SOURCES (AMMPS) DIESEL FUEL DRIVEN, ALTERNATING CURRENT 5 KILOWATTS, 400 HERTZ | |
| GENERATOR SETS, SKID MOUNTED, TACTICAL ADVANCED MEDIUM-SIZED MOBILE POWER SOURCES (AMMPS) DIESEL FUEL DRIVEN, ALTERNATING CURRENT 5 KILOWATTS, 50/60 HERTZ | |
| GENERATOR SETS, SKID MOUNTED, TACTICAL ADVANCED MEDIUM-SIZED MOBILE POWER SOURCES (AMMPS) DIESEL FUEL DRIVEN, ALTERNATING CURRENT 60 KILOWATTS, 50/60 HERTZ | |
| GENERATOR SETS, SKID MOUNTED, TACTICAL ADVANCED MEDIUM-SIZED MOBILE POWER SOURCES (AMMPS) DIESEL FUEL DRIVEN, ALTERNATING CURRENT | |
| Generator Sets, Skid Mounted, Trailer Mounted Advanced Medium-Sized Mobile Power Sources, Tactical Diesel Fuel Driven, Alternating Current 5 through 60 Kilowatts General Specification for | |
| GENERATOR SETS, SKID MOUNTED, TRAILER MOUNTED ADVANCED MEDIUM-SIZED MOBILE POWER SOURCES, TACTICAL DIESEL FUEL DRIVEN, ALTERNATING CURRENT 5 through 60 KILOWATTS | |
| GLOVE, INTERMEDIATE COLD WEATHER | |
| Grenade, Hand, Practice - M69, Metal Parts Assembly for | |
| Grenade, Hand: Nonlethal (Stun) - M84E1; Grenade, Hand: Practice, Stun, Reloadable - M102E1 with Fuze, Hand Grenade: Stun, Reloadable - M240E1 | |
| Grenade, Hand: Offensive, XM111 Loading, Assembling and Packing (LAP) | |
| GROUND ILLUMINATION HAND HELD SIGNAL SERIES | |
| HANDLING QUALITIES FOR MILITARY ROTORCRAFT | |
| HOT ISOSTATIC PRESSURE DIFFUSION BONDED PARTS FOR SPECIAL APPLICATIONS | |
| INSULATION, THERMAL AND ACOUSTIC, FIBROUS GLASS | |
| LAMINATE, NYLON TASLAN | |
| LAMINATE: MULTI-LAYER POLYPROPYLENE THERMOPLASTIC COMPOSITE ARMOR | |
| Launcher, Grenade, 40 Millimeter: M320, M320A1 | |
| LIFE RAFT, INFLATABLE, 25-PERSON (MARK-7) MOD 2, AND 50-PERSON (MARK-8) MOD 2 | |
| LINER, TRIGGER FINGER MITTEN, EXTREME COLD WEATHER | |
| MAGAZINE, PORTABLE (SHIPBOARD) | |
| MITTEN SHELLS, FULL AND TRIGGER FINGER, EXTREME COLD WEATHER | |
| Modular Ammunition Restraint System (MARS) Assembly | |
| Mortar, 81 Millimeter - M252A1 (Without M67 Sight Unit) | |
| Mount, Tripod, Machine Gun: M205 | |
| MULTI-PURPOSE, PERSONAL, HYDRATION SYSTEM | |
| PENETRATORS, PIPING, MECHANICAL, SURFACE SHIP | |
| PIZZA SLICE, SHELF STABLE, FOR OPERATIONAL RATIONS | |
| Plastic-Bonded Explosive (PBXN-9) Booster Charge Cup Assembly for Projectile, 155MM, Smoke, WP, M1121 | |
| POWDERS FOR COLD SPRAY DEPOSITION | |
| POWER ELECTRONIC CONVERSION EQUIPMENT, NAVAL SHIPBOARD | |
| Power Plant (PP), Trailer Mounted, Tactical Advanced Medium- Sized Mobile Power Sources (AMMPS) Size 5, 5 kW, Mode I (50/60 Hertz) PP-5 kW, 50/60 Hertz on 2.5 M200A | |
| POWER PLANT (PP), TRAILER MOUNTED, TACTICAL ADVANCED MEDIUM-SIZED MOBILE POWER SOURCES (AMMPS) SIZE 10, 10 kW, MODE I (50/60 HERTZ) PP-10 kW, 50/60 HERTZ on 2.5 M200A1 | |
| POWER PLANT (PP), TRAILER MOUNTED, TACTICAL ADVANCED MEDIUM-SIZED MOBILE POWER SOURCES (AMMPS) SIZE 15, 15 kW, MODE I (50/60 HERTZ) PP-15 kW, 50/60 HERTZ on two LTT-Chassis | |
| POWER PLANT (PP), TRAILER MOUNTED, TACTICAL ADVANCED MEDIUM-SIZED MOBILE POWER SOURCES (AMMPS) SIZE 30, 30 kW, MODE I (50/60 HERTZ) PP-30 kW, 50/60 HERTZ on two 2.5 M200A1 | |
| POWER PLANT (PP), TRAILER MOUNTED, TACTICAL ADVANCED MEDIUM-SIZED MOBILE POWER SOURCES (AMMPS) SIZE 5, 5 kW, MODE I (50/60 HERTZ) PP-5 kW, 50/60 HERTZ on 2.5 M200A1 | |
| POWER PLANT (PP), TRAILER MOUNTED, TACTICAL ADVANCED MEDIUM-SIZED MOBILE POWER SOURCES (AMMPS) SIZE 5, 5 kW, MODE I (50/60 HERTZ) PP-5 kW, 50/60 HERTZ on LTT-Chassis | |
| POWER PLANT (PP), TRAILER MOUNTED, TACTICAL ADVANCED MEDIUM-SIZED MOBILE POWER SOURCES (AMMPS) SIZE 60, 60 kW, MODE I (50/60 HERTZ) PP-60 kW, 50/60 HERTZ on M1061A1 | |
| POWER PLANT (PP), TRAILER MOUNTED, TACTICAL ADVANCED MEDIUM-SIZED MOBILE POWER SOURCES (AMMPS) SIZE 60, 60 kW, MODE I (50/60 HERTZ) PP-60 kW, 50/60 HERTZ on two 2.5 M200A1 | |
| POWER PLANT (PP), TRAILER MOUNTED, TACTICAL ADVANCED MEDIUM-SIZED MOBILE POWER SOURCES (AMMPS) SIZE 60, 60 kW, MODE II (400 HERTZ) PP-60 kW, 400 HERTZ on M1061A1 | |
| POWER UNIT (PU) TRAILER MOUNTED, TACTICAL ADVANCED MEDIUM-SIZED MOBILE POWER SOURCES (AMMPS) SIZE 15, 15 kW, MODE I (50/60 HERTZ) PU-15 kW, 50/60 HERTZ on 2.5 M200A1 | |
| POWER UNIT (PU) TRAILER MOUNTED, TACTICAL ADVANCED MEDIUM-SIZED MOBILE POWER SOURCES (AMMPS) SIZE 15, 15 kW, MODE II (400 HERTZ) PU-15 kW, 400 HERTZ on 2.5 M200A1 | |
| POWER UNIT (PU) TRAILER MOUNTED, TACTICAL ADVANCED MEDIUM-SIZED MOBILE POWER SOURCES (AMMPS) SIZE 30, 30 kW, MODE I (50/60 HERTZ) PU-30 kW, 50/60 HERTZ on 2.5 M200A1 | |
| POWER UNIT (PU) TRAILER MOUNTED, TACTICAL ADVANCED MEDIUM-SIZED MOBILE POWER SOURCES (AMMPS) SIZE 30, 30 kW, MODE II (400 HERTZ) PU-30 kW, 400 HERTZ on 2.5 M200A1 | |
| POWER UNIT (PU) TRAILER MOUNTED, TACTICAL ADVANCED MEDIUM-SIZED MOBILE POWER SOURCES (AMMPS) SIZE 60, 60 kW, MODE I (50/60 HERTZ) PU-60 kW, 50/60 HERTZ on 2.5 M200A1 | |
| POWER UNIT (PU) TRAILER MOUNTED, TACTICAL ADVANCED MEDIUM-SIZED MOBILE POWER SOURCES (AMMPS) SIZE 60, 60 kW, MODE II (400 HERTZ) PU-60 kW, 400 HERTZ on 2.5 M200A1 | |
| Power Unit (PU) Trailer Mounted, Tactical Advanced Medium-Sized Mobile Power Sources (AMMPS) Size 60, 60 KW, Mode II (400 Hertz) PU-60 KW, 400 Hertz on 2.5 M200A | |
| POWER UNIT (PU), TRAILER MOUNTED, TACTICAL ADVANCED MEDIUM-SIZED MOBILE POWER SOURCES (AMMPS) SIZE 10, 10 kW, MODE I (50/60 HERTZ) PU-10 kW, 50/60 HERTZ on LTT-Chassis | |
| POWER UNIT (PU), TRAILER MOUNTED, TACTICAL ADVANCED MEDIUM-SIZED MOBILE POWER SOURCES (AMMPS) SIZE 10, 10 kW, MODE II (400 HERTZ) PU-10 kW, 400 HERTZ on LTT-Chassis | |
| POWER UNIT (PU), TRAILER MOUNTED, TACTICAL ADVANCED MEDIUM-SIZED MOBILE POWER SOURCES (AMMPS) SIZE 15, 15 kW, MODE I (50/60 HERTZ) PU-15 kW, 50/60 HERTZ on LTT-Chassis | |
| POWER UNIT (PU), TRAILER MOUNTED, TACTICAL ADVANCED MEDIUM-SIZED MOBILE POWER SOURCES (AMMPS) SIZE 5, 5 kW, MODE I (50/60 HERTZ) PU-5 kW, 50/60 HERTZ on LTT-Chassis | |
| Projectile 155 Millimeter: HE, Metal Parts Assembly, M1122A1 | |
| Projectile 155 Millimeter: Smoke, HC, M116A1, Metal Parts Assembly | |
| Projectile, 155 Millimeter: Smoke, White Phosphorous M1121 | |
| Projectile, 155 Millimeter: Smoke, White Phosphorous | |
| Projectile, l55MM: Infrared Illuminating \x96 M1123 and Illuminating \x96 M1124 | |
| Projectile, l55MM: Infrared Illuminating M1123 and Illuminating M1124 | |
| Propellant, Liquid, AF-M315E | |
| Propellant, M64 for Use in Charge, Propelling, M67 for 105MM Howitzer | |
| PULLOVER SHIRT, FLAME RESISTANT, MIDWEIGHT, COLD WEATHER | |
| PURIFIERS, CENTRIFUGAL, FUEL, AVIATION FUEL, AND LUBRICATING OIL | |
| RINGS, DEE | |
| ROD AND BAR, COBALT-NICKEL-CHROMI UM-IRON-MOLYBDENUM ALLOY, FOR USE IN CRITICAL SEAWATER APPLICATIONS | |
| Rod, Bar, and Billet, Titanium Alloy TI-5111 for Use in Critical Seawater Application | |
| ROD, BAR, AND BILLET, TITANIUM ALLOY TI-5111 FOR USE IN CRITICAL SEAWATER APPLICATIONS | |
| Simulator, Chemical Agent Detector: Training, M256A2 | |
| SODIUM PHOSPHATE, DIBASIC, ANHYDROUS, TECHNICAL | |
| SODIUM PHOSPHATE, TRIBASIC; ANHYDROUS, DODECAHYDRATE, AND MONOHYDRATE, TECHNICAL | |
| Spider Training Aids, Devices, Simulators, and Simulations (TADSS), Network Command Munition | |
| Stowage Strap Assembly | |
| STOWAGE SYSTEMS, SMALL ARMS, SHIPBOARD | |
| STRAPS, TIE-DOWN, ADJUSTABLE, NON-METALLIC, CABLE BUNDLING, GENERAL SPECIFICATION FOR | |
| STRIPPER, CABLE, HAND, ELECTRICAL, MULTI-CONDUCTOR, DIAMETER 0.081 TO 0.180 INCH | |
| STRIPPER, CABLE, HAND, ELECTRICAL, MULTI-CONDUCTOR, GENERAL SPECIFICATION FOR | |
| STRIPPER, MULTI-CONDUCTOR ELECTRICAL CABLE, (FOR CONDUCTOR DIAMETERS 0.090 THROUGH 0.180 INCH) | |
| STRIPPER, MULTI-CONDUCTOR ELECTRICAL CABLE, HAND-OPERATED, GENERAL SPECIFICATION FOR | |
| SWITCHGEAR, POWER, HARD-MOUNTED, MEDIUM VOLTAGE, NAVAL SHIPBOARD | |
| TOOL, INSTALLATION, FOR ADJUSTABLE TIE-DOWN STRAPS, GENERAL SPECIFICATION FOR | |
| TOOL, INSTALLATION, FOR ADJUSTABLE TIE-DOWN STRAPS | |
| TROUSERS, MEN\x92S \x96 DRESS AND SERVICE, MARINE CORPS | |
| TROUSERS, TROPICAL | |
| UNDERSHIRT, FLAME RESISTANT, LIGHTWEIGHT, COLD WEATHER | |
| Undershirt, Flame-Resistant, Lightweight, Cold Weather | |
| UNDERSHIRT, MESH, COLD WEATHER BASELAYER | |
| VALVES, FLOW CONTROL, DILATING DISK, FOR NAVAL SHIPBOARD WATER, OIL, AND GAS SERVICE | |
| WASHER, FLAT, ALLOY OR CARBON STEEL, ROUND, HARDENED, ZINC-NICKEL PLATED, EXTRA LARGE | |
| WASHER, FLAT, ALLOY OR CARBON STEEL, ROUND, HARDENED, ZINC-NICKEL PLATED | |
| WASHER, FLAT, ALLOY STEEL, ROUND, HARDENED, ZINC-NICKEL PLATED | |
| WASHERS, CARBON OR ALLOY STEEL, ROUND, ZINC-NICKEL PLATED | |
| WIPERS, WINDOW, ELECTRIC, PENDULUM-TYPE (MARINE SERVICE, HEAVY-DUTY) | |
| ZINC NICKEL PLATING, LOW HYDROGEN EMBRITTLEMENT ELECTRO-DEPOSITION |
| << Prev | Next >> |