Accuris Datasheets for Standards and Technical Documents

Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more

Page: 1 500 750 800 850 900 950 1000 1010 1020 1030 1040 1050 1060 1061 1062 1063 1064 1065 1066 1067 1068 1069 1070 1071 1072 1073 1080 1090 1100 1110 1120 1130 1150 1200 1250 1300 1350 1400 1500 1620
Product Name Notes
ACCELEROMETER, AIRCRAFT RANGE -5 TO 10G UNITS, INTEGRALLY LIGHTED
ADAPTER, CAP, AND NOZZLE, PRESSURE LUBRICATING OIL SERVICING, AIRCRAFT, GENERAL SPECIFICATION FOR
ADAPTER, PRESSURE LUBRICATING OIL SERVICING, AIRCRAFT
ANTENNA AT-505/AP
ANTENNA, BLADE, AS-2685/A
ANTENNA, BLADE, AS-2686/A (HN CONNECTOR)
ANTENNA, BLADE, AT-741 B/B (HN CONNECTOR)
ANTENNA, BLADE, AT-741B/B (HN CONNECTOR)
ANTENNA, BLADE, L-BAND (4 HOLE MOUNT, N CONNECTOR)
ANTENNA, FLUSH MOUNT (RADIUS OF CURVATURE - 14.90 INCHES)
ANTENNA, FLUSH MOUNT (RADIUS OF CURVATURE - 66.50 INCHES)
ANTENNA, FLUSH MOUNT, L-BAND, GENERAL SPECIFICATION FOR
ANTENNA, FLUSH MOUNT, TYPE AT-740/A
ANTENNAS, BLADE, L-BAND, GENERAL SPECIFICATION FOR
CABLE, SPECIAL PURPOSE, ELECTRICAL WM-46/U
CANDLES, ILLUMINATING, SURVIVAL, HIGH MELTING POINT
CAP, LUBRICATING FITTING, PROTECTIVE, PRESSURE SERVICING ADAPTER
CAP, LUBRICATION FITTING, PROTECTIVE GENERAL SPECIFICATION FOR
CAP, PRESSURE, LUBRICATING FITTING, PROTECTIVE, PRESSURE SERVICING ADAPTER
Car, Pressure, Lubricating Fitting, Protective, Pressure Servicing Adapter
CLEANING COMPOUND - AQUEOUS - OXYGEN SYSTEMS COMPONENTS
COATINGS, ELECTROLESS NICKEL, REQUIREMENTS FOR - SEE CANCELLATION NOTICE FOR APPLICATION
COMBAT SYSTEM TECHNICAL OPERATIONS MANUAL (CSTOM) REQUIREMENTS
COMMERCIAL OFF-THE-SHELF (COTS) EQUIPMENT MANUAL REQUIREMENTS
CONNECTOR, ELECTRICAL, ENVIRONMENT RESISTING, MINIATURE, WITH SNAP-IN CONTACTS
CONNECTOR, ELECTRICAL, MINIATURE, COAXIAL, ENVIRONMENT RESISTANT TYPE, COAXIAL, PLUG, SERIES I, CLASS G, TYPE 1
CONNECTORS, ELECTRICAL, (CIRCUILAR, MINIATURE, QUICK DISCONNECT, ENVIRONEMENT RESISTING), RECEPTACLES AND PLUGS, GENERAL SPECIFICATION FOR
CONNECTORS, ELECTRICAL, (CIRCULAR, MINIATURE, QUICK DISCONNECT, ENVIRONMENT RESISTING), RECEPTACLES AND PLUGS, GENERAL SPECIFICATION FOR
CONNECTORS, ELECTRICAL, CIRCULAR, MINIATURE, QUICK DISCONNECT, ENVIRONMENT RESISTING, RECEPTACLES AND PLUGS, GENERAL SPECIFICATION FOR
CONNECTORS, ELECTRICAL, ENVIRONMENT RESISTING, MINIATURE, WITH SNAP-IN CONTACTS, OR HERMETICALLY SEALED WITH NON-REMOVABLE CONTACTS, GENERAL SPECIFICATION FOR
CONNECTORS, ELECTRICAL, ENVIRONMENT RESISTING, MINIATURE, WITH SNAP-IN CONTACTS
CONNECTORS, ELECTRICAL, MINIATURE, COAXIAL, ENVIRONMENT RESISTANT TYPE, COAXIAL PLUG, SERIES I, CLASS G, TYPE 1
CONNECTORS, ELECTRICAL, MINIATURE, COAXIAL, ENVIRONMENT RESISTANT TYPE, COAXIAL PRESSURIZED RECEPTACLE, SERIES I, CLASS G, TYPE 1
CONNECTORS, ELECTRICAL, MINIATURE, COAXIAL, ENVIRONMENT RESISTANT TYPE, GENERAL SPECIFICATION FOR
CONNECTORS, ELECTRICAL, MINIATURE, RACK AND PANEL ENVIRONMENT RESISTANT, 200\xb0C AMBIENT TEMPERATURE GENERAL SPECIFICATION FOR
Connectors, Electrical, Miniature, Rack and Panel, Environment Resistant, 200 Degrees C Ambient Temperature, General Specification for
CONNECTORS, GENERAL PURPOSE, ELECTRICAL, MINIATURE, CIRCULAR, ENVIRONMENT RESISITING, GENERAL SPECIFICATION FOR
CONNECTORS, GENERAL PURPOSE, ELECTRICAL, MINIATURE, CIRCULAR, ENVIRONMENT RESISTING OR HERMETICALLY SEALED, GENERAL SPECIFICATION FOR
CONNECTORS, GENERAL PURPOSE, ELECTRICAL, MINIATURE, CIRCULAR, ENVIRONMENT RESISTING, GENERAL SPECIFICATION FOR
CONVERTER, LIQUID OXYGEN GCU-10/A
CONVERTER, LIQUID OXYGEN GCU-12A/A
CONVERTER, LIQUID OXYGEN GCU-17/A
CONVERTER, LIQUID OXYGEN GCU-20/A
CONVERTER, LIQUID OXYGEN GCU-2A/A
CONVERTER, LIQUID OXYGEN GCU-3/A
Converter, Liquid Oxygen Type GCU-17/A
CONVERTER, LIQUID OXYGEN TYPE ME-3
CONVERTER, LIQUID OXYGEN, CAPACITANCE TYPE GAUGING, GENERAL SPECIFICATION FOR
Converter, Liquid Oxygen, GCU-12A/A
CORD, FIBROUS LINEN, SHOCK ABSORBER SERVING USE
COUPLING ASSEMBLY, AIRCRAFT HYDRAULIC, SELF-SEALING, QUICK DISCONNECT, GROUND SUPPORT
COUPLING ASSEMBLY, HYDRAULIC, SELF SEALING, QUICK DISCONNECT, GENERAL SPECIFICATION FOR
COUPLING ASSEMBLY, HYDRAULIC, SELF-SEALING, QUICK DISCONNECT, GENERAL SPECIFICATION FOR
COUPLING ASSEMBLY, SEMI-DRY-BREAK, QUICK-DISCONNECT FUEL WITH OR WITHOUT CONTINUITY SWITCH
Coupling Assembly, Semi-Dry-Break, Quick-Disconnect Fuel, with or without Continuity Switch
COUPLING CAP, AIRCRAFT HYDRAULIC, SELF-SEALING, GROUND SUPPORT, QUICK DISCONNECT
COUPLING FLANGE, AIRCRAFT MOUNTING, HYDRAULIC, SELF-SEALING
COUPLING HALF, AIRCRAFT MOUNTING, HYDRAULIC, SELF-SEALING, QUICK DISCONNECT
COUPLING HALF, HOSE ATTACHMENT, HYDRAULIC, SELF-SEALING, GROUND SUPPORT, QUICK DISCONNECT, TYPE I AND TYPE II
COUPLING HALF, QUICK DISCONNECT, PNEUMATIC STARTER EXTERNAL, LOW PRESSURE
Coupling Half, Quick Disconnect, Pneumatic Starter, External, Low Pressure.
COUPLING HALF, QUICK DISCONNECT, PNEUMATIC STARTER, EXTERNAL, LOW PRESSURE
COUPLING NUT, AIRCRAFT HYDRAULIC, SELF-SEALING, GROUND SUPPORT, QUICK DISCONNECT, TYPE I and TYPE II
COUPLING PLUG, HOSE ATTACHMENT, HYDRAULIC, SELF-SEALING, GROUND SUPPORT, QUICK DISCONNECT
ETHYL CENTRALITE
FITTINGS, END, REUSABLE, FOR FLEXIBLE HOSE ASSEMBLIES, GENERAL SPECIFICATION FOR
FITTINGS, END, TYPE A (37-DEGREE FLARE), REUSABLE, FOR FLEXIBLE HOSE ASSEMBLIES
Fittings, End, Type A, (37 Degree Flare), Reusable, for Flexible Hose Assemblies
FITTINGS, END, TYPE D (HOSE TO HOSE, 90-DEGREE ELBOW), REUSABLE, FOR FLEXIBLE HOSE ASSEMBLIES
Fittings, End, Type D, (Hose to Hose, 90-Degree Elbow), Reusable, for Flexible Hose Assemblies
Fittings, End, Type F, FL and FFL (Flange), Reusable, for Flexible Hose Assemblies
FITTINGS, END, TYPE U (HOSE TO HOSE, 180-DEGREE RETURN), REUSABLE, FOR FLEXIBLE HOSE ASSEMBLIES
Fittings, End, Types C and CL (O-Ring Seal Union), Reusable for Flexible Hose Assemblies
FITTINGS, END, TYPES C AND CL (O-RING SEAL UNION), REUSABLE, FOR FLEXIBLE HOSE ASSEMBLIES
FITTINGS, END, TYPES E AND EL (SPLIT CLAMP), REUSABLE, WITH TYPES SC (SPLIT CLAMP), TF (TAILPIECE FEMALE), AND TM (TAILPIECE MALE) ADAPTERS, FOR FLEXIBLE HOSE ASSEMBLIES
FITTINGS, END, TYPES F, FL, AND FFL (FLANGE), REUSABLE, FOR FLEXIBLE HOSE ASSEMBLIES
GAGE, PRESSURE, DIAL INDICATING, HYDRAULIC, TYPE ME-1
GAGE, PRESSURE, DIAL INDICATING, PNEUMATIC
GRIP ASSEMBLY, CONTROLLER, AIRCRAFT, TYPE MC-2
HOOD,ANTI-FLASH, FLAME RESISTANT
HOSE AND HOSE ASSEMBLY, RUBBER, GASOLINE, REFUELING, LOW TEMPERATURE
HOSE ASSEMBLY LENGTH MEASUREMENT FOR NAS 1760 AND MS8000 SERIES SEAL, (GLOBE SEAL, OR RADIUS SEAL) TO FLARELESS FITTING END DESIGN
HOSE ASSEMBLY, METAL, FLEXIBLE, BREATHING OXYGEN
HOSE ASSEMBLY, NONCONDUCTIVE, POLYTETRAFLUOROETHYL ENE, OXYGEN
HOSE ASSEMBLY, NONMETALLIC, FUEL, COLLAPSIBLE, LOW TEMPERATURE WITH NON-REUSABLE COUPLINGS
HOSE ASSEMBLY, PNEUMATIC, HIGH PRESSURE
HOSE ASSEMBLY, POLYTETRAFLUOROETHYL ENE, HIGH TEMPERATURE, MEDIUM PRESSURE GENERAL SPECIFICATION FOR
HOSE ASSEMBLY, POLYTETRAFLUOROETHYL ENE, HIGH TEMPERATURE, MEDIUM PRESSURE, GENERAL SPECIFICATION FOR
HOSE ASSEMBLY, POLYTETRAFLUOROETHYL ENE, OXYGEN
INDICATOR, TEMPERATURE, THERMOCOUPLE, ENGINE EXHAUST, TYPE MJ-4
LIGHT, AIRPORT TRAFFIC CONTROL, SDU-4/U
LIGHT, EMERGENCY EXIT, AIRCRAFT LEU-1/A
Light, Marker, Aircraft Approach, High Intensity, Type MB-2
LIGHT, MARKER, AIRPORT APPROACH, HIGH INTENSITY, TYPE MB-2
LIGHT, MARKER, AIRPORT, SEMIFLUSH, GENERAL SPECIFICATION FOR
LOUDSPEAKER, PERMANENT MAGNET LS-211/AIC-13
LOUDSPEAKER, PERMANENT MAGNET, LS-211/AIC-13
LUBRICANT, MOLYBDENUM DISULFIDE, SILICONE (NATO S-1735)
LUBRICANT, MOLYBDENUM DISULFIDE, SILICONE
MANUALS, TECHNICAL: GENERAL ACQUISITION AND DEVELOPMENT REQUIREMENTS, GENERAL SPECIFICATION FOR
MANUALS, TECHNICAL; GENERAL ACQUISITION AND DEVELOPMENT REQUIREMENTS
Nickel-Chromium-Iron Alloy Bars and Forgings (UNS N06690)
NICKEL-CHROMIUM-IRON ALLOY PLATE (UNS N06690)
Nickel-Chromium-Iron Alloy Tube Reduced Extrusions (UNS N06690)
NICKEL-CHROMIUM-IRON ALLOY TUBE REDUCED EXTRUSIONS FOR REDRAW APPLICATIONS (UNS N06690)
NOZZLE, PRESSURE LUBRICATING OIL SERVICING, LOCKING
NUT, SELF-LOCKING, 250 DEG. F, 450 DEG. F, AND 800 DEG. F
OPERATIONAL STATIONS BOOK (OSB) REQUIREMENTS FOR DESIGN, CONSTRUCTION, AND MAJOR MODIFICATION
PIPE, ALUMINUM ALLOY, DRAWN OR EXTRUDED
Plastic Materials, Glass Fiber Base - Epoxy Resin, Low Pressure Laminated
PLASTIC MATERIALS, GLASS FIBER-EPOXY RESIN, LOW PRESSURE LAMINATED
POWER SUPPLY, TRANSFORMER-RECTIFIE R, AIRCRAFT, GENERAL SPECIFICATION FOR
PROPELLANT, ROCKET GRADE KEROSENE
RELAY, ELECTRICAL, OVERVOLTAGE, TYPE II, HYBRID, SEALED
RELAYS, ELECTRICAL, OVERVOLTAGE, DC, GENERAL SPECIFICATION FOR
RUBBER, FLUOROSILICONE ELASTOMER, OIL- AND FUEL-RESISTANT, O-RINGS, CLASS 1, GRADE 70
RUBBER, FLUOROSILICONE ELASTOMER, OIL-, HYDRAULIC FLUID-, AND FUEL-RESISTANT, SHEETS, STRIPS, MOLDED PARTS, AND EXTRUDED SHAPES
RUBBER, FLUOROSILICONE ELASTOMER, OIL-AND FUEL- RESISTANT, SHEETS, STRIPS, MOLDED PARTS, AND EXTRUDED SHAPES
RUBBER, FLUOROSILICONE ELASTOMER, OIL-AND FUEL-RESISTANT, SHEETS, STRIPS, MOLDED PARTS, AND EXTRUDED SHAPES
RUBBER, FLUOROSILICONE, ELASTOMER, OIL- AND FUEL-RESISTANT, O-RINGS, CLASS 1, GRADE 80
RUBBER, FLUOROSILICONE, ELASTOMER, OIL- AND FUEL-RESISTANT, O-RINGS, CLASS 3
RUBBER, FLUOROSILICONE, ELASTOMER, OIL- AND FUEL-RESISTANT, O-RINGS, GRADE 60
STUDS; ROLLED THREAD (NR)
SWITCH, RADIO FREQUENCY TRANSMISSION LINE, COAXIAL TYPE SA - 521A/A
Switch, Radio Frequency Transmission Line, Coaxial Type SA- 521A/A
SWITCH, RADIO FREQUENCY TRANSMISSION LINE, COAXIAL TYPE SA-521A/A
TECHNICAL REPAIR STANDARD (TRS) FOR HULL, MECHANICAL, AND ELECTRICAL (HM&E) EQUIPMENT, ELECTRONIC EQUIPMENT, AND ORDNANCE EQUIPMENT
TECHNICAL REPAIR STANDARDS (TRS) FOR HULL, MECHANICAL, AND ELECTRICAL (HM&E) EQUIPMENT, ELECTRONIC EQUIPMENT, AND ORDNANCE EQUIPMENT
TIE DOWN, TENSIONERS, CARGO, AIRCRAFT
TIE DOWNS, CARGO, AIRCRAFT
TRANSMITTER, SYNCHRO, ANGLE OF ATTACK OR SIDESLIP
TRANSMITTER, TEMPERATURE, ELECTRICAL RESISTANCE, ARMORED, BAYONET LOCKING TYPE, (-50 \xbaC TO 300 \xbaC)
Transmitter, Temperature, Electrical Resistance, Armored, Bayonet Locking Type, (-50 Degrees C to 300 Degrees C)
TRINITROTOLUENE (TNT)
TURBINE FUEL, AVIATION, THERMALLY STABLE (JPTS)
TURBINE FUEL, AVIATION, THERMALLY STABLE
VALVE, CYLINDER, GAS: AEROSOL INSECTICIDE, OUTLET 660 (PRESSURES THROUGH 500 PSIG (3450 KPA) AT 120 DEG. F (48.9 DEG. C))
VALVE, CYLINDER, GAS: AIR FOR HUMAN RESPIRATION, OUTLET 346 (PRESSURES THROUGH 3000 PSIG (20680 KPA) AT 120 DEGREES F (48.9 DEGREES C))
VALVE, CYLINDER, GAS: AIR FOR HUMAN RESPIRATION, OUTLET 346, MEDICAL (PRESSURES THROUGH 3000 PSIG (20680 KPA) AT 120 DEGREES F (48.9 DEGREES C))
VALVE, CYLINDER, GAS: AIR FOR HUMAN RESPIRATION, OUTLET 950 (PIN-INDEX), MEDICAL (PRESSURES THROUGH 3000 PSIG (20680 KPA) AT 120 DEG. F (48.9 DEG. C))
VALVE, CYLINDER, GAS: AIR, OUTLET 347 (PRESSURES 3001 THROUGH 5500 PSIG (20690 THROUGH 37900 KPA) AT 120 DEGREES F (48.9 DEGREES C))
VALVE, CYLINDER, GAS: ARGON, HELIUM, NITROGEN, NEON, XENON, AND KRYPTON (INERT-OIL FREE), OUTLET 677 (PRESSURES 5501 THROUGH 7500 PSIG (38000 THROUGH 51700 KPA) AT 120 DEGREES F (48.9 DEGREES C))...
VALVE, CYLINDER, GAS: ARGON, HELIUM, NITROGEN, NEON, XENON, AND KRYPTON (INERT-OIL FREE), OUTLET 677(PRESSURES 5501 THROUGH 7500 PSIG (38000 THROUGH 51700 KPA) AT 120 DEGREES F (48.9 DEGREES C))
VALVE, CYLINDER, GAS: ARGON, HELIUM, NITROGEN, NEON, XENON, AND KRYPTON (INERT-OIL FREE), OUTLET 680 (PRESSURES 3001 THROUGH 5500 PSIG (20690 THROUGH 37900 KPA) AT 120 DEGREES F (48.9 DEGREES C))...
VALVE, CYLINDER, GAS: CYCLOPROPANE, OUTLET 920 (PIN-INDEX), MEDICAL (PRESSURES THROUGH 3000 PSIG (20680 KPA) AT 120 DEG. F (48.9 DEG. C))
VALVE, CYLINDER, GAS: HALON FIRE FIGHTING MATERIALS, OUTLET 660 (PRESSURES THROUGH 500 PSIG (3450 KPA) AT 70 DEG. F (21.1 DEG. C))
VALVE, CYLINDER, GAS: HELIUM AND NITROGEN (INERT-OIL TOLERANT), OUTLET 621 (PRESSURES 3001 THROUGH 5500 PSIG (20690 THROUGH 37900 KPA) AT 120 DEGREES F (48.9 DEGREES C))
VALVE, CYLINDER, GAS: HEXAFLUOROETHANE, OUTLET 660 (PRESSURES THROUGH 3000 PSIG (20680 KPA) AT 120 DEGREES F (48.9 DEGREES C))
VALVE, CYLINDER, GAS: HYDROGEN CHLORIDE, OUTLET 330 (PRESSURES THROUGH 3000 PSIG (20680 KPA) AT 120 DEG. F (48.9 DEG. C))
VALVE, CYLINDER, GAS: HYDROGEN SULFIDE, OUTLET 330 (PRESSURES THROUGH 3000 PSIG (20680 KPA) AT 120 DEG. F (48.9 DEG. C))
VALVE, CYLINDER, GAS: INERT-OIL FREE MIXTURES, OUTLET 580 (PRESSURES THROUGH 3000 PSIG (20680 KPA) AT 120 DEGREES F (48.9 DEGREES C))
VALVE, CYLINDER, GAS: LOW PRESSURE, FLAMMABLE OR TOXIC MIXTURE, OUTLET 510 (PRESSURES THROUGH 500 PSIG (3450 KPA) AT 70 DEGREES F (21.1 DEGREES C))
VALVE, CYLINDER, GAS: METHANE, OUTLET 350 (PRESSURES THROUGH 3000 PSIG (20680 KPA) AT 120 DEGREES F (48.9 DEGREES C))
VALVE, CYLINDER, GAS: METHYL BROMIDE, OUTLET 330 (PRESSURES THROUGH 3000 PSIG (20680 KPA) AT 120 DEG. F (48.9 DEG. C))
VALVE, CYLINDER, GAS: MILDLY OXIDIZING MIXTURES (5 TO 23 PERCENT OXYGEN), OUTLET 590 (PRESSURES THROUGH 3000 PSIG (20680 KPA) AT 120 DEGREES F (48.9 DEGREES C))
VALVE, CYLINDER, GAS: NATURAL GAS, OUTLET 350 (PRESSURES THROUGH 3000 PSIG (20680 KPA) AT 120 DEGREES F (48.9 DEGREES C))
VALVE, CYLINDER, GAS: OXYGEN, OUTLET 540 (PRESSURES THROUGH 3000 PSIG (20680 KPA) AT 120 DEGREES F (48.9 DEGREES C))
VALVE, CYLINDER, GAS: OXYGEN-HELIUM MIXTURE (HELIUM NOT OVER 80 PERCENT), OUTLET 930 (PIN-INDEX), MEDICAL (PRESSURES THROUGH 3000 PSIG (20680 KPA) AT 120 DEG. F (48.9 DEG. C))
VALVE, CYLINDER, GAS: OXYGEN-HELIUM MIXTURE (HELIUM OVER 80 PERCENT), OUTLET 500, MEDICAL (PRESSURES THROUGH 3000 PSIG (20680 KPA) AT 120 DEGREES F (48.9 DEGREES C))
VALVE, CYLINDER, GAS: SULFUR DIOXIDE, OUTLET 660 (PRESSURES THROUGH 500 PSIG (3450 KPA) AT 70 DEG. F (21.1 DEG. C))
VALVES, CYLINDER, GAS (FOR COMPRESSED OR LIQUEFIED GASES), GENERAL SPECIFICATION FOR
VALVES, FILLER, LIQUID OXYGEN, AIRCRAFT TYPE
WIRE W-106 AND W-106-A
WIRE, ELECTRICAL, HIGH TEMPERATURE, FIRE RESISTANT, AND FLIGHT CRITICAL
WIRE, ELECTRICAL, HIGH TEMPERATURE, FIRE RESISTANT, FLIGHT CRITICAL, LIGHT WEIGHT, SMALL DIAMETER
WIRE, ELECTRICAL, HIGH TEMPERATURE, FIRE RESISTANT, FLIGHT CRITICAL, NORMAL WEIGHT

<< Prev Next >>