Accuris Datasheets for Standards and Technical Documents

Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more

Page: 1 500 750 800 850 900 950 1000 1020 1030 1040 1050 1060 1070 1073 1074 1075 1076 1077 1078 1079 1080 1081 1082 1083 1084 1085 1090 1100 1110 1120 1130 1140 1150 1200 1250 1300 1350 1400 1500 1620
Product Name Notes
ATTENUATORS, FIXED COAXIAL CONNECTOR SPACE LEVEL, NON SPACE LEVEL TYPE 2.92 mm (SMK) FREQUENCY RANGE: DC TO 42 GHz, CLASS III, LOW POWER
ATTENUATORS, FIXED COAXIAL CONNECTOR SPACE LEVEL, NON SPACE LEVEL TYPE 3.5 mm CONNECTOR FREQUENCY RANGE: DC TO 28 GHz, CLASS III, LOW POWER
ATTENUATORS, FIXED COAXIAL CONNECTOR SPACE LEVEL, NON SPACE LEVEL, TYPE 2.92 mm (SMK) FREQUENCY RANGE: DC TO 32 GHz, CLASS III, LOW POWER
ATTENUATORS, FIXED COAXIAL LINE (SERIES N), FREQUENCY RANGE: DC TO 18 GHZ, CLASS III, MEDIUM POWER
ATTENUATORS, FIXED GENERAL SPECIFICATION FOR
ATTENUATORS, FIXED, COAXIAL LINE (BNC CONNECTORS), FREQUENCY RANGE: DC TO 4.5 GHZ, LOW POWER
ATTENUATORS, FIXED, COAXIAL LINE (SERIES N), FREQUENCY RANGE: DC TO 12.4 GHZ AND DC TO 18 GHZ, LOW POWER
ATTENUATORS, FIXED, COAXIAL LINE (SMA CONNECTORS), FREQUENCY RANGE: DC TO 12.4 GHZ, LOW POWER
ATTENUATORS, FIXED, COAXIAL LINE (SMA CONNECTORS), FREQUENCY RANGE: DC TO 18 GHZ, CLASS IV, LOW POWER
ATTENUATORS, FIXED, COAXIAL LINE (SMP CONNECTORS - SMP FULL DETENT MALE TO SMP FULL DETENT MALE), 0 DB, FREQUENCY RANGE: DC TO 18 GHZ
ATTENUATORS, FIXED, COAXIAL LINE (SMP CONNECTORS - SMP FULL DETENT MALE TO SMP FULL DETENT MALE), FREQUENCY RANGE: DC TO 18 GHZ
ATTENUATORS, FIXED, COAXIAL LINE (TNC CONNECTORS), FREQUENCY RANGE: DC TO 18 GHZ, LOW POWER
ATTENUATORS, FIXED, GENERAL SPECIFICATION FOR
ATTENUATORS, FIXED, MINIATURE, COAXIAL LINE (SMA CONNECTORS), FREQUENCY RANGE: DC TO 18 GHZ, LOW POWER
ATTENUATORS, FIXED, MINIATURE, SPACE LEVEL, NON SPACE LEVEL, COAXIAL LINE (SMA CONNECTORS), FREQUENCY RANGE: DC TO 18 GHz, CLASS IV, LOW POWER
ATTENUATORS, FIXED, SPACE LEVEL, NON SPACE LEVEL COAXIAL LINE (SERIES N), FREQUENCY RANGE: DC TO 18 GHz, CLASS III, MEDIUM POWER
ATTENUATORS, FIXED, SPACE LEVEL, NON SPACE LEVEL COAXIAL LINE (SMA CONNECTORS), FREQUENCY RANGE: DC TO 18 GHz, CLASS IV, LOW POWER
ATTENUATORS, FIXED, SPACE LEVEL, NON SPACE LEVEL COAXIAL LINE (SMA CONNECTORS), FREQUENCY RANGE: DC TO 18 GHz, CLASS IV, LOW
ATTENUATORS, FIXED, SPACE LEVEL, NON SPACE LEVEL GENERAL SPECIFICATION FOR
ATTENUATORS, FIXED, SPACE LEVEL, NON SPACE LEVEL, CHIP, (SURFACE MOUNT), 0-20 DB, FREQUENCY RANGE: DC TO 18 GHZ. CLASS IV
ATTENUATORS, FIXED, SPACE LEVEL, NON SPACE LEVEL, COAXIAL LINE (BNC CONNECTORS), FREQUENCY RANGE: DC TO 4.5 GHZ, CLASS III, LOW POWER
ATTENUATORS, FIXED, SPACE LEVEL, NON SPACE LEVEL, COAXIAL LINE (SERIES N), FREQUENCY RANGE: DC TO 12.4 GHZ AND DC TO 18 GHZ, CLASS III, LOW POWER
ATTENUATORS, FIXED, SPACE LEVEL, NON SPACE LEVEL, COAXIAL LINE (SMA CONNECTORS), FREQUENCY RANGE: DC TO 12.4 GHz, CLASS IV, LOW POWER
ATTENUATORS, FIXED, SPACE LEVEL, NON SPACE LEVEL, COAXIAL LINE (TNC CONNECTORS), FREQUENCY RANGE: DC TO 18 GHz, CLASS IV, LOW POWER
ATTENUATORS, FIXED, SPACE LEVEL, NON-SPACE LEVEL GENERAL SPECIFICATION FOR
CAPACITOR, PACKAGING OF
CAPACITORS, PACKAGING OF
CLOTH, OXFORD, COTTON WARP AND NYLON FILLING, WATER REPELLENT TREATED
CONNECTOR, ELECTRICAL CIRCULAR, COVER, PROTECTIVE, PLUG, MIL-DTL-38999 SERIES IV
CONNECTOR, ELECTRICAL, CIRCULAR, COVER, PROTECTIVE, PLUG, MIL-DTL-38999 SERIES IV
CONNECTORS, ELECTRICAL CIRCULAR, MINIATURE, HIGH DENSITY, QUICK DISCONNECT (BAYONET, THREADED AND BREECH COUPLING), ENVIRONMENT RESISTANT, REMOVABLE CRIMP AND HERMETIC SOLDER CONTACTS, GENERAL SPECIFICATION FOR
CONNECTORS, ELECTRICAL, CIRCULAR, COVER, PROTECTIVE, RECEPTACLE, MIL-DTL-38999 SERIES IV
CONNECTORS, ELECTRICAL, CIRCULAR, COVER, PROTECTIVE, RECEPTACLE, MIL-DTL-38999, SERIES IV
CONNECTORS, ELECTRICAL, CIRCULAR, MINIATURE, HIGH DENSITY, QUICK DISCONNECT (BAYONET, THREADED OR BREECH COUPLING), ENVIRONMENT RESISTANT WITH CRIMP REMOVABLE CONTACTS OR HERMETICALLY SEALED WITH FIXED, SOLDERABLE CONTACTS, GENERAL SPECIFICATION FOR
CONNECTORS, ELECTRICAL, CIRCULAR, MINIATURE, HIGH DENSITY, QUICK DISCONNECT (BAYONET, THREADED, AND BREECH COUPLING), ENVIRONMENT RESISTANT, REMOVABLE CRIMP AND HERMETIC SOLDER CONTACTS, GENERAL SPECIFICATION FOR
CONNECTORS, ELECTRICAL, CIRCULAR, MINIATURE, HIGH DENSITY, QUICK DISCONNECT (BAYONET, THREADED, OR BREECH COUPLING), ENVIRONMENT RESISTANT WITH CRIMP REMOVABLE CONTACTS OR HERMETICALLY SEALED WITH FIXED, SOLDERABLE CONTACTS, GENERAL SPECIFICATION FOR
CONNECTORS, ELECTRICAL, CIRCULAR, PLUG, BREECH COUPLING, EMI GROUNDING, REMOVABLE CRIMP CONTACTS, SERIES IV, METRIC
CONNECTORS, ELECTRICAL, CIRCULAR, PLUG, BREECH COUPLING, REMOVABLE CRIMP CONTACTS, SERIES IV, METRIC
Connectors, Electrical, Circular, Receptacle, Box Mounting Flange, Breech Coupling, Removable Crimp Contacts, Series IV, Metric
Connectors, Electrical, Circular, Receptacle, Dummy Stowage, Bayonet Coupling, (MIL-C-27599 Series I and MIL-DTL-38999 Series I)
CONNECTORS, ELECTRICAL, CIRCULAR, RECEPTACLE, DUMMY STOWAGE, BAYONET COUPLING, (MIL-C-27599, SERIES I AND MIL-DTL-38999, SERIES I)
CONNECTORS, ELECTRICAL, CIRCULAR, RECEPTACLE, DUMMY STOWAGE, BAYONET COUPLING, (MIL-DTL-27599 SERIES I AND MIL-DTL-38999 SERIES I)
CONNECTORS, ELECTRICAL, CIRCULAR, RECEPTACLE, DUMMY STOWAGE, BREECH COUPLING, SERIES IV, METRIC
CONNECTORS, ELECTRICAL, CIRCULAR, RECEPTACLE, IN LINE CABLE, BREECH COUPLING, REMOVABLE CRIMP CONTACTS, SERIES IV, METRIC
CONNECTORS, ELECTRICAL, CIRCULAR, RECEPTACLE, IN-LINE CABLE, BREECH COUPLING, REMOVABLE CRIMP CONTACTS, SERIES IV, METRIC
CONNECTORS, ELECTRICAL, CIRCULAR, RECEPTACLE, JAM NUT MOUNTING, HERMETIC, BREECH COUPLING, HERMETIC SOLDER CONTACTS, SERIES IV, METRIC
CONNECTORS, ELECTRICAL, CIRCULAR, RECEPTACLE, JAM-NUT MOUNTING, BREECH COUPLING, REMOVABLE CRIMP CONTACTS, SERIES IV, METRIC
CONNECTORS, ELECTRICAL, CIRCULAR, RECEPTACLE, SOLDER MOUNTING, HERMETIC, BREECH COUPLING, HERMETIC SOLDER CONTACTS, SERIES IV, METRIC
CONNECTORS, ELECTRICAL, CIRCULAR, RECEPTACLE, THREADED, WALL MOUNTING FLANGE, REMOVABLE CRIMP CONTACTS, FIBER OPTIC TERMINI, TIGHT TOLERANCE, SERIES III, SHELL SIZE 25, METRIC
CONNECTORS, ELECTRICAL, CIRCULAR, RECEPTACLE, WELD MOUNTING, HERMETIC, BREECH COUPLING, HERMETIC SOLDER CONTACTS, SERIES IV, METRIC
CONNECTORS, ELECTRICAL, CIRCULAR, RECEPTACLE, WELD MOUNTING, HERMETIC, BREECH COUPLING, HERMETIC SOLER CONTACTS, SERIES IV, METRIC
CONNECTORS, ELECTRICAL, PLUG, CIRCULAR, THREADED, STRAIGHT, REMOVABLE CRIMP CONTACTS, FIBER OPTIC TERMINI, TIGHT TOLERANCE, SERIES III, SHELL SIZE 25, METRIC
CONNECTORS, ELECTRICAL, TEST POINT TYPE, PANEL TYPE; SINGLE TEST POINT (HOLE MOUNTING, PUSH-FIT), LOW VOLTAGE
CONNECTORS, ELECTRICAL, TEST POINT TYPE, PANEL TYPE; SINGLE TEST POINT (THREADED), HIGH VOLTAGE
CONNECTORS, ELECTRICAL, TEST POINT TYPE, PANEL TYPE; SINGLE TEST POINT (THREADED), LOW VOLTAGE
CONNECTORS, ELECTRICAL, TEST POINT TYPE, PANEL TYPE; SINGLE TEST POINT SUBMINIATURE (PUSH-IN), LOW VOLTAGE, .080
CONNECTORS, ELECTRICAL, TEST POINT TYPE, PANEL TYPE; SINGLE TEST POINT, SUBMINIATURE (PUSH-IN), LOW VOLTAGE, .080
CONNECTORS, ELECTRICAL, TEST POINT TYPE, PRINTED WIRING TYPE; MICRO-MINIATURE, SINGLE TEST POINT (2-LEG MOUNTING), LOW VOLTAGE, .080 INCH
CONNECTORS, ELECTRICAL, TEST POINT TYPE, PRINTED WIRING TYPE; SINGLE TEST POINT (RIGHT ANGLE, 2- LEG MOUNTING), LOW VOLTAGE, .080
CONNECTORS, ELECTRICAL, TEST POINT TYPE, PRINTED WIRING TYPE; SINGLE TEST POINT (RIGHT ANGLE, 2-LEG MOUNTING), LOW VOLTAGE, .080
CONNECTORS, ELECTRICAL, TEST POINT TYPE, PRINTED WIRING TYPE; SINGLE TEST POINT (RIGHT ANGLE, 3-LEG MOUNTING), LOW VOLTAGE
CONNECTORS, ELECTRICAL, TEST POINT TYPE, PRINTED WIRING TYPE; SINGLE TEST POINT, LOW VOLTAGE, .080
CONNECTORS, ELECTRICAL, TEST POINT TYPE, PRINTED WIRING, SINGLE TEST POINT (RIGHT ANGLE, 2-LEG MOUNTING), LOW VOLTAGE
CONNECTORS, RECEPTACLE, ELECTRICAL, COAXIAL, RADIO FREQUENCY, (SERIES C, (CABLED-RECEPTACLE, FEMALE, JAM NUT, FRONT MOUNTED, CLASS 2)
DECORATION, ACHIEVEMENT MEDAL, AIR FORCE
DECORATION, ACHIEVEMENT MEDAL, ARMY
DECORATION, ACHIEVEMENT MEDAL, U. S. AIR FORCE
DECORATION, ACHIEVEMENT MEDAL, U.S. ARMY
DECORATION, AIR AND SPACE ACHIEVEMENT MEDAL, DEPARTMENT OF THE AIR FORCE
DECORATION, COMMENDABLE SERVICE MEDAL, UNIFORMED SERVICES, UNIVERSITY OF THE HEALTH SCIENCES
DECORATION, FOREIGN SERVICE AWARD, U.S. PUBLIC HEALTH SERVICE
DECORATION, OUTSTANDING CAREER ACHIEVEMENT AWARD, AGENCY FOR INTERNATIONAL DEVELOPMENT, DEPARTMENT OF STATE
DECORATION, OUTSTANDING SERVICE MEDAL, UNIFORMED SERVICES, UNIVERSITY OF THE HEALTH SCIENCES
DUMMY LOAD, ELECTRICAL, COAXIAL, TYPE I (SMK), DC-32.0 GHz
DUMMY LOAD, ELECTRICAL, COAXIAL, TYPE IV (TNC), MEDIUM POWER
DUMMY LOAD, ELECTRICAL, COAXIAL, TYPE V (N), HIGH POWER
DUMMY LOAD, ELECTRICAL, TYPE XIV (BIFURCATED CONTACT), STRIPLINE, LOW POWER
DUMMY LOAD, ELECTRICAL, TYPE XIV (SOCKET CONTACT), STRIPLINE, LOW POWER
DUMMY LOAD, ELECTRICAL, TYPE XIV (TAB CONTACT), STRIPLINE, HIGH POWER
DUMMY LOADS, ELECTRICAL, COAXIAL AND STRIPLINE, GENERAL SPECIFICATION FOR
Dummy Loads, Electrical, Coaxial Type I (SMA), Medium Power
DUMMY LOADS, ELECTRICAL, COAXIAL, TYPE I (SMA), LOW POWER
DUMMY LOADS, ELECTRICAL, COAXIAL, TYPE I (SMA), MEDIUM POWER
DUMMY LOADS, ELECTRICAL, COAXIAL, TYPE III (BNC), LOW POWER
DUMMY LOADS, ELECTRICAL, COAXIAL, TYPE IV (TNC), LOW POWER
DUMMY LOADS, ELECTRICAL, COAXIAL, TYPE V (N), LOW POWER
DUMMY LOADS, ELECTRICAL, TYPE XIV (TAB CONTACT), STRIPLINE, LOW POWER
DUMMY LOADS, ELECTRICAL, TYPE XIV (TAB CONTACT), STRIPLINE, MEDIUM POWER
Dummy Losd, Electrical, Type XIV (Bifurcated Contact), Stripline, Low Power
FLANGE, WAVEGUIDE (CHOKE), (ROUND, 8 HOLE (2 HOLES CENTERED HORIZONTALLY, 2 HOLES CENTERED VERTICALLY)
FLANGE, WAVEGUIDE (COVER) (SQUARE, 4 HOLE, BUTT MOUNT)
FLANGES, WAVEGUIDE (CHOKE) (ROUND, 6 HOLE)
FLANGES, WAVEGUIDE (CHOKE) (ROUND, 8 HOLE (2 HOLES CENTERED HORIZONTALLY, 2 HOLES CENTERED VERTICALLY))
FLANGES, WAVEGUIDE (CHOKE) (ROUND, 8 HOLE)
FLANGES, WAVEGUIDE (CHOKE) (SQUARE, 4 HOLE)
FLANGES, WAVEGUIDE (CONTACT) (ROUND, 4 HOLE) (MILLIMETER)
FLANGES, WAVEGUIDE (COVER) (ROUND, 6 HOLE)
FLANGES, WAVEGUIDE (COVER) (ROUND, 8 HOLE) (2 HOLES CENTERED HORIZONTALLY, 2 HOLES CENTERS VERTICALLY)
FLANGES, WAVEGUIDE (COVER) (ROUND, 8 HOLE)
FLANGES, WAVEGUIDE (COVER) (SQUARE, 4 HOLE) (CIRCULAR BACK)
FLANGES, WAVEGUIDE (COVER) (SQUARE, 4 HOLE)
FLANGES, WAVEGUIDE (COVER) (SQUARE, 4 HOLE, BUTT MOUNT)
FLANGES, WAVEGUIDE (PRESSURIZABLE CONTACT)
FLANGES, WAVEGUIDE COVER (BUTT MOUNT) (SQUARE, 4 HOLE)
FLANGES, WAVEGUIDE, GENERAL PURPOSE, GENERAL SPECIFICATION FOR
FLANGES, WAVEGUIDE, REDUCED HEIGHT
FLANGES, WAVEGUIDE, RIDGE, GENERAL SPECIFICATION FOR
JACK, TIP (TEST POINT TYPE, PANEL TYPE; SINGLE TEST POINT (THREADED) LOW VOLTAGE, .080)
JACK, TIP (TEST POINT, PANEL OR PRINTED WIRING TYPE), GENERAL SPECIFICATION FOR
JACK, TIP, TEST POINT TYPE, PRINTED WIRING TYPE, SINGLE TEST POINT, RIGHT ANGLE, 2-LEG MOUNTING, LOW VOLTAGE, .080
LUBRICATING OIL, INSTRUMENT, JEWEL BEARING
RESISTORS, PACKAGING OF
SEALING BOOT, SIZE 8, PIN OR SOCKET, SHIELDED CRIMP CONTACTS, ELECTRICAL CONNECTOR, CIRCULAR, METRIC
SWITCH, RADIO FREQUENCY TRANSMISSION LINE (COAXIAL) (ELECTRICALLY OPERATED) CLASS 7
Switch, Radio Frequency Transmission Line (Coaxial)(Electrical ly Operated) Class 7
SWITCHES, RADIO FREQUENCY TRANSMISSION LINE (COAXIAL) (ELECTRICALLY OPERATED) (OPTIONAL VENTING FOR SPACE APPLICATIONS) CLASS 5, 1P2T
SWITCHES, RADIO-FREQUENCY TRANSMISSION LINE (COAXIAL AND MICROSTRIP), GENERAL SPECIFICATION FOR
SWITCHES, RADIO-FREQUENCY TRANSMISSION LINE (COAXIAL) (ELECTRICALLY AND MANUALLY OPERATED) CLASS 7
SWITCHES, RADIO-FREQUENCY TRANSMISSION LINE (COAXIAL) (ELECTRICALLY OPERATED) CLASS 1
SWITCHES, RADIO-FREQUENCY TRANSMISSION LINE (COAXIAL) (ELECTRICALLY OPERATED) CLASS 1SWITCHES, RADIO-FREQUENCY TRANSMISSION LINE (COAXIAL) (ELECTRICALLY OPERATED) CLASS 1
SWITCHES, RADIO-FREQUENCY TRANSMISSION LINE (COAXIAL) (ELECTRICALLY OPERATED) CLASS 4, 1P2T
SWITCHES, RADIO-FREQUENCY TRANSMISSION LINE (COAXIAL) (ELECTRICALLY OPERATED) CLASS 4, TR
SWITCHES, RADIO-FREQUENCY TRANSMISSION LINE (COAXIAL) (ELECTRICALLY OPERATED) CLASS 5, 1P2T
SWITCHES, RADIO-FREQUENCY TRANSMISSION LINE (COAXIAL) (ELECTRICALLY OPERATED) CLASS 5, 1P3T
SWITCHES, RADIO-FREQUENCY TRANSMISSION LINE (COAXIAL) (ELECTRICALLY OPERATED) CLASS 5, 1P4T
SWITCHES, RADIO-FREQUENCY TRANSMISSION LINE (COAXIAL) (ELECTRICALLY OPERATED) CLASS 5, 1P6T
SWITCHES, RADIO-FREQUENCY TRANSMISSION LINE (COAXIAL) (ELECTRICALLY OPERATED) CLASS 5, TR
SWITCHES, RADIO-FREQUENCY TRANSMISSION LINE (COAXIAL) (ELECTRICALLY OPERATED) MID-SIZE CLASS 5, 1P2T
SWITCHES, RADIO-FREQUENCY TRANSMISSION LINE (COAXIAL) (ELECTRICALLY OPERATED) MINIATURE CLASS 5, 1P2T
SWITCHES, RADIO-FREQUENCY TRANSMISSION LINE (COAXIAL) (MANUALLY AND MOTOR OPERATED) CLASS 1 (TYPE N CONNECTORS)
SWITCHES, RADIO-FREQUENCY TRANSMISSION LINE (COAXIAL) (MANUALLY AND SOLENOID OPERATED) CLASSES 1 (TYPE N CONNECTORS) AND 7 (TYPE BNC CONNECTORS)
SWITCHES, RADIO-FREQUENCY TRANSMISSION LINE (MICROSTRIP) (ELECTRICALLY OPERATED) CLASS 15, (PIN-MOUNTED) 1P2T
SWITCHES, RADIO-FREQUENCY TRANSMISSION LINE, (COAXIAL AND MICROSTRIP), GENERAL SPECIFICATION FOR
WIRE ROPE ASSEMBLIES, SINGLE LEG, (SLING TYPE)

<< Prev Next >>