Accuris Datasheets for Standards and Technical Documents
Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more
Page:
1
500
800
850
900
950
1000
1050
1060
1070
1080
1090
1100
1110
1114
1115
1116
1117
1118
1119
1120
1121
1122
1123
1124
1125
1126
1130
1140
1150
1160
1170
1180
1200
1250
1300
1350
1400
1450
1500
1620
| Product Name | Notes |
|---|---|
| ELECTRIC POWER SYSTEM OIL SPRAY COOLED, INTEGRATED DRIVE, 15/20 KVA, 400 HERTZ, ALTERNATING CURRENT, INTEGRALLY EXCITED, BRUSHLESS TYPE | |
| GAGE, AIRCRAFT, CAPACITANCE, LIQUID OXYGEN CONVERTER, TYPE MC-5 | |
| GAGE, AIRCRAFT, CAPACITANCE, LIQUID OXYGEN CONVERTER, TYPE MC-6 | |
| GAGE, AIRCRAFT, CAPACITANCE, LIQUID OXYGEN QUANTITY INDICATOR REPEATERS, TYPES MC-5R, MC-6R, MC-7R, MC-8 | |
| GAGE, AIRCRAFT, CAPACITANCE, LIQUID OXYGEN QUANTITY INDICATOR REPEATERS, TYPES MC-5R, MC-6R, MC-7R, MC-8R | |
| GAGE, DEPTH, HYDROGRAPHIC, NON-MAGNETIC SELF-LUMINOUS DIAL | |
| GAGE, LIQUID OXYGEN CONTENTS, DIAL INDICATING, 0-20 LITERS, TYPE MC-11 | |
| GAGE, PRESSURE, DIAL INDICATING OXYGEN, HIGH PRESSURE | |
| GAGE, PRESSURE, DIAL INDICATING, HYDRAULIC, TYPE ME-1 | |
| GAGE, PRESSURE, DIAL INDICATION, OXYGEN 0-2000 PSI, TYPE MF-2 | |
| GAGE, PRESSURE, DIAL INDICATION, OXYGEN 0-500 PSI, TYPE MF-3 | |
| GAGE, PRESSURE, RECORDING | |
| GAGES, PRESSURE, DIAL INDICATING | |
| GARBAGE DISPOSAL MACHINES, COMMERCIAL, VERTICAL TYPE, NAVAL SHIPBOARD | |
| GASKET AND PACKING MATERIAL PETROLEUM AND PHOSPHATE ESTER FLUID RESISTANT | |
| GASKET AND PACKING MATERIAL, OIL RESISTANT RUBBER, ACCESS HULL APPLICATIONS | |
| GASKET AND PACKING MATERIAL, RUBBER, FOR USE WITH POLAR FLUIDS, STEAM, AND AIR AT MODERATELY HIGH TEMPERATURES | |
| GASKET AND PACKING MATERIAL, SYNTHETIC RUBBER, FOR USE WITH NONFLAMMABLE, HYDRAULIC FLUID | |
| GASKET AND PACKING MATERIAL, SYNTHETIC RUBBER, NONFLAMMABLE, HYDRAULIC FLUID RESISTANT | |
| GASKET MATERIAL, WOOL FELT, IMPREGNATED ADHESIVE PRESSURE-SENSITIVE | |
| GASKET, FOR BALLISTIC DOORS AND HATCHES | |
| GASKET, HIGH TEMPERATURE, LIGHTING FIXTURE | |
| GASKET, METALLIC ASBESTOS, SPIRAL WOUND | |
| GASKET, SHEET NON-ASBESTOS SIZES AND TOLERANCES | |
| GASKET, SHEET, NON-ASBESTOS, SIZES AND TOLERANCES | |
| GASKET, SHEET, NON-ASBESTOS | |
| GASKET, SHEET, REFRIGERATION, NON-ASBESTOS | |
| GASKET, SYNTHETIC RUBBER, OIL RESISTANT, SLIDE VALVE (FOR 21 INCH SUBMERGED) | |
| GASKET, WAVEGUIDE FLANGE (COVER) | |
| GASKET, WAVEGUIDE FLANGE (FLAT FACE) | |
| GASKETS, CYLINDER LINER SEAL O-RING, SYNTHETIC RUBBER | |
| GASKETS, CYLINDER LINER SEAL, SYNTHETIC RUBBER | |
| GASKETS, HEAT EXCHANGER, VARIOUS CROSS SECTION RINGS, SYNTHETIC RUBBER | |
| GASKETS, METALLIC AND RUBBER, FOR USE IN UNION PIPE FITTINGS 1/4 TO 2-INCH NPS WITH VARIOUS FLUIDS FROM -30 DEG. F (-34 DEG. C) TO 400 DEG. F (204 DEG. | |
| GASKETS, METALLIC-ASBESTOS, SPIRAL WOUND (FOR ASA COMMERCIAL FLANGED JOINTS IN PIPING SYSTEMS) (IDENTIFICATION SYMBOL Z410) | |
| GASKETS, METALLIC-FLEXIBLE GRAPHITE, SPIRAL WOUND | |
| GAUGE, DIFFERENTIAL, DIAL INDICATING | |
| GAUGE, PRESSURE, DIAL INDICATING | |
| GENERATING PLANT, LIQUID OXYGEN AND NITROGEN, ELECTRIC MOTOR DRIVEN, SKID MOUNTED | |
| GENERATING SYSTEM, 20 KVA, 400 HERTZ, ALTERNATING CURRENT, INTEGRALLY EXCITED, BRUSHLESS | |
| GENERATING SYSTEM, 25 KVA, 400 HERTZ ALTERNATING CURRENT, INTEGRALLY EXCITED, BRUSHLESS | |
| GENERATING SYSTEM, AIRCRAFT, 400 HERTZ 3-PHASE 115/200 VOLT, 30/45 KVA | |
| GENERATING SYSTEMS, AIRCRAFT, 400 HERTZ, 3-PHASE 115/200 VOLT, 50 KVA AND 90 KVA | |
| GENERATOR SET, DIESEL ENGINE 250 KW, ALTERNATING CURRENT | |
| GENERATOR SET, DIESEL ENGINE ALTERNATING CURRENT (NAVAL) SHOW 180 55 | |
| GENERATOR SET, DIESEL ENGINE DIRECT AND ALTERNATING CURRENT (NAVAL SHIPBOARD USE) | |
| GENERATOR SET, DIESEL ENGINE DRIVEN ALTERNATING CURRENT, AND CONTROL PANELS (FOR COMMUNICATIONS AND NAVIGATIONAL AIDS EQUIPMENT) | |
| GENERATOR SET, DIESEL ENGINE DRIVEN, ALTERNATING CURRENT, 3.75 KVA OR 3000 WATTS (FOR COMMUNICATIONS AND NAVIGATIONAL AIDS EQUIPMENT) | |
| GENERATOR SET, DIESEL ENGINE, 100 KW, 120-VOLT D.C., 1800 R.P.M. | |
| GENERATOR SET, DIESEL ENGINE, 100 KW, 450-VOLT A.C., 60-CYCLE, 1800 R.P.M. | |
| GENERATOR SET, DIESEL ENGINE, 300 KW. D.C., SUBMARINE AUXILIARY POWER | |
| GENERATOR SET, DIESEL, ENGINE ALTERNATING CURRENT (NAVAL SUBMARINE USE) | |
| GENERATOR SET, GAS TURBINE, MAGNETIC MINESWEEPING, 1750 KW | |
| GENERATOR SET, GASOLINE-ENGINE-DRIV EN, DIRECT AND ALTERNATING-CURRENT (NAVAL SHIPBOARD USE) | |
| GENERATOR SET, STEAM TURBINE, 1500-KW, 450-VOLT, 60-CYCLE, A.C. | |
| GENERATOR SET, STEAM TURBINE, 2500 KW, 450 VOLT, 60 CYCLE, A.C. | |
| GENERATOR SETS, DIESEL ENGINE, ALTERNATING CURRENT, FOR FACILITIES CONSTRUCTION; 10 KW THROUGH 1000 KW (NOT STOCKED) | |
| GENERATOR SETS, GAS TURBINE, DIRECT AND ALTERNATING CURRENT NAVAL SHIPBOARD USE | |
| GENERATOR SETS, STEAM TURBINE, DIRECT DRIVE, 2000 KW, 450 VOLT, 60 CYCLE A.C. | |
| GENERATOR SYSTEM 400 HERTZ, ALTERNATING CURRENT, AIRCRAFT GENERAL SPECIFICATION FOR | |
| GENERATOR SYSTEM, 10 KVA, 400 HERTZ, ALTERNATING CURRENT, INTEGRALLY EXCITED, BRUSHLESS TYPE | |
| GENERATOR SYSTEM, 2.3 KVA, 400 CYCLE, ALTERNATING CURRENT, PERMANENT MAGNET FIELD TYPE | |
| GENERATOR SYSTEM, 20 KVA, 400 HERTZ ALTERNATING CURRENT, INTEGRALLY EXCITED, BRUSHLESS TYPE | |
| Generator System, 20 KVA, 400 HZ, AC, Integrally Excited, Brushless Type | |
| GENERATOR SYSTEM, 30 KVA, 400 HERTZ ALTERNATING CURRENT, INTEGRALLY EXCITED, BRUSHLESS TYPE | |
| GENERATOR SYSTEM, 30 KVA, 400 HZ, AC, INTEGRALLY EXCITED BRUSHLESS TYPE | |
| Generator System, 30 KVA, 400 HZ, AC, Integrally Excited, Brushless Type | |
| Generator System, 34 KVA, 400 Cycle, AC, Integrally Excited Brushless Type and 200 AMPS at 28 Volts, DC | |
| GENERATOR SYSTEM, 34 KVA, 400 CYCLE, ALTERNATING CURRENT, INTEGRALLY EXCITED, BRUSHLESS TYPE AND 200 AMPS AT 28 VOLTS, D.C. | |
| GENERATOR SYSTEM, 40 KVA, 400 HERTZ ALTERNATING CURRENT, INTEGRALLY EXCITED, BRUSHLESS TYPE | |
| Generator System, Aircraft, 400 HZ, 3 Phase 115/200 Volt, 50 KVA and 90 KVA | |
| GENERATOR SYSTEM, EMERGENCY, 1.7 KVA, 400 HERTZ, ALTERNATING CURRENT, RAM AIR TURBINE DRIVEN | |
| GENERATOR SYSTEM, EMERGENCY, 2.5 KVA, 400 HERTZ, ALTERNATING CURRENT, RAM AIR TURBINE DRIVEN, DETAIL SPECIFICATION FOR | |
| GENERATOR, ALTERNATING CURRENT | |
| GENERATOR, DIRECT CURRENT, 1100 KW, 850 RPM, SUBMARINE PROPULSION | |
| GENERATOR, GAS MK 1 MOD 0 LOADED ASSEMBLY | |
| GENERATOR, MOTOR, AND AUXILIARY EQUIPMENT, DIRECT CURRENT, NAVAL SHIP PROPULSION | |
| GENERATOR, POWER | |
| GENERATOR, SIGNAL AN/URM-144 ( ) | |
| GENERATORS AND MOTORS, ALTERNATING CURRENT, NAVAL SHIP PROPULSION | |
| GENERATORS, MOTORS, AND AUXILIARY EQUIPMENT, DIRECT CURRENT, NAVAL SHIP PROPULSION | |
| GLASS SET, WATER GAUGE, FLAT, PLAIN, HIGH PRESSURE STEAM (GLASS, MICA SHIELD, SPACERS, AND GASKETS) | |
| GLASS, DARK ADAPTATION | |
| GLASS-FIBER BASE LAMINATE, EPOXY RESIN | |
| GLASSES, DARK ADAPTATION | |
| GLOVE, CHIPPER'S, GAUNTLET | |
| GLOVE, MAN'S, (LEATHER CHIPPER) | |
| GLOVE, PROTECTIVE, FUEL AND OXIDIZER RESISTANT | |
| GLOVES, CLOTH, NYLON, KNITTED (DRESS, MEN'S) | |
| GLOVES, COTTON, NEOPRENE DIPPED | |
| GLOVES, LEATHER, GAUNTLET, BARBED-WIRE | |
| GLOVES, LEATHER | |
| GLOVES, MEN'S AND WOMEN'S, HEAVY DUTY | |
| GLOVES, MEN\x92S AND WOMEN\x92S, HEAVY DUTY | |
| GLOVES, WIRE MESH, ENTIRE HAND | |
| GLOVES, WIRE, MESH, ENTIRE HAND | |
| GLOVES, WORKING, WATERPROOF (ARMY) | |
| GLYCERIN-WATER MIXTURES (FOR HYDRAULIC BUFFERS AND RECOILS) | |
| GLYCEROL-WATER MIXTURES (FOR HYDRAULIC BUFFERS AND HYDRAULIC RECOILS MECHANISMS) | |
| GOVERNING SYSTEMS, SPEED & LOAD-SENSING NAVAL SHIPBOARD USE | |
| Governing Systems, Speed and Load-Sensing Naval Shipboard Use | |
| GOVERNORS, STEAM DRIVEN PUMP PRESSURE REGULATING, NAVAL SHIPBOARD | |
| GOVERNORS, STEAM DRIVEN PUMP, PRESSURE REGULATING, NAVAL SHIPBOARD, 600 POUNDS PER SQUARE INCH STEAM SERVICE | |
| GOVERNORS, STEAM DRIVEN PUMP, PRESSURE REGULATING, NAVAL SHIPBOARD | |
| GRAINS, TUBULAR, PYROTECHNIC | |
| GRATER, FOOD, (NON-MECHANICAL) | |
| GREASE, AIRCRAFT AND INSTRUMENT, GEAR AND ACTUATOR SCREW | |
| GREASE, AIRCRAFT, BALL AND ROLLER BEARING, NATO CODE NUMBER G-372, METRIC | |
| Grease, Aircraft, Helicopter Oscillating Bearing, NATO Code Number G-366, Metric | |
| GREASE, AIRCRAFT, HELICOPTER OSCILLATING BEARING | |
| GREASE, AIRCRAFT, HELICOPTER, OSCILLATING BEARING | |
| GREASE, BALL AND ROLLER BEARING | |
| GREASE, GENERAL PURPOSE | |
| GREASE, MOLYBDENUM DISULFIDE, FOR LOW AND HIGH TEMPERATURES, NATO CODE NUMBER G-353 | |
| GREASE, MULTIPURPOSE, WATER RESISTANT | |
| GREASE, WIRE ROPE - EXPOSED GEAR | |
| GRENADE, RIFLE, SMOKE COLORED STREAMER, M23A1 ASSEMBLING, MARKING AND PACKING | |
| GRENADE, RIFLE, SMOKE, COLORED, M22A2 LOADING, ASSEMBLING, MARKING, AND PACKING | |
| GRIDDLES, SELF-HEATING, ELECTRIC; AND STANDS, GRIDDLE | |
| GRIDDLES, SELF-HEATING, GAS-FIRED (WITH OR WITHOUT GRIDDLE STAND) | |
| GRINDING MACHINE, CYLINDRICAL, EXTERNAL, PLAIN, POWER | |
| GRINDING MACHINES, CYLINDRICAL, EXTERNAL, CENTER TYPE UNIVERSAL, TRAVELING TABLE | |
| GRINDING MACHINES, JIG, VERTICAL | |
| GRINDING MACHINES, SAW TOOTH, HAND OPERATED, ELECTRIC MOTOR DRIVEN | |
| GRINDING MACHINES, UNIVERSAL AND TOOL | |
| GRIP ASSEMBLY, CONTROLLER, AIRCRAFT, TYPE MC-2 | |
| GROMMET, EDGING | |
| GROMMET, FIBER (FOR PROJECTILE ROTATING BANDS) | |
| GROMMET, RUBBER, SPLIT, GENERAL PURPOSE | |
| GROUTING MACHINES (MUD JACKS), PNEUMATIC-TIRED | |
| GUARDS, SPLASH, WHEEL | |
| GUIDED MISSILE LAUNCHING SYSTEM MARK 13 MOD 0 | |
| GUN BARREL, 16 INCH MARK 6 MOD 1 (45 CALIBERS) | |
| GUN BARREL, 16 INCH MARK 7 MOD 0 (50 CALIBERS) | |
| GUN BARREL, 5-INCH MARK 18 MOD 3 (54 CALIBERS) | |
| GUN BARREL, GENERAL SPECIFICATION FOR | |
| Gun Barrels, General Specifications for | |
| GUN BARRELS: GENERAL SPECIFICATIONS FOR | |
| GUN DIRECTOR MARK 69 MOD 1 FOR GUN FIRE CONTROL SYSTEM MARK 69 MOD 2 AND MOD 3 | |
| GUN MECHANISM, 20MM, MARK 11 MOD 5 (ASSEMBLY) | |
| GUN MECHANISM, 20MM, MK 11 MOD 5 (ASSEMBLY) | |
| GUN MOUNT, 5" MARK 42 MODS 7 AND 8 | |
| Gun, Aircraft, 20MM Mark 12 Mod 0 and Mod 3 | |
| GUN, BARRELS, 20MM, MK18, MOD 0 | |
| GUN, MACHINE, CAL. .50, BROWNING, M2, HEAVY BARREL, ALL TYPES, PACKAGING OF | |
| GUNS, AIRCRAFT, 20MM MARK 12 MOD 0 AND MOD 3 | |
| GYPSUM, CALCINED | |
| GYRO COMPASS EQUIPMENT, SHIPBOARD | |
| GYRO, DIRECTIONAL, ROLL STABILIZED (TYPE MF-1 COMPASS) | |
| GYRO, RATE (FOR TORPEDO MARK 37 MODS 2, AND 3) | |
| Gyro, Steering (For Torpedo Mark 37 Mods O, 2, 3) | |
| GYRO, STEERING (FOR TORPEDO MK 37 MODS 0, 2, 3) | |
| GYROSCOPE INDICATOR SYSTEM, VERTICAL | |
| GYROSCOPE, COURSE CONTROL (FOR TORPEDO MK 44 MOD 1) | |
| GYROSCOPE, DISPLACEMENT, ROLL AND PITCH, TYPE MD-1 | |
| GYROSCOPE, RATE (FOR TORPEDO MK 44 MOD 0 & 1) | |
| GYROSCOPE, RATE SWITCHING AN/ASN-52 | |
| GYROSCOPE, RATE SWITCHING CN-495/AJB-3 | |
| Gyroscope, Rate Switching MS 17399 | |
| GYROSCOPE, RATE SWITCHING MS-17399 | |
| GYROSCOPE, RATE, SWITCHING, TYPE MC-1 | |
| GYROSCOPE, UNIT 26 OF GUN FIRE CONTROL SYSTEM MK. 56 | |
| LAUNCHER, GUIDED MISSILE, AERO 3A (WITH PYLON, GUIDED MISSLE, AERO) |
| << Prev | Next >> |