Accuris Datasheets for Standards and Technical Documents
Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more
Page:
1
500
700
750
800
850
900
950
1000
1010
1020
1030
1040
1050
1058
1059
1060
1061
1062
1063
1064
1065
1066
1067
1068
1069
1070
1080
1090
1100
1110
1120
1130
1150
1200
1250
1300
1350
1400
1500
1620
| Product Name | Notes |
|---|---|
| ATTENUATORS, VARIABLE (COAXIAL AND WAVEGUIDE), GENERAL SPECIFICATION FOR | |
| ATTENUATORS, VARIABLE (COAXIAL), CLASS 5 (SMA) | |
| ATTENUATORS, VARIABLE (COAXIAL), GENERAL SPECIFICATION FOR | |
| ATTENUATORS, VARIABLE (STEP) COAXIAL, CLASS 7 (BNC) | |
| ATTENUATORS, VARIABLE COAXIAL, FREQUENCY RANGE DC TO 2 GHZ (SMA) | |
| BOX, AMMUNITION PACKING: WOOD, NAILED | |
| CABLE, RADIO FREQUENCY, COAXIAL, SEMIRIGID, FOAM DIELECTRIC GENERAL SPECIFICATION FOR | |
| Cable, Radio Frequency, Coaxial, Semirigid, Foam Dielectric, .500 Inch, 50 and 75 OHM, (RG-231A/U, RG-331/U, RG-334/U and RG- 335/U) | |
| CABLE, RADIO FREQUENCY, COAXIAL, SEMIRIGID, FOAM DIELECTRIC, .500 INCH, 50 AND 75 OHM, (RG-231A/U, RG-331/U, RG-334/U AND RG-335/U) | |
| Cable, Radio Frequency, Coaxial, Semirigid, Foam Dielectric, .875 Inch, 50 and 75 OHM, (RG-332/U, RG-333/U, RG-336/U and RG- 306A/U) | |
| CABLE, RADIO FREQUENCY, COAXIAL, SEMIRIGID, FOAM DIELECTRIC, .875 INCH, 50 AND 75 OHM, (RG-332/U, RG-333/U, RG-336/U and RG-306A/U) | |
| CABLE, RADIO FREQUENCY, COAXIAL, SEMIRIGID, FOAM DIELECTRIC, GENERAL SPECIFICATION FOR | |
| CARTRIDGE, IMPULSE, MARK 44 MOD 0 | |
| Cobalt Alloy Castings, Wear and Corrosion Resistant | |
| Cobalt-Chromium-Tung sten-Nickel Alloy (UNS R30605) and Cobalt-Chromium-Tung sten Alloy (UNS R30016) Bars and Forgings | |
| CONNECTOR, ADAPTER, FOR MOLDED PLUG, TYPE II, NINE-CONDUCTOR | |
| CONNECTOR, ADAPTER, FOR MOLDED PLUG, TYPE II, SEVEN-CONDUCTOR | |
| CONNECTOR, HULL INSERTS, TYPE VII | |
| CONNECTOR, MULTIPLE CABLE, TYPE IV | |
| CONNECTOR, PLUG, FOR HULL INSERTS, TYPE VI | |
| CONNECTOR, PLUG, GLASS REINFORCED POLYMER, TYPE I, MOLDED, THREE- AND FOUR-CONDUCTOR | |
| Connector, Plug, Type 1, 90-Degree, Molded, Three-,Four-, and Five-Conductor | |
| CONNECTOR, PLUG, TYPE I, 90-DEGREE, MOLDED, THREE-, FOUR-, AND FIVE-CONDUCTOR | |
| CONNECTOR, PLUG, TYPE I, MOLDED, 14-, 24-, 30-, OR 40-CONDUCTOR (STRAIGHT AND 90 DEGREES) | |
| CONNECTOR, PLUG, TYPE I, MOLDED, 65-CONDUCTOR | |
| CONNECTOR, PLUG, TYPE I, MOLDED, 80-CONDUCTOR | |
| CONNECTOR, PLUG, TYPE I, MOLDED, SEVEN- AND NINE-CONDUCTOR (STRAIGHT AND 90 DEGREES) | |
| Connector, Plug, Type I, Molder, Seven- and Nine-Conductor (Straight and 90 Degrees) | |
| CONNECTOR, PREFORM MOLDED INSERTS, FOR MOLDED PLUGS, TYPE I | |
| CONNECTOR, RECEPTACLE, MULTI-PIN, TYPE V, 65-CONDUCTOR | |
| CONNECTOR, RECEPTACLE, MULTI-PIN, TYPE V, FOR TYPE LS2SWU-1 CABLE | |
| CONNECTOR, RECEPTACLE, MULTI-PIN, TYPE V, SEVEN- AND NINE- CONDUCTOR | |
| Connector, Receptacle, Multi-Pin, Type V, Seven-and Nine-Conductor | |
| CONNECTOR, RECEPTACLE, MULTI-PIN, TYPE V, THREE-, FOUR-, AND FIVE-CONDUCTOR | |
| CONNECTOR, RECEPTACLE, TYPE IV, 80-CONDUCTOR | |
| Connector, Single Cable, Type III, 65-Conductor | |
| CONNECTOR, SINGLE CABLE, TYPE III, FOR DSS-3 CABLE | |
| CONNECTOR, SINGLE CABLE, TYPE III, FOR TYPE 2SWF CABLES | |
| CONNECTOR, SINGLE CABLE, TYPE III, SEVEN- AND NINE-CONDUCTOR | |
| Connector, Single Cable, Type III, Seven-and Nine-Conductor | |
| CONNECTOR, SINGLE CABLE, TYPE III, SEVEN-CONDUCTOR | |
| Connector, Single Cable, Type III, Three-, Four-, or Five-Conductor | |
| CONNECTOR, SINGLE CABLE, TYPE III, THREE-CONDUCTOR, FOR LSTHOF-9 CABLE | |
| CONNECTORS, ELECTRIC, RECTANGULAR, MINIATURE, COMBINATION INSERT ARRANGEMENT, PLUG, PIN CONTACTS, SHELL SIZE 1, 2, 4, SIZE 22 SIGNAL CONTACTS, SIZE 8 AND 16 POWER AND SHIELDED, CLASS G, M, N,... | |
| CONNECTORS, ELECTRIC, RECTANGULAR, MINIATURE, COMBINATION INSERT ARRANGEMENT, PLUG, PIN CONTACTS, SHELL SIZE 1, SIZE 20 SIGNAL CONTACTS AND SIZE 8 POWER AND SHIELDED, CLASS G, M, N AND D, PRINTED... | |
| CONNECTORS, ELECTRIC, RECTANGULAR, MINIATURE, COMBINATION INSERT ARRANGEMENT, PLUG, PIN CONTACTS, SHELL SIZE 1, SIZE 20 SIGNAL CONTACTS AND SIZE 8 POWER AND SHIELDED, CLASS G, M, N AND D | |
| CONNECTORS, ELECTRIC, RECTANGULAR, MINIATURE, COMBINATION INSERT ARRANGEMENT, PLUG, PIN CONTACTS, SHELL SIZE 2, SIZE 20 SIGNAL CONTACTS AND SIZE 8 POWER AND SHIELDED, CLASS G, M, N AND D, PRINTED... | |
| CONNECTORS, ELECTRIC, RECTANGULAR, MINIATURE, COMBINATION INSERT ARRANGEMENT, PLUG, PIN CONTACTS, SHELL SIZE 2, SIZE 20 SIGNAL CONTACTS AND SIZE 8 POWER AND SHIELDED, CLASS G, M, N AND D | |
| CONNECTORS, ELECTRIC, RECTANGULAR, MINIATURE, COMBINATION INSERT ARRANGEMENT, PLUG, PIN CONTACTS, SHELL SIZE 3, SIZE 20 SIGNAL CONTACTS AND SIZE 8 POWER AND SHIELDED, CLASS G, M, N AND D, PRINTED... | |
| CONNECTORS, ELECTRIC, RECTANGULAR, MINIATURE, COMBINATION INSERT ARRANGEMENT, PLUG, PIN CONTACTS, SHELL SIZE 3, SIZE 20 SIGNAL CONTACTS AND SIZE 8 POWER AND SHIELDED, CLASS G, M, N AND D | |
| CONNECTORS, ELECTRIC, RECTANGULAR, MINIATURE, COMBINATION INSERT ARRANGEMENT, PLUG, PIN CONTACTS, SHELL SIZE 4, SIZE 20 SIGNAL CONTACTS AND SIZE 8 POWER AND SHIELDED, CLASS G, M, N AND D, PRINTED... | |
| CONNECTORS, ELECTRIC, RECTANGULAR, MINIATURE, COMBINATION INSERT ARRANGEMENT, PLUG, PIN CONTACTS, SHELL SIZE 4, SIZE 20 SIGNAL CONTACTS AND SIZE 8 POWER AND SHIELDED, CLASS G, M, N AND D | |
| CONNECTORS, ELECTRIC, RECTANGULAR, MINIATURE, COMBINATION INSERT ARRANGEMENT, PLUG, PIN CONTACTS, SHELL SIZE 5, SIZE 20 SIGNAL CONTACTS AND SIZE 8 POWER AND SHIELDED, CLASS G, M, N AND D, PRINTED... | |
| CONNECTORS, ELECTRIC, RECTANGULAR, MINIATURE, COMBINATION INSERT ARRANGEMENT, PLUG, PIN CONTACTS, SHELL SIZE 5, SIZE 20 SIGNAL CONTACTS AND SIZE 8 POWER AND SHIELDED, CLASS G, M, N AND D | |
| CONNECTORS, ELECTRIC, RECTANGULAR, MINIATURE, COMBINATION INSERT ARRANGEMENT, PLUG, PIN CONTACTS, SHELL SIZE 6, SIZE 20 SIGNAL CONTACTS AND SIZE 8 POWER AND SHIELDED, CLASS G, M, N AND D, PRINTED... | |
| CONNECTORS, ELECTRIC, RECTANGULAR, MINIATURE, COMBINATION INSERT ARRANGEMENT, PLUG, SOCKET CONTACTS, SHELL SIZE 5, SIZE 20 SIGNAL CONTACTS AND SIZE 8 POWER AND SHIELDED, CLASS G, M, N AND D | |
| CONNECTORS, ELECTRIC, RECTANGULAR, MINIATURE, COMBINATION INSERT ARRANGEMENT, RECEPTACLE, SOCKET CONTACTS, SHELL SIZE 1, 2, 4, SIZE 22 SIGNAL CONTACTS, SIZE 8 AND 16 POWER AND SHIELDED, CLASS G, M, N... | |
| CONNECTORS, ELECTRIC, RECTANGULAR, MINIATURE, COMBINATION INSERT ARRANGEMENT, RECEPTACLE, SOCKET CONTACTS, SHELL SIZE 1, SIZE 20 SIGNAL CONTACTS AND SIZE 8 POWER AND SHIELDED, CLASS G, M, N AND D, PRINTED... | |
| CONNECTORS, ELECTRIC, RECTANGULAR, MINIATURE, COMBINATION INSERT ARRANGEMENT, RECEPTACLE, SOCKET CONTACTS, SHELL SIZE 1, SIZE 20 SIGNAL CONTACTS AND SIZE 8 POWER AND SHIELDED, CLASS G, M, N AND D | |
| CONNECTORS, ELECTRIC, RECTANGULAR, MINIATURE, COMBINATION INSERT ARRANGEMENT, RECEPTACLE, SOCKET CONTACTS, SHELL SIZE 2, SIZE 20 SIGNAL CONTACTS AND SIZE 8 POWER AND SHIELDED, CLASS G, M, N AND D, PRINTED... | |
| CONNECTORS, ELECTRIC, RECTANGULAR, MINIATURE, COMBINATION INSERT ARRANGEMENT, RECEPTACLE, SOCKET CONTACTS, SHELL SIZE 2, SIZE 20 SIGNAL CONTACTS AND SIZE 8 POWER AND SHIELDED, CLASS G, M, N AND D | |
| CONNECTORS, ELECTRIC, RECTANGULAR, MINIATURE, COMBINATION INSERT ARRANGEMENT, RECEPTACLE, SOCKET CONTACTS, SHELL SIZE 3, SIZE 20 SIGNAL CONTACTS AND SIZE 8 POWER AND SHIELDED, CLASS G, M, N AND D, PRINTED... | |
| CONNECTORS, ELECTRIC, RECTANGULAR, MINIATURE, COMBINATION INSERT ARRANGEMENT, RECEPTACLE, SOCKET CONTACTS, SHELL SIZE 3, SIZE 20 SIGNAL CONTACTS AND SIZE 8 POWER AND SHIELDED, CLASS G, M, N AND D | |
| CONNECTORS, ELECTRIC, RECTANGULAR, MINIATURE, COMBINATION INSERT ARRANGEMENT, RECEPTACLE, SOCKET CONTACTS, SHELL SIZE 4, SIZE 20 SIGNAL CONTACTS AND SIZE 8 POWER AND SHIELDED, CLASS G, M, N AND D, PRINTED... | |
| CONNECTORS, ELECTRIC, RECTANGULAR, MINIATURE, COMBINATION INSERT ARRANGEMENT, RECEPTACLE, SOCKET CONTACTS, SHELL SIZE 4, SIZE 20 SIGNAL CONTACTS AND SIZE 8 POWER AND SHIELDED, CLASS G, M, N AND D | |
| CONNECTORS, ELECTRIC, RECTANGULAR, MINIATURE, COMBINATION INSERT ARRANGEMENT, RECEPTACLE, SOCKET CONTACTS, SHELL SIZE 5, SIZE 20 SIGNAL CONTACTS AND SIZE 8 POWER AND SHIELDED, CLASS G, M, N AND D, PRINTED... | |
| CONNECTORS, ELECTRIC, RECTANGULAR, MINIATURE, COMBINATION INSERT ARRANGEMENT, RECEPTACLE, SOCKET CONTACTS, SHELL SIZE 5, SIZE 20 SIGNAL CONTACTS AND SIZE 8 POWER AND SHIELDED, CLASS G, M, N AND D | |
| CONNECTORS, ELECTRIC, RECTANGULAR, MINIATURE, COMBINATION INSERT ARRANGEMENT, RECEPTACLE, SOCKET CONTACTS, SHELL SIZE 6, SIZE 20 SIGNAL CONTACTS AND SIZE 8 POWER AND SHIELDED, CLASS G, M, N AND D, PRINTED... | |
| CONNECTORS, ELECTRIC, RECTANGULAR, MINIATURE, POLARIZED SHELL, RACK AND PANEL, INSULATION DISPLACEMENT CONNECTOR TYPE, PIN CONTACTS, NONENVIRONMENTAL, CLASS G | |
| CONNECTORS, ELECTRIC, RECTANGULAR, MINIATURE, POLARIZED SHELL, RACK AND PANEL, INSULATION DISPLACEMENT CONNECTOR TYPE, SOCKET CONTACTS, NONENVIRONMENTAL | |
| CONNECTORS, ELECTRIC, RECTANGULAR, MINIATURE, POLARIZED SHELL, RACK AND PANEL, INSULATION DISPLACEMENT, PIN CONTACTS, NONENVIRONMENTAL, CLASS G | |
| CONNECTORS, ELECTRIC, RECTANGULAR, MINIATURE, POLARIZED SHELL, RACK AND PANEL, INSULATION DISPLACEMENT, SOCKET CONTACTS, NONENVIRONMENTAL, CLASS G | |
| CONNECTORS, ELECTRIC, RECTANGULAR, MINIATURE, POLARIZED SHELL, RACK AND PANEL, INSULATION DISPLACEMENT, SOCKET CONTACTS, NONENVIRONMENTAL | |
| CONNECTORS, ELECTRIC, RECTANGULAR, MINIATURE, POLARIZED SHELL, RACK AND PANEL, PIN CONTACTS, GENERAL PURPOSE, CLASS D AND G, CRIMP TYPE | |
| CONNECTORS, ELECTRIC, RECTANGULAR, MINIATURE, POLARIZED SHELL, RACK AND PANEL, PIN CONTACTS, GENERAL PURPOSE, CLASS D AND G, SOLDER TYPE | |
| CONNECTORS, ELECTRIC, RECTANGULAR, MINIATURE, POLARIZED SHELL, RACK AND PANEL, PLUG, PIN CONTACTS, GENERAL PURPOSE, CLASS D AND G, CRIMP TYPE | |
| CONNECTORS, ELECTRIC, RECTANGULAR, MINIATURE, POLARIZED SHELL, RACK AND PANEL, PLUG, PIN CONTACTS, GENERAL PURPOSE, CLASS D AND G, SOLDER TYPE | |
| CONNECTORS, ELECTRIC, RECTANGULAR, MINIATURE, POLARIZED SHELL, RACK AND PANEL, RECEPTACLE, SOCKET CONTACTS, GENERAL PURPOSE, CLASS D AND G, CRIMP TYPE | |
| CONNECTORS, ELECTRIC, RECTANGULAR, MINIATURE, POLARIZED SHELL, RACK AND PANEL, RECEPTACLE, SOCKET CONTACTS, GENERAL PURPOSE, CLASS D AND G, SOLDER TYPE | |
| CONNECTORS, ELECTRIC, RECTANGULAR, MINIATURE, POLARIZED SHELL, RACK AND PANEL, RECEPTACLE, SOCKET CONTACTS, NONMAGNETIC, CLASS M AND N, SOLDER TYPE | |
| CONNECTORS, ELECTRIC, RECTANGULAR, MINIATURE, POLARIZED SHELL, RACK AND PANEL, SCREW-LOCK ASSEMBLY, FEMALE | |
| CONNECTORS, ELECTRIC, RECTANGULAR, MINIATURE, POLARIZED SHELL, RACK AND PANEL, SCREW-LOCK ASSEMBLY, MALE | |
| CONNECTORS, ELECTRIC, RECTANGULAR, MINIATURE, POLARIZED SHELL, RACK AND PANEL, SOCKET CONTACTS, NONMAGNETIC, CLASS M AND N, SOLDER TYPE | |
| CONNECTORS, ELECTRIC, RECTANGULAR, NONENVIRONMENTAL, MINIATURE, POLARIZED SHELL, RACK AND PANEL, PIN CONTACTS PRINTED WIRING BOARD TERMINATION TYPES | |
| CONNECTORS, ELECTRIC, RECTANGULAR, NONENVIRONMENTAL, MINIATURE, POLARIZED SHELL, RACK AND PANEL, PIN CONTACTS, PRINTED WIRING BOARD TERMINATION TYPES | |
| CONNECTORS, ELECTRIC, RECTANGULAR, NONENVIRONMENTAL, MINIATURE, POLARIZED SHELL, RACK AND PANEL, PLUG, PIN CONTACTS, PRINTED WIRING BOARD TERMINATION TYPES | |
| CONNECTORS, ELECTRIC, RECTANGULAR, NONENVIRONMENTAL, MINIATURE, POLARIZED SHELL, RACK AND PANEL, RECEPTACLE, SOCKET CONTACTS, PRINTED WIRING BOARD TERMINATION TYPES | |
| CONNECTORS, ELECTRIC, RECTANGULAR, NONENVIRONMENTAL, MINIATURE, POLARIZED SHELL, RACK AND PANEL, SOCKET CONTACTS PRINTED WIRING BOARD TERMINATION TYPES | |
| CONNECTORS, ELECTRIC, RECTANGULAR, NONENVIRONMENTAL, MINIATURE, POLARIZED SHELL, RACK AND PANEL, SOCKET CONTACTS, PRINTED WIRING BOARD TERMINATION TYPES | |
| CONNECTORS, ELECTRIC, RECTANGULAR, NONENVIRONMENTAL, MINIATURE, POLARIZED SHELL, RACK AND PANEL,PIN CONTACTS PRINTED WIRING BOARD TERMINATION TYPES | |
| CONNECTORS, ELECTRIC, RECTANGULAR, NONENVIRONMENTAL, MINIATURE, POLARIZED SHELL, RACK AND PANEL,SOCKET CONTACTS PRINTED WIRING BOARD TERMINATION TYPES | |
| CONNECTORS, PLUGS, RECEPTACLES, ADAPTERS, HULL INSERTS, AND HULL INSERT PLUGS, PRESSURE-PROOF, GENERAL SPECIFICATION FOR | |
| CONNECTORS, RECEPTACLE, MULTI-PIN, TYPE V, 14-, 24-, 30-, AND 40- CONDUCTOR | |
| Connectors, Receptacle, Multi-Pin, Type V, 14-, 24-, 30-, and 40-Conductor | |
| Connectors, Single Cable, Type III, 14-, 24-, 30-, or 40- Conductor | |
| CONNECTORS, SINGLE CABLE, TYPE III, 14-, 24-, 30-, OR 40-CONDUCTOR | |
| CONNECTORS, SINGLE CABLE, TYPE III, SEVEN-CONDUCTOR | |
| CONNECTORS, SINGLE CABLE, TYPE III, THREE-, FOUR-, OR FIVE-CONDUCTOR | |
| DETECTORS, VALVE POSITION (MAGNETIC SWITCH TYPE), GENERAL SPECIFICATION FOR | |
| DOORS, ROLLER CURTAIN AND HINGED SLAT, AND ASSOCIATED OPERATING EQUIPMENT | |
| EDUCTORS, GASOLINE, OIL, OR WATER | |
| FERRIC OXIDE | |
| FITTINGS AND FLANGES, CAST BRONZE, SILVER-BRAZING, SUITABLE FOR ULTRASONIC INSPECTION | |
| FITTINGS, BUTT-WELDING, SEAMLESS OR WELDED, 70-30 COPPER-NICKEL ALLOY, 700 PSI, 200 \xb0F | |
| FLANGE, FIXED, COAXIAL LINE, RIGID | |
| FLANGES, COAXIAL LINE, RIGID, AIR DIELECTRIC, GENERAL SPECIFICATION FOR | |
| FLANGES, FIXED, COAXIAL LINE, RIGID | |
| GASKET, WAVEGUIDE FLANGE (COVER) | |
| GASKET, WAVEGUIDE FLANGE (FLAT FACE) | |
| GASKETS, WAVEGUIDE FLANGE (COVER) | |
| GASKETS, WAVEGUIDE FLANGE (FLAT FACE) | |
| GASKETS, WAVEGUIDE FLANGE GENERAL SPECIFICATION FOR | |
| HEAD, SPRINKLER, FIRE PROTECTION, FOAM-WATER | |
| HEATERS, LUBRICATING OIL AND FUEL, ELECTRIC NAVAL SHIPBOARD | |
| HOSE, SYNTHETIC RUBBER, HIGH PERFORMANCE, WIRE REINFORCED (DOUBLE-WIRE BRAID), FOR FLEXIBLE HOSE ASSEMBLIES (HIGH PRESSURE, HIGH TEMPERATURE, MULTI-BASED OIL, SIZES -4 THROUGH -32) | |
| Hose, Synthetic Rubber, High Performance, Wire Reinforced (Single -Wire Braid over Single Synthetic Fiber Braid), for Flexible Hose Assemblies (Medium Pressure, High Temperature, Multi-Fluid, Sizes -4 Through -40) | |
| HOSE, SYNTHETIC RUBBER, HIGH PERFORMANCE, WIRE REINFORCED (SINGLE-WIRE BRAID OVER SINGLE SYNTHETIC FIBER BRAID), FOR FLEXIBLE HOSE ASSEMBLIES (MEDIUM PRESSURE, HIGH TEMPERATURE, MULTI-FLUID, SIZES -4 THROUGH -40) | |
| Hose, Synthetic Rubber, High Performance,Wire Reinforced (Double Wire Braid), for Flexible Hose Assemblies (High Pressure, High Temperature, Multi-Based Oil, Sizes -4 through -32) | |
| HOSE, SYNTHETIC RUBBER, SYNTHETIC FIBER REINFORCED, FOR FLEXIBLE HOSE ASSEMBLIES (HIGH PRESSURE, SIZES -4 THROUGH -32) | |
| HOSE, SYNTHETIC RUBBER, SYNTHETIC FIBER REINFORCED, FOR FLEXIBLE HOSE ASSEMBLIES (LOW PRESSURE, SIZES -4 THROUGH -32) | |
| HOSE, SYNTHETIC RUBBER, SYNTHETIC FIBER REINFORCED, FOR FLEXIBLE HOSE ASSEMBLIES (LOW PRESSURE, SIZES -40, -48, AND -64) | |
| HOSE, SYNTHETIC RUBBER, SYNTHETIC FIBER REINFORCED, FOR FLEXIBLE HOSE ASSEMBLIES (LOW PRESSURE, SIZES -80 THROUGH -192) | |
| HOSE, SYNTHETIC RUBBER, SYNTHETIC FIBER REINFORCED, FOR FLEXIBLE HOSE ASSEMBLIES, GENERAL SPECIFICATION FOR | |
| HOSE, SYNTHETIC RUBBER, WIRE REINFORCED (DOUBLE-WIRE BRAID OR DOUBLE-SPIRAL AND SINGLE-WIRE BRAID), FOR FLEXIBLE HOSE ASSEMBLIES (HIGH PRESSURE, SIZES -4 THROUGH -32) | |
| Hose, Synthetic Rubber, Wire Reinforced (Double-Wire Braid), for Flexible Hose Assemblies (Medium Pressure, Sizes -40, -48 and - 64) | |
| HOSE, SYNTHETIC RUBBER, WIRE REINFORCED (DOUBLE-WIRE BRAID), FOR FLEXIBLE HOSE ASSEMBLIES (MEDIUM PRESSURE, SIZES -40, -48, AND -64) | |
| HOSE, SYNTHETIC RUBBER, WIRE REINFORCED (DOUBLE-WIRE BRAID), FOR FLEXIBLE HOSE ASSEMBLIES (PERFORATED COVER, FOR HIGH PRESSURE GAS, SIZES -4 THROUGH -32) | |
| HOSE, SYNTHETIC RUBBER, WIRE REINFORCED (FOUR-PLY SPIRAL-WRAPPED OR DOUBLE-SPIRAL AND SINGLE-WIRE BRAID), FOR FLEXIBLE HOSE ASSEMBLIES (HIGH PRESSURE, SIZES -6 THROUGH -16) | |
| HOSE, SYNTHETIC RUBBER, WIRE REINFORCED (FOUR-PLY, HEAVY SPIRAL-WRAPPED), FOR FLEXIBLE HOSE ASSEMBLIES (HIGH PRESSURE, SIZES -8 THROUGH -32) | |
| Hose, Synthetic Rubber, Wire Reinforced (Four-Ply, Heavy SpiralWrapped), for Flexible Hose Assemblies (High Pressure, Sizes -8 Through -32) | |
| HOSE, SYNTHETIC RUBBER, WIRE REINFORCED (SINGLE- OR DOUBLE-WIRE BRAID), FOR FLEXIBLE HOSE ASSEMBLIES (MEDIUM PRESSURE, SIZES -4 THROUGH -48) | |
| HOSE, SYNTHETIC RUBBER, WIRE REINFORCED, FOR FLEXIBLE HOSE ASSEMBLIES, GENERAL SPECIFICATION FOR | |
| INSULATION MATERIAL, WITH SPECIAL CORROSION, CHLORIDE, AND FLUORIDE REQUIREMENTS | |
| ION EXCHANGER AND PURIFICATION FILTER VESSELS (NR) | |
| LOUDSPEAKER, PERMANENT MAGNET, SHIPBOARD ANNOUNCING SYSTEMS | |
| LOUDSPEAKER, SHIPBOARD ANNOUNCING SYSTEMS ENCASED, 70 AND 95 VOLT, 10 VOLT-AMPERES | |
| LOUDSPEAKER, SHIPBOARD ANNOUNCING SYSTEMS ENCASED, 70 VOLT, 1 VOLT-AMPERES | |
| LOUDSPEAKER, SHIPBOARD ANNOUNCING SYSTEMS ENCASED, 70 VOLT, 6 TO 15 VOLT-AMPERES | |
| LOUDSPEAKER, SHIPBOARD ANNOUNCING SYSTEMS ENCASED, 70/95 VOLT, 80 VOLT-AMPERES | |
| LOUDSPEAKER, SHIPBOARD ANNOUNCING SYSTEMS ENCASED, HIGH POWER, ROTATIONAL, 70 VOLT, 250 VOLT-AMPERES | |
| METALLIC SEAL RINGS, NON INTEGRAL NICKEL-CHROMIUM- IRON ALLOY (UNS6600) | |
| METALLIC SEAL RINGS, NON-INTEGRAL, STEEL, CORROSION RESISTANT | |
| MICROPHONES, INTERCOMMUNICATION AND ANNOUNCING SYSTEMS, NAVAL SHIPBOARD | |
| NICKEL-CHROMIUM-IRON AGE-HARDENABLE ALLOY BARS, RODS AND FORGINGS | |
| NICKEL-COPPER ALLOY BARS, RODS, AND FORGINGS (UNS N04400) | |
| PACKING, HYDRAULIC, LEATHER, CATTLEHIDE, MINERAL-TANNED, IMPREGNATED | |
| PANEL, ELECTRICAL, 125 VOLTS, POWER DISTIRBUTION FOR ALB-1 AND NLB-1 CIRCUIT BREAKERS, 4-20 CIRCUITS, DRIPPROOF, TOTALLY ENCLOSED AND WATERTIGHT | |
| PANEL, ELECTRICAL, 125 VOLTS, POWER DISTRIBUTION FOR ALB-1 AND NLB-1 CIRCUIT BREAKERS, 4-24 CIRCUITS, DRIPPROOF, THREE PHASE FEED, SINGLE AND THREE PHASE LOADS, TOTALLY ENCLOSED AND WATERTIGHT | |
| PANEL, ELECTRICAL, MANUAL TRANSFER FOR DOUBLE AQB-A102, AQB-A103, NQB-A101 CIRCUIT BREAKERS, DRIPPROOF, TOTALLY ENCLOSED AND WATERTIGHT | |
| PANEL, ELECTRICAL, MANUAL TRANSFER FOR DOUBLE AQB-A252, AQB-A253, NQB-A250, CIRCUIT BREAKERS, DRIPPROOF, TOTALLY ENCLOSE AND WATERTIGHT | |
| PANEL, ELECTRICAL, MANUAL TRANSFER FOR DOUBLE NQB-A101 CIRCUIT BREAKERS, DRIPPROOF, TOTALLY ENCLOSED AND WATERTIGHT | |
| PANEL, ELECTRICAL, MANUAL TRANSFER FOR DOUBLE NQB-A250 CIRCUIT BREAKERS, DRIPPROOF, TOTALLY ENCLOSE AND WATERTIGHT | |
| PANEL, ELECTRICAL, POWER DISTIRBUTION FOR SINGLE AQB-A101 AND NQB-A101 CIRCUIT BREAKER DRIPPROOF, TOTALLY ENCLOSED AND WATERTIGHT | |
| PANEL, ELECTRICAL, POWER DISTRIBUTION FOR DOUBLE AQB-A101 AND NQB-A101 CIRCUIT BREAKERS, 2-12 CIRCUITS, WITH AND WITHOUT MANUAL TRANSFER, DRIPPROOF, TOTALLY ENCLOSED AND WATERTIGHT | |
| PANEL, ELECTRICAL, POWER DISTRIBUTION FOR DOUBLE AQB-A101, AQB-A102, AQB-A103 AND NQB-A101, NQB-A250 CIRCUIT BREAKERS, 2-12 CIRCUITS, WITH AND WITHOUT MANUAL TRANSFER, DRIPPROOF, TOTALLY ENCLOSED AND WATERTIGHT | |
| Panel, Electrical, Power Distribution for Double AQB-A101, AQBA102, AQB-A103 and NQB-A101, NQB-A250 Circuit Breakers, 2-12 Circuits, with and without Manual Transfer, Dripproof, Totally Enclosed and Watertight | |
| PANEL, ELECTRICAL, POWER DISTRIBUTION FOR DOUBLE AQB-A250 AND NQB-A250 CIRCUIT BREAKERS, DRIPPROOF, TOTALLY ENCLOSED AND WATERTIGHT | |
| PANEL, ELECTRICAL, POWER DISTRIBUTION FOR DOUBLE AQB-A250, AQB-A252, AQB-A253, NQB-A250 CIRCUIT BREAKERS, DRIPPROOF, TOTALLY ENCLOSED AND WATERTIGHT | |
| PANEL, ELECTRICAL, POWER DISTRIBUTION FOR SINGLE AQB-A101, AQB-A102, AQB-A103, NQB-A101 CIRCUIT BREAKER DRIPPROOF, TOTALLY ENCLOSED AND WATERTIGHT | |
| PANEL, ELECTRICAL, VOLTS, POWER DISTIRBUTION FOR AQB-A50, AQB-A51 AND NQB-A50 CIRCUIT BREAKERS, DRIPPROOF, TOTALLY ENCLOSED AND WATERTIGHT | |
| PANEL, ELECTRICAL, VOLTS, POWER DISTRIBUTION FOR AQB-A50 AND NQB-A50 CIRCUIT BREAKERS, DRIPPROOF, TOTALLY ENCLOSED AND WATERTIGHT | |
| Panel, Electrical, Volts, Power Distribution for AQB-A50, AQB-A51 and NQB-A50 Circuit Breakers, Dripproof, Totally Enclosed and Watertight | |
| PANELS, ELECTRICAL, POWER DISTRIBUTION AND MANUAL TRANSFER, CIRCUIT BREAKER TYPE | |
| PLASTIC SHEET, CELL OR CONTINUOS CAST, ACRYLIC, SHIPBOARD APPLICATION (ILLUMINATION AND SIGNAL LIGHTING) | |
| Plastic Sheet, Cell or Continuous Cast, Acrylic, Shipboard Application (Illumination and Signal Lighting) | |
| POLYPROPYLENE CORES, STRAND CENTERS, AND SUBSTRANDS FOR WIRE ROPE | |
| POWER DIVIDER, 3 PORT QUADRATURE, SOLDER TERMINALS | |
| POWER DIVIDER, 4 PORT QUADRATURE, PLUG-IN TERMINALS | |
| POWER DIVIDER, 4 PORT QUADRATURES, N CONNECTORS | |
| POWER DIVIDER, N-WAY, 0 DEGREES, SMA CONNECTORS | |
| POWER DIVIDER/COMBINERS, 2-WAY, 180 DEGREES, SMA CONNECTORS | |
| POWER DIVIDER/COMBINERS, N-WAY, 0 DEGREES, FLAT PACK | |
| POWER DIVIDER/COMBINERS, N-WAY, 0 DEGREES, RECTANGULAR, PC PINS | |
| POWER DIVIDER/COMBINERS, N-WAY, 0 DEGREES, SMA CONNECTORS | |
| POWER DIVIDER/COMBINERS, N-WAY, 0 DEGREES, TNC CONNECTORS | |
| POWER DIVIDER/COMBINERS, N-WAY, 0 DEGREES, TO-5 | |
| POWER DIVIDER/COMBINERS, N-WAY, 0 DEGRESS, TO-5 | |
| Power Divider/Combiners, Quadrature Rectangular, PC Pins | |
| POWER DIVIDER/COMBINERS, QUADRATURE STRIPLINE | |
| POWER DIVIDER/COMBINERS, QUADRATURE, RECTANGULAR, PC PINS | |
| Power Divider/Combiners, Quadrature, Stripline | |
| POWER DIVIDER/COMBINERS, QUADRATURE, TO 5 | |
| POWER DIVIDER/COMBINERS, QUADRATURE, TO-5 | |
| POWER DIVIDERS, 4 PORT QUADRATURE, SMA CONNECTORS | |
| POWER DIVIDERS, 4 PORT QUADRATURE, SOLDER TERMINALS | |
| POWER DIVIDERS, N-WAY, 0 DEGREES, FLAT PACK | |
| POWER DIVIDERS, POWER COMBINERS AND POWER DIVIDER/COMBINERS GENERAL SPECIFICATION FOR | |
| POWER DIVIDERS, POWER COMBINERS, AND POWER DIVIDER/COMBINERS, GENERAL SPECIFICATION FOR | |
| POWER DIVIDERS, QUADRATURE, FLAT PACK | |
| PUMPS, POSITIVE DISPLACEMENT, RECIPROCATING MOTOR DRIVEN | |
| REFERENCE CELL, IMPRESSED CURRENT CATHODIC PROTECTION (ICCP) \x96 SILVER-SILVER CHLORIDE | |
| Reference Cell, Impressed Current Cathodic Protection (ICCP)- Silver-Silver Chloride | |
| REFERENCE CELL, SILVER-SILVER CHLORIDE \x96 IMPRESSED CURRENT CATHODIC PROTECTION (ICCP) | |
| Reference Cell, Silver-Silver Chloride-Impressed Current Cathodic Protection (ICCP) | |
| RETAINER (BASE), AND ADAPTER, ELECTRON TUBE, HEAT DISSIPATING, 7 AND 9 PIN, MINIATURE | |
| RIVETS, BLIND, NONSTRUCTURAL, RETAINED MANDREL, GENERAL SPECIFICATION FOR | |
| Rope, Fibrous, Double-Braided (Nylon) | |
| ROPE, FIBROUS-DOUBLE-BRAID ED (NYLON) | |
| SHIELD, ELECTRON TUBE, HEAT DISSIPATING 7 AND 9 PIN, MINIATURE (SPLIT SHELL) | |
| SHIELD, ELECTRON TUBE, HEAT DISSIPATING, 7 AND 9 PIN, MINIATURE (OPEN SIDES) | |
| SHIELD, ELECTRON TUBE, HEAT DISSIPATING, 7 AND 9 PIN, MINIATURE (RETROFIT TYPE ONLY) | |
| SHIELDS, RETAINERS (BASES), AND ADAPTERS, ELECTRON TUBE, HEAT DISSIPATING GENERAL SPECIFICATION FOR | |
| SHIELDS, RETAINERS (BASES), AND ADAPTERS, ELECTRON TUBE, HEAT DISSIPATING | |
| STUDS; BOLT-STUDS; BOLTS; NUTS; ALLOY STEEL (FOR SERVICE TO 700 DEGREES F) | |
| SWITCH, THERMOSTATIC (METALLIC), TYPE II, OVERHEAT DETECTOR, ADJUSTABLE, DUAL TERMINAL, 3 AMPERES | |
| SYNTHETIC RESIN MATERIAL, CELLULAR POLYURETHANE, RIGID, VOID-FILLING, FOAM-IN-PLACE, LARGE-SCALE INSTALLATION OF | |
| VALVE, CYLINDER, GAS: ACETYLENE, OUTLET 200 (PRESSURES THROUGH 500 PSIG (3450 KPA) AT 70 DEG. F (21.1 DEG. C)) | |
| VALVE, CYLINDER, GAS: NITROUS OXIDE, OUTLET 910 (PIN-INDEX), MEDICAL (PRESSURES THROUGH 3000 PSIG (20680 KPA) AT 120 DEG. F (48.9 DEG. C)) | |
| VALVE, CYLINDER, GAS: OXYGEN, OUTLET 540 (PRESSURES THROUGH 3000 PSIG (20680 KPA) AT 120 DEGREES F (48.9 DEGREES C)) | |
| VALVE, CYLINDER, GAS: OXYGEN, OUTLET 540, MEDICAL (PRESSURES THROUGH 3000 PSIG (20680 KPA) AT 120 DEGREES F (48.9 DEGREES C)) | |
| VALVE, CYLINDER, GAS: OXYGEN, OUTLET 870 (PIN-INDEX), MEDICAL (PRESSURES THROUGH 3000 PSIG (20680 KPA) AT 120 DEG. F (48.9 DEG. C)) | |
| VALVES, COMBINED VENT-CHECK, FOR SUBMARINE MBT BLOW LINES (SIZES 2.00 AND 2.50 INCHES) | |
| VALVES, CYLINDER, GAS (FOR COMPRESSED OR LIQUEFIED GASES), GENERAL SPECIFICATION FOR |
| << Prev | Next >> |