1.1 This test method covers procedures for determining the weight [mass] of coating on aluminum-coated iron or steel sheets and wire, and on other aluminum-coated iron and steel articles.
1.2 Units-The final results determined by this test method shall be expressed in inch-pound units or SI units, depending on the units used in the material specification to which the results are to be compared. Certain portions of the procedure involving determination of specimen weight [mass] have traditionally been performed in SI units, and corresponding inch-pound units are not included.
1.3 For sheet products, the final results are expressed as either coating weight [mass] total both sides, or coating weight [mass] separately on each side, depending on the specified requirements.
1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety, health, and environmental practices and determine the applicability of regulatory limitations prior to use. For a specific precautionary statement, see Note 1.
1.5 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM A428/A428M-21 |
| Product Name | Standard Test Method for Weight [Mass] of Coating on Aluminum-Coated Iron or Steel Articles |