This specification covers two types of uncoated stress-relieved round high-carbon steel wire commonly used in prestressed linear concrete construction. These two types are the type BA used for applications in which cold-end deformation is used for anchoring purposes and type WA wire which is used for application in which the ends are anchored by wedges, no cold-end deformation of the wire is involved. Required tensile strength, yield strength, and elongation shall be evaluated using stress-relaxation test. Heat analysis shall be used to determine the percentage of specified elements especially sulfur and phosphorus to meet the required chemical composition.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM A421/A421M-15 |
| Product Name | Standard Specification for Stress-Relieved Steel Wire for Prestressed Concrete |