1.1 This specification covers quenched and tempered steel hex cap screws, bolts, and studs having a minimum tensile strength of 120 ksi for diameters 1.0 in. and smaller; 105 ksi for diameters over 1.0 in. to 11/2 in.; and 90 ksi for diameters 13/4 in. to 3.0 in. inclusive. The term "fasteners" in this specification denotes hex cap screws, bolts, and studs.
1.2 The fasteners are intended for general engineering use.
1.3 The fasteners are furnished in diameters 1/4 to 3.0 in. inclusive. They are designated by type denoting chemical composition as follows:
1.4 Terms used in this specification are defined in Terminology F 1789 unless otherwise defined in this specification.
1.5 The values stated in inch-pound units are to be regarded as the standard. The values given in parentheses are provided for information purposes only.
1.6 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM A449-07a |
| Product Name | Standard Specification for Hex Cap Screws, Bolts and Studs, Steel, Heat Treated, 120/105/90 ksi Minimum Tensile Strength, General Use |