ASTM International Datasheets for Standards and Technical Documents
Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more
| Product Name | Notes |
|---|---|
| > 1.1 This specification covers magnesium alloys in ingot form for remelting for the manufacture of sand castings, permanent mold castings, investment castings, and die castings. Note 1-Supplementary information pertaining... | |
| 1.1 A metallographic method is described for estimating the observed case depth of ferrous powder metallurgy (P/M) parts. This method may be used for all types of hardened cases where... | |
| 1.1 A metallographic method is described for estimating the observed case depth of ferrous powder metallurgy (PM) parts. This method may be used for all types of hardened cases where... | |
| 1.1 These standard practices cover the specifications for those uniaxially compacted test specimens that are used in ASTM standards, the procedures for producing and preparing these test specimens, and reference... | |
| 1.1 These test methods cover measuring the surface roughness of powder metallurgy (PM) products at all stages of manufacturing from green compact to fully hardened finished component. 1.2 These test... | |
| 1.1 These test methods cover procedures for testing rigid electrical insulation normally manufactured in flat sheet or plate form. They are generally used as terminal boards, spacers, voltage barriers, and... | |
| 1.1 These test methods cover the determination of a flow rate, by use of the Carney funnel, of metal powders and powder mixtures that do not readily flow through the... | |
| 1.1 This guide contains practices for specifying and evaluating the electrical contact performance of crimped-type terminations with solid or stranded conductors. 1.2 This guide provides information relevant to the electrical... | |
| 1.1 This guide contains practices for specifying and evaluating the electrical contact performance of crimped-type terminations with solid or stranded conductors. 1.2 This guide provides information relevant to the electrical... | |
| 1.1 This guide covers requirements for hot isostatic pressing (HIP) of aluminum alloy castings. HIPing is a process in which components are subjected to the simultaneous application of heat and... | |
| 1.1 This guide covers the editorial procedures and form and style for product specifications under the jurisdiction of ASTM Committee B05 on Copper and Copper Alloys. Note 1-For standards other... | |
| 1.1 This guide covers the editorial procedures and form and style for product specifications under the jurisdiction of ASTM Committee B05 on Copper and Copper Alloys. Note 1-For standards other... | |
| 1.1 This guide covers the editorial procedures and form and style for product specifications under the jurisdiction of ASTM Committee B05 on Copper and Copper Alloys. Note 1: For standards... | |
| 1.1 This guide covers the editorial procedures and form and style for product specifications under the jurisdiction of ASTM Committee B05 on Copper and Copper Alloys. Note 1 For standards... | |
| 1.1 This guide covers the establishment and maintenance of a quality assurance (QA) program for analytical laboratories within the nuclear industry. Reference to key elements of ASME NQA-1 provides guidance... | |
| 1.1 This guide covers the establishment and maintenance of a quality assurance (QA) program for analytical laboratories within the nuclear industry. References to key elements of ASME NQA-1 and ISO... | |
| 1.1 This guide covers the establishment and maintenance of a quality assurance (QA) program for analytical laboratories within the nuclear industry. References to key elements of ASME NQA-1 and ISO/IEC... | |
| 1.1 This guide covers the establishment of a quality assurance (QA) program for analytical chemistry laboratories within the nuclear industry. Reference to key elements of ANSI/ISO/ASQC Q9001, Quality Systems, provides... | |
| 1.1 This guide covers the establishment of a Quality Assurance (QA) program for analytical chemistry laboratories within the nuclear industry. Reference to key elements of ANSI/ISO/ASQC Q9001-1994, Quality Systems, provides... | |
| 1.1 This guide establishes the editorial procedures and form and style for product specifications under the jurisdiction of ASTM Committee B05 on Copper and Copper Alloys. Note 1: For standards... | |
| 1.1 This guide identifies those features of an electrodeless conductivity instrument that are important for its use in measurements made in radioactive solutions encountered in the nuclear fuel cycle. 1.2... | |
| 1.1 This guide is intended as an aid in establishing and maintaining a procedure for the steam treatment, also referred to as steam blackening, of sintered ferrous P/M materials and... | |
| 1.1 This guide is intended as an aid in establishing and maintaining a procedure for the steam treatment, also referred to as steam blackening, of sintered ferrous PM materials and... | |
| 1.1 This guide presents requirements for hot isostatic pressing (HIP) of aluminum alloy castings. HIPing is a process in which components are subjected to the simultaneous application of heat and... | |
| 1.1 This guide sets forth those criteria necessary for the acceptance, checkout, and pre-operational testing of a nuclear fuels reprocessing facility. 1.2 This guide is specifically applicable to a nuclear... | |
| 1.1 This method covers the identification and counting of pinholes, including roll holes, in plain foil using a light table, and inspector with normal 20/20 or corrected 20/20 vision, and... | |
| 1.1 This practice covers a procedure for evaluating the protective value of chemical and electrochemical conversion coatings produced by non-chromate (chromate being defined as a compound that has chromium in... | |
| 1.1 This practice covers procedures for the installation of cellulosic and mineral fiber loose-fill insulation in ceilings, attics, and floor and wall cavities of new or existing housing and other... | |
| 1.1 This practice describes procedures for sampling unwrought aluminum ingots, billets, castings and finished or semi-finished wrought aluminum products to obtain a representative sample for determining chemical composition. 1.1.1 Chemical... | |
| 1.1 This practice describes procedures for the installation of cellulosic and mineral fiber loose-fill insulation in ceilings, attics, and floor and wall cavities of new or existing housing and other... | |
| 1.1 This practice describes the sampling of magnesium and magnesium-base alloys to obtain a chill-cast sample suitable for quantitative atomic emission spectrochemical analysis. The disk in the region to be... | |
| 1.1 This practice provides a system for designating unalloyed magnesium and magnesium-alloys that have been used commercially since 1952, and thus is intended to be the registration source for unalloyed... | |
| 1.1 This specification covers a commercial zinc-aluminum alloy in ingot form for remelting for the manufacture of thin wall pressure die castings as designated and specified in Table 1. 1.2... | |
| 1.1 This specification covers aluminum-alloy castings, produced by Squeeze Casting, and the Semi-Solid Thixocast and Rheocast casting processes, designated as shown in Table 1. (A) When single units are shown,... | |
| 1.1 This specification covers aluminum-alloy castings, produced by the thixocast, rheocast, semi-solid, and squeeze casting processes shown in Table 1. (A) When single units are shown, they indicate the maximum... | |
| 1.1 This specification covers aluminum-alloy castings, produced by the thixocast, rheocast, semi-solid, and squeeze casting processes, shown in Table 1. (A) When single units are shown, these indicate the maximum... | |
| 1.1 This specification covers aluminum-alloy centrifugal castings designated as shown in Table 1. 1.2 This specification is not intended for aluminum-alloy centrifugal castings used in aerospace applications. 1.3 Alloy and... | |
| 1.1 This specification covers carbon fiber reinforced thermoset matrix composite core strength members for use in reinforcing or supporting overhead electrical conductors. 1.2 This specification covers carbon fiber core diameters... | |
| 1.1 This specification covers certain zinc-aluminum (Zn-Al) alloys in ingot form for re-melting for use in the production of hot-dip coatings on steel. Alloy compositions are specified below and in... | |
| 1.1 This specification covers concentric-lay-stran ded conductors made from round aluminum-zirconium alloy wires and an aluminum matrix composite (AMC) core wire(s) for use as overhead electrical conductors (Explanatory Note 1... | |
| 1.1 This specification covers high magnesium () marine application aluminum-alloy (Note 1), in those alloy-tempers shown in [], for flat sheet, coiled sheet, and plate, in the mill finish that... | |
| 1.1 This specification covers high magnesium (Note 1) marine application aluminum-alloy (Note 2), in those alloy-tempers shown in Table 2 [Table 3], for flat sheet, coiled sheet, and plate, in... | |
| 1.1 This specification covers high strength, seamless pipe and tube of nickel alloys (UNS N07022, UNS N07725, UNS N07740, UNS N09945, UNS N09925, UNS N07718, UNS N10276, UNS N06985)2... | |
| 1.1 This specification covers magnesium alloy forgings designated as shown in Table 1. 1.2 The values stated in inch-pound units are the standard. The SI values in parentheses are provided... | |
| 1.1 This specification covers magnesium alloys in ingot form for remelting for the manufacture of sand castings, permanent mold castings, investment castings, and die castings. Note 1--Supplementary information pertaining to... | |
| 1.1 This specification covers magnesium alloys in ingot form for remelting for the manufacture of sand castings, permanent mold castings, investment castings, and die castings. Note 1-Supplementary information pertaining to... | |
| 1.1 This specification covers magnesium alloys in ingot form for remelting for the manufacture of sand castings, permanent mold castings, investment castings, and die castings. Note 1 Supplementary information pertaining... | |
| 1.1 This specification covers magnesium in the form of ingot and stick for remelting: 9980A is available in ingot and stick form, and 9980B, 9990A, 9995A, and 9998A are generally... | |
| 1.1 This specification covers magnesium-alloy die castings. Current alloy compositions are specified under the designations shown in . 1.2 The values stated in inch-pound units are standard. The SI values... | |
| 1.1 This specification covers magnesium-alloy die castings. Current alloy compositions are specified under the designations shown in Table 1. 1.2 The values stated in inch-pound units are standard. The SI... | |
| 1.1 This specification covers magnesium-alloy die castings. Curreny alloy compositions are specified under the designations shown in Table 1. 1.2 The values stated in inch-pound units are standard. The SI... | |
| 1.1 This specification covers natural cement. Note 1 Examples of typical past uses of natural cement include unit masonry mortar, cement plaster, grout, lime-wash, and concrete. 1.2 For properties where... | |
| 1.1 This specification covers nickel-coated copper braid and ribbon flat wire intended for electronic application (Explanatory Note 1). 1.2 Two classes of nickel-coated braid and ribbon flat copper wire are... | |
| 1.1 This specification covers prime western grade-recycled (PWG-R) zinc made by recycling zinc secondary materials including but not limited to drosses and skimmings. 1.2 The values stated in inch-pound units... | |
| 1.1 This specification covers prime western grade-recycled (PWG-R) zinc made by recycling zinc secondary materials including but not limited to drosses and skimmings. 1.2 The values stated in inch-pound units... | |
| 1.1 This specification covers round, extra-high-strength and ultra-high-strength, Class A zinc-coated (galvanized), steel core wire used for use in Overhead Electrical Conductors. 1.2 This specification covers wire of diameter from... | |
| 1.1 This specification covers round, extra-high-strength and ultra-high-strength, Class A zinc-coated (galvanized), steel core wire used for use in Overhead Electrical Conductors. 1.2 This specification covers wire of diameter from... | |
| 1.1 This specification covers round, extra-high-strength, and ultra-high-strength, Class A coated zinc-5 % aluminum-mischmetal (Zn-5Al-MM) alloy-coated, steel core wire for use in Overhead Electrical Conductors. 1.2 This specification covers wire... | |
| 1.1 This specification covers round, extra-high-strength, and ultra-high-strength, Class A coated zinc-5 % aluminum-mischmetal (Zn-5Al-MM) alloy-coated, steel core wire for use in Overhead Electrical Conductors. 1.2 This specification covers wire... | |
| 1.1 This specification covers round, grooved, and figure-9 deep-section grooved bronze trolley wire. 1.2 The bronze trolley wire may be made in any of the three distinct alloys indicated in... | |
| 1.1 This specification covers silver-coated copper braid and ribbon flat wire intended for electronic application (Explanatory Note 1). 1.2 Two classes of silver-coated braid and ribbon flat copper wire are... | |
| 1.1 This specification covers steel self-piercing tapping screws for use in fastening gypsum panel products and metal plaster bases to cold-formed steel studs less than 0.033 in. (0.84 mm) in... | |
| 1.1 This specification covers the composition and the physical properties of spray-applied mineral fiber thermal and sound absorbing insulation. 1.2 These mineral fibers shall be pneumatically conveyed to a spray... | |
| 1.1 This specification covers the composition and the physical properties of spray-applied mineral fiber thermal or acoustical insulation. 1.2 These mineral fibers shall be pneumatically conveyed to a spray nozzle... | |
| 1.1 This specification covers the installation and erection requirements for load bearing (transverse and axial) steel studs and related accessories 0.0329 in. (0.836 mm) to 0.1120 in. (2.845 mm) thick. | |
| 1.1 This specification covers the minimum requirements for scales, balances, reference masses, and glass graduates used in the physical testing of hydraulic cements. 1.2 Requirements for analytical reference masses and... | |
| 1.1 This specification covers the requirements for electrodeposited coatings of titanium and titanium-zirconium alloys on conductive and non-conductive substrates for engineering (functional) uses. The coatings of titanium-zirconium alloys are those... | |
| 1.1 This specification covers the requirements relating to rinsed and non-rinsed non-hexavalent chromium conversion coatings on aluminum and aluminum alloys intended to give protection against corrosion and as a base... | |
| 1.1 This specification covers tin-coated annealed copper wire intended for electrical and electronic applications where solderability is a requirement. 1.2 The values stated in inch-pound units are to be regarded... | |
| 1.1 This specification covers tin-coated hard-drawn copper braid and ribbon flat wire intended for electronic application (Explanatory Note 1). 1.2 The values stated in inch-pound units are to be regarded... | |
| 1.1 This specification covers uninsulated silver-coated soft or annealed copper and copper alloy stranded conductors for use in electronic space application. 1.2 The values stated in either SI units or... | |
| 1.1 This specification covers uninsulated silver-coated soft or annealed copper and copper alloy stranded conductors for use in electronic space application. 1.2 The values stated in either SI units or... | |
| 1.1 This specification describes seamless and welded nickel alloy tubing on which the external or internal surface, or both, has been modified by a cold forming process to produce an... | |
| 1.1 This specification establishes general requirements, unless otherwise specified in the specific product specification, for ordering information, marking, and sampling for chemical analysis common to zinc and zinc alloy products... | |
| 1.1 This specification establishes requirements for brass rod (round, hexagonal, and octagonal), bar (rectangular and square), and shapes of UNS Alloys C21000, C22000, C23000, C24000, C26000, C26800, C27000, and C27400. | |
| 1.1 This specification establishes requirements for brass rod (round, hexagonal, and octagonal), bar (rectangular and square), and shapes of UNS Alloys C21000, C22000, C23000, C24000, C26000, C26800, C27000, C27400, and... | |
| 1.1 This specification establishes requirements for copper-silicon rod, bar, and shapes for UNS Alloys C65100 (Low Silicon Bronze B), C65500 (High Silicon Bronze A), and C66100. Note 1-Material for hot... | |
| 1.1 This specification establishes the requirements for Copper Alloy UNS No. C18080 for plate, sheet, strip, and rolled bar alloy. Note 1-Since Copper Alloy UNS No. C18080 is frequently used... | |
| 1.1 This specification establishes the requirements for copper alloy UNS Nos. C17500 and C17510. 1.2 The values stated in inch-pound units are to be regarded as standard. The values given... | |
| 1.1 This specification establishes the requirements for copper-beryllium alloy seamless tube in straight lengths. Copper-cobalt-beryll ium alloy UNS No. C17500 and copper-nickel-beryll ium alloy UNS No. C17510 will be the... | |
| 1.1 This specification establishes the requirements for copper-beryllium alloy UNS No. C17510 welded tube in straight lengths. 1.2 Units-The values stated in inch-pound units are to be regarded as standard. | |
| 1.1 This specification establishes the requirements for copper-beryllium alloy UNS No. C17510 welded tube in straight lengths. 1.2 Units\u2014The values stated in inch-pound units are to be regarded as standard. | |
| 1.1 This specification establishes the requirements for copper-beryllium alloy UNS No. C17510 welded tube in straight lengths. 1.2 Units-The values stated in inch-pound units are to be regarded as standard. | |
| 1.1 This specification establishes the requirements for copper-beryllium alloy UNS No. C17510 welded tube in straight lengths. 1.2 UnitsThe values stated in inch-pound units are to be regarded as standard. | |
| 1.1 This specification establishes the requirements for copper-silicon alloy plate, sheet, strip, and rolled bar for drawing, forming, stamping, bending, and general engineering applications, and for pressure vessel applications. The... | |
| 1.1 This specification establishes the requirements for copper-zinc-tin-bism uth alloy rod, bar and wire of alloy UNS No. C49300 intended for use in plumbing applications and drinking water systems. 1.2... | |
| 1.1 This specification establishes the requirements for copper-zinc-tin-bism uth alloy rod, bar and wire of alloy UNS Nos. C49250, C49255, C49260, C49300, C49340, C49350, C49355, and C49360 intended for use... | |
| 1.1 This specification establishes the requirements for copper-zinc-tin-bism uth alloy rod, bar and wire of alloy UNS Nos. C49255, C49260, C49300, C49340, C49350, and C49360 intended for use in plumbing... | |
| 1.1 This specification establishes the requirements for copper-zinc-tin-bism uth alloy rod, bar and wire of alloy UNS Nos. C49255, C49260, C49300, C49340, C49350, C49355, and C49360 intended for use in... | |
| 1.1 This specification establishes the requirements for copper-zinc-tin-bism uth alloy rod, bar and wire of alloy UNS Nos. C49260, C49300, C49340, and C49350 intended for use in plumbing applications and... | |
| 1.1 This specification establishes the requirements for free-cutting bismuth brass rod, bar and wire of UNS Alloy No. C49250, C49260 and C49340 suitable for high-speed screw machine work, or for... | |
| 1.1 This specification establishes the requirements for heat exchanger tubes manufactured from forge-welded copper and copper alloy tubing in straight lengths on which the external or internal surface, or both,... | |
| 1.1 This specification establishes the requirements for round, rectangular, and square wire for general applications other than for electrical transmission cable. The alloys involved are UNS No. C65100 and UNS... | |
| 1.1 This specification establishes the requirements for welded, internally enhanced copper tube, in straight lengths or coils, suitable for use in refrigeration and air conditioning products or other heat exchangers. | |
| 1.1 This standard describes a method for measuring the density of powder metallurgy products that usually have surface-connected porosity. 1.2 The density of impermeable PM materials, those materials that do... | |
| 1.1 This standard describes a method for measuring the density of powder metallurgy products that usually have surface-connected porosity. 1.2 The density of impermeable PM materials, those materials that do... | |
| 1.1 This standard describes three related test methods that cover the measurement of physical properties of oil-impregnated powder metallurgy products. 1.1.1 Determination of the volume percent of oil contained in... | |
| 1.1 This standard details a laboratory method to accelerate the effects of exposure to hygroscopic corrosive chloride compounds on electroplated chromium components. It is applicable to any substrate and coating... | |
| 1.1 This standard makes use of a matrix to identify existing standards and potentially needed standards for the receiving and storage of spent fuel. 1.2 This standard pertains to a... | |
| 1.1 This test method covers a procedure for determination of the effective case depth of powder metallurgy (P/M) parts. 1.2 A microindentation hardness traverse procedure is described to determine effective... | |
| 1.1 This test method covers a procedure for determination of the effective case depth of powder metallurgy (PM) parts. 1.2 A microindentation hardness traverse procedure is described to determine effective... | |
| 1.1 This test method covers a procedure for determination of the effective case depth of powder metallurgy (PM) parts. 1.2 A microindentation hardness traverse procedure is described to determine effective... | |
| 1.1 This test method covers a quantitative procedure to determine the cleanliness of PM bearings and structural parts. 1.2 This is a laboratory test consisting of cleaning sample parts under... | |
| 1.1 This test method covers determination of skeletal density of metal powders. The test method specifies general procedures that are applicable to many commercial pycnometry instruments. The method provides specific... | |
| 1.1 This test method covers determination of surface area of metal powders. The test method specifies general procedures that are applicable to many commercial physical adsorption instruments. The method provides... | |
| 1.1 This test method covers measuring the surface finish of powder metallurgy (P/M) products at all stages of manufacturing from green compact to fully hardened finished component. 1.2 This test... | |
| 1.1 This test method covers measuring the surface finish of powder metallurgy (PM) products at all stages of manufacturing from green compact to fully hardened finished component. 1.2 This test... | |
| 1.1 This test method covers measuring the surface finish of powder metallurgy (PM) products at all stages of manufacturing from green compact to fully hardened finished component. 1.2 This test... | |
| 1.1 This test method covers the determination of alpha-emitting uranium isotopes in soil. This test method describes one acceptable approach to the determination of uranium isotopes in soil.2 1.2 The... | |
| 1.1 This test method covers the determination of alpha-emitting uranium isotopes in soil. This test method describes one acceptable approach to the determination of uranium isotopes in soil. 1.2 The... | |
| 1.1 This test method covers the determination of length change of mortar bars immersed in a sulfate solution. Mortar bars made using mortar described in Test Method C 109/C 109M... | |
| 1.1 This test method covers the determination of length change of mortar bars immersed in a sulfate solution. Mortar bars made using mortar described in Test Method C109/ C109M are... | |
| 1.1 This test method covers the determination of length change of mortar bars immersed in a sulfate solution. Mortar bars made using mortar described in Test Method C109/C109M are cured... | |
| 1.1 This test method covers the determination of plutonium in soils at levels of detection dependent on count time, sample size, detector efficiency, background, and tracer yield. This test method... | |
| 1.1 This test method covers the determination of plutonium in soils at levels of detection dependent on count time, sample size, detector, background, and tracer yield. This test method describes... | |
| 1.1 This test method covers the determination of the microindentation hardness of powder metallurgy (P/M) materials. The test method differs from the approach used for pore-free materials in terms of... | |
| 1.1 This test method covers the determination of the microindentation hardness of powder metallurgy (PM) materials. The test method differs from the approach used for pore-free materials in terms of... | |
| 1.1 This test method covers the determination of the permeability of a PM bearing when subjected to pressurized nitrogen under controlled conditions. 1.2 The values stated in SI units are... | |
| 1.1 This test method covers the determination of the splitting tensile strength of masonry units. 1.2 The values stated in inch-pound units are to be regarded as standard. The values... | |
| 1.1 This test method covers the determination of the splitting tensile strength of masonry units. 1.2 Units-The values stated in either SI units or inch-pound units are to be regarded... | |
| 1.1 This test method covers the determination of the splitting tensile strength of masonry units. 1.2 The values stated in inch-pound units are to be regarded as standard. The values... | |
| 1.1 This test method covers the determination of the splitting tensile strength of masonry units. 1.2 This standard does not purport to address all of the safety problems associated with... | |
| 1.1 This test method covers the determination of uranium isotopes in soil. 1.2 The test method is designed to analyze 10 g of soil; however, the sample size may be... | |
| 1.1 This test method covers the equipment and laboratory procedure for the determination of the radial crushing strength of materials using either a plain powder metallurgy (P/M) bearing or a... | |
| 1.1 This test method covers the equipment and laboratory procedure for the determination of the radial crushing strength of materials using either a plain powder metallurgy (PM) bearing or a... | |
| 1.1 This test method covers the procedure for determining the tensile strength by a mass method for uninsulated stranded electrical conductors intended for use in electronic application (Explanatory Note 1). | |
| 1.1 This test method describes a procedure for measuring abnormally large grains and the frequency of those grains in cemented tungsten carbides (hardmetals). 1.2 This standard does not purport to... | |
| 1.1 This test method describes a procedure for measuring abnormally large grains and the frequency of those grains in cemented tungsten carbides (hardmetals). 1.2 This standard does not purport to... | |
| 1.1 This test method describes the analysis of magnesium and its alloys by atomic emission spectrometry. The magnesium specimen to be analyzed may be in the form of a chill... | |
| 1.1 This test method establishes the requirements for the flattening test for copper and copper alloy pipe and tube of all sizes. The method addresses both inch-pound and metric considerations,... | |
| 1.1 This test method for determining the internal tensile or compressive stress in applied coatings is quantitative. It is applicable to metallic layers that are applied by the processes of... | |
| 1.1 This test practice covers equipment and methods for revealing the porosity of gold and palladium coatings, particularly electrodeposits and clad metals used on electrical contacts. 1.2 This test practice... | |
| 1.1 This test practice covers equipment and methods for revealing the porosity of gold and palladium coatings, particularly electrodeposits and clad metals used on electrical contacts. 1.2 This test practice... | |
| Method of Linear Expansion of Metals | |
| Method of Test for Modulus of Elasticity of Natural Building Stone (Withdrawn 1950) | |
| Specification for Copper-Silicon Alloy Plate, Sheet Strip and Rolled Bar for General Purposes (Withdrawn 1981) | |
| Specification for Faced Rigid Cellular Polyisocyanurate Roof Insulation (Withdrawn 1997) | |
| Specification for Magnesium Alloys Ingot Form for Sand Castings, Permanent Mold Castings, and Die Castings (Metric) (Withdrawn 1990) | |
| Specification for Magnesium Ingot and Stick for Remelting (Metric) (Withdrawn 1988) | |
| Standard Guide for Selection or Specification of Electrodeless Conductivity Instruments for the Nuclear Fuel Cycle | |
| Standard Specification for Copper-Silicon Alloy Plate, Sheet, Strip, and Rolled Bar for General Purposes and Pressure Vessel | |
| Standard Specification for Copper-Silicon Alloy Rod, Bar, and Shapes [Metric] (Withdrawn 1998) | |
| Standard Specification for Copper-Silicon Alloy Wire for General Applications [Metric] (Withdrawn 1996) | |
| Standard Test Method for Length Change of Hydraulic-Cement Mortars Exposed to a Sulfate Solution | |
| Test Method for Thermal Performance of Cooling-Air Duct Sections, Using a Calibrated Hot Box (Withdrawn 1997) | |
| The specification covers heat resistant aluminum-zirconium alloy round wire for electrical purposes. There is a family of aluminum-zirconium alloys that are used for heat resistance, which differ by zirconium content,... | |
| This practice covers hot rolling solution heat treatment for aluminum alloy plate. Aluminum alloy ingots or rolling slabs are preheated prior to being hot rolled. Controls shall be adequate to... | |
| This practice covers the requirements for the heat treatment of aluminum alloy castings from any casting process such as investment casting, permanent mould casting, sand casting, and others. It excludes... | |
| This practice establishes the controls necessary for production of extrusions cooled from an elevated temperature shaping (extrusion) process for the production of T1, T2, T5 and T10�type tempers. The equipment... | |
| This practice establishes the controls necessary for production of extrusions cooled from an elevated temperature shaping (extrusion) process for the production of T1, T2, T5 and T10-type tempers. The equipment... | |
| This practice establishes the controls necessary for production of extrusions cooled from an elevated temperature shaping (extrusion) process for the production of T1, T2, T5 and T10type tempers. The equipment... | |
| This practice is intended for use in the heat treatment of wrought aluminum alloys for general purpose applications. Aluminum alloys are typically heated in air chamber furnaces or molten salt... | |
| This practice provides a system for the codification of unalloyed magnesium and magnesium alloys in the cast and wrought forms. Code designations shall be based on their chemical composition limits. | |
| This specification applies to concentric-lay-stran ded conductors made from round aluminum-zirconium alloy wires and an aluminum matrix composite (AMC) core wire(s) for use as overhead electrical conductors. It covers ordering... | |
| This specification covers carbon fiber composite core/thermoset (CFCC/TS) matrix for use in reinforcing or supporting overhead electrical conductors. It provides requirements for CFCC/TS materials and manufacture, including tensile strength, glass... | |
| This specification covers fiber reinforced, aluminum matrix composite wire used for mechanical reinforcement in the manufacture of aluminum conductor, composite reinforced (ACCR). This wire consists of continuous filament fibers of... | |
| This specification covers finished pellets composed of sintered uranium-plutonium dioxide for fast reactor fuel. Specimens shall be sampled and tested suitably, and shall conform accordingly to chemical (uranium and plutonium... | |
| This specification covers four zinc alloys in ingot form, namely: Spin Casting Alloy SC-A, Spin Casting Alloy SC-B, Spin Casting Alloy SC-C, and ZA-73, for remelting for the manufacture of... | |
| This specification covers general requirements and corresponding test methods for electrodeposited coatings of titanium and titanium-zirconium alloys on conductive (metallic) and non-conductive substrates (plastics, fibers, carbon foam, etc.) for engineering... | |
| This specification covers high magnesium marine application aluminum-alloy in those alloy tempers for flat sheet, coiled sheet, and plate, in the mill finish that are intended for marine and similar... | |
| This specification covers high strength, seamless pipe and tube of nickel alloys (UNS N07022, UNS N07725, and UNS N07740). Pipe and tube shall be supplied in the cold worked or... | |
| This specification covers magnesium alloys in ingot form for remelting for the manufacture of sand castings, permanent mold castings, investment castings, and die castings. The chemical composition shall conform to... | |
| This specification covers magnesium-alloy die castings. The magnesium alloys used for the manufacture of die castings shall conform to the chemical composition requirements of this specification. The producer or supplier... | |
| This specification covers natural cement. The chemical requirements and the physical requirements are detailed in the specification. The natural cement shall be subjected to fineness, autoclave expansion, time of setting,... | |
| This specification covers nickel-coated copper braid and ribbon flat wire intended for electronic application. Two classes of nickel-coated braid and ribbon flat copper wire are covered: Class A (annealed temper)... | |
| This specification covers non-specular surface finishes on overhead aluminum electrical conductors to establish a uniformity of conductor finish that is acceptable to the user. Such a specification will furnish a... | |
| This specification covers powder metallurgy (PM) structural components fabricated from commercially pure (CP) (that is, unalloyed) titanium powder, pre-alloyed powders, and mixtures of elemental powders or mixtures of elemental powders... | |
| This specification covers requirements for electrodeposited palladium-cobalt alloy coatings containing approximately 80% of palladium and 20% of cobalt. It also covers composite coatings consisting of palladium-cobalt with a thin gold... | |
| This specification covers rods, bars, and shapes of copper-silicon alloys with UNS Alloy UNS Nos. C65100, C65500, and C66100. The starting materials shall be cast billets or rods of such... | |
| This specification covers round, grooved, and figure-9 deep-section grooved bronze trolley wire. The bronze trolley wire shall be made in any of the three distinct alloys indicated in accordance with... | |
| This specification covers seamless and welded nickel alloy tubing with either or both external and internal surfaces have been modified by cold forming. The cold forming process produces an enhanced... | |
| This specification covers silver-coated copper braid and ribbon flat wire intended for electronic application. Two classes of silver-coated braid and ribbon flat copper wire are covered: Class A (annealed temper)... | |
| This specification covers steel self-piercing tapping screws for use in fastening gypsum panel products and metal plaster bases to cold-formed steel studs and wood members and for fastening gypsum panel... | |
| This specification covers the chemical requirements for commercial high fluidity zinc-aluminum alloys in ingot form for remelting for the manufacture of thin wall pressure die castings. A table designates and... | |
| This specification covers the composition and the physical properties of spray-applied mineral fiber thermal and sound absorbing insulation. These mineral fibers shall be pneumatically conveyed to a spray nozzle where... | |
| This specification covers the installation and erection requirements for load bearing (transverse and axial) steel studs and related accessories. Materials requirements for framing members, zinc-rich paint, steel drill screws, and... | |
| This specification covers the material, chemical and mechanical requirements for aluminum-alloy castings produced by the thixocast, rheocast, semi-solid and squeeze casting processes. It does not apply to castings used in... | |
| This specification covers the minimum requirements for scales, balances, reference masses, and glass graduates used in the physical testing of hydraulic cements. Requirements for analytical reference masses and balances are... | |
| This specification covers the requirements for copper-zinc-tin-bism uth alloy rod, bar and wire intended for use in plumbing application and drinking water system. The product shall be manufactured by such... | |
| This specification covers the requirements for UNS C72900 copper-nickel-tin alloy rods and bars. Products should be manufactured by hot working, cold working, and annealing processes to produce a uniform wrought... | |
| This specification covers the requirements relating to rinsed and non-rinsed non-hexavalent chromium conversion coatings on aluminum and aluminum alloys intended to retard corrosion; as a base for organic films including... | |
| This specification covers the sampling of lead and lead alloys to obtain a sample suitable for quantitative optical emission spectrochemical analysis. It includes procedures for sample preparation, obtaining representative samples... | |
| This specification covers the standard for aluminum-alloy centrifugal castings. This specification does not cover aluminum-alloy centrifugal castings used in aerospace applications. The castings shall be in accordance to the prescribed... | |
| This specification covers the standard for magnesium alloys in ingot and stick forms proposed for used in remelting. Magnesium 9980A alloys are available in ingot and stick form. Magnesium 9980B,... | |
| This specification covers three types of zinc-aluminum (Zn-Al) alloys in ingot form for re-melting for use in the production of hot-dip coatings on steel: Type 5 (95/5 Zn/Al), Type 10... | |
| This specification covers tin-coated annealed copper wire intended for electrical and electronic applications where solderability is a requirement. The tin shall be electroplated for the coating and shall be commercially... | |
| This specification covers tin-coated hard-drawn copper braid and ribbon flat wire intended for electronic application. The tin shall be electroplated for the coating and shall be commercially pure. For purposes... | |
| This specification covers titanium and titanium alloy ingots. The chemical requirements and permissible variations in product analysis are specified. This standard does not claim to address all of the safety... | |
| This specification covers zinc and tin alloy wire, including zinc-aluminum, zinc-aluminum-copper , zinc-tin, zinc-tin-copper an dtin-zinc, used as thermal spray wire in the electronics industry. The wire shall conform to... | |
| This specification details the requirements for copper-silicon alloy plate, sheet, strip, and rolled bar for drawing, forming, stamping, bending, and general engineering applications, and for pressure vessel applications. The alloys... | |
| This specification discusses cover plate, sheet, and strip of low-carbon nickel-chromium-moly bdenum-gadolinium alloy for use for neutron adsorption, structural, and corrosive application in nuclear waste disposal service. The specimen must... | |
| This specification establishes general requirements, unless otherwise specified in the specific product specification, for zinc and zinc alloy products. Final product (ingots, slabs, jumbos, etc.) shall conform to the chemical... | |
| This specification establishes requirements for brass rod (round, hexagonal, and octagonal), bar (rectangular and square), and shapes of UNS Alloys C21000, C22000, C23000, C24000, C26000, C26800, C27000, and C27400. The... | |
| This specification establishes the requirements for forge-welded copper and copper alloy with integral fins for use in surface condenser, evaporator, and heat exchanger. The product shall be welded tube of... | |
| This specification establishes the requirements for free-cutting a bismuth brass rod, bar and wire of UNS Alloy No.C49250 and C49260 suitable for high-speed screw machine work or for general applications. | |
| This specification establishes the requirements for low leaded brass rod, bar, wire, and shapes of any specified cross section produced from Copper Alloys UNS No. C36300, C36500, C37000, C37100 and... | |
| This specification establishes the requirements for plates, sheets, strips, and rolled bars of copper-chromium-iron -titanium alloys with Copper Alloy UNS No. C18080. The material for manufacture shall be a cast... | |
| This specification establishes the requirements for round, rectangular, and square copper-silicon alloy wires with Copper Alloy UNS Nos. C65100 and 65500 for general applications other than electrical transmission cables. Tempers... | |
| This specification establishes the requirements for welded, internally enhanced copper tube, in straight lengths or coils, suitable for use in refrigeration and air conditioning products or other heat exchangers. The... | |
| This specification outlines the requirements for corrosion-resistant coatings of electrodeposited nickel-cobalt on metallic substrates and electrodeposited nickel-cobalt used for electroforming. It includes an accelerated exposure test method to evaluate the... |
| << Prev | Next >> |