1.1 This guide presents requirements for hot isostatic pressing (HIP) of aluminum alloy castings. HIPing is a process in which components are subjected to the simultaneous application of heat and high pressure in an inert gas medium. The process is to be used for the reduction of internal (non-surface connected) porosity. The document is to describe the general parameters of the HIP process, describe certification procedures and a description that the process has been followed. It is not intended to be a description of a heat treating procedure. This is not meant to supersede an end user’s specification where one exists.2
1.2 Units-The values stated in either SI units or inch-pound units are to be regarded separately as standard. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in non-conformance with the standard.
1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
1.4 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM B998-17 |
| Product Name | Standard Guide for Hot Isostatic Pressing (HIP) of Aluminum Alloy Castings |