ASTM International Datasheets for Standards and Technical Documents
Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more
| Product Name | Notes |
|---|---|
| 1.1 It is the intent of this guide to set forth criteria and procedures for the design, fabrication and installation of nuclear fuel dissolution facilities. This guide applies to and... | |
| 1.1 These practices are intended to provide the nuclear industry with procedures for obtaining representative bulk samples from uranium-ore concentrates (UOC) (see Specification C967). 1.2 These practices also provide for... | |
| 1.1 These test methods cover procedures for the chemical and atomic absorption analysis of uranium-ore concentrates to determine compliance with the requirements prescribed in Specification C 967. 1.2 The analytical... | |
| 1.1 These test methods cover procedures for the chemical and atomic absorption analysis of uranium-ore concentrates to determine compliance with the requirements prescribed in Specification C967. | |
| 1.1 These test methods cover procedures for the chemical and atomic absorption analysis of uranium-ore concentrates to determine compliance with the requirements prescribed in Specification C967. 1.2 The analytical procedures... | |
| 1.1 These test methods cover the determination of apparent porosity, apparent specific gravity, and bulk density of cores taken from graphite electrodes manufactured for use in electric arc furnaces. (See... | |
| 1.1 These test methods cover the determination of apparent porosity, apparent specific gravity, and bulk density of cores taken from graphite electrodes manufactured for use in electric arc furnaces. 1.2... | |
| 1.1 These test methods cover the determination of the in-place density of unhardened and hardened concrete by gamma radiation. For notes on the nuclear test see Appendix X1. 1.2 Two... | |
| 1.1 These test methods cover the determination of the in-place density of unhardened and hardened concrete, including roller compacted concrete, by gamma radiation. For notes on the nuclear test see... | |
| 1.1 These test methods evaluate the flexural bond strength, normal to the bed joints, of masonry built of manufactured masonry units. Sampling and testing procedures are referenced, and terms are... | |
| 1.1 This guide covers a process for the determination of acceptable surface operating conditions for heated systems. The human burn hazard is defined, and methods are presented for use in... | |
| 1.1 This guide establishes a process for the determination of acceptable surface operating conditions for heated systems. The human burn hazard is defined, and methods are presented for use in... | |
| 1.1 This guide provides guidance for selecting, validating, and qualifying measurement methods when qualification is required for a specific program. The recommended practices presented in this guide provide a major... | |
| 1.1 This practice covers a procedure for detecting and reducing sources of variation in a test method early in its development and prior to an interlaboratory study. One of the... | |
| 1.1 This practice covers a procedure for detecting sources of variation in a test method. The procedure should be used during the development of a test method, before the interlaboratory... | |
| 1.1 This practice covers a procedure for evaluating the ruggedness of a test method by determining the effects of different experimental factors on the variation of test results. The procedure... | |
| 1.1 This practice covers a procedure for evaluating the skin contact temperature for heated surfaces. Two complimentary procedures are presented. The first is a purely mathematical approximation that can be... | |
| 1.1 This practice covers a procedure for evaluating the skin contact temperature for heated surfaces. Two complimentary procedures are presented. The first is a purely mathematical approximation that is used... | |
| 1.1 This practice covers a technique for using heat flux transducers (HFTs) and temperature transducers (TTs) in measurements of the in-situ dynamic or steady-state thermal behavior of opaque components of... | |
| 1.1 This practice covers methods for withdrawing representative samples of liquid uranium hexafluoride (UF6) from bulk quantities of the material. Such samples are then prepared for further analytical... | |
| 1.1 This practice covers methods for withdrawing representative samples of liquid uranium hexafluoride (UF6) from bulk quantities of the material. Such samples are used for determining compliance with... | |
| 1.1 This practice covers standard mean temperatures for reporting thermal properties of thermal insulations, products, and materials, and of related systems and components, both insulated and uninsulated. 1.2 Thermal properties... | |
| 1.1 This practice covers standard mean temperatures for reporting thermal properties of thermal insulations, products, and materials, and of related systems and components, both insulated and uninsulated. 1.2 Thermal properties... | |
| 1.1 This practice covers the design of a circular line-heat-source guarded hot plate for use in accordance with Test Method C 177. Note 1-Test Method C 177 describes the guarded-hot-plate... | |
| 1.1 This practice covers the design of a circular line-heat-source guarded hot plate for use in accordance with Test Method C 177. Note 1-Test Method C 177 describes the guarded-hot-plate... | |
| 1.1 This practice covers the design of a circular line-heat-source guarded hot plate for use in accordance with Test Method C177. Note 1-Test Method C177 describes the guarded-hot-plate apparatus and... | |
| 1.1 This practice covers the design of a circular line-heat-source guarded hot plate for use in accordance with Test Method C177. Note 1: Test Method C177 describes the guarded-hot-plate apparatus... | |
| 1.1 This practice covers the determination of the steady-state heat flow through the meter section of a specimen when a guarded-hot-plate apparatus or thin-heater apparatus is used in the single-sided... | |
| 1.1 This practice covers the determination of the steady-state thermal transmission properties of insulating specimens using a guarded hot plate in a one-sided configuration. It represents a supplemental procedure to... | |
| 1.1 This practice covers the in-situ measurement of heat flux through industrial thermal insulation using a heat flux transducer (HFT). 1.2 The values stated in SI units are to be... | |
| 1.1 This practice covers the in-situ measurement of heat flux through industrial thermal insulation using a heat flux transducer (HFT). 1.2 This practice estimates the thermal transport properties of thermal... | |
| 1.1 This practice covers the inspection of underground precast concrete utility structures designed and manufactured in accordance with Practice C857 and Specification C858. 1.2 This standard may involve hazardous materials,... | |
| 1.1 This practice covers the pressing and drying of chemically and non-chemically bonded alumin-silicate and high alumina plastic and ramming mix refractory specimens classified in accordance with Classification C673. 1.2... | |
| 1.1 This practice covers the pressing and drying of chemically and non-chemically bonded alumin-silicate and high-alumina plastic and ramming mix refractory specimens classified in accordance with Classification C673. 1.2 The... | |
| 1.1 This practice covers the pressing and drying of chemically and non-chemically bonded alumina-silicate and high-alumina plastic and ramming mix refractory specimens classified in accordance with Classification C673. 1.2 The... | |
| 1.1 This practice covers the pressing and drying of chemically and nonchemically bonded aluminum-silicate and high alumina plastic and ramming mix refractory specimens classified in accordance with Classification C 673. | |
| 1.1 This practice covers the pressing and drying of chemically and nonchemically bonded aluminum-silicate and high alumina plastic and ramming mix refractory specimens classified in accordance with Classification C673. 1.2... | |
| 1.1 This practice describes procedures for the installation of granular loose-fill insulation in ceilings, attics, floor, and wall cavities of new or existing housing and other framed buildings. 1.2 This... | |
| 1.1 This practice describes the qualifications, including minimum requirements for personnel and equipment, duties, responsibilities, and services of independent commercial materials testing laboratories engaged in the testing of caulking and... | |
| 1.1 This practice establishes a procedure for evaluating the skin contact temperature for heated surfaces. Two complimentary procedures are presented. The first is a purely mathematical approximation that can be... | |
| 1.1 This practice identifies and defines the duties, responsibilities, and minimum technical requirements of testing agency personnel and the minimum technical requirements for equipment utilized in testing concrete and concrete... | |
| 1.1 This practice identifies and defines the duties, responsibilities, and minimum technical requirements of testing laboratory personnel and the minimum technical requirements for laboratory equipment utilized in testing concrete and... | |
| 1.1 This practice is a guide to the proper use of infrared imaging systems for conducting qualitative thermal inspections of building walls, ceilings, roofs, and floors, framed in wood or... | |
| 1.1 This practice provides a procedure for estimating concrete strength by means of the maturity method. The maturity index is expressed either in terms of the temperature-time factor or in... | |
| 1.1 This practice provides the user with a uniform procedure for calculating the thermal transmission properties of a material or system from data generated by steady state, one dimensional test... | |
| 1.1 This specification applies to pellets of stabilized cubic hafnium oxide used in nuclear reactors. 1.2 The values stated in SI units are to be regarded as the standard. The... | |
| 1.1 This specification applies to pellets of stabilized zirconium oxide used in nuclear reactors. 1.2 The values stated in SI units are to be regarded as the standard. The values... | |
| 1.1 This specification covers accessories used in conjunction with assemblies of gypsum wallboard and gypsum veneer plaster to protect edges and corners and to provide architectural features (see Fig. 1). | |
| 1.1 This specification covers accessories used in conjunction with assemblies of gypsum wallboard and gypsum veneer plaster to protect edges and corners and to provide architectural features. (See Fig. 1.)... | |
| 1.1 This specification covers chemical resistant, low expansion, Type I, borosilicate glass, Class A (see Specification E438), used to manufacture corrosion-resistant pipe and fittings for drain, waste, and vent service. | |
| 1.1 This specification covers drift eliminators or demisters, louvers, partitioning and casing panels. Note 1-Asbestos-cement pipes are covered in Specifications C 296 and C 428; and asbestos-cement heat exchange fill... | |
| 1.1 This specification covers drift eliminators or demisters, louvers, partitioning and casing panels. Note-Asbestos-cement pipes are covered in Specifications C296 and C428; and asbestos-cement heat exchange fill products are covered... | |
| 1.1 This specification covers fibrous glass insulation used as a thermal and sound absorbing liner for interior surfaces of ducts, plenums, and other air handling equipment that handle air up... | |
| 1.1 This specification covers glass fiber unsupported needled felt binder-free insulation for thermal insulation. This material is used as the thermal insulation component in the fabrication of insulation systems for... | |
| 1.1 This specification covers latex bonding agents, suitable for brush, broom, or spray application, to bond fresh concrete to hardened concrete. 1.2 These bonding agents are intended for bonding new... | |
| 1.1 This specification covers splash bar and corrugated sheet type asbestos-cement products used as cooling tower fill. 1.2 Drift eliminators or demisters, louvers, partitioning and casing panels are covered in... | |
| 1.1 This specification covers splash bar, and corrugated sheet type asbestos-cement products used as cooling tower fill. 1.2 Drift eliminators or demisters, louvers, partitioning and casing panels are covered in... | |
| 1.1 This specification covers spun cast prestressed concrete poles for use as structural supports for street lights; traffic signals; transmission, distribution, and communication lines. | |
| 1.1 This specification covers the composition and physical properties of insulating boards composed of wood fiber insulation board laminated to rigid cellular polystyrene insulation board, flat or tapered, used principally... | |
| 1.1 This specification covers the minimum requirements for lathing and furring for the application of exterior and interior portland cement-based plaster as in Specification C 926 or Specification C 841. | |
| 1.1 This specification covers the minimum requirements for lathing and furring for the application of exterior and interior portland cement-based plaster as in Specification C 926. 1.2 Where a fire... | |
| 1.1 This specification covers the requirements for annealed, monolithic flat glass of rectangular shape supplied as cut sizes or stock sheets. This specification is applicable for laboratory and field evaluation... | |
| 1.1 This specification covers the requirements for flat heat-strengthened and flat fully tempered coated and uncoated glass used in general building construction. 1.2 The dimensional values, except thickness designations, stated... | |
| 1.1 This specification covers the types and physical properties of spray applied rigid cellular polyurethane intended for use as thermal insulation. The operating temperatures of the surfaces to which the... | |
| 1.1 This specification covers thin veneer brick units made from clay, shale, fire clay, sand, or mixtures thereof, and fired to incipient fusion for use in adhered or fastened veneer... | |
| 1.1 This specification covers three classes of flat asbestos-cement sheets for use as cooling tower fill. 1.2 Specifically excluded from this specification are asbestos-cement products intended for use as tower... | |
| 1.1 This specification covers two types of chemical admixtures to be added to hydraulic cement concrete mixtures for the purpose of producing flowing concrete. The types are as follows: 1.1.1... | |
| 1.1 This specification covers two types of chemical admixtures to be added to portland cement concrete mixtures for the purpose of producing flowing concrete. The types are as follows: 1.1.1... | |
| 1.1 This specification covers woven wire plaster base, flat or self-furring, with or without stiffener wires, and with or without backing, designed for use as a base to receive gypsum... | |
| 1.1 This specification defines the physical and chemical requirements for zirconium oxide powder intended for fabrication into shapes, either entirely or partially of zirconia, for use in a nuclear reactor... | |
| 1.1 This specification is for sodium intended for use in liquid metal-cooled reactors and for related, non-reactor test and experimental systems. 1.2 The values stated in SI units are to... | |
| 1.1 This specification provides limits for the extraction of lead and cadmium from glazed ceramic surfaces under boiling conditions. It is applicable to ceramic cookware intended for use in contact... | |
| 1.1 This specification provides the chemical and physical requirements for nuclear-grade aluminum oxide powder intended for fabrication into shapes for nuclear applications. Two specific uses for which this powder is... | |
| 1.1 This standard presents a matrix to identify existing and potentially needed standards for light water reactor (LWR) fuel reprocessing. 1.2 This matrix pertains to facilities for the reprocessing of... | |
| 1.1 This test method covers a laboratory procedure for determining the water absorption characteristics of sealant backing and joint filler materials, hereinafter referred to as backing. 1.2 The values stated... | |
| 1.1 This test method covers a laboratory procedure for determining the water absorption characteristics of sealant backing and joint filler materials, hereinafter referred to as backing. 1.2 The values stated... | |
| 1.1 This test method covers a laboratory screening procedure for determining the compatibility of liquid-applied structural sealant glazing sealants when in contact with accessories such as dry glazing gaskets, spacers,... | |
| 1.1 This test method covers cellular elastomeric compounds that are manufactured in preformed shapes such as gaskets, to be used as compression seals for glazing purposes and as sealing materials... | |
| 1.1 This test method covers determination of the modulus of rupture in bending of specimens cut from graphite electrodes using a simple square cross section beam in four-point loading at... | |
| 1.1 This test method covers measurement of the changes in height of hydraulic-cement grout by the use of 75 by 150-mm (3 by 6-in.) cylinders, when the cylinders are protected... | |
| 1.1 This test method covers measurement of the changes in height of hydraulic-cement grout by the use of 75 by 150-mm (3 by 6-n.) cylinders, when the cylinders are protected... | |
| 1.1 This test method covers measurement of the changes in height of hydraulic-cement grout by the use of 75 by 150-mm [3 by 6-in.] cylinders, when the cylinders are protected... | |
| 1.1 This test method covers measurement of the changes in height of hydraulic-cement grout by the use of 75?mm by 150?mm [3?in. by 6?in.] cylinders, when the cylinders are protected... | |
| 1.1 This test method covers procedures for both field and laboratory sampling and compression testing of grout used in masonry construction. Grout for masonry is specified under Specification C 476. | |
| 1.1 This test method covers procedures for both field and laboratory sampling and compression testing of grout used in masonry construction. Grout for masonry is specified under Specification C476. Note... | |
| 1.1 This test method covers procedures for both field and laboratory sampling and compression testing of grout used in masonry construction. Note 1-The testing agency performing this test method should... | |
| 1.1 This test method covers the determination of flexural bond strength of nonreinforced masonry by physical testing of each joint of masonry prisms. 1.2 This standard does not purport to... | |
| 1.1 This test method covers the determination of flexural bond strength of nonreinforced masonry by physical testing of each joint of masonry prisms. 1.2This standard does not purport to address... | |
| 1.1 This test method covers the determination of particle size distribution of alumina or quartz using laser light scattering instrumentation in the range from 0.1 to 500 μm. 1.2 The... | |
| 1.1 This test method covers the determination of particle size distribution of alumina or quartz using laser light scattering instrumentation in the range from 0.1 to 500 μm. 1.2 The... | |
| 1.1 This test method covers the determination of particle size distribution of alumina or quartz using laser light scattering instrumentation in the range from 0.1 to 500 m. 1.2 The... | |
| 1.1 This test method covers the determination of particle size distribution of alumina or quartz using laser light-scattering instrumentation in the range from 0.1 μm to 500 μm. 1.2 The... | |
| 1.1 This test method covers the determination of particle size distribution of alumina or quartz using laser light-scattering instrumentation in the range from 0.1 to 500 μm. 1.2 The procedure... | |
| 1.1 This test method covers the determination of portland-cement content of a sample of hardened hydraulic-cement concrete. 1.2 The values stated in SI units are to be regarded as standard. | |
| 1.1 This test method covers the determination of portland-cement content of a sample of hardened hydraulic-cement concrete. 1.2 The values stated in SI units are to be regarded as the... | |
| 1.1 This test method covers the determination of temperature of freshly mixed hydraulic-cement concrete. 1.2 The values stated in either SI or inch-pound units are to be regarded separately as... | |
| 1.1 This test method covers the determination of temperature of freshly mixed hydraulic-cement concrete. 1.2 The values stated in either SI units or inch-pound units are to be regarded separately... | |
| 1.1 This test method covers the determination of temperature of freshly mixed hydraulic-cement concrete. 1.2 The values stated in either SI or inch-pound units are to be regarded separately as... | |
| 1.1 This test method covers the determination of temperature of freshly mixed hydraulic-cement concrete. 1.2 The values stated in inch-pound or SI units are to be regarded separately as standard. | |
| 1.1 This test method covers the determination of temperature of freshly mixed portland cement concrete. 1.2 The values stated in inch-pound or SI units are to be regarded separately as... | |
| 1.1 This test method covers the determination of the bond strength of latex bonding systems for use with portland-cement concrete. This test method covers bonding hardened mortar specimens to freshly... | |
| 1.1 This test method covers the determination of the expansion of mortar bars made using hydraulic cement, of which sulfate is an integral part. 1.2 The values stated in either... | |
| 1.1 This test method covers the determination of the expansion of mortar bars made using hydraulic cement, of which sulfate is an integral part. 1.1.1 Warning: Fresh hydraulic cementitious mixtures... | |
| 1.1 This test method covers the determination of the expansion of mortar bars made using hydraulic cement, of which sulfate is an integral part. 1.2 The values stated in either... | |
| 1.1 This test method covers the determination of the expansion of mortar bars made using hydraulic cementitious materials, of which sulfate is an integral part. 1.2 The values stated in... | |
| 1.1 This test method covers the determination of the specific surface area of aluminas and silicas used in the manufacture of ceramics. The test method is a general one permitting... | |
| 1.1 This test method covers the determination of the specific surface area of aluminas and silicas used in the manufacture of ceramics. The test method is a general one, permitting... | |
| 1.1 This test method covers the measurement of static coefficient of friction of ceramic tile or other surfaces under both wet and dry conditions while utilizing Neolite heel assemblies. This... | |
| 1.1 This test method covers the measurement of the steady-state heat transfer properties of pipe insulations for pipes operating at temperatures above the ambient environment from approximately 40oC... | |
| 1.1 This test method covers the precise determination of lead and cadmium extracted by acetic acid from glazed ceramic surfaces under boiling conditions. The procedure of extraction may be expected... | |
| 1.1 This test method covers the rapid determination of hydraulic activity of ground-granulated iron blast-furnace slag. This test method measures the accelerated strength development of the slag by using sodium... | |
| 1.1 This test method covers the rapid determination of hydraulic activity of slag cement. This test method measures the accelerated strength development of the slag cement by using sodium hydroxide... | |
| 1.1 This test method covers those cellular elastomeric compounds that are manufactured in preformed shapes such as gaskets, and that are used as compression seals for glazing purposes and as... | |
| 1.1 This test method defines procedures for hydrostatic infiltration testing of new installations of vitrified clay pipe lines, to demonstrate the structural integrity of the installed line. Refer to Practice... | |
| 1.1 This test method defines procedures for hydrostatically testing vitrified clay pipe lines, to demonstrate the structural integrity of the installed line. Refer to Practice C 12. 1.2 This test... | |
| 1.1 This test method defines procedures for hydrostatically testing vitrified clay pipe lines, to demonstrate the structural integrity of the installed line. 1.2 This test method is suitable for testing... | |
| 1.1 This test method describes the procedures and equipment required to test either glazed or unglazed ceramic or glass tiles for resistance to repeated cycles of freezing and thawing. Tiles... | |
| 1.1 This test method describes the procedures and equipment required to test either glazed or unglazed ceramic tile for resistance to repeated cycles of freezing and thawing. Ceramic tile of... | |
| 1.1 This test method evaluates the flexural performance of toughness parameters derived from fiber-reinforced concrete in terms of areas under the load-deflection curve obtained by testing a simply supported beam... | |
| 1.1 This test method is applicable to the determination of isotopic abundances in isotopically homogeneous plutonium-bearing materials. This test method may be applicable to other plutonium-bearing materials, some of which... | |
| 1.1 This test method is applicable to the determination of isotopic abundances in isotopically homogeneous Pu-bearing materials. This test method may be applicable to other plutonium-bearing materials, some of which... | |
| 1.1 This test method is applicable to those cellular elastomeric compounds that are manufactured in preformed shapes such as gaskets, and that are used as compression seals for glazing purposes... | |
| 1.1 This test method is designed to measure the resistance of glazed tile to visible surface abrasion. Certain irregular glazed surfaces may not be evaluated properly by this test method... | |
| 1.1 This test method is designed to measure the resistance of tile surfaces to visible surface abrasion. Certain irregular surfaces may not be evaluated properly by this test method because... | |
| 1.1 This test method is designed to measure the resistance of tile surfaces to visible surface abrasion. 1.2 This procedure may be used to compare tiles of like color and... | |
| D 1.1 These test methods cover the determination of apparent porosity, apparent specific gravity, and bulk density of cores taken from graphite electrodes manufactured for use in electric arc furnaces. | |
| Method of Panel Spalling Testing High-Duty Fireclay Brick (Withdrawn 1994) | |
| Method of Shear Testing of Natural Building Stone (Withdrawn 1950) | |
| Practice for Preparation of Loose Fill Mineral Fiber Thermal Insulation Samples for Testing Intent to Withdraw , | |
| Specification for Butyl Rubber Based Solvent-Release Sealants (Withdrawn 1997) | |
| Specification for Glass Reinforced Concrete D-Load Culvert, Storm Drain, and Sewer Pipe (Withdrawn 1995) | |
| Specification for Ground Fire Clay as a Refractory Mortar for Laying-Up Fireclay Brick | |
| Specification for Natural Cement (Withdrawn 1978) | |
| Standard Symbols for Heat Transmission (Withdrawn 2023) | |
| Standard Symbols for Heat Transmission | |
| Test Method for Thermal Transmission Properties of Non-Homogeneous Insulation Panels Installed Vertically (Withdrawn 1995) | |
| Test Methods for Determining the Cement Content of Freshly Mixed Concrete (Withdrawn 1998) | |
| Test Methods for Determining the Water Content of Freshly Mixed Concrete (Withdrawn 1998) | |
| These practices are intended to provide the nuclear industry with procedures for obtaining representative bulk samples from uranium-ore concentrates (UOC) and for obtaining a series of representative secondary samples from... | |
|
Standard Practice for Inspection of Underground Precast Concrete Utility Structures -- ASTM C1037-08
|
This practice covers the inspection of underground precast concrete utility structures designed and manufactured. The manufacturer shall have the following responsibilities: develop and use an effective quality control program that... |
| This practice describes a procedure for developing precautionary labels for ceramic art materials and provides hazard and precautionary statements concerning chronic adverse health hazards known to be associated with a... | |
| This specification applies to pellets of stabilized zirconium oxide used in nuclear reactors. The chemical composition requirements such as the stabilizing additive (calcium oxide or yttrium oxide), analytical chemistry methods,... | |
|
Standard Specification for Accessories for Gypsum Wallboard and Gypsum Veneer Base -- ASTM C1047-10a
|
This specification covers accessories used in conjunction with assemblies of gypsum wallboard and gypsum veneer base to protect edges and corners and to provide architectural features. Steel accessories and steel... |
| This specification covers chemical admixtures to be added to hydraulic cement concrete mixtures for use in producing flowing concrete. The two types of chemical admixtures are: Type I-plasticizing; and Type... | |
| This specification covers chemically resistant, low expansion, Type I, borosilicate glass, Class A, used to manufacture corrosion-resistant pipe and fittings for drain, waste, and vent service. The pipe and fittings... | |
| This specification covers fibrous glass insulation used as a thermal and sound absorbing liner for interior surfaces of ducts, plenums, and other air handling equipment. The insulation shall be of... | |
| This specification covers glass fiber unsupported needled felt binder-free thermal insulations. This material is used as the thermal insulation component in the fabrication of insulation systems for use on machinery... | |
| This specification covers heat-treated flat glass - kind HS, kind FT coated and uncoated glass used in general building construction. Glass furnished under this specification shall be of the following... | |
| This specification covers splash bar and corrugated sheet type asbestos-cement products used as cooling tower fill. This specification does not apply to the following: drift eliminators or demisters, louvers, partitioning... | |
| This specification covers spun cast prestressed concrete poles for use as structural supports for streetlights, traffic signals, and transmission, distribution, and communication lines. The acceptability of the poles shall be... | |
| This specification covers the installation of lathing and furring to receive interior and exterior Portland cement-based plaster. The following materials shall be used: metal plaster bases-expanded metal lath and wire... | |
| This specification covers the installation of lathing and furring to receive interior and exterior Portland cement-based plaster. The following materials shall be used: metal plaster bases\u2014expanded metal lath and wire... | |
| This specification covers the properties and requirements for pellets of stabilized cubic hafnium oxide used in nuclear reactors. Hafnium oxide should consist of a stabilizing agent, the recommended of which... | |
| This specification covers the quality requirements of flat, transparent, clear, and tinted glass. This glass is intended to be used primarily for architectural glazing products including: coated glass, insulating glass... | |
| This specification covers the requirements for latex bonding agents suitable for use in brushes, brooms, or sprays. The bonding agents are intended for use in bonding fresh concrete to hardened... | |
| This specification covers the types and physical properties of spray applied rigid cellular polyurethane intended for use as thermal insulation. Spray-applied rigid-cellular polyurethane thermal insulation shall be classified into four... | |
| This specification covers thin veneer brick units made from clay, shale, fire clay, sand, or mixtures thereof, and fired to incipient fusion for use in adhered or fastened veneer applications. | |
| This specification covers three classes of flat asbestos-cement sheets for use as cooling tower fill. Specifically excluded from this specification are asbestos-cement products intended for use as: tower partitioning and... | |
| This specification covers various classes of asbestos-cement products (other than fill for cooling towers) such as drift eliminators or demisters, louvers, partitioning and casing panels, pressure pipes, and nonpressure or... | |
| This specification covers woven wire plaster base, flat or self-furring, with or without stiffener wires, and with or without backing, designed for use as a base to receive gypsum or... | |
| This specification provides the chemical and physical properties and requirements for nuclear-grade aluminum oxide powder intended for fabrication into shapes for nuclear applications. The materials shall conform to physical requirements... |
| << Prev | Next >> |