1.1 This test method covers the determination of the microindentation hardness of powder metallurgy (PM) materials. The test method differs from the approach used for pore-free materials in terms of the precautions required to deal with the porosity.
1.2 This procedure covers tests made with the Knoop or Vickers indenters under loads in the range from 1 to 200 gf.
1.3 Automated testing is not generally suitable for use with porous PM materials, because acceptable indentations require avoiding placing indentations in the immediate vicinity of a pore, a condition not guaranteed with automated placement of the indentations. Any automated testing shall allow for review of indentations post-test to reject any distorted or unusually large indentations in accordance with 9.4.
1.4 A method for converting the directly measured indentation lengths to other hardness scales, for example, HRC is described in Appendix X1.
1.5 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM B933-16 |
| Product Name | Standard Test Method for Microindentation Hardness of Powder Metallurgy (PM) Materials |