1.1 This test method for determining the internal tensile or compressive stress in applied coatings is quantitative. It is applicable to metallic layers that are applied by the processes of electroplating or chemical deposition that exhibit internal tensile or compressive stress values from 200?psi to 145 000 psi (1.38?MPa? to 1000 MPa).
1.2 Units\u2014The values stated in either SI units or inch-pound units are to be regarded separately as standard. The values stated in each system are not necessarily exact equivalents; therefore, to ensure conformance with the standard, each system shall be used independently of the other. Conversion between unit systems may result in errors that can cause confusion and should be avoided.
1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety, health, and environmental practices and determine the applicability of regulatory limitations prior to use.
1.4 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM B975-22 |
| Product Name | Standard Test Method for Measurement of Internal Stress of Metallic Coatings by Split Strip Evaluation (Deposit Stress Analyzer Method) |