This specification establishes the requirements for forge-welded copper and copper alloy with integral fins for use in surface condenser, evaporator, and heat exchanger. The product shall be welded tube of one of the following Copper or Copper Alloy UNS Nos.: C12000, C12200, C19200, C23000, C44300, C44400, C44500, C68700, C70400, C70600, C70620, C71000, C71500, C71520, and C72200. The material heat identification or traceability shall be specified if required. The product shall be manufactured by cold forming to produce an integral enhanced surface for improved heat transfer and shall typically be furnished with unenhanced ends, but may be furnished with enhanced ends or stripped ends. Temper conditions (annealed, WO61 or light cold-worked, WC55) for the tubes and the enhanced and unenhanced sections of the tubes are given. The material shall conform to the chemical composition requirements prescribed for copper, tin, aluminum, nickel, cobalt, lead, iron, zinc, manganese, arsenic, antimony, phosphorus, chromium, and other elements such as carbon, sulfur, silicon, and titanium as determined by chemical analysis. Requirements for grain size, dimensions, mass, and mechanical properties including tensile strength and yield strength as determined by tension test are detailed. The performance requirements including expansion, flattening, and reverse bend tests; mercurous nitrate test or ammonia vapor test; and nondestructive tests such as eddy-current, hydrostatic, and pneumatic tests are detailed as well.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM B956-19 |
| Product Name | Standard Specification for Welded Copper and Copper-Alloy Condenser and Heat Exchanger Tubes with Integral Fins |