This practice establishes the controls necessary for production of extrusions cooled from an elevated temperature shaping (extrusion) process for the production of T1, T2, T5 and T10-type tempers. The equipment shall be used for billet preheating, extruding and quenching. Quenching methods may consist of, but are not limited to, air, water or water/glycol mixture in forced air, water spray, fog or mist, standing wave, a quench tank or another pressurized water device, or a combination thereof. Surveillance tests should include tensile properties for all material and metallographic examination to confirm that the elevated temperature shaping process has not resulted in eutectic melting or subsurface porosity from hydrogen diffusion. Specimens shall be sectioned in the plane perpendicular to the direction of the extrusion, polished to an appropriate fineness, mildly etched with an etchant such as Keller's reagent to reveal any evidence of eutectic melting. Specimens shall also be subjected to tension and hardness tests. During the extrusion process, the following temperature measuring points should be monitored and controlled as per the producer's internal procedures. The measuring points include but are not limited to: billet or log temperature in the heating equipment, billet or log temperature after heating and before charging into the extrusion press, temperature of the extrudate at the press exit, temperature of the extrudate at quench entry, temperature of the extrudate at the completion of quench, and billet temperature shall not exceed the maximum temperature for the alloy. Artificial aging shall be accomplished using times and temperatures as necessary to achieve required properties.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM B945-21 |
| Product Name | Standard Practice for Aluminum Alloy Extrusions Press Cooled from an Elevated Temperature Shaping Process for Production of T1, T2, T5 and T10-Type Tempers |