1.1 This specification2 covers plate, sheet, and strip of low-carbon nickel-chromium-moly
bdenum alloys (UNS N10276, N06022, N06455, N06035, UNS N06058, UNS N06059),3 low-carbon nickel-chromium-moly
bdenum-copper alloy (UNS N06200), low-carbon nickel-molybdenum-ch
romium (UNS N10362), low-carbon nickel-chromium-moly
bdenum-tantalum alloy (UNS N06210), and low-carbon nickel-chromium-moly
bdenum-tungsten alloy (UNS N06686) as shown in Table 1 , for use in general corrosive service.
(A) Shall be determined arithmetically by difference. (A) D refers to the diameter of the tension specimen. (B) Hardness values are shown for information purposes only and are not to be used as a basis of acceptance or rejection. For approximate hardness conversions, see Hardness Conversion Tables E140.
1.2 The following products are covered under this specification:
1.2.1 Sheet and Strip-Hot or cold rolled, solution annealed, and descaled unless solution anneal is performed in an atmosphere yielding a bright finish.
1.2.2 Plate-Hot or cold rolled, solution annealed, and descaled.
1.3 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.
1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to become familiar with all hazards including those identified in the appropriate Material Safety Data Sheet (MSDS) for this product/material as provided by the manufacturer, to establish appropriate safety and health practices, and determine the applicability of regulatory limitations prior to use.
1.1 This specification2 covers plate, sheet, and strip of low-carbon nickel-chromium-molybdenum alloys (UNS N10276, N06022, N06455, N06035, UNS N06058, UNS N06059),3 low-carbon nickel-chromium-molybdenum-copper alloy (UNS N06200), low-carbon nickel-molybdenum-chromium (UNS N10362), low-carbon nickel-chromium-molybdenum-tantalum alloy (UNS N06210), and low-carbon nickel-chromium-molybdenum-tungsten alloy (UNS N06686) as shown in Table 1 , for use in general corrosive service.
(A) Shall be determined arithmetically by difference.
(A) D refers to the diameter of the tension specimen.
(B) Hardness values are shown for information purposes only and are not to be used as a basis of acceptance or rejection. For approximate hardness conversions, see Hardness Conversion Tables E140.
1.2 The following products are covered under this specification:
1.2.1 Sheet and Strip-Hot or cold rolled, solution annealed, and descaled unless solution anneal is performed in an atmosphere yielding a bright finish.
1.2.2 Plate-Hot or cold rolled, solution annealed, and descaled.
1.3 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.
1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to become familiar with all hazards including those identified in the appropriate Material Safety Data Sheet (MSDS) for this product/material as provided by the manufacturer, to establish appropriate safety and health practices, and determine the applicability of regulatory limitations prior to use.