1.1 This practice covers the determination of the yield strength (0.01%, 0.02%, and 0.05% offset), at room temperature. It is intended for copper alloys in tempers commonly used for spring applications, and materials thicker than 0.010 in. (0.25 mm).
1.2 The values stated in inch-pound units are to be regarded as the standard. The values given in parentheses are for information only.
1.3 This standard does not purport to address all of the safety problems, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM B598-98 |
| Product Name | Standard Practice for Determining Offset Yield Strength in Tension for Copper Alloys |