1.1 This standard covers a test method that may be used to measure the sum of the changes in dimensions that occur when a metal powder is first compacted into a test specimen and then sintered.
1.2 The dimensional change is determined by a quantitative laboratory procedure in which the arithmetic difference between the dimensions of a die cavity and the dimensions of a sintered test specimen produced from that die is calculated and expressed as a percent growth or shrinkage.
1.3 With the exception of the values for density and the mass used to determine density, for which the use of the gram per cubic centimetre (g/cm3) and gram (g) units is the long-standing industry practice, the values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.
1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM B610-13 |
| Product Name | Standard Test Method for Measuring Dimensional Changes Associated with Processing Metal Powders |