This practice covers compression test in which the specimen is heated to a constant and uniform temperature and held at temperature while an axial force is applied at a controlled rate of strain. Machines used for compression testing shall conform to the requirements prescribed. The apparatus and method for heating the specimens are not specified. The procedure for temperature control, temperature measurement, strain rate during test, and strain measurement are presented in detail. The complete compression-test system consisting of jig, strain instrument, and recorders should be qualified, in accordance with the requirements prescribed.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM E209-00(2010) |
| Product Name | Standard Practice for Compression Tests of Metallic Materials at Elevated Temperatures with Conventional or Rapid Heating Rates and Strain Rates |