1.1 This test method covers procedures for determining the breaking force of glass fiber mesh following their conditioning in an alkali solution. The method is applicable to glass fiber mesh used in Class PB Exterior Insulation and Finish Systems (EIFS) with base coats that contain portland cement as an ingredient.
1.2 Breaking force is expressed both as force per unit width of mesh and as a percentage of the breaking force of the mesh that has not been exposed to alkali conditioning.
1.3 The values stated in either SI units or inch-pound units are to be regarded separately as standard. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in non-conformance with the standard.
1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety, health, and environmental practices and determine the applicability of regulatory limitations prior to use.
1.5 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM E2098/E2098M-13(2018) |
| Product Name | Standard Test Method for Determining Tensile Breaking Strength of Glass Fiber Reinforcing Mesh for Use in Class PB Exterior Insulation and Finish Systems (EIFS), after Exposure to a Sodium Hydroxid... |