1.1 These test methods cover the determination of the limiting oxygen (oxidant) concentration of mixtures of oxygen (oxidant) and inert gases with flammable gases and vapors at a specified initial pressure and initial temperature.
1.2 These test methods may also be used to determine the limiting concentration of oxidizers other than oxygen.
1.3 Differentiation among the different combustion regimes (such as the hot flames, cool flames and exothermic reactions) is beyond the scope of these test methods.
1.4 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.
1.5 These test methods should be used to measure and describe the properties of materials, products, or assemblies in response to heat and flame under controlled laboratory conditions and should not be used to describe or appraise the fire hazard or fire risk of materials, products, or assemblies under actual fire conditions. However, results of this test may be used as elements of a fire risk assessment which takes into account all of the factors which are pertinent to an assessment of the fire hazard of a particular end use.
1.6 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM E2079-07(2013) |
| Product Name | Standard Test Methods for Limiting Oxygen (Oxidant) Concentration in Gases and Vapors |