1.1 This test method covers procedures for determining the breaking force of glass fiber mesh following their conditioning in an alkali solution. The method is applicable to glass fiber mesh used in Exterior Insulation and Finish Systems (EIFS) and EIFS with drainage with base coats that contain portland cement as an ingredient.
1.2 Breaking force is expressed both as force per unit width of mesh and as a percentage of the breaking force of the mesh that has not been exposed to alkali conditioning.
1.3 The values stated in either SI units or inch-pound units are to be regarded separately as standard. The values stated in each system are not necessarily exact equivalents; therefore, to ensure conformance with the standard, each system shall be used independently of the other, and values from the two systems shall not be combined.
1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety, health, and environmental practices and determine the applicability of regulatory limitations prior to use.
1.5 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM E2098/E2098M-25 |
| Product Name | Standard Test Method for Determining Tensile Breaking Strength of Glass Fiber Reinforcing Mesh for Use in Exterior Insulation and Finish Systems (EIFS) and EIFS with Drainage Systems, after Exposur... |