1.1 This practice describes procedures to be followed during remote field examination of installed ferromagnetic heat-exchanger tubing for baseline and service-induced discontinuities.
1.2 This practice is intended for use on ferromagnetic tubes with outside diameters from 0.500 to 2.000 in. (12.70 to 50.80 mm), with wall thicknesses in the range from 0.028 to 0.134 in. (0.71 to 3.40 mm).
1.3 This practice does not establish tube acceptance criteria; the tube acceptance criteria must be specified by the using parties.
1.4 The values stated in either inch-pound units or SI units are to be regarded separately as standard. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in nonconformance with the standard.
This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this practice to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM E2096-00 |
| Product Name | Standard Practice for In Situ Examination of Ferromagnetic Heat-Exchanger Tubes Using Remote Field Testing |