1.1 This specification covers a group of common requirements that shall apply to wrought steel piping fittings covered in any of the following individual product specifications or any other ASTM specification that invokes this specification or portions thereof:
A234/A234M Specification for Piping Fittings of Wrought Carbon Steel and Alloy Steel for Moderate and Elevated Temperatures
A403/A403M Specification for Wrought Austenitic Stainless Steel Piping Fittings
A420/A420M Specification for Piping Fittings of Wrought Carbon Steel and Alloy Steel for Low-Temperature Service
A758/A758M Specification for Butt-Welding, Wrought-Carbon Steel, Piping Fittings with Improved Notch Toughness
A774/A774M Specification for As-Welded Wrought Austenitic Stainless Steel Fittings for General Corrosive Service at Low and Moderate Temperatures
A815/A815M Specification for Wrought Ferritic, Ferritic/Austenitic,
A858/A858M Specification for Heat-Treated Carbon Steel Fittings for Low-Temperature and Corrosive Service
A860/A860M Specification for High-Strength Butt-Welding Fittings of Wrought High-Strength Low-Alloy Steel
1.2 In case of conflict between a requirement of the individual product specification and a requirement of this general requirement specification, the requirements of the individual product specification shall prevail over those of this specification.
1.3 By mutual agreement between the purchaser and the supplier, additional requirements may be specified (see 4.1.7). The acceptance of any such additional requirements shall be dependent on negotiations with the supplier and must be included in the order as agreed upon by the purchaser and supplier.
1.4 The values stated in either inch-pound units or SI units [metric] are to be regarded separately as standard. Within the text and the tables, the SI units are shown in brackets. The values stated in each system are not exact equivalents; therefore each system must be used independently of the other. Combining values from the two systems may result in nonconformance with the specification. The inch-pound units shall apply unless the "M" designation [SI] of the product specification is specified in the order.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM A960-02a |
| Product Name | Standard Specification for Common Requirements for Wrought Steel Piping Fittings |