This specification covers epoxy-coated steel wires, in coils, for general use. The protective epoxy coatings covered here are available in three classes, namely: Class A, which are intended for use in moderate corrosion protection; Class B, which are intended for more severe protection; and Class C, which are intended for severe corrosion and abrasion protection. Prior to cleaning and coating, the steel wires shall be free of surface contaminants such as oil, grease, or paint. Wire surfaces shall be cleaned by abrasive cleaning or chemical cleaning to ensure proper adherence of the epoxy. Coatings shall then be applied as soon as possible after cleaning, before possible oxidation, and shall be properly cured. Wrap, bend and tensile tests shall be performed in order to evaluate coating properties, including thickness, continuity, adherence, size tolerance, and tensile strength.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM A899-91(2021) |
| Product Name | Standard Specification for Steel Wire, Epoxy-Coated |