AENOR Datasheets for Standards and Technical Documents
Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more
| Product Name | Notes |
|---|---|
| A METHOD OF TEMPERATURE-RISE ASSESSMENT BY EXTRAPOLATION FOR PARTIALLY TYPE-TESTED ASSEMBLIES (PTTA) OF LOW-VOLTAGE SWITCHGEAR AND CONTROLGEAR. | |
| ADAPTERS FOR ELECTRIC LINES TO 72,5 KV. | |
| AERIALS FOR THE RECEPTION OF SOUND AND TELEVISION BROADCASTING IN THE FREQUENCY RANGE 30 MHZ TO 1 GHZ | |
| ALUMINIUM CABLES FOR OVERHEAD TRANSMISSION LINES. | |
| ALUMINIUM ELECTRICAL CONDUCTOR WIRES USED IN POLYOLEFIN INSULATED TELECOMMUNICATION CABLES | |
| ALUMINIUM STEEL CABLES FOR OVERHEAD TRANSMISSION LINES. | |
| AN MECHANICAL COUPLER FOR THE CALIBRATION OF BONE VIBRATORS HAVING A SPECIFIED CONTACT AREA AND BEING APPLIED WITH A SPECIFIED STATIC FORCE | |
| ANALOGUE SIGNALS FOR PROCESS CONTROL SYSTEMS. PART 1: DIRECT CURRENT SIGNALS | |
| ANALOGUE SIGNALS FOR PROCESS CONTROL SYSTEMS. PART 2: DIRECT VOLTAGE SIGNALS | |
| ANALYSIS TECHNIQUES FOR SYSTEM RELIABILITY. PROCEDURE FOR FAILURE MODE AND EFFECTS ANALYSIS (FMEA). | |
| ANNEALED COPPER WIRES OF CIRCULAR STRAIGHT SECTION. PROPERTIES. | |
| Application guide for low-voltage fuses. | |
| Application guide for low-voltage fuses | |
| AREA EXPESURE PRODUCT METER | |
| ARTIFICIAL EAR OF THE WIDE BAND TYPE FOR THE CALIBRATION OF EARPHONES USED IN AUDIOMETRY | |
| Audio recording - PCM encoder/decoder system | |
| AUDIO VISUAL, VIDEO AND TELEVISION EQUIPMENT AND SYSTEMS. CONNECTORS FOR THE INTERCONNECTION OF EQUIPMENT IN AUDIO-VISUAL SYSTEMS | |
| AUDIO VISUAL, VIDEO AND TELEVISION EQUIPMENT AND SYSTEMS. PREFERRED MATCHING VALUES FOR THE INTERCONNECTION OF EQUIPMENT IN A SYSTEM | |
| AUDIO-FREQUENCY CALIBRATION TAPE FOR TRANSVERSE TRACK RECORDERS. | |
| AUDIO-VISUAL, VIDEO AND TELEVISION EQUIPMENT AND SYSTEMS. AUDIO CASSETTE SYSTEMS | |
| AUDIO-VISUAL, VIDEO AND TELEVISION EQUIPMENT AND SYSTEMS. EXPLANATION OF GENERAL TERMS | |
| AUDIO-VISUAL, VIDEO AND TELEVISION EQUIPMENT AND SYSTEMS. GENERAL | |
| AUDIO-VISUAL, VIDEO AND TELEVISION EQUIPMENT AND SYSTEMS. PART 13: DIGITAL COUNTER FOR AUDIO CASSETTE SYSTEMS. | |
| AUDIO-VISUAL, VIDEO AND TELEVISION EQUIPMENT AND SYSTEMS. PART 14: AUDIO STRIPED CARD SYSTEM. | |
| AUDIO-VISUAL, VIDEO AND TELEVISION EQUIPMENT AND SYSTEMS. PART 5: CONTROL, SYNCHRONIZATION AND ADDRESS CODES. CHAPTER I: SYNCHRONIZED TAPE/VISUAL OPERATING PRACTICE | |
| AUDIO-VISUAL, VIDEO AND TELEVISION EQUIPMENT AND SYSTEMS. PART 5: CONTROL, SYNCHRONIZATION AND ADDRESS CODES. CHAPTER II: CONTROL SYSTEMS FOR TWO STILL PROJECTORS. OPERATING PRACTICE. | |
| AUDIO-VISUAL, VIDEO AND TELEVISION EQUIPMENT AND SYSTEMS. SYMBOLS AND IDENTIFICATION | |
| AUDIOMETERS | |
| Audiovisual, video and television equipment and systems - Part 10: Audio cassette systems | |
| Audiovisual, video and television equipment and systems - Part 18: Connectors for automatic slide projectors with built-in-triacs for audiovisual application | |
| AUDIOVISUAL, VIDEO AND TELEVISION EQUIPMENT AND SYSTEMS. PART 4: PREFERRED MATCHING VALUES FOR THE INTERCONNECTION OF EQUIPMENT IN A SYSTEM. | |
| AXIAL LEAD CORES MADE OF MAGNETIC OXIDES OR IRON POWDER | |
| Bar coding application for the coding for electrical energy meters. | |
| Bar coding application for the coding of electrical energy meters. | |
| BARE ALUMINIUM CONDUCTOR STANDARDIZATION FOR OVER HEAD POWER LINES. | |
| BASE MATERIALS FOR PRINTED CIRCUITS. PART 2: SPECIFICATIONS. SPECIFICATIION. NO. 1: PHENOLIC CELLULOSE PAPER COPPER-CLAD LAMINATED SHEET, HIGH ELECTRICAL QUALITY. | |
| BASE MATERIALS FOR PRINTED CIRCUITS. PART 2: SPECIFICATIONS. SPECIFICATION Nº 10: EPOXIDE NON-WOVEN/WOVEN GLASS REINFORCED COPPER-CLAD LAMINATED SHEET, OF DEFINED FALMMABILITY (VERTICAL BURNING TEST). | |
| BASE MATERIALS FOR PRINTED CIRCUITS. PART 2: SPECIFICATIONS. SPECIFICATION Nº 11: THIN EPOXIDE WOVEN GLASS FABRIC COPPER-CLAD LAMINATED SHEET, GENERAL PURPOSE GRADE, FOR USE IN THE FABRICATION OF MULTILAYER PRINTED... | |
| BASE MATERIALS FOR PRINTED CIRCUITS. PART 2: SPECIFICATIONS. SPECIFICATION Nº 12: THIN EPOXIDE WOVEN GLASS FABRIC COPPE-CLAD LAMINATED SHEET OF DEFINED FLAMMABILITY, FOR USE IN THE FABRICATION OF MULTILAYER PRINTED... | |
| BASE MATERIALS FOR PRINTED CIRCUITS. PART 2: SPECIFICATIONS. SPECIFICATION Nº 13: FLEXIBLE COPPER-CLAD POLYMIDA FILM, GENERAL PURPOSE GRADE. | |
| BASE MATERIALS FOR PRINTED CIRCUITS. PART 2: SPECIFICATIONS. SPECIFICATION Nº 14: PHENOLIC CELLULOSE PAPER COPPER-CLAD LAMINATED SHEET OF DEFINED FLAMMABILITY (VERTICAL BURNING TEST), ECONOMIC QUALITY. | |
| BASE MATERIALS FOR PRINTED CIRCUITS. PART 2: SPECIFICATIONS. SPECIFICATION Nº 15: FLEXIBLE COPPER-CLAD POLYIMIDE FILM, OF DEFINED FLAMMABILITY. | |
| BASE MATERIALS FOR PRINTED CIRCUITS. PART 2: SPECIFICATIONS. SPECIFICATION Nº 2: PHENOLIC CELLULOSE PAPER COOPER-CLAD LAMINATED SHEET, ECONOMIC QUALITY. | |
| BASE MATERIALS FOR PRINTED CIRCUITS. PART 2: SPECIFICATIONS. SPECIFICATION Nº 3: EPOXIDE CELLULOSE PAPER COPPER-CLAD LAMINATED SHEET OF DEFINED FLAMMABILITY (VERTICAL BURNING TEST). | |
| BASE MATERIALS FOR PRINTED CIRCUITS. PART 2: SPECIFICATIONS. SPECIFICATION Nº 4: EPOXIDE WOVEN GLASS FABRIC COPPER-CLAD LAMINATED SHEET, GENERAL PURPOSE GRADE. | |
| BASE MATERIALS FOR PRINTED CIRCUITS. PART 2: SPECIFICATIONS. SPECIFICATION Nº 5: EPOXIDE WOVEN GLASS FABRIC COPPER-CLAD LAMINATED SHEET OF DEFINED FLAMMABILITY (VERTICAL BURNING TEST). | |
| BASE MATERIALS FOR PRINTED CIRCUITS. PART 2: SPECIFICATIONS. SPECIFICATION Nº 6: PHENOLIC CELLULOSE PAPER COPPER-CLAD LAMINATED SHEET OF DEFINED FLAMMABILITY (HORIZONTAL BURNING TEST). | |
| BASE MATERIALS FOR PRINTED CIRCUITS. PART 2: SPECIFICATIONS. SPECIFICATION Nº 7: PHENOLIC CELLULOSE PAPER COPPER-CLAD LAMINATED SHEET OF DEFINED FLAMMABILITY (VERTICAL BURNING TEST). | |
| BASE MATERIALS FOR PRINTED CIRCUITS. PART 2: SPECIFICATIONS. SPECIFICATION Nº 8: FLEXIBLE COPPER-CLAD POLYESTER (PETP) FILM. | |
| BASE MATERIALS FOR PRINTED CIRCUITS. PART 2: SPECIFICATIONS. SPECIFICATION Nº 9: EPOXIDE CELLULOSE PAPER CORE, EPOXIDE GLASS CLOTH SURFACES COPPER-CLAD LAMINATED SHEET OF DEFINED FLAMMABILITY (VERTICAL BURNING TEST). | |
| BASE MATERIALS FOR PRINTED CIRCUITS. PART 2: SPECIFICATIONS. SPECIFICATION NO.6: PHENOLIC CELLULOSE PAPER COOPER-CLAD LAMINATED SHEET OF DEFINED FLAMMABILITY (HORIZONTAL BURNING TEST). | |
| BASE MATERIALS FOR PRINTED CIRCUITS. TEST METHODS. | |
| BASICS ASPECTS OF THE SAFETY PHILOSOPHY OF ELECTRICAL EQUIPMENT USED IN MEDICAL PRACTICE | |
| BINARY DIRECT VOLTAGE SIGNALS FOR PROCESS MEASUREMENT AND CONTROL SYSTEMS. | |
| CABLED DISTRIBUTION SYSTEMS PRIMARILY INTENDED FOR SOUND AND TELEVISION SIGNALS OPERATING BETWEEN 30 MHZ AND 1 GHZ | |
| Calcularion of wind farm reactive power regulation capacity. | |
| CALCULATION OF MAXIMUN EXTERNAL DIAMETER OF CABLES FOR INDOOR INSTALLATIONS | |
| CALCULATION OF THE EFFECTIVE PARAMETERS OF MAGNETIC PIECE PARTS: UNIFORM TOROID | |
| CALCULATION OF THE EFFECTIVE PARAMETERS OF MAGNETIC PIECE PARTS | |
| CHARACTERISTIC INPUT AND OUTPUT QUANTITIES OF SINGLE SIDEBAND POWER-LINE CARRIER TERMINALS | |
| CHARACTERISTICS AND TEST CONDITIONS OF RADIONUCLIDE IMAGING DEVICES | |
| CHARACTERISTICS OF ANTI-SCATTER GRIDS USED IN X-RAY EQUIPMENT | |
| Classification of environmental conditions - Part 2: Environmental conditions appearing in nature - Air pressure | |
| Classification of environmental conditions - Part 2: Environmental conditions appearing in nature - Fauna and flora | |
| Classification of environmental conditions - Part 2: Environmental conditions appearing in nature - Precipitation and wind | |
| Classification of environmental conditions - Part 2: Environmental conditions appearing in nature - Solar radiation and temperature | |
| Classification of environmental conditions - Part 2: Environmental conditions appearing in nature - Temperature and humidity | |
| CLASSIFICATION OF ENVIRONMENTAL CONDITIONS. CLASSIFICATION OF ENVIRONMENTAL PARAMETERS AND THEIR SEVERITIES | |
| CLASSIFICATION OF ENVIRONMENTAL CONDITIONS. CLASSIFICATION OF GROUPS OF ENVIRONMENTAL PARAMETERS AND THEIR SEVERITIES. INTRODUCTION. | |
| CLASSIFICATION OF ENVIRONMENTAL CONDITIONS. ENVIRONMENTAL CONDITIONS APPEARING IN NATURE. SECTION 5: DUST, SAND, SALT MIST. | |
| CLASSIFICATION OF ENVIRONMENTAL CONDITIONS. PART 13: CLASSIFICATION OF GROUPS OF ENVIRONMETAL PARAMETERS AND THEIR SEVERITIES. STATIONARY USE AT WEATHERPROTECTED LOCATIONS. | |
| CLASSIFICATION OF ENVIRONMENTAL CONDITIONS. PART 1: ENVIRONMETAL PARAMETERS AND THEIR SEVERITIES. | |
| CLASSIFICATION OF ENVIRONMENTAL CONDITIONS. PART 2: ENVIRONMETAL CONDITIONS APPEARING IN NATURE. EARTHQUAKE VIBRATION AND SHOCK. | |
| CLASSIFICATION OF ENVIRONMENTAL CONDITIONS. PART 3: CLASSIFICATION OF ENVIRONMENTAL PARAMETERS AND THEIR SEVERITIES. TRANSPORTATION. | |
| CLASSIFICATION OF ENVIRONMENTAL CONDITIONS. PART 3: CLASSIFICATION OF GROUPPS OF ENVIRONMETAL PARAMETERS AND THEIR SEVERITIES. STATIONARY USE AT NON-WEATHERPROTECTED LOCATIONS. | |
| CLASSIFICATION OF ENVIRONMENTAL CONDITIONS. PART 3: CLASSIFICATION OF GROUPS OF ENVIRONMENTAL PARAMETERS AND THEIR SEVERITIES. PORTABLE AND NON-STATIONARY USE. | |
| CLASSIFICATION OF ENVIRONMENTAL CONDITIONS. PART 3: CLASSIFICATION OF GROUPS OF ENVIRONMENTAL PARAMETERS AND THEIR SEVERITIES. STORAGE. | |
| CLASSIFICATION OF ENVIRONMENTAL CONDITIONS. PARTE 3: CLASSIFICATION OF GROUPS OF ENVIRONMENTAL PARAMETERS AND THEIR SEVERITIES. SHIP ENVIRONNEMENT. | |
| COMPACT DISC DIGITAL AUDIO SYSTEM. | |
| Compliance test procedures for steady-state availability | |
| Composite insulators. Hollow insulators for use in outdoor and indoor electrical equipment. Definitions, test methods, acceptance criteria and design recommendations. | |
| CONDUCTORS OF INSULATED CABLES. GUIDE TO THE DIMENSIONAL LIMITS OF CIRCULAR CONDUCTORS. | |
| CONDUCTORS OF INSULATED CABLES. | |
| Conference systems - Electrical and audio requirements | |
| CONNECTORS FOR FREQUENCIES BELOW 3 MHZ (MC/S). BATTERY CONNECTORS | |
| CONNECTORS FOR FREQUENCIES BELOW 3 MHZ (MC/S). CONNECTORS FOR RADIO RECEIVERS AND ASSOCIATED SOUND EQUIPMENT | |
| CONNECTORS FOR FREQUENCIES BELOW 3 MHZ. CIRCULAR CONNECTORS FOR RADIO AND ASSOCIATED SOUND EQUIPMENT | |
| CONNECTORS FOR FREQUENCIES BELOW 3 MHZ. GENERAL REQUIEREMENTS AND MEASURING METHODS | |
| CONNECTORS FOR FREQUENCIES BELOW 3 MHZ. GUIDE TO DRAWING INFORMATION IN DETAIL SPECIFICATIONS | |
| CONNECTORS FOR FREQUENCIES BELOW 3 MHZ. MULTI-ROW BOARD MOUNTED PRINTED BOARD CONNECTORS HAVING CONTACT AND TERMINATION SPACING ON A 2,54 MM (0,1 IN) SQUARE GRID | |
| CONNECTORS FOR FREQUENCIES BELOW 3 MHZ. PRINTED CIRCUIT BOARD MOUNTED CONNECTORS WITH TWO ROWS OF STAGGERED CONTACTS AND TERMINATIONS WITH SPACING OF 2,54 MM | |
| CONNECTORS FOR FREQUENCIES BELOW 3 MHZ. ULTRA-MINIATURE BOARD-MOUNTED PRINTED-WIRING CONNECTORS HAVING A STAGGERED CONTACT SPACING OF 1,27 MM (O,05 IN) | |
| CONSIDERATIONS ON REFERENCE IMPEDANCES FOR USE IN DETERMINING THE DISTURBANCE CHARACTERISTICS OF HOUSEHOLD APPLIANCES AND SIMILAR ELECTRICAL EQUIPMENT. | |
| CONTINUOUS CURRENT MOTORS FOR TRACTION. | |
| CONTROLLERS WITH ANALOGUE SIGNALS FOR USE IN INDUSTRIAL-PROCESS CONTROL SYSTEMS. PART 1: METHODS OF EVALUATING THE PERFORMANCE. | |
| CONTROLLERS WITH ANALOGUE SIGNALS FOR USE IN INDUSTRIAL-PROCESS CONTROL SYSTEMS. PART 2: GUIDANCE FOR INSPECTION AND ROUTINE TESTING. | |
| COPPER CABLES FOR OVERHEAD TRANSMISSION LINES. SPECIFICATIONS. | |
| Copper plain stranded conductor for distribution of electricity. | |
| Copper-clad steel wires for electrical purposes. | |
| CORES FOR INDUCTORS AND TRANSFORMERS FOR TELECOMMUNICATIONS. GUIDES FOR THE DRAFTING OF PERFORMANCE SPECIFICATIONS | |
| CORES FOR INDUCTORS AND TRANSFORMERS FOR TELECOMMUNICATIONS. MEASURING METHODS | |
| CORES FOR INDUCTORS AND TRANSFORMERS FOR TELECOMMUNICATIONS. PART 2: GUIDES FOR THE DRAFTING OF PERFORMANCE SPECIFICATIONS | |
| CORES FOR INDUCTORS AND TRANSFORMERS FOR TELECOMUNICATIONS. MEASURING METHODS | |
| CORES FOR INDUCTORS AND TRANSFORMES FOR TELECOMMUNICATIONS. GUIDES FOR THE DRAFTING OF PERFORMANCE SPECIFICATIONS | |
| DETERMINATION OF THE LUMINANCE DISTRIBUTION OF ELECTRO-OPTICAL X-RAY IMAGE INTENSIFIERS | |
| DIMENSIONS FOR MAGNETIC OXIDE CORES INTENTED FOR USE IN POWER SUPPLIES (EC-CORES) | |
| DIMENSIONS FOR THE MOUNTING OF SINGLE-HOLE, BUSH-MOUNTED, SPINDLE-OPERATED ELECTRONIC COMPONENTS. WASHERS | |
| DIMENSIONS FOR THE MOUNTING OF SINGLE-HOLE, BUSH-MOUNTED, SPINDLE-OPERATED ELECTRONIC COMPONENTS | |
| Dimensions of ball and socket couplings of string insulator units | |
| DIMENSIONS OF COPPER CONDUCTORS IN LOCAL CABLES | |
| DIMENSIONS OF CROSS CORES (X-CORES) MADE OF FERROMAGNETIC OXIDES AND ASSOCIATED PARTS | |
| DIMENSIONS OF FERROMAGNETIC OXIDES CORES AND ASSOCIATED PARTS. CROSS CORES (X-CORES) | |
| DIMENSIONS OF FERROMAGNETIC OXIDES CORES AND ASSOCIATED PARTS. POT-CORES | |
| DIMENSIONS OF FERROMAGNETIC OXIDES PARTS. AERIAL RODS AND SLABS | |
| DIMENSIONS OF FERROMAGNETIC OXIDES PARTS. MAGNETIC TUBES, PINS AND RODS | |
| DIMENSIONS OF FERROMAGNETICS OXIDES PARTS. SCREW CORES | |
| DIMENSIONS OF OPTICAL FIBRES | |
| DIMENSIONS OF PANEL AREAS AND CUT-OUTS FOR PANEL AND RACK-MOUNTED INDUSTRIAL-PROCESS MEASUREMENT AND CONTROL INSTRUMENTS | |
| DIMENSIONS OF SQUARE CORES (RM-CORES MADE OF MAGNETIC OXIDES AND ASSOCIATES PARTS | |
| DIMENSIONS OF TEST TUBES MADE OF GLASS OR PLASTICS FOR RADIOACTIVITY MEASUREMENTS | |
| DIMENSIONS OF TOROIDS MADE OF MAGNETIC OXIDES OR IRON POWDER | |
| DOCUMENTATION TO BE SUPPLIED WITH ELECTRONIC MEASURING APPARATUS | |
| EFFECTS OF CURRENT ON HUMAN BEINGS AND LIVERSTOCK. PART 1: GENERAL ASPECTS. | |
| EFFECTS OF CURRENT PASSING THROUGH THE HUMAN BODY. GENERAL ASPECTS. | |
| EFFECTS OF CURRENT PASSING THROUGH THE HUMAN BODY. SPECIAL ASPECTS. | |
| EFFECTS OF UNBALANCED VOLTAGES ON THE PERFORMANCE OF THREE-PHASE CAGE INDUCTION MOTORS | |
| ELECTRIC CABLES, WIRES AND CORDS. METHODS OF TEST FOR POLYETHYLENE INSULATION AND SHEATH. ADDITIONAL METHODS OF TEST | |
| ELECTRIC CABLES, WIRES AND CORDS. METHODS OF TEST FOR POLYETHYLENE INSULATION AND SHEATH | |
| ELECTRICAL, THERMAL AND LOADING CHARACTERISTICS OF ROTATING ANODE X-RAY TUBES FOR MEDICAL DIAGNOSIS | |
| Electricity metering - Glossary of terms | |
| Electricity metering equipment - Dependability - Part 11: General concepts | |
| Electricity metering equipment - Dependability - Part 21: Collection of meter dependability data from the field. | |
| Electricity metering equipment - Dependability - Part 21: Collection of meter dependability data from the field | |
| ELECTRITICY METERING. LOCAL AND REMOTE DATA EXCHANGE. APPLICATIONS AND PERFORMANCE. | |
| Electromagnetic compatibility (EMC) - Part 1-2: General - Methodology for the achievement of the functional safety of electrical and electronic equipment with regard to electromagnetic phenomena | |
| Electromagnetic compatibility (EMC) - Part 1: General - Section 1: Application and interpretation of fundamental definitions and terms | |
| Electromagnetic compatibility (EMC) - Part 2: Environment - Section 3: Description of the environment - Radiated and non-network-frequenc y-related conducted phenomena. | |
| Electromagnetic compatibility (EMC) - Part 2: Environment - Section 7: Low frequency magnetic fields in various environments | |
| Electromagnetic compatibility (EMC) - Part 3-4: Limits - Limitation of emission of harmonic currents in low-voltage power supply systems for equipment with rated current greater than 16 A | |
| Electromagnetic compatibility (EMC) - Part 3: Limits - Section 5: Limitation of voltage fluctuations and flicker in low-voltage power supply systems for equipment with rated current greater than 16 A. | |
| Electromagnetic compatibility (EMC) - Part 5: Installation and mitigation guidelines - Section 1: General considerations - Basic EMC publication. | |
| Electromagnetic compatibility (EMC) - Part 5: Installation and mitigation guidelines - Section 2: Earthing and cabling | |
| Electromagnetic compatibility (EMC) - Part 5: Installation and mitigation guidelines - Section 4: Immunity to HEMP - Specification for protective devices against HEMP radiated disturbance. Basic EMC Publication. | |
| Electromagnetic compatibility (EMC) - Part 6-5: Generic standards - Immunity for power station and substation environments | |
| ELECTROMAGNETIC COMPATIBILITY FOR INDUSTRIAL-PROCESS MEASUREMENT AND CONTROL EQUIPMENT. PART 1: GENERAL INTRODUCTION. | |
| ELECTROMAGNETIC COMPATIBILITY FOR INDUSTRIAL-PROCESS MEASUREMENT AND CONTROL EQUIPMENT. PART 2: ELECTROSTATIC DISCHARGE REQUIREMENTS. | |
| ELECTROMAGNETIC COMPATIBILITY FOR INDUSTRIAL-PROCESS MEASUREMENT AND CONTROL EQUIPMENT. PART 3: RADIATED ELECTROMAGNETIC FIELD REQUIREMENTS. | |
| ELECTROMAGNETIC COMPATIBILITY FOR INDUSTRIAL-PROCESS MEASUREMENT AND CONTROL EQUIPMENT. PART 4: ELECTRICAL FAST TRANSIENT/BURST REQUIREMENTS. | |
| ELECTROMECHANICAL COMPONENTS FOR ELECTRIC EQUIPMENT, BASIC TESTING PROCEDURES AND MEASURING METHODS. TEST 19A: FLUID RESISTANCE OF PRE-INSULATED CRIMP BARRELS | |
| ELECTROMECHANICAL COMPONENTS FOR ELECTRONIC EQUIPMENT BASIC TESTING PROCEDURES AND MEASURING METHODS. PART 1: GENERAL | |
| ELECTROMECHANICAL COMPONENTS FOR ELECTRONIC EQUIPMENT, BASIC TESTING PROCEDURES AND MEASURING METHODS. GENERAL EXAMINATION, ELECTRICAL CONTINUITY AND CONTACT RESISTANCE TESTS, INSULATION TESTS AND VOLTAGE STRESS TESTS | |
| ELECTROMECHANICAL COMPONENTS FOR ELECTRONIC EQUIPMENT. BASIC TESTING PROCEDURES AND MEASURING METHODS. IMPACT TESTS (FREE COMPONENTS), STATIC LOAD TEST (FIXED COMPONENTS), ENDURANCE TESTS AND OVERLOAD TESTS | |
| ELECTROMECHANICAL COMPONENTS FOR ELECTRONIC EQUIPMENT: BASIC TESTING PROCEDURES AND MEASURING METHODS. CABLE-CAMPLING TESTS, FIRE, EXPLOSION, INTERFERENCE AND OTHER TESTS | |
| ELECTROMECHANICAL COMPONENTS FOR ELECTRONIC EQUIPMENT; BASIC TESTING PROCEDURES AND MEASURING METHODS. CLIMATIC TESTS AND SOLDERING TESTS | |
| ELECTROMECHANICAL COMPONENTS FOR ELECTRONIC EQUIPMENT; BASIC TESTING PROCEDURES AND MEASURING METHODS. CONNECTOR (MECHANICAL) TESTS AND MECHANICAL TESTS ON CONTACTS AND TERMINATIONS | |
| ELECTROMECHANICAL COMPONENTS FOR ELECTRONIC EQUIPMENT; BASIC TESTING PROCEDURES AND MEASURING METHODS. CONNECTOR TEST (MECHANICAL) AND MECHANICAL TEST ON CONTACTS AND TERMINATIONS | |
| ELECTROMECHANICAL COMPONENTS FOR ELECTRONIC EQUIPMENT; BASIC TESTING PROCEDURES AND MEASURING METHODS. CONNECTOR TESTS (MECHANICAL) AND MECHANICAL TESTS ON CONTACTS AND TERMINATIONS | |
| ELECTROMECHANICAL COMPONENTS FOR ELECTRONIC EQUIPMENT; BASIC TESTING PROCEDURES AND MEASURING METHODS. GENERAL EXAMINATION, ELECTRICAL CONTINUITY AND CONTACT RESISTANCE TESTS, INSULATION TESTS AND VOLTAGE STRESS TESTS | |
| ELECTROMECHANICAL COMPONENTS FOR ELECTRONIC EQUIPMENT; BASIC TESTING PROCEDURES AND MEASURING METHODS. IMPACT TESTS (FREE COMPONENTS), STATIC LOAD TESTS (FIXED COMPONENTS) ENDURANCE TESTS AND OVEROAD TESTS | |
| ELECTROMECHANICAL COMPONENTS FOR ELECTRONIC EQUIPMENT; BASIC TESTING PROCEDURES AND MEASURING METHODS. MECHANICAL OPERATING TESTS AND SEALING TESTS | |
| ELECTROMECHANICAL COMPONENTS FOR ELECTRONIC EQUIPMENT; BASIC TESTING PROCEDURES AND MEASURING METHODS. PART 2: GENERAL EXAMINATION, ELECTRICAL CONTINUITU AND CONTACT RESISTANCE TESTS; INSULATION TESTS AND VOLTAGE STRESS TESTS | |
| ELECTROMECHANICAL COMPONENTS FOR ELECTRONIC EQUIPMENT; BASIC TESTING PROCEDURES AND MEASURING METHODS. PART 3: CURRENT-CARRYING CAPACITY TESTS | |
| ELECTROMECHANICAL COMPONENTS FOR ELECTRONIC EQUIPMENT; BASIC TESTING PROCEDURES AND MEASURING METHODS. PART 4: DYNAMIC STRESS TESTS | |
| ELECTROMECHANICAL COMPONENTS FOR ELECTRONIC EQUIPMENT; BASIC TESTING PROCEDURES AND MEASURING METHODS. TEST 10C: SWITCHING CAPACITIVE LOADS | |
| ELECTRONIC COMPATIBILITY (EMC). PART 2: ENVIRONMENT. SECTION 1: DESCRIPTION OF THE ENVIRONMENT. ELECTROMAGNETIC ENVIRONMENT FOR LOW-FRECUENCY CONDUCTED DISTURBANCES AND SIGNALLING IN PUBLIC POWER SUPPLY SYSTEMS. | |
| ENTRANCE FIED SIZES OF ELECTRO-OPTICAL X-RAY IMAGE INTENSIFIERS | |
| Equipment reliability testing - Part 2: Design of test cycles | |
| Equipment reliability testing - Part 3: Preferred test conditions - Section 5: Test cycle 5: Ground mobile equipment - Low degree of simulation | |
| EQUIPMENT RELIABILITY TESTING. COMPLIANCE TEST PLANS FOR FAILURE RATE AND MEAN TIME BETWEEN FAILURES ASSUMING CONSTANT FAILURE RATE | |
| EQUIPMENT RELIABILITY TESTING. COMPLIANCE TEST PLANS FOR SUCCESS RATIO | |
| EQUIPMENT RELIABILITY TESTING. GENERAL REQUIREMENTS | |
| EQUIPMENT RELIABILITY TESTING: GENERAL REQUIREMENTS | |
| EXPRESSION OF THE PROPERTIES OF LOGIC ANALYZERS. | |
| FAILURE RATE SAMPLING PLANS AND PROCEDURES | |
| Fiberglass reinforced polyester poles for overhead power distribution lines. | |
| FIRE HAZARD TESTING. GUIDANCE FOR THE PREPARATION OF REQUIREMENTS AND TEST SPECIFICATIONS FOR ASSESING FIRE HAZARD OF ELECTROTECHNICAL PRODUCTS. GUIDANCE FOR ELECTRONIC COMPONENTS | |
| FIRE HAZARD TESTING. PART 1: GUIDANCE FOR THE PREPARATION OR REQUIREMENTS AND TEST SPECIFICATIONS FOR ASSESSING FIRE HAZARD OF ELECTROTECHNICAL PRODUCTS. GENERAL GUIDANCE | |
| FIRE HAZARD TESTING. PART 2: TEST METHODS. GLOW-WIRE TEST AND GUIDANCE | |
| FIRE HAZARD TESTING. PART 2: TEST METHODS. NEEDLE-FLAME TEST | |
| FIRE HAZARD TESTING. PART 3: EXAMPLES OF FIRE HAZARD ASSESSMENT PROCEDURES AND INTERPRETATION OF RESULTS. COMBUSTION CHARACTERISTICS AND SURVEY OF TEST METHODS FOR THEIR DETERMINATION | |
| Fire hazard testing. Part 5: Assessment of potential corrosion damage by fire effluent. Section 2: Guidance on the selection and use of test methods. | |
| FIRE HAZARD TESTING. PART 7: GUIDANCE ON THE MINIMAZATION OF TOXIC HAZARDS DUE TO FIRES INVOLVING ELECTROTECHNICAL PRODUCTS. SECTION 4: UNUSUAL TOXIC EFFECTS IN FIRES. | |
| FIRE HAZARD TESTING. TEST METHODS. BAD-CONNECTION TEST WITH HEATERS | |
| Fittings and fixing and jointing devices for high voltage overhead lines. | |
| FLAT, QUICK-CONNECT TERMINATIONS | |
| Formal design review | |
| General characterization of the thermal energy storage systems for solar thermal power plants with parabolic trough collector technology | |
| GENERAL CONSIDERATIONS ON ULTRASONIC CLEANING | |
| GENERAL PURPOSE RIGID COAXIAL TRANSMISSION LINES AND THEIR ASSOCIATED FLANGE CONNECTORS. PART 1: GENERAL REQUIREMENTS AND MEASURING METHODS. | |
| GENERAL PURPOSE RIGID COAXIAL TRANSMISSION LINES AND THEIR ASSOCIATED FLANGE CONNECTORS. PART 2: DETAIL SPECIFICATIONS. | |
| Grounding electrode. Coupling cylindrical bars of Steel-copper. | |
| Guidance concerning the permissible temperature rise for parts of electrical equipment, in particular for terminals | |
| GUIDE FOR A TEST PROCEDURE FOR THE MEASUREMENT OF LOSS TANGENT OF COILS AND BARS FOR MACHINE WINDINGS. | |
| GUIDE FOR THE DRAFTING OF SPECIFICATIONS FOR MICROWAVE FERRITES | |
| Guide for the evaluation of electromagnetic fields around power transformers. | |
| Guide for the management and the maintenance of active non implantable medical devices. | |
| GUIDE FOR THE SPECIFICATION OF PERMISSIBLE TEMPERATURE AND TEMPERATURE RISE FOR PARTS OF ELECTRICAL EQUIPMENT, IN PARTICULAR FOR TERMINALS. | |
| Guide on maintainability of equipment - Part 4 - Section 8: Maintenance and maintenance support planning | |
| Guide on maintainability of equipment - Part 5: Section 4: Diagnostic testing | |
| Guide on maintainability of equipment - Part 6: Section 9: Statistical methods in maintainability evaluation | |
| GUIDE ON MAINTAINABILITY OF EQUIPMENT. INTRODUCTION, REQUIREMENTS AND MAINTAINABILITY PROGRAMME. | |
| GUIDE ON MAINTAINABILITY OF EQUIPMENT. PART 2: SECTION FIVE: MAINTAINABILITY STUDIES DURING THE DESIGN PHASE. | |
| GUIDE ON MAINTAINABILITY OF EQUIPMENT. PART 3: SECTION SIX AND SEVEN. VERIFICATION AND COLLECTION, ANALYSIS AND PRESENTATION OF DATA. | |
| GUIDE ON METHODS OF MEASUREMENT OF SHORT DURATION TRANSIENTS ON LOW VOLTAGE POWER AND SIGNAL LINES. | |
| Guide to the calculation of resistance of plain and coated copper conductors of low-frequency cables and wires | |
| GUIDE TO THE CALCULATION OF RESISTANCE OF PLAIN AND TINNED COPPER CONDUCTORS OF LF CABLES AND WIRES | |
| GUIDE TO THE SPECIFICATION OF LIMITS FOR PHYSICAL IMPERFECTIONS OF PARTS MADE FROM MAGNETIC OXIDES | |
| GUIDE TO THE USE OF VARIABLE CAPACITORS IN ELECTRONIC EQUIPMENT. | |
| GUIDELINES FOR ADMINISTRATIVE, MEDICAL AND NURSING STAFF CONCERNED WITH THE SAFE USE OF MEDICAL ELECTRICAL EQUIPMENT. | |
| Guidelines on how to use anechoic enclosures that do not fulfil the requirements regarding normalized site attenuation for pre-compliance tests of products. | |
| HALF STIFF COPPER BARE CABLES FOR ELECTRIC CONDUCTORS. | |
| HAND AND/OR FOOT CONTAMINATION MONITORS AND WARNING ASSEMBLIES | |
| Hard copper plain stranded conductors for overhead electrical lines | |
| HARD COPPER WIRES OF CIRCULAR STRAIGHT SECTION. PROPERTIES. | |
| HARD-DRAWN ALUMINIUM WIRE FOR OVERHEAD LINE CONDUCTORS. | |
| Hearing aids - Part 3: Hearing aid equipment not entirely worn on the listener | |
| Hearing aids - Part 9: Methods of measurement of characteristics of hearing aids with bone vibrator output | |
| HEARING AIDS. HEARING AIDS WITH AUTOMATIC GAIN CONTROL CIRCUITS | |
| HEARING AIDS. MEASUREMENT OF THE PERFORMANCE CHARACTERISTICS OF HEARING AIDS FOR QUALITY INSPECTION FOR DELIVERY PURPOSE | |
| HEARING AIDS. METHODS OF MEASUREMENT OF PERFORMANCE CHARACTERISTIC OF HEARING AIDS UNDER SIMULATED IN SITU WORKING CONDITIONS | |
| HEARING AIDS. PART 11: SYMBOLS AND OTHER MARKINGS ON HEARING AIDS AND RELATED EQUIPMENT. | |
| HEARING AIDS. PART 1: HEARING AIDS WITH INDUCTION PICK-UP COIL INPUT | |
| HEARING AIDS. PART 5: NIPPLES FOR INSERT EARPHONES | |
| HEARING AIDS. PART 6: CHARACTERISTICS OF ELECTRICAL INPUT CIRCUITS FORHEARINGS AIDS. | |
| Heat transfer fluids for solar thermal power plants with parabolic trough collector technology. Requirements and tests | |
| Helical-scan video tape cassette system using 12,65 mm (0,5 in) magnetic tape on type beta format | |
| HELICAL-SCAN VIDEO TAPE CASSETTE SYSTEM USING 12,65 MM (0,5 IN) MAGNETIC TAPE ON TYPE VHS | |
| HELICAL-SCAN VIDEO TAPE CASSETTE SYSTEM USING 12,65 MM MAGNETIC TAPE ON TYPE VHS. | |
| HELICAL-SCAN VIDEO TAPE CASSETTE SYSTEM USING 8 MM MAGNETIC TAPE - VIDEO 8. | |
| HIGH FIDELITY AUDIO EQUIPMENT AND SYSTEMS. MINIMUM PERFORMANCE REQUIREMENTS. AMPLIFIERS | |
| HIGH FIDELITY AUDIO EQUIPMENT AND SYSTEMS. MINIMUM PERFORMANCE REQUIREMENTS. GENERAL | |
| HIGH FIDELITY AUDIO EQUIPMENT AND SYSTEMS. MINIMUM PERFORMANCE REQUIREMENTS. HIGH FIDELITY SYSTEMS FOR USE VEHICLES (FOR EXAMPLE, MOTOR CARS) | |
| HIGH FIDELITY AUDIO EQUIPMENT AND SYSTEMS. MINIMUM PERFORMANCE REQUIREMENTS. MAGNETIC RECORDING AND REPRODUCING EQUIPMENT | |
| HIGH FIDELITY AUDIO EQUIPMENT AND SYSTEMS. MINIMUM PERFORMANCE REQUIREMENTS. MICROPHONES | |
| HIGH FIDELITY AUDIO EQUIPMENT AND SYSTEMS. MINIMUM PERFORMANCE REQUIREMENTS. RECORD PLAYING EQUIPMENT AND CARTRIDGE | |
| HIGH-VOLTAGE CABLE PLUG AND SOCKET CONNECTIONS FOR MEDICAL X-RAY EQUIPMENT. | |
| High-voltage switchgear and controlgear - The use of electronic and associated technologies in auxiliary equipment of switchgear and controlgear | |
| HV and HVH type concrete poles for overhead electrical lines. | |
| Hydraulic turbines, storage pumps and pump-turbines - Tendering Documents - Part 1: General and annexes | |
| Hydraulic turbines, storage pumps and pump-turbines - Tendering Documents - Part 2: Guidelines for technical specifications for Francis turbines | |
| Hydraulic turbines, storage pumps and pump-turbines - Tendering documents - Part 3: Guidelines for technical specifications for Pelton turbines | |
| Hydraulic turbines, storage pumps and pump-turbines - Tendering Documents - Part 4: Guidelines for technical specifications for Kaplan and propeller turbines | |
| Hydraulic turbines, storage pumps and pump-turbines - Tendering Documents - Part 5: Guidelines for technical specifications for tubular turbines | |
| Hydraulic turbines, storage pumps and pump-turbines - Tendering Documents - Part 6: Guidelines for technical specifications for pump-turbines | |
| Hydraulic turbines, storage pumps and pump-turbines - Tendering Documents - Part 7: Guidelines for technical specifications for storage pumps | |
| IEC 822 VSB. PARALLEL SUB-SYSTEM BUS OF THE IEC 821 VMEBUS. | |
| IEC PROVISIONAL REFERENCE COUPLER FOR THE CALIBRATION OF EARPHONES USED IN AUDIOMETRY | |
| IMMUNITY FROM RADIO INTERFERENCE OF BROADCAST RECEIVERS AND ASSOCIATED EQUIPMENT. | |
| INDUCTOR AND TRANSFORMER CORES FOR TELECOMMUNICATIONS. SECTIONAL SPECIFICATION. MAGNETIC OXIDE CORES FOR INDUCTOR APPLICATIONS | |
| INDUCTOR AND TRANSFORMER CORES FOR TELECOMUNICATIONS. PART 1: GENERIC SPECIFICATION | |
| INDUCTOR AND TRASFORMER CORES FOR TELECOMMUNICATIONS. BLANK DETAIL SPECIFICATION. MAGNETIC OXIDE CORES FOR INDUCTOR APPLICATIONS. ASSESSMENT LEVEL A | |
| INDUSTRIAL PLATINUM RESISTANCE THERMOMETER SENSORS. | |
| INFORMATIVE GUIDE FOR SUBJETIVE LISTENING TESTS | |
| INFORMATIVE GUIDE FOR SUBJETIVE TESTS ON TELEVISION RECEIVERS | |
| INHERENT FILTRATION OF AN X-RAY TUBE ASSEMBLY | |
| INSTALLED EXPOSURE RATE METERS WARNING ASSEMBLIES AND MONITORS FOR X OR GAMMA RADIATION OF ENERGY BETWEEN 80 KEV AND 2 MEV | |
| INSULATORS FOR ELECTRIC LINES SUPPORT. SUPPORT THREADS AND GANGES FOR THESE THREADS. | |
| INSULATORS FOR ELECTRIC LINES SUPPORT. THREADED ORIFICE AND GANGES FOR THESE THREADS. | |
| INSULATORS FOR OVERHEAD LINES WITH A NOMINAL VOLTAGE ABOVE 1 000 V. A.C POWER ARC TESTS ON INSULATOR SETS. | |
| INTERCONNECTIONS BETWEEN VIDEO-TAPE RECORDERS AND TELEVISION RECEIVERS FOR 50 HZ, 625 LINES SYSTEMS | |
| Interference to mobile radiocommunications in the presence of impulsive noise - Methods of judging degradation and measures to improve performance. | |
| Interference to mobile radiocommunications in the presence of impulsive noise; methods of judging degradation and measures to improve performance | |
| Lattice steel towers for distribution overhead electrical lines. | |
| LF CABLES AND WIRES WITH P.V.C. INSULATION AND P.V.C. SHEATH. SIGNALLING CABLES IN SINGLES FOR TELECOMMUNICATION EQUIPMENT AND INSTALLATION | |
| Limits and methods of measurement of radio disturbance characteristics for the protection of receivers used on board vehicles | |
| LIMITS AND METHODS OF MEASUREMENT OF RADIO INTERFERENCE CHARACTERISTICS OF INFORMATION TECHNOLOGY EQUIPMENT. | |
| LOW-FREQUENCY CABLES AND WIRES WITH P.V.C. INSULATION AND P.V.C. SHEATH. DISTRIBUTION WIRES WITH SOLID CONDUCTORS P.V.C. INSULATED, IN PAIRS, TRIPLES, QUADS AND QUINTUPLES | |
| LOW-FREQUENCY CABLES AND WIRES WITH P.V.C. INSULATION AND P.V.C. SHEATH. DISTRIBUTION WIRES WITH SOLID CONDUCTORS, P.V.C. INSULATED POLYAMIDE COATED, IN SINGLES PAIRS, TRIPLES, QUADS AND QUINTUPLES | |
| LOW-FREQUENCY CABLES AND WIRES WITH P.V.C. INSULATION AND P.V.C. SHEATH. EQUIPMENT WIRES AND CABLES WITH SOLID OR STRANDED CONDUCTORS, P.V.C. INSULATED, SCREENED, SINGLE OR ONE PAIR | |
| LOW-FREQUENCY CABLES AND WIRES WITH P.V.C. INSULATION AND P.V.C. SHEATH. EQUIPMENT WIRES. TYPE 1, WITH SOLID OR STRANDED CONDUCTOR P.V.C. INSULATED, SINGLE | |
| LOW-FREQUENCY CABLES AND WIRES WITH P.V.C. INSULATION AND P.V.C. SHEATH: GENERAL TEST AND MEASURING METHODS | |
| LOW-FREQUENCY CABLES AND WIRES WITH PVC INSULATION AND PVC SHEATH. PART 2: CABLES IN PAIRS, TRIPLES, QUADS AND QUINTUPLES FOR INSIDE INSTALLATIONS | |
| LOW-FREQUENCY CABLES WITH POLYOLEFIN INSULATION AND MOISTURE BARRIER POLYOLEFIN SHEATH. GENERAL DESIGN DETAILS AND REQUIREMENTS | |
| LOW-FREQUENCY CABLES WITH POLYOLEFIN INSULATION AND MOISTURE BARRIER POLYOLEFIN SHEATH. UNIT TYPE, FILLED, MOISTURE BARRIER POLYETHYLENE SHEATHED CABLES WITH COPPER CONDUCTORS AND SOLID OR CELLULAR INSULATION | |
| LOW-FREQUENCY CABLES WITH POLYOLEFIN INSULATION AND MOISTURE BARRIER POLYOLEFIN SHEATH. UNIT TYPE, UNFILLED, MOISTURE BARRIER POLYETHYLENE SHEATHED CABLES WITH COPPER CONDUCTORS, SOLID INSULATION AND INTEGRAL SUSPENSION STRAND | |
| LOW-FREQUENCY CABLES WITH POLYOLEFIN INSULATION AND MOISTURE BARRIER POLYOLEFIN SHEATH. UNIT TYPE, UNFILLED, MOISTURE BARRIER POLYETIHYLENE SHEATHED CABLES WITH COPPER CONDUCTORS AND SOLID OR CELLULAR INSULATION | |
| LOW-FREQUENCY MINIATURE EQUIPMENT WIRES WITH SOLID OR STRANDED CONDUCTOR FLUORINATED POLYHYDROCARBON TYPE INSULATION, SINGLE | |
| LUMINIUM CONDUCTORS, STEEL-REINFORCE FOR ELECTRICAL OVERHEAD LINES. | |
| MAGNETIC CORES FOR APPLICATION IN COINCIDENT CURRENT MATRIX STORES HAVING A NOMINAL SELECTION RATIO 2:1 AND LINEAR SELECT MEMORY STORES | |
| MARINE NAVIGATIONAL EQUIPMENT. GENERAL REQUIREMENTS. METHODS OF TESTING AND REQUIRED TEST RESULTS. | |
| MARKING OF AND ACCOMPANYING DOCUMENTS FOR X-RAY TUBES AND X-RAY TUBE ASSEMBLIES FOR MEDICAL USE | |
| MEASUREMENT OF POWER-FRECUENCY ELECTRIC FIELDS. | |
| MEASUREMENT OF THE CONVERSION FACTOR OF ELECTROOPTICAL X-RAY IMAGE INTENSIFIERS | |
| MEASUREMENTS OF INCIDENTAL IONIZING RADIATION FROM ELECTRONIC TUBES | |
| MEASUREMENTS OF THE ELECTRO-ACOUSTICAL CHARACTERISTICS OF HEARING AIDS | |
| Measuring method for chrominance signal-to-random noise ratio for video tape recorders | |
| MEASURING METHODS FOR AERIAL RODS | |
| MEASURING METHODS FOR CYLINDER CORES, TUBE CORES AND SCREW CORES OF MAGNETIC OXIDES | |
| MEASURING METHODS FOR TELEVISION TAPE MACHINES | |
| MECHANICAL COUPLER FOR MEASUREMENTS ON BONE VIBRATORS. | |
| MECHANICAL STRUCTURES FOR ELECTRONIC EQUIPMENT. TERMINOLOGY. | |
| MEDICAL ELECTRICAL EQUIPMENT. DOSIMETERS WITH IONIZATION CHAMBERS AS USED IN RADIOTHERAPY. | |
| MEDICAL ELECTRICAL EQUIPMENT. DOSIMETERS WITH IONIZATION CHAMBERS AS USED IN RADIOTHERAPY | |
| MEDICAL ELECTRICAL EQUIPMENT. PART 1: GENERAL REQUIREMENTS FOR SAFETY. | |
| MEDICAL ELECTRICAL EQUIPMENT. PART 2: PARTICULAR REQUIREMENTS FOR SAFETY OF BABY INCUBATORS. | |
| MEDICAL ELECTRICAL EQUIPMENT. PART 2: PARTICULAR REQUIREMENTS FOR SAFETY OF TRANSPORT INCUBATORS. | |
| MEDICAL ELECTRICAL EQUIPMENT. PART 2: PARTICULAR REQUIREMENTS FOR THE SAFETY OF ANAESTHETIC MACHINES. | |
| MEDICAL ELECTRICAL EQUIPMENT. PART 2: PARTICULAR REQUIREMENTS FOR THE SAFETY OF CAPACITOR DISCHARGE X-RAY GENERATORS. | |
| MEDICAL ELECTRICAL EQUIPMENT. PART 2: PARTICULAR REQUIREMENTS FOR THE SAFETY OF CARDIAC DEFIBRILLATORS AND CARDIAC DEFIBRILLATOR-MONITO RS | |
| MEDICAL ELECTRICAL EQUIPMENT. PART 2: PARTICULAR REQUIREMENTS FOR THE SAFETY OF DOSIMETERS USED IN RADIOTHERAPY WITH ELECTRICALLY-CONNECT ED RADIATION DETECTORS | |
| MEDICAL ELECTRICAL EQUIPMENT. PART 2: PARTICULAR REQUIREMENTS FOR THE SAFETY OF GAMMA BEAM THERAPY EQUIPMENT. | |
| MEDICAL ELECTRICAL EQUIPMENT. PART 2: PARTICULAR REQUIREMENTS FOR THE SAFETY OF HIGH FREQUENCY SURGICAL EQUIPMENT | |
| MEDICAL ELECTRICAL EQUIPMENT. PART 2: PARTICULAR REQUIREMENTS FOR THE SAFETY OF LUNG VENTILATORS FOR MEDICAL USE. | |
| MEDICAL ELECTRICAL EQUIPMENT. PART 2: PARTICULAR REQUIREMENTS FOR THE SAFETY OF SHORT-WAVE THERAPY EQUIPMENTS | |
| MEDICAL ELECTRICAL EQUIPMENT. PART 2: PARTICULAR REQUIREMENTS FOR THE SAFETY OF ULTRASONIC THERAPY EQUIPMENT | |
| MEDICAL ELECTRICAL EQUIPMENT. PARTICULAR REQUIREMENTS FOR THE SAFETY OF ELECTROCONSULSIVE THERAPY EQUIPMENT. | |
| MEDICAL ELECTRICAL EQUIPMENT. PARTICULAR REQUIREMENTS FOR THE SAFETY OF GAMMA BEAM THERAPY EQUIPMENT. | |
| MEDICAL ELECTRICAL EQUIPMENT. PARTICULAR REQUIREMENTS FOR THE SAFETY OF HAEMODIALYSIS EQUIPMENT. | |
| MEDICAL ELECTRICAL EQUIPMENT. PARTICULAR REQUIREMENTS FOR THE SAFETY OF HIGH-VOLTAGE GENERATORS OF DIAGNOSTIC X-RAY GENERATORS. | |
| MEDICAL ELECTRICAL EQUIPMENT. PARTICULAR REQUIREMENTS FOR THE SAFETY OF MICROWAVE THERAPY EQUIPMENT | |
| MEDICAL ELECTRICAL EQUIPMENT. PARTICULAR REQUIREMENTS FOR THE SAFETY OF NERVE AND MUSCLE STIMULATORS | |
| MEDICAL ELECTRICAL EQUIPMENT. PARTICULAR REQUIREMENTS FOR THE SAFETY OF THERAPEUTIC X-RAY GENERATORS. | |
| MEDICAL ISOLATING TRANSFORMERS AND CONTROL MONITORING DEVICE | |
| MEDICAL RADIOLOGY. TERMINOLOGY | |
| METAL FITTINGS FOR ELECTRIC LINES. NOMENCLATURE. GENERAL CHARACTERISTICS AND TESTING. | |
| METAL-CLAD BASE MATERIALS FOR PRINTED CIRCUITS. COPPER FOIL | |
| METAL-CLAD BASE MATERIALS FOR PRINTED CIRCUITS. FLEXIBLE COPPER-CLAD POLYESTER (PETP) FILM | |
| METAL-CLAD BASE MATERIALS FOR PRINTED CIRCUITS. GENERAL SPECIFICATIONS | |
| METAL-CLAD BASE MATERIALS FOR PRINTED CIRCUITS. PHENOLIC CELLULOSE PAPER COPPER. CLAD LAMINATED SHEET OF DEFINED FLAMMABILITY | |
| METAL-CLAD BASE MATERIALS FOR PRINTED CIRCUITS. SPECIFICATIONS | |
| METAL-CLAD BASE MATERIALS FOR PRINTED. SPECIFICATIONS | |
| METAL-CLAD BASE MATERIALS FOR PRINTES CIRCUITS. PART 1: TEST METHODS | |
| METAL-CLAS BASE MATERIALS FOR PRINTED CIRCUITS. SPECIAL MATERIALS. SPECIFICATION NO.1: PRE-PREG FOR MULTILAYER PRINTED BOARDS | |
| METHOD FOR THE DETERMINATION OF THE SPACE REQUIRED BY CAPACITORS AND RESISTORS WITH UNIDIRECTIONAL TERMINATIONS | |
| METHOD OF MEASUREMENT FOR RADIO EQUIPMENT USED IN THE MOBILE SERVICES. PART 5: RECEIVERS EMPLOYING SINGLE-SIDEBAND TECHNIQUES (R3E, H3E OR J3E). | |
| METHODS OF EVALUATING THE PERFORMANCE OF CONTROLLERS WITH ANALOGUE SIGNALS FOR USE IN INDUSTRIAL PROCESS CONTROL | |
| Methods of measurement for equipment used in terrestrial radio-relay systems - Part 2: Measurements for sub-systems - Section 1: General | |
| Methods of measurement for equipment used in terrestrial radio-relay systems - Part 2: Measurements for sub-systems - Section 6: Diversity, twin-path and hot stand-by equipment | |
| Methods of measurement for equipment used in terrestrial radio-relay systems - Part 3: Simulated systems | |
| Methods of measurement for radio equipment used in satellite earth stations - Part 2: Measurements for sub-systems - Section 3: Low-noise amplifier | |
| METHODS OF MEASUREMENT FOR RADIO EQUIPMENT USED IN THE MOBILE SERVICES. GENERAL DEFINITIONS AN STANDARD CONDITIONS OF MEASUREMENT. | |
| METHODS OF MEASUREMENT FOR RADIO EQUIPMENT USED IN THE MOBILE SERVICES. PART 6: SELECTIVE-CALLING AND DATA EQUIPMENT. | |
| METHODS OF MEASUREMENT FOR RADIO TRANSMITTERS. PART 11: TRANSPOSER FOR FM SOUND BROADCASTING. | |
| METHODS OF MEASUREMENT FOR RADIO TRANSMITTERS. PART 1: GENERAL CONDITIONS OF MEASUREMENT, FRECUENCY, OUTPUT POWER AND, POWER CONSUMPTION | |
| Methods of measurement of equipment used in terrestrial radio-relay systems - Part 1: Measurement common to sub-systems and simulated radio-relay systems | |
| Methods of measurement of equipment used in terrestrial radio-relay systems - Part 2: Measurements for sub-systems - Section 2: Stand-by channel switching equipment | |
| Methods of measurement of equipment used in terrestrial radio-relay systems - Part 2: Measurements for sub-systems - Section 4: Frequency modulators | |
| Methods of measurement of equipment used in terrestrial radio-relay systems - Part 2: Measurements for sub-systems - Section 5: Frequency demodulators | |
| Methods of measurement of equipment used in terrestrial radio-relay systems - Part 3: Simulated systems - Section 2: Measurements in the baseband | |
| Methods of measurement of equipment used in terrestrial radio-relay systems - Part 3: Simulated systems - Section 3: Measurements for monochrome and colour television transmission | |
| Methods of measurement of equipment used in terrestrial radio-relay systems - Part 3: Simulated systems - Section 4: Measurements for f.d.m. transmission | |
| Methods of measurement of equipment used in terrestrial radio-relay systems - Part 3: Simulated systems - Section 6: Measurements for sound-programme transmission | |
| MOBILE SERVICES (RADIOCOMMUNICATIONS ). GENERAL DEFINITIONS AND STANDARD MEASUREMENT CONDITIONS FOR EQUIPMENT AND SYSTEMS | |
| MOBILE SERVICES (RADIOCOMMUNICATIONS ). PRIVACY EQUIPMENT: SUPPLEMENTARY DEFINITIONS | |
| MOBILE SERVICES (RADIOCOMMUNICATIONS ). SELECTIVE CALLING EQUIPMENT. AUDIO FREQUENCIES FOR TONE-SIGNALLING SYSTEMS | |
| MOBILE SERVICES (RADIOCOMMUNICATIONS ). SIGNALLING EQUIPMENT: SELECTIVE CALLING. SUPPLEMENTARY DEFINITIONS AND CONDITIONS OF MEASUREMENT | |
| MONOMODE FIBRES. | |
| MULTIFIBER OPTICAL CABLES. | |
| NO LOAD VOLTAGE OF ARC-WELDING EQUIPMENT | |
| Nomenclature for hydroelectric powerplant machinery | |
| OCCLUDED-EAR SIMULATOR FOR THE MEASUREMENT OF EARPHONES COUPLED TO THE EAR BY EAR INSERTS | |
| Overhead lines - Calculation of the electrical component of distance between live parts and obstacles - Method of calculation | |
| PAPER INSULATED METAL SHEATED CABLES FOR RATED VOLTAGES BETWEEN 1,8/3 kV AND 26/45 kV. TESTS. | |
| PAPER-INSULATED METAL-SHEATED CABLES FOR RATED VOLTAGES BETWEEN, 1,8/3 KV AND 26/45 KV. CONSTRUCTIVE DATA. | |
| PAPER-INSULATED METAL-SHEATHED CABLES FOR RATED VOLTAGES BETWEEN 1,8/3, KV AND 26/45 KV. TESTS. | |
| PAPER-INSULATED METAL-SHEATHED CABLES FOR RATED VOLTAGES UP TO 18/30 KV (WITH COOPER OR ALUMINIUM CONDUCTORS AND EXCLUDING GAS-PRESURE AND OIL-FILLED CABLES). TESTS. | |
| Performance tests for islanding detection of multiple grid-connected photovoltaic inverters in parallel. | |
| PHOTOVOLTAIC MODULES. ECOLOGICAL CRITERIA. | |
| PLANNING OF (SINGLE-SIDEBAND) POWER LINE CARRIER SYSTEMS | |
| Plate metallic supports for overhead electrical lines. | |
| Power installations exceeding 1 kV a.c. | |
| POWER POLES IN PINE WOOD. | |
| Power transformers - Part 8: Application guide | |
| PRESENTATION OF RELIABILITY, MAINTAINABILITY AND AVAILABILITY PREDICTIONS. | |
| PRINTED BOARDS. DESIGN AND USE OF PRINTED BOARDS | |
| PRINTED BOARDS. PART 3: DESIGN AND USE OF PRINTED BOARDS | |
| PRINTED BOARDS. SPECIFICATION FOR MULTILAYER PRINTED BOARDS | |
| PRINTED BOARDS. SPECIFICATION FOR SINGLE AND DOUBLE SIDED BOARDS WITH PLAIN HOLES | |
| PRINTED BOARDS. SPECIFICATION FOR SINGLE AND DOUBLE SIDED BOARDS WITH PLATED-THROUGH HOLES | |
| PRINTED BOARDS. SPECIFICATION FOR SINGLE AND DOUBLE SIDED FLEXIBLE PRINTED BOARDS WITH THROUGH CONNECTIONS | |
| PRINTED BOARDS. SPECIFICATION FOR SINGLE AND DOUBLE SIDED FLEXIBLE PRINTED BOARDS WITHOUT THROUGH CONNECTIONS | |
| PRINTED BOARDS. TEST METHODS | |
| Procedure to assure person health and safety protection in test and measurement high voltage electrical installations. | |
| PUSH-BUTTON SWITCHES. GENERAL REQUIREMENTS AND MEASURING METHODS | |
| PUSH-BUTTON SWITCHES. GENERAL RULES FOR DRAFTING SPECIFICATION SHEETS FOR PUSH-BUTTON SWITCHES OF THE MULTICELL TYPE | |
| PUSH-BUTTON SWITCHES. PUSH-BUTTON SWITCHES OF THE MULTI-CELL TYPE | |
| RADIO FREQUENCY CONNECTORS. TWO TYPES OF RADIO-FREQUENCY CONNECTORS WITH INNER DIAMETER OF OUTER CONDUCTOR 9,5 MM (0,374 IN) WITH DIFFERENT VERSIONS OF SCREW COUPLING. CHARACTERISTIC IMPENDANCE 50 OHMS (TYPES SC-A... | |
| Radio-frequency connectors - Part 2: Coaxial unmatched connector | |
| RADIO-FREQUENCY CONNECTORS. COAXIAL UNMATCHED CONNECTOR | |
| RADIO-FREQUENCY CONNECTORS. GENERAL REQUIREMENTS AND MEASURING METHODS | |
| RADIO-FREQUENCY CONNECTORS. PART 13: R.F. COAXIAL CONNECTORS WITH INNER DIAMETER OF OUTER CONDUCTOR 5,6 MM (0,22 IN). CHARACTERISTICS IMPEDANCE 75 OHMS (TYPE 1.6/5.6). CHARACTERISTIC IMPEDANCE 50 OHMS (TYPE 1,8/5,6) WITH... | |
| RADIO-FREQUENCY CONNECTORS. PART 13: R.F. COAXIAL CONNECTORS WITH INNER DIAMETER OF OUTER CONDUCTOR 5,6 MM (0,22 IN). CHARACTERISTICS IMPEDANCE 75 OHMS (TYPE 1.8/5.6) WITH SIMILAR MATING DIMENSIONS. | |
| RADIOGRAPHIC INTENSIFYING SCREENS FOR MEDICAL USE. DIMENSIONS | |
| RECOMMENDATION FOR CAPACITORS FOR INDUCTIVE HEAT GENERATING PLANTS OPERATING AT FREQUENCIES BETWEEN 40 AND 24000 HZ. | |
| Recommendations for shielded enclosures. | |
| Recommendations on filters for shielded enclosures. | |
| RECOMMENDED METHODS OF MEASUREMENT ON RECEIVERS FOR TELEVISION BROADCAST TRANSMISSIONS. PART 1: GENERAL CONSIDERATIONS. ELECTRICAL MEASUREMENTS OTHER THAN THOSE AT AUDIO-FREQUENCIES | |
| REFERENCE COUPLER FOR THE MEASUREMENT OF HEARING AIDS USING EARPHONES COUPLED TO THE EAR BY MEANS OF EAR INSERTS | |
| Reflector panels for concentrating solar technologies | |
| RELIABILITY TESTING. COMPLIANCE TESTS PLANS FOR SUCCESS RATIO. | |
| RELIABILITY TESTS: EXPONENTIAL DISTRIBUTION | |
| Requirements for connecting to the power system. Part 1: Grid-connected inverters. | |
| Requirements for connecting to the power system. Part 2: Requirements concerning system security for installations containing inverters. | |
| RULES OF BEHAVIOUR WITH RESPECT TO POSSIBLE HAZARDS WHEN DEALING WITH ELECTRONIC EQUIPMENT AND EQUIPMENT EMPLOYING SIMILAR TECHNIQUES | |
| SAFETY OF MEDICAL ELECTRICAL EQUIPMENT. PART 1: GENERAL REQUIREMENTS | |
| SAFETY OF MEDICAL ELECTRICAL EQUIPMENT. PART 2: PARTICULAR REQUIREMENTS FOR MEDICAL ELECTRON ACCELERATORS IN THE RANGE 1 MEV TO 50 MEV. SECTION ONE: GENERAL. SECTION TWO: RADIATION SAFETY FOR EQUIPMENT... | |
| SAFETY REQUIREMENTS FOR ARC WELDING EQUIPMENT. COUPLING DEVICES FOR WELDING CABLES | |
| Safety requirements for radio transmitting equipment | |
| SAFETY RULES CONCERNING ELECTRICAL EQUIPMENT OF MACHINES FOR RESISTANCE WELDING AND ALLIED PROCESSED | |
| SAFETY RULES FOR THE CONSTRUCTION OF EQUIPMENT FOR ELECTRIC ARC WELDING AND ALLIED PROCESSES | |
| SAFETY RULES FOR THE USE OF EQUIPMENT FOR ELECTRIC ARC WELDING AND ALLIED PROCESSES | |
| SEMICONDUCTOR CONVERTORS. PART 2: SEMICONDUCTOR SELF-COMMUTATED CONVERTORS. | |
| SEMICONDUCTOR CONVERTORS. PART 3: SEMICONDUCTOR DIRECT D.C. CONVERTORS (D.C. CHOPPER-CONVERTORS). | |
| SEMICONDUCTOR CONVERTORS. PART 4: METHOD OF SPECIFYING THE PERFORMANCES AND TEST REQUIREMENTS OF UNINTERRUPTIBLE POWER SYSTEMS. | |
| SEMICONDUCTOR CONVERTORS. SWITCHES FOR UNINTERRUPTIBLE POWER SYSTEMS (UPS SWITCHES). | |
| SEMICONDUCTOR DEVICES. MECHANICAL AND CLIMATIC TEST METHODS. | |
| SEMICONDUCTOR DEVICES. PART 11: SECTIONAL SPECIFICATION FOR DISCRETE DEVICES. | |
| SERIES CAPACITORS FOR POWER SYSTEMS. | |
| Sheet metal supports for overhead distribution electric lines. | |
| SHUNT CAPACITORS FOR A.C. POWER SYSTEMS HAVING A RATED VOLTAGE ABOVE 1 000 V. PART 2: ENDURANCE TESTING. | |
| SHUNT CAPACITORS FOR A.C. POWER SYSTEMS HAVING A RATED VOLTAGE ABOVE 1000 V. PART 1: GENERAL. PERFORMANCE, TESTING AND RATING. SAFETY REQUIREMENTS. GUIDE FOR INSTALLATION AND OPERTION. | |
| SHUNT CAPACITORS FOR A.C. POWER SYSTEMS HAVING A RATED VOLTAGE ABOVE 660 V. PART 2: ENDURANCE TESTING. | |
| SOALES AND SIZES FOR PLOTTING FREQUENCY CHARACTERISTIC AND POLAR DIAGRAMS | |
| Solar photovoltaic energy. Terms and definitions | |
| Solar thermal electric plants. Procedure for generating a Representative Solar Year | |
| Solar thermal electric plants. Procedure for the generation of solar radiation percentiles years | |
| Solar thermal electric plants. Terminology. | |
| SOLDERLESS CONNECTIONS. PART 1: SOLDERLESS WRAPPED CONNECTIONS. GENERAL REQUIREMENTS, TEST METHODS AND PRACTICAL GUIDANCE | |
| SOUND CALIBRATORS. | |
| SOUND TRANSMISSION USING INFRA-RED RADIATION. | |
| SPECIFIC SAFETY RULES FOR THE INSTALLATION OF EQUIPMENT FOR ELECTRIC ARC WELDING AND ALLIED PROCESSES | |
| Specific sensors for the overall evaluation of solar thermal power plants | |
| Specification for radio disturbance and immunity measuring apparatus and methods - Part 1: Radio disturbance and immunity measuring apparatus | |
| SPECIFICATION FOR RADIO DISTURBANCE AND IMMUNITY MEASURING APPARATUS AND METHODS. PART 1: RADIO DISTURBANCE AND IMMUNITY MEASURING APPARATUS. | |
| STABILIZED POWER SUPPLIES, D.C. OUTPUT. PART 1: TERMS AND DEFINITIONS | |
| STABILIZED POWER SUPPLIES, D.C. OUTPUT. PART 2: RATING AND PERFORMANCE | |
| STABILIZED POWER SUPPLIES, D.C. OUTPUT. PART 3: RADIO-FREQUENCY INTERFERENCE TESTS | |
| STABILIZED POWER SUPPLIES, D.C. OUTPUT. TESTS OTHER THAN RADIO-FRECUENCY INTERFERENCE | |
| STANDARD COLOURS FOR INSULATION FOR LOW-FREQUENCY CABLES AND WIRES | |
| Standardization of interconnections between broadcasting transmitters or transmitter systems and supervisory equipment - Part 1: Interface standards for systems using dedicated interconnections | |
| SYMBOL OF CODE FOR HOLES OF PRINTED CIRCUITS | |
| Template of routine test protocol for MV/LV distribution transformers | |
| TERMINAL CONNECTION AND RECEPTACLE OF HIGH VOLTAGE CABLE FOR X-RAY UNIT OF MEDICAL USE. ESSENTIAL DIMENSIONS, METHODS OF CONNECTION, INDICATIONS ABOUT TERMINALS. | |
| TERMS AND DEFINITIONS FOR PRINTED CIRCUITS. | |
| Test method on electromagnetic emissions from elecronic ballasts for single- and double-capped fluorescent lamps | |
| TEST METHODS FOR ELECTRO-SLAG REMELTING FURNACES. | |
| TESTING AND CALIBRATION OF ULTRASONIC THERAPEUTIC EQUIPMENT | |
| Tests for the determination of the solar field efficiency of solar thermal power plants with parabolic trough collector technology | |
| Tests for the verification of the performance of solar thermal power plants with parabolic trough collector technology. | |
| THERMOCOUPLES. PART 2: TOLERANCES. | |
| THERMOCOUPLES: REFERENCE TABLES | |
| TOROIDAL STRIP-WOUND CORES MADE OF MAGNETICALLY SOFT MATERIAL | |
| TRANSVERSE TRACK VIDEO RECORDERS | |
| UNE 20572:1980 | |
| UNE 20580-1/1C:1979 | |
| UNE 20580-1/2C:1980 | |
| UNE 20580-1/3C:1983 | |
| UNE 20580-1/4C:1985 | |
| UNE 20580-1:1976 | |
| UNE 20582-2/1C:1980 | |
| UNE 20582-2/2C:1980 | |
| UNE 20582-2:1978 | |
| UNE 20603-1:1978 | |
| UNE 20603-2:1982 | |
| UNE 20603-3:1981 | |
| UNE 20606-1:1978 | |
| UNE 20606-6/1C:1982 | |
| UNE 20606-6:1980 | |
| UNE 20637-10:1981 | |
| UNE 20650:1981 | |
| UNE 21005:1977 | |
| UNE 21009:1980 | |
| UNE 21014-1:1978 | |
| UNE 21025:1980 | |
| WOODEN CROSSHEADS (ARMS) FOR ELECTRIC LINES. | |
| ZINC PLATED STEEL CABLES FOR EARTH CORES IN OVERHEAD TRANSMISSION LINES. | |
| ZINC-COATED STEEL WIRES FOR STRANDED CONDUCTORS. |
| << Prev | Next >> |