HUBER+SUHNER AG Datasheets for PLC (Planar Lightwave Circuit) Splitters
PLC splitters, also known as planar lightwave circuit splitters, are designed to manage the power of optical signals through splitting and routing.
PLC (Planar Lightwave Circuit) Splitters: Learn more
| Product Name | Notes |
|---|---|
| Product Features 1xN splitter based on planar lightwave circuit (PLC) technology Divides single optical input power into multiple optical outputs (power splitter) Superior optical performance such as low insertion loss... | |
| Product Features 2xN splitter based on planar lightwave circuit (PLC) technology Divides single optical input power into multiple optical outputs (power splitter) Superior optical performance such as low insertion loss... | |
| Product Features PLC splitter for all wavelength bands Low excess loss Low polarisation dependent loss (PDL) Excellent mechanical and environmental performance Telcordia GR-1209/GR-1221 Applications Telecommunication networks CATV networks data communication... |