TiMOTION Technology Datasheets for Furniture
Furniture consists of seating, benches, tables, cabinets and chairs for indoor or outdoor applications.
Furniture: Learn more
| Product Name | Notes |
|---|---|
| Just like TEK03, the TEK20 is a modular solution for face-to-face desk layout. A set of TEK20 is constituted with 2 of our innovative TEK05 Single Motor frames. Two desks,... | |
| TEK01 is the first ergo kit of the TiMOTION TEK family. This desk frame helped to inspire our original enthusiasm towards enhancing a healthier workplace. With attention to detail and... | |
| The L-Shaped TEK02 series has a three-leg configuration for additional space and ergonomic functionality. The TEK02 frame kit can be supplied as* an add-on piece that fits smoothly with the... | |
| The TEK03 series consists of two independent desks that are linked as one module: two height adjustable frames are connected while facing one another, acting as a well-suited option for... | |
| The TEK05 is very similar to the TEK01 aesthetically; however, this electric adjustable desk has a single motor that powers the entire unit. This two-stage frame is economically priced as... | |
| The TEK08 is TiMOTION’s manually operated height adjustable desk option for individuals where power may be limited. Additionally, this two-leg, manual crank solution is an economical choice to TiMOTION’s electric-powered... | |
| The TEK09 is a three-leg, 120-degree frame kit that is often used as a height adjustable command center desk. This modular design is the simple integration of the original TEK01... | |
| The TEK12 adjustable frame kit is often used as a meeting table where it can fit up to twelve seated when fully extended. This three-legged conference table is comprised of... | |
| The TEK17 is TiMOTION’s single column desk frame solution that is often used as an adjustable bar or monitor stand. It is the perfect addition to a home or office... |