Pexco Datasheets for Traffic Safety Equipment

Traffic safety equipment provides visible and physical barriers or high visibility guidance systems to help control traffic flow.
Traffic Safety Equipment: Learn more

Product Name Notes
Flexible Guardrail Reflectors Pexco’s unique polyurethane “Gator Jaws” hinge allows the reflector to bend down and spring back into an upright position upon impact. Hinged guardrail reflectors will continue to...
Increased Visibility for Superior Channelization By using a post every 3 feet, the FG300 Curb System creates a more effective visual and psychological barrier than other curb systems. Even at...
Traffic Snow Posts Exclusive honeycomb design provides great strength and keeps snow poles lightweight Research has shown that fluorescent colors grab the eye’s attention quickly. In the limited light during...
Traffic Snow Posts Traffic Snow Posts highlight roadway geometry and are strategically placed to delineate obstructions to safely guide drivers during snow removal operations. The Snow Post Model 2549 offers...
A custom developed solution in conjunction with Alaska DOT to improve safety on the 6th Most Dangerous Road in the World The Challenge Engineer a roadside delineator post that improves...
A one-part, fast cure adhesive for bonding concrete barrier markers, guardrail reflectors and other delineation products. 795A requires no mixing, is effective over a broad temperature range, has excellent weathering...
Butyl adhesives offer quick and reliable adhesion for the temporary installation of traffic control products. Available in 8” x 8” pads. Suitable for bonding many of our delineation and marking...
Designed for superior durability and quick replacement, the City Post Model EAC sets new standards for performance in the field and ease of maintenance. Features and Benefits 3.25″ Round Channelizer...
Designed for superior durability in a glue-down post, the City Post GD Glue Down sets new standards for performance in the field and low maintenance. Features and Benefits DOT Approved...
Designed for superior durability in a traditional bolt-down post, the City Post Model SM Surface Mount sets new standards for performance in the field and low maintenance. Passively safe, impact-friendly...
Easy to install, cost-effective, UV-stable, lightweight and maintenance-free X-Tube or Y-Tube parking lot sign posts and parking lot base. Perfect for a variety of parking lot and facilities management applications.
Every day, pedestrians are at risk when crossing the street, with nearly 6,000 pedestrian deaths occurring annually in the United States in recent years. This is an alarming statistic, with...
FG 400 and FG 500 roadside guide posts can be cut to any length, including 27-inches for guardrail delineation. There are three standard colors: white, yellow and gray, and other...
Linear delineation is a proven and cost-effective countermeasure to help prevent accidents. Quickly and easily enhance the delineation of concrete barrier walls or steel guardrails with the Enhanced Linear Delineation...
Our raised rumble strips are ideal to delineate gores, bike and pedestrian lanes, and road shoulders to help prevent lane departures and run-off-the-road accidents. Our raised rumble strips feature solid...
Pexco offers a variety of mechanical fasteners and anchor bolts designed to securely install the wide variety of bases that are part of our channelizer post and lane separator curb...
Pexco’s Island Alert Curb Reflector is a low-cost safety solution designed to improve the visibility of raised islands, median noses, pedestrian refuges, and similar roadway features. Features and Benefits Can...
Pexco’s standard, non-hinged barrier reflectors are widely used for either top or side-mount delineation of concrete barriers. Features and Benefits UV-stabilized polymers for long life in both work zones and...
Pexco’s standard, non-hinged guardrail reflectors are widely used for either top or side mount delineation of guardrails. Features and Benefits UV-stabilized polymers for long life in both work zone and...
Pexco’s Temporary Pedestrian Access Route (TPAR) barricade is a Type II, ADA, MUTCD, NCHRP 350, FULLY MASH 16 approved and compliant temporary traffic control device. This unique barricade provides safe...
Pexco’s unique polyurethane “Gator Jaws” hinged barrier reflectors allow the reflector to bend down and spring back into an upright position upon impact. This marker will continue to rebound time...
Raised Pavement Markers (RPMs) and Halftracks are long-term temporary road markers designed for use on both low volume roads and interstate highways, providing clear guidance to motorists both night and...
Rapid setting two-part gray road marker epoxy is the most reliable permanent adhesion product available. Typical applications include City Post anchor cups, DP 200 and FG 300 channelizer posts, and...
SuperBundy™ Adhesive is perfect for permanently adhering larger objects like channelizer posts and curb sections (except the City Post Model GD). This non-toxic, zero-VOC adhesive is designed for use in...
The 3″ round DP 200 traffic channelizer post is highly visible, day and night. It provides clear delineation of driving lanes with bright colors, reflective sheeting, a standard surface mount...
The clover-leaf design of the FG 300 tubular marker provides far better rebound than simple round tubes. The curving of the sides of the FG 300 channelizer post changes the...
The FG 300 Ground Mount Delineator Post delivers durability, low maintenance and quick replacement. Features and Benefits The upright post is the durable and incredibly tough FG 300 post! The...
The FG 300 Turnpike Grade Curb System is a raised lane separator with durable upright channelizer posts that provide efficient and cost-effective channelization of traffic on Managed Lanes, 2-way 2-lane...
The FTGM series offers a standard flexible roadside delineator post, designed and built to meet MUTCD Standards. Features and Benefits Meets MUTCD standards Tested to NTPEP protocols and easily passes...
The O-frame is a versatile “parade-style” barricade that is an improvement over traditional “A-frame” plastic barricades. It accepts both our 1 x 8-inch T3B panel, our 2 x 8-inch Parade...
The Pexco Bike Bollard is designed for urban environments where speed and the flexibility of post removal is key. It’s durability and resilience help minimize maintenance and ensures long-term performance.
The TRPM chip seal marker revolutionized temporary road markings when it was first introduced in 1984. Used worldwide today, the TRPM marker still leads the way as the most reliable...
The TSM / FTSM series are general-purpose channelizer posts, designed and built to meet MUTCD Standards. TSM and FTSM channelizer posts are ideal for use in cities, parking structures, or...
Work Zones often create hazardous driving conditions for drivers. Each year thousands of people are killed in work zone related accidents. Improved road markings and safe application methods hold the...
ype III traffic barricades provide a clear signal to motorists of lane closures and detours. Pexco manufactures a number of models to meet the needs of your job and comply...