Checkers Datasheets for Traffic Safety Equipment
Traffic safety equipment provides visible and physical barriers or high visibility guidance systems to help control traffic flow.
Traffic Safety Equipment: Learn more
| Product Name | Notes |
|---|---|
| All-Purpose Warning Whips™ have a 5-year guarantee against fiberglass deterioration known as fiberbloom or exposed fiberglass slivers. 3, 5, 6, 8, 10 or 12-foot lengths available Sealed connections prevent corrosion... | |
| Alley Rider was developed specifically to address speeding and cut-through traffic in city alleyways, slowing cars to 1-5 mph approx. Constructed from 100% recycled tires, the flexible design conforms to... | |
| Checkers™ recycled plastic parking stops replace unsightly, old, concrete parking stops and are made with 100% recycled solid plastic. They will not chip or crack like concrete and are built... | |
| Checkers™ speed bumps are made with 100% recycled solid plastic and alert drivers to potentially hazardous driveways and parking areas. They will not chip or crack under heavy loads and... | |
| Easy Rider® speed bump reduces vehicle speeds to 2-5 mph (approximate), making parking lots or light traffic streets safer for pedestrians and motorists. Constructed from 100% recycled tires, Easy Rider® | |
| General-purpose lighted warning whips with quick disconnect base (without flag) include a premium fiberglass resin whip and male quick disconnect base (female base must be purchased separately). Available in 3,... | |
| General-purpose lighted warning whips with quick disconnect base include a heavy duty Day Bright™ fluorescent nylon mesh flag with or without 3M® Scotchlite® reflective X, premium fiberglass resin whip, and... | |
| General-purpose lighted warning whips with telescoping pole are adjustable length whips that extend to 8, 10, 13, 15, and 21 feet. These whips are divided into sections that are connected... | |
| General-purpose lighted warning whips with threaded hex base (without flag) include a hot plug with 12" pigtail, premium fiberglass resin whip, and your choice of base mount. The heavy-duty wiring... | |
| General-purpose lighted warning whips with threaded hex base include a hot plug with 12" pigtail, heavy-duty Day Bright® fluorescent nylon mesh flag with or without 3M® Scotchlite®reflectiv e X, premium... | |
| General-purpose lighted warning whips with threaded hex base include a hot plug with 12" pigtail, heavy-duty Day Bright™® fluorescent nylon mesh flag with or without 3M®® Scotchlite®®reflective... | |
| General-purpose non-lighted warning whips with quick disconnect base include a heavy duty Day Bright™ fluorescent nylon mesh flag with or without 3M® Scotchlite® reflective X, premium fiberglass resin whip, and... | |
| General-purpose non-lighted warning whips with telescoping pole are adjustable length whips that extend to 8, 10, 13, 15, and 21 feet. These whips are divided into sections that are connected... | |
|
General-Purpose 10' Non-Lighted Warning Whip w/ Threaded Hex Base 12" Orange Flag White X -- FS10X-O
General-Purpose 10' Non-Lighted Warning Whip w/ Threaded Hex Base 16" Orange Plain Flag -- FS10-16-O
General-Purpose 12' Non-Lighted Warning Whip w/ Threaded Hex Base 12" Orange Flag White X -- FS12X-O
General-Purpose 12' Non-Lighted Warning Whip w/ Threaded Hex Base 16" Orange Plain Flag -- FS12-16-O
General-Purpose 12' Non-Lighted Warning Whip w/ Threaded Hex Base Triangular Orange Flag -- FS12-T-O
General-Purpose 3' Non-Lighted Warning Whip w/ Threaded Hex Base 12" Orange Flag Yellow X -- FS3XY-O
General-Purpose 3' Non-Lighted Warning Whip w/ Threaded Hex Base 16" Green Flag White X -- FS3X-16-G
General-Purpose 5' Non-Lighted Warning Whip w/ Threaded Hex Base 12" Orange Flag Yellow X -- FS5XY-O
General-Purpose 6' Non-Lighted Warning Whip w/ Threaded Hex Base 12" Orange Flag Yellow X -- FS6XY-O
|
General-purpose non-lighted warning whips with threaded hex base include a heavy duty Day Bright™® fluorescent nylon mesh flag with or without 3M®® Scotchlite®® reflective X, premium fiberglass resin... |
| General-purpose split pole lighted warning whips have a Quick Disconnect connection in the center so they can be broken down into smaller pieces for storage in a toolbox, trunk or... | |
| General-purpose split pole non-lighted warning whips have a Quick Disconnect connection in the center so they can be broken down into smaller pieces for storage in a toolbox, trunk or... | |
| Heavy-duty Day Bright™ fluorescent nylon mesh flag for Super Whips, All-Purpose Warning Whips, and General-Purpose Warning Whips. Available in two sizes, three colors, and with the option of white or... | |
| Heavy-duty Day Bright™ fluorescent nylon mesh triangular flag for General-Purpose Warning Whips and Light Duty Warning Whips. Available in three colors. Mounting clips included. | |
| Home Park-It® parking curb is constructed of 100% recycled rubber and is used to effectively guide cars when pulling into a parking stall. It provides guidance to help residents park... | |
| Light-duty warning whips include a non-lighted, 7-foot flexible fiberglass whip with an orange flag and threaded hex base mount. Light-duty whips are ideal for recreational equipment, and also make great... | |
| Orange plastic-coated nylon mesh flag, 11.5 in x 7.25 in. with mounting clips, for Light Duty Non-Lighted Whips. Orange plastic-coated nylon mesh flag, 11.5 in x 7.25 in. with mounting... | |
| Park-It® car stops are constructed of 100% recycled rubber and used in parking lots to effectively stop cars pulling into parking spots. Unlike asphalt or concrete, which necessitate frequent replacements,... | |
| Safety Rider® speed hump is a unique modular device designed to slow traffic to 10-15 mph (approximation) while maintaining a continuous traffic flow. Unlike asphalt or concrete, our speed humps... | |
| Safety Rider® Vulcanized Speed Hump is an economical solution designed to slow traffic to 10-15 mph (approximate) while maintaining a continuous traffic flow. Made from vulcanized rubber, the module units... | |
| Super Whips heavy-duty lighted warning whips with stainless steel threaded mounting base are designed without a lamp socket connection to eliminate failures often caused by socket corrosion. Super Whips heavy-duty... | |
| The Wing Whip was designed to be placed under the wingtip to protect the scimitars on aircraft from damage by passing vehicles. The whip stands 7 ft tall with two... | |
| Includes a two conductor waterproof hotplug with 12″ pigtail, heavy duty Day Bright® fluorescent nylon mesh flag with or without 3M®Scotchlite® reflective X, New Rocket® II Super Bright Waterproof LED... | |
| Whip is wrapped with LED lights and covered in clear heat shrink for water-resistant protection LEDs come in white, amber, or blue Includes a two conductor waterproof hotplug with 12″ |